- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Boot Block | Common Flash Interface | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 47C04-I/P Microchip Technology | 10 | - | Datasheet | 7 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | Non-Volatile | Automotive grade | -40°C~85°C TA | Tube | - | - | e3 | - | Active | Not Applicable | 8 | - | - | Matte Tin (Sn) - annealed | IT ALSO HAS EEPROM BACKUP OF 512 X 8 BITS | - | 4.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | - | - | 47C04 | - | R-PDIP-T8 | - | - | 5.5V | - | 4.5V | - | 4Kb 512 x 8 | - | SYNCHRONOUS | 1MHz | - | 400ns | EERAM | I2C | - | 512X8 | - | 8 | 1ms | - | - | - | 4096 bit | TS 16949 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.334mm | 9.271mm | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() AT24CS08-XHM-T Microchip Technology | 106 |
| Datasheet | 25 Weeks | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | AT24CS08 | - | - | - | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | 8Kb 1K x 8 | 3mA | - | 1MHz | - | 550ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DMMR | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() 93C56CT-E/ST Microchip Technology | 12 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 93C56C | 8 | - | - | 5V | - | 5V | - | Serial | 2Kb 256 x 8 128 x 16 | 2mA | - | 3MHz | - | 200 ns | EEPROM | SPI | - | - | - | 16 | 2ms | - | 2 kb | 0.000005A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25AA160B-I/P Microchip Technology | 12 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1.8V~5.5V | DUAL | - | 1 | 2.5V | 2.54mm | - | - | 25AA160B | 8 | - | - | - | 5.5V | 2/5V | - | SPI, Serial | 16Kb 2K x 8 | 6mA | - | 10MHz | - | 160 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 16 kb | 0.000001A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 3.3mm | - | 9.27mm | 6.35mm | No | No SVHC | Non-RoHS Compliant | - | ||
![]() 93LC56AX-E/SN Microchip Technology | 42 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~125°C TA | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 1.27mm | - | 40 | 93LC56A | 8 | - | - | - | 5.5V | 3/5V | 2.5V | Serial | 2Kb 256 x 8 | 2mA | - | 2MHz | - | 250 ns | EEPROM | SPI | - | - | - | 8 | 6ms | - | 2 kb | 0.000005A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT24C08C-MAHM-E Microchip Technology | 660000 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 8-UFDFN Exposed Pad | YES | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | e4 | - | Active | 3 (168 Hours) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.32.00.51 | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.5mm | - | 40 | AT24C08 | - | R-PDSO-N8 | - | - | 5.5V | - | 1.7V | - | 8Kb 1K x 8 | - | SYNCHRONOUS | 1MHz | - | 550ns | EEPROM | I2C | - | 1KX8 | - | 8 | 5ms | - | - | - | 8192 bit | - | SERIAL | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.6mm | 3mm | 2mm | - | - | Non-RoHS Compliant | - | ||
![]() SST39VF040-70-4I-WHE-T Microchip Technology | 13000 |
| Datasheet | 7 Weeks | Tin | - | Surface Mount | 32-TFSOP (0.488, 12.40mm Width) | YES | 32 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | SST39 MPF™ | e3 | yes | Active | 3 (168 Hours) | 32 | - | 3A991.B.1.A | - | - | - | 2.7V~3.6V | DUAL | 260 | - | - | 0.5mm | - | 40 | SST39VF040 | - | - | Not Qualified | 3.3V | - | - | - | - | 4Mb 512K x 8 | - | - | - | 0.03mA | 70ns | FLASH | Parallel | 8b | 512KX8 | - | 8 | 20μs | 19b | 1 Mb | 0.000015A | - | - | - | - | - | - | - | - | - | - | - | - | YES | YES | YES | 128 | 4K | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 93AA46XT/SN Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | Automotive grade | 0°C~70°C TA | Tape & Reel (TR) | 2004 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | 100K ERASE/WRITE CYCLES MIN; DATA RETENTION > 40 YEARS | - | 1.8V~5.5V | DUAL | 260 | 1 | 3V | 1.27mm | - | 40 | 93AA46 | 8 | - | - | - | 5.5V | 2/5V | - | 2-Wire, Serial | 1Kb 128 x 8 64 x 16 | 3mA | - | 2MHz | - | 6 ms | EEPROM | SPI | - | 64X16 | 3-STATE | 16 | 10ms | - | 1 kb | 0.00003A | - | TS 16949 | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.91mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24FC256-I/MF Microchip Technology | 1000 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | - | 1.27mm | - | 40 | 24FC256 | 8 | - | - | - | 5.5V | - | 1.7V | I2C, Serial | 256Kb 32K x 8 | 3mA | - | 1MHz | - | 400ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 256 kb | 0.000005A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | NO | - | 1mm | 6mm | 5mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() 93C46AT-E/OT Microchip Technology | 5000 | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.95mm | - | 40 | 93C46A | 6 | - | - | 5V | - | 5V | - | Serial | 1Kb 128 x 8 | 2mA | - | 2MHz | - | 250 ns | EEPROM | SPI | - | 128X8 | - | 8 | 2ms | - | 1 kb | 0.000005A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | 1.45mm | 2.95mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT28C256F-15LM/883 Microchip Technology | 2979 | - | Datasheet | 23 Weeks | Lead, Tin | Surface Mount | Surface Mount | 32-CLCC | - | 32 | Non-Volatile | Military grade | -55°C~125°C TC | Tube | 1997 | - | e0 | no | Active | 3 (168 Hours) | 32 | - | - | TIN LEAD | AUTOMATIC WRITE | - | 4.5V~5.5V | QUAD | 225 | 1 | 5V | 1.27mm | 150GHz | 30 | AT28C256 | - | - | - | 5V | - | 5V | - | Parallel, SPI | 256Kb 32K x 8 | 50mA | - | - | - | 150ns | EEPROM | Parallel | - | - | 3-STATE | 8 | 3ms | - | 256 kb | 0.0003A | - | MIL-STD-883 Class C | - | - | - | 5V | - | 10000 Write/Erase Cycles | 3ms | - | - | - | YES | YES | - | - | - | 64words | - | - | - | - | - | 2.54mm | 13.97mm | 11.43mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 24VL014H/ST Microchip Technology | 23654 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -20°C~85°C TA | Tube | 2008 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1.5V~3.6V | DUAL | 260 | 1 | 1.8V | 0.65mm | - | 40 | 24VL014H | 8 | - | Not Qualified | 3.3V | 3.6V | - | 1.5V | I2C, Serial | 1Kb 128 x 8 | 3mA | SYNCHRONOUS | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() 24C01CT-I/MNY Microchip Technology | 24 |
| Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | - | 40 | 24C01C | 8 | - | - | 5V | - | 5V | - | I2C, Serial | 1Kb 128 x 8 | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | 8 | 1ms | - | 1 kb | 0.00005A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 1ms | 200 | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | - | 3mm | 2mm | No | - | ROHS3 Compliant | - | ||
![]() SST39VF3201-70-4I-EKE-T Microchip Technology | 47 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | 48 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | SST39 MPF™ | e3 | - | Active | 3 (168 Hours) | 48 | - | 3A991.B.1.A | Matte Tin (Sn) - annealed | BOTTOM BOOT BLOCK | 8542.32.00.51 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | - | 40 | SST39VF3201 | 48 | - | - | 3.3V | 3.6V | - | 2.7V | - | 32Mb 2M x 16 | 18mA | - | - | - | 70ns | FLASH | Parallel | 16b | 2MX16 | - | 16 | 10μs | 21b | 32 Mb | 0.00002A | - | - | - | Asynchronous | 16b | 2.7V | - | - | - | - | - | - | YES | YES | YES | 1K | 2K | - | BOTTOM | YES | - | - | - | 1.2mm | 18.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93C56BT-E/MS Microchip Technology | 12 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 93C56B | 8 | - | - | 5V | - | 5V | - | Serial | 2Kb 128 x 16 | 2mA | - | 2MHz | - | 250 ns | EEPROM | SPI | - | - | - | 16 | 2ms | - | 2 kb | 0.000005A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93C56B-I/ST Microchip Technology | 5000 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 93C56B | 8 | - | - | 5V | - | 5V | - | Serial | 2Kb 128 x 16 | 2mA | - | 2MHz | - | 250 ns | EEPROM | SPI | - | - | - | 16 | 2ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93AA56B-I/MS Microchip Technology | 55 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | - | 1.8V~5.5V | DUAL | - | 1 | 2.5V | 0.65mm | - | - | 93AA56B | 8 | - | - | - | 5.5V | - | - | Serial | 2Kb 128 x 16 | 2mA | - | 2MHz | - | 250 ns | EEPROM | SPI | - | - | - | - | 6ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | - | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 850μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT28C256-15SU-T Microchip Technology | 2209 |
| Datasheet | 14 Weeks | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | Non-Volatile | - | -40°C~85°C TC | Tape & Reel (TR) | 1997 | - | - | - | Active | 2 (1 Year) | 28 | - | - | - | - | - | 4.5V~5.5V | DUAL | - | 1 | 5V | 1.27mm | - | - | - | - | R-PDSO-G28 | - | - | 5.5V | - | 4.5V | - | 256Kb 32K x 8 | - | ASYNCHRONOUS | - | - | 150ns | EEPROM | Parallel | - | 32KX8 | - | 8 | 10ms | - | - | - | 262144 bit | - | - | - | - | 5V | - | - | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | 17.9mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() 25LC040AX-I/ST Microchip Technology | 10000 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | DATA RETENTION > 200 YEARS; 1,000,000 ERASE/WRITE CYCLES | - | 2.5V~5.5V | DUAL | 260 | 1 | 2.7V | 0.65mm | - | 40 | 25LC040A | 8 | - | - | 5V | - | - | - | SPI, Serial | 4Kb 512 x 8 | 5mA | - | 10MHz | - | 50 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 4 kb | 0.000001A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24FC64T-I/SM Microchip Technology | 8518 |
| Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 40 | 24FC64 | 8 | - | Not Qualified | - | 5.5V | 2/5V | 1.7V | I2C, Serial | 64Kb 8K x 8 | 3mA | SYNCHRONOUS | 1MHz | - | 400ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 64 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 2.03mm | 5.245mm | 5.23mm | - | - | ROHS3 Compliant | - |