- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Density | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Ready/Busy | Boot Block | Common Flash Interface | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25LC080BT-E/MS Microchip Technology | 10000 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 25LC080B | 8 | - | - | - | 5.5V | 3/5V | 2.5V | SPI, Serial | - | - | 8Kb 1K x 8 | 6mA | - | 10MHz | - | 100 ns | EEPROM | SPI | - | - | - | 8 | 5ms | 8 kb | 0.000005A | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT25M02-U1UM0B-T Microchip Technology | 5030 | - | Datasheet | 26 Weeks | - | - | Surface Mount | 8-XFBGA, WLCSP | YES | - | - | Non-Volatile | - | -40°C~85°C TC | Tape & Reel (TR) | 2004 | - | - | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | 1.7V~5.5V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 0.5mm | - | NOT SPECIFIED | - | - | X-PBGA-B8 | - | - | 5.5V | - | 1.7V | - | - | - | 2Mb 256K x 8 | - | SYNCHRONOUS | 5MHz | - | - | EEPROM | SPI | - | 256KX8 | - | 8 | 10ms | - | - | 2097152 bit | - | SERIAL | SPI | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.33mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 93AA86/P Microchip Technology | 12 | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | Automotive grade | 0°C~70°C TA | Tube | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | 1.8V~6V | DUAL | - | 1 | 3V | 2.54mm | - | - | 93AA86 | 8 | - | - | - | 6V | 2/5V | - | Serial | - | - | 16Kb 2K x 8 1K x 16 | 3mA | - | 3MHz | - | - | EEPROM | SPI | - | 1KX16 | 3-STATE | 16 | 5ms | 16 kb | 0.00003A | - | TS 16949 | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | 4.32mm | 9.46mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST39VF1601C-70-4I-EKE-T Microchip Technology | 42 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | 48 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | SST39 MPF™ | e3 | - | Active | 3 (168 Hours) | 48 | - | - | Matte Tin (Sn) - annealed | - | - | - | 2.7V~3.6V | DUAL | - | - | - | 0.5mm | - | - | SST39VF1601C | - | - | Not Qualified | - | - | 3/3.3V | - | - | - | - | 16Mb 1M x 16 | - | - | - | 0.035mA | 70ns | FLASH | Parallel | 16b | 1MX16 | - | 16 | 10μs | - | 0.00002A | - | - | - | - | - | - | - | - | - | YES | YES | YES | 12131 | 8K4K16K32K | YES | BOTTOM | YES | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 34AA04T-I/ST Microchip Technology | 68 | - | Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | - | - | Non-Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | 1.7V~3.6V | DUAL | 260 | 1 | 2.2V | 0.65mm | - | 40 | 34AA04 | - | R-PDSO-G8 | - | - | 3.6V | - | 1.7V | 2-Wire, I2C, Serial | - | - | 4Kb 256 x 8 x 2 | - | SYNCHRONOUS | 1MHz | - | 350ns | EEPROM | I2C | - | 512X8 | - | 8 | 5ms | - | - | 4096 bit | TS 16949 | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() 93LC46BXT/SN Microchip Technology | 12 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2001 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1000000 ERASE/WRITE CYCLES MIN; DATA RETENTION > 200 YEARS | 2.5V~5.5V | DUAL | 260 | 1 | 2.7V | 1.27mm | - | 40 | 93LC46B | 8 | - | - | 5.5V | 6V | 3/5V | 2.5V | 2-Wire, Serial | - | - | 1Kb 64 x 16 | 2mA | - | 2MHz | - | 6 ms | EEPROM | SPI | - | 64X16 | 3-STATE | 16 | - | 1 kb | 0.000001A | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | - | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93C56-E/P Microchip Technology | 8 | - | Datasheet | 29 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2000 | - | e0 | no | Active | Not Applicable | 8 | - | - | - | - | - | 10K ERASE/WRITE CYCLES MIN; DATA RETENTION > 40 YEARS | 4.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | - | - | 93C56 | 8 | - | - | 5V | - | 5V | - | Serial | - | - | 2Kb 256 x 8 128 x 16 | 4mA | - | 2MHz | - | 2 μs | EEPROM | SPI | - | - | 3-STATE | 8 | 2ms | 2 kb | 0.0001A | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 1ms | 40 | SOFTWARE | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA515-I/P Microchip Technology | 1080 | - | Datasheet | 3 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | 1.8V~5.5V | DUAL | - | 1 | 2.5V | 2.54mm | - | - | 24AA515 | 8 | - | - | 1.8V | 5.5V | 2/5V | - | I2C, Serial | - | - | 512Kb 64K x 8 | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | 512 kb | 0.000005A | - | - | - | I2C | 100000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010MDDR | - | - | 5.334mm | 9.27mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25C040T-E/SN Microchip Technology | 24 |
| Datasheet | 5 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | DATA RETENTION > 200 YEARS; 1M ENDURANCE CYCLES | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 25C040 | 8 | - | - | 5V | - | 5V | - | SPI, Serial | - | - | 4Kb 512 x 8 | 5mA | - | 3MHz | - | 150 ns | EEPROM | SPI | - | - | - | 8 | 5ms | 4 kb | 0.000001A | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.91mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA00-I/P Microchip Technology | 395 | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | Through Hole | EAR99 | - | - | - | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | 1.8V~5.5V | DUAL | - | 1 | 2.5V | 2.54mm | - | - | 24AA00 | 8 | - | - | - | 5.5V | 2/5V | 1.7V | 2-Wire, I2C, Serial | - | - | 128b 16 x 8 | 2mA | - | 400kHz | - | 3500ns | EEPROM | I2C | - | - | - | - | 4ms | 128 b | 0.000001A | - | - | - | I2C | 1000000 Write/Erase Cycles | 4ms | 200 | - | - | - | - | - | - | - | - | - | - | 1010XXXR | - | 3.3mm | - | 9.4mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 34AA02-I/ST Microchip Technology | 10006 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 34AA02 | 8 | - | Not Qualified | 5V | - | - | 1.7V | I2C, Serial | - | - | 2Kb 256 x 8 | 3mA | SYNCHRONOUS | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | 2 kb | 0.000001A | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() AT28C16-20JC Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 32-LCC (J-Lead) | - | - | 32-PLCC (13.97x11.43) | Non-Volatile | - | 0°C~70°C TC | Tube | 1998 | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | AT28C16 | - | - | - | - | - | - | - | - | - | - | 16Kb 2K x 8 | - | - | - | - | 200ns | EEPROM | Parallel | - | - | - | - | 1ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 93C46BX-E/SN Microchip Technology | 12 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1000000 ERASE/WRITE CYCLES; DATA RETENTION > 200 YEARS | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 93C46B | 8 | - | - | 5V | - | 5V | - | Serial | - | - | 1Kb 64 x 16 | 2mA | - | 2MHz | - | 250 ns | EEPROM | SPI | - | 64X16 | - | 16 | 2ms | 1 kb | 0.000005A | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA014HT-I/MS Microchip Technology | 12 | - | Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 24AA014H | 8 | - | - | 5V | - | - | 1.7V | I2C, Serial | - | - | 1Kb 128 x 8 | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | 1 kb | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() AT25320B-MAHL-T Microchip Technology | 1950 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.5mm | - | 40 | AT25320 | - | - | Not Qualified | - | 5.5V | 2/5V | - | SPI, Serial | - | - | 32Kb 4K x 8 | 10mA | SYNCHRONOUS | 20MHz | - | 80 ns | EEPROM | SPI | - | - | - | 8 | 5ms | 32 kb | 0.000006A | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 0.6mm | 3mm | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 11LC160T-I/MNY Microchip Technology | 3482 | - | Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | - | 40 | 11LC160 | 8 | - | - | 5V | - | - | - | Serial | - | - | 16Kb 2K x 8 | 5mA | - | 100kHz | - | - | EEPROM | Single Wire | - | - | - | 8 | 5ms | 16 kb | 0.000005A | - | - | - | 1-WIRE | 1000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | 2mm | No | - | ROHS3 Compliant | - | ||
![]() 24VL024HT/SN Microchip Technology | 3300 |
| Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -20°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | 1.5V~3.6V | DUAL | 260 | 1 | 1.8V | 1.27mm | - | 40 | 24VL024H | 8 | - | - | 3.3V | 3.6V | - | 1.5V | I2C, Serial | - | - | 2Kb 256 x 8 | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | 2 kb | 0.000001A | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() 24LC256T-I/MF Microchip Technology | 5 | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | - | 1.27mm | - | 40 | 24LC256 | 8 | - | Not Qualified | - | 5.5V | 3/5V | 2.5V | I2C, Serial | - | - | 256Kb 32K x 8 | 3mA | SYNCHRONOUS | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | 256 kb | 0.000005A | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | NO | - | 1mm | 6mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() AT29BV040A-25TC Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 32-TFSOP (0.724, 18.40mm Width) | - | - | 32-TSOP | Non-Volatile | - | 0°C~70°C TC | Tray | 1997 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 70°C | 0°C | - | 2.7V~3.6V | - | - | - | - | - | 250GHz | - | AT29BV040 | - | - | - | - | - | - | - | Parallel | 3.6V | 2.7V | 4Mb 512K x 8 | - | - | - | - | 250ns | FLASH | Parallel | 8b | - | - | - | 20ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 25LC080A-E/P Microchip Technology | 8 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | 2.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | - | - | 25LC080A | 8 | - | - | - | 5.5V | 3/5V | 2.5V | SPI, Serial | - | - | 8Kb 1K x 8 | 6mA | - | 10MHz | - | 100 ns | EEPROM | SPI | - | - | - | 8 | 5ms | 8 kb | 0.000005A | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 5.334mm | 9.271mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free |