- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Parallel/Serial | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 24AA01H-I/MS Microchip Technology | 5000 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 24AA01H | 8 | - | - | 2.5V | 5.5V | 2/5V | 1.7V | I2C, Serial | 1Kb 128 x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010XXXR | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() 25LC040A-E/ST Microchip Technology | 10000 | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~125°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | DATA RETENTION > 200 YEARS; 1,000,000 ERASE/WRITE CYCLES | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 25LC040A | 8 | - | - | 5V | - | - | - | SPI, Serial | 4Kb 512 x 8 | 5mA | - | 10MHz | 50 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 4 kb | 0.000001A | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC02BHT-E/ST Microchip Technology | 42 | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | 2.5V~5.5V | DUAL | 260 | - | - | 0.635mm | - | 40 | 24LC02BH | - | - | Not Qualified | 5V | - | - | - | I2C, Serial | 2Kb 256 x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | - | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010XXXR | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 24LC014H-E/ST Microchip Technology | 12 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~125°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 4.5V | 0.65mm | - | 40 | 24LC014H | 8 | - | Not Qualified | 5V | - | - | - | I2C, Serial | 1Kb 128 x 8 | 3mA | SYNCHRONOUS | 1MHz | 400ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 1 kb | - | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() 93C46A-I/ST Microchip Technology | 42 | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 93C46A | 8 | - | - | 5V | - | 5V | - | Serial | 1Kb 128 x 8 | 2mA | - | 2MHz | 250 ns | EEPROM | SPI | - | - | - | 8 | 2ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() 93C46C-E/SN Microchip Technology | 12 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~125°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 93C46C | 8 | - | - | 5V | - | 5V | - | Serial | 1Kb 128 x 8 64 x 16 | 2mA | - | 3MHz | 200 ns | EEPROM | SPI | - | 64X16 | - | 16 | 2ms | - | 1 kb | 0.000005A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC080C-E/P Microchip Technology | 8 | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Non-Volatile | - | -40°C~125°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | 2.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | - | - | 25LC080C | 8 | - | - | 5V | - | - | - | SPI, Serial | 8Kb 1K x 8 | 5mA | - | 10MHz | 100 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.334mm | 9.271mm | 7.62mm | No | - | ROHS3 Compliant | - | ||
![]() SST39VF801C-70-4C-MAQE Microchip Technology | 47 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 48-WFBGA | - | 48 | Non-Volatile | - | 0°C~70°C TA | Tray | 2011 | SST39 MPF™ | e1 | - | Active | 3 (168 Hours) | 48 | 3A991.B.1.A | Tin/Silver/Copper (Sn/Ag/Cu) | BOTTOM BOOT BLOCK | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | 260 | 1 | - | 0.5mm | 5MHz | 40 | SST39VF801C | 48 | - | - | 3.3V | 3.6V | - | 2.7V | - | 8Mb 512K x 16 | 18mA | - | - | 70ns | FLASH | Parallel | 16b | 512KX16 | - | - | 10μs | 19b | 8 Mb | 0.00002A | - | - | - | - | Asynchronous | 16b | 2.7V | - | - | - | - | - | - | YES | YES | YES | 256 | 2K | - | YES | BOTTOM | YES | - | - | 530μm | - | 6mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25AA640AXT-I/ST Microchip Technology | 42 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 25AA640A | 8 | - | - | 5V | - | - | - | SPI, Serial | 64Kb 8K x 8 | 5mA | - | 10MHz | 160 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 64 kb | 0.000001A | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() AT49BV322DT-70TU Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | - | Non-Volatile | - | -40°C~85°C TC | Tray | 1997 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 2.65V~3.6V | - | - | - | - | - | - | - | AT49BV322 | - | - | - | - | - | - | - | - | 32Mb 2M x 16 | - | - | - | 70ns | FLASH | Parallel | - | - | - | - | 120μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SST39LF802C-55-4C-EKE Microchip Technology | 47 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | 48 | Non-Volatile | - | 0°C~70°C TA | Tray | 2011 | SST39 MPF™ | e3 | - | Active | 3 (168 Hours) | 48 | EAR99 | Matte Tin (Sn) - annealed | TOP BOOT BLOCK | 8542.32.00.51 | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.5mm | - | 40 | SST39LF802 | 48 | - | - | 3.3V | 3.6V | - | 3V | - | 8Mb 512K x 16 | 18mA | - | - | 55ns | FLASH | Parallel | 16b | 512KX16 | - | 16 | 10μs | 19b | 8 Mb | 0.00002A | - | - | - | - | Asynchronous | 16b | 2.7V | - | - | - | - | - | - | YES | YES | YES | 256 | 2K | - | YES | TOP | YES | - | - | - | 1.2mm | 18.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93C46CT-I/ST Microchip Technology | 12 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 93C46C | 8 | - | - | 5V | - | 5V | - | Serial | 1Kb 128 x 8 64 x 16 | 2mA | - | 3MHz | 200 ns | EEPROM | SPI | - | 64X16 | - | 16 | 2ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT24C16C-MAHM-E Microchip Technology | 15000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 8-UFDFN Exposed Pad | YES | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 3 (168 Hours) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES 1.7V AT 400 KHZ | 8542.32.00.51 | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.5mm | - | 40 | AT24C16C | - | R-PDSO-N8 | - | - | 5.5V | - | 1.7V | - | 16Kb 2K x 8 | - | SYNCHRONOUS | 1MHz | 550ns | EEPROM | I2C | - | 2KX8 | - | 8 | 5ms | - | - | - | 16384 bit | - | - | SERIAL | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.6mm | 3mm | 2mm | - | - | Non-RoHS Compliant | - | ||
![]() SST39VF400A-70-4C-MAQE Microchip Technology | 40 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 48-WFBGA | - | 48 | Non-Volatile | - | 0°C~70°C TA | Tray | 2000 | SST39 MPF™ | e1 | - | Active | 3 (168 Hours) | 48 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | 260 | 1 | 3V | 0.5mm | - | 40 | SST39VF400A | 48 | - | - | 3.3V | 3.6V | - | 2.7V | - | 4Mb 256K x 16 | 30mA | - | - | 70ns | FLASH | Parallel | 16b | 256KX16 | - | 16 | 20μs | 18b | 4 Mb | 0.00002A | - | - | - | - | Asynchronous | 16b | 2.7V | - | - | - | - | - | - | YES | YES | YES | 128 | 2K | - | - | - | YES | - | - | - | 0.73mm | 6mm | - | No | - | ROHS3 Compliant | - | ||
![]() AT93C46DY6-YH-E Microchip Technology | 490 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 8-UFDFN Exposed Pad | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | 8542.32.00.51 | 1.8V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Kb 128 x 8 64 x 16 | - | - | 2MHz | - | EEPROM | SPI | - | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | - | 100 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SST26WF080B-104I/MF Microchip Technology | 47 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 8-WDFN Exposed Pad | YES | 8 | Non-Volatile | Automotive grade | -40°C~85°C TA | Tube | 2013 | SST26 SQI® | e3 | - | Active | 3 (168 Hours) | 8 | - | Matte Tin (Sn) - annealed | - | - | 1.65V~1.95V | DUAL | 260 | 1 | 1.8V | 1.27mm | - | 30 | SST26WF080 | - | - | - | 1.8V | 1.95V | - | 1.65V | SPI, Serial | 8Mb 1M x 8 | - | SYNCHRONOUS | 104MHz | - | FLASH | SPI - Quad I/O | - | - | - | 1 | 1.5ms | - | 8 Mb | - | - | - | TS 16949 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256B | - | - | - | - | - | - | - | 6mm | 5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SST25VF064C-80-4C-Q2AE Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tray | 2010 | SST25 | e3 | yes | Obsolete | 3 (168 Hours) | 8 | 3A991.B.1.A | MATTE TIN | - | - | 2.7V~3.6V | - | - | 1 | 3V | 1.27mm | - | - | SST25VF064C | 8 | - | - | 3.3V | 3.6V | - | 2.7V | SPI, Serial | 64Mb 8M x 8 | 12mA | - | 80MHz | 80 ns | FLASH | SPI - Dual I/O | 8b | 64MX1 | - | 1 | 2.5ms | 1b | 64 Mb | 0.00002A | - | - | - | - | Synchronous | 8b | 2.7V | SPI | 100000 Write/Erase Cycles | - | - | HARDWARE/SOFTWARE | - | - | - | - | - | - | 256B | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC04BHT-I/MS Microchip Technology | 12 | - | Datasheet | 5 Weeks | Gold | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Non-Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | 2004 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | 2.5V~5.5V | DUAL | 260 | 1 | - | 0.65mm | - | 40 | 24LC04BH | 8 | - | - | 5V | - | - | - | I2C, Serial | 4Kb 256 x 8 x 2 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | OPEN-DRAIN | 8 | 5ms | - | 4 kb | 0.000005A | - | - | ISO/TS-16949 | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | YES | - | - | - | - | 16words | - | - | - | 1010XXMR | NO | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() AT25320B-SSPDGV-T Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 1997 | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | 8 | - | - | - | - | 2.5V~5.5V | DUAL | - | 1 | 5V | 1.27mm | - | - | - | - | R-PDSO-G8 | - | - | 5.5V | - | 2.5V | SPI, Serial | 32Kb 4K x 8 | - | SYNCHRONOUS | - | 40 ns | EEPROM | SPI | - | 4KX8 | - | 8 | 5ms | - | 32 kb | - | - | 5MHz | - | - | - | - | - | SPI | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | RoHS Compliant | - | ||
![]() 93C66C-E/MS Microchip Technology | 12 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Non-Volatile | - | -40°C~125°C TA | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 93C66C | 8 | - | - | 5V | - | 5V | - | Serial | 4Kb 512 x 8 256 x 16 | 2mA | - | 3MHz | 200 ns | EEPROM | SPI | - | 256X16 | - | 16 | 2ms | - | 4 kb | 0.000005A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free |