- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Parallel/Serial | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SST26WF016BA-104I/SN Microchip Technology | 10 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | Automotive grade | -40°C~85°C TA | Tube | 2014 | SST26 SQI® | e3 | - | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) - annealed | - | - | - | - | 1.65V~1.95V | DUAL | 260 | 1 | 1.8V | 1.27mm | - | 40 | SST26WF016 | - | - | - | 1.8V | 1.95V | - | 1.65V | SPI, Serial | - | - | 16Mb 2M x 8 | - | SYNCHRONOUS | 104MHz | 3 ns | FLASH | SPI - Quad I/O | - | 16MX1 | - | - | 1.5ms | - | 16 Mb | - | - | - | TS 16949 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256B | - | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() 24LC02BHT-E/SN Microchip Technology | 42 | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | - | - | 1.27mm | - | 40 | 24LC02BH | - | - | Not Qualified | 5V | - | - | - | I2C, Serial | - | - | 2Kb 256 x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | - | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010XXXR | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 11AA080T-I/MS Microchip Technology | 7500 | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 11AA080 | 8 | - | - | - | 5.5V | 2/5V | - | Serial | - | - | 8Kb 1K x 8 | 5mA | - | 100kHz | - | EEPROM | Single Wire | - | - | - | 8 | 5ms | - | 8 kb | 0.000005A | - | - | - | - | - | - | - | 1-WIRE | 1000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | ROHS3 Compliant | - | ||
![]() 93C66B-E/MS Microchip Technology | 12 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 93C66B | 8 | - | - | 5V | - | 5V | - | Serial | - | - | 4Kb 256 x 16 | 2mA | - | 2MHz | 250 ns | EEPROM | SPI | - | 256X16 | - | 16 | 2ms | - | 4 kb | 0.000005A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() 93C46AT-I/MS Microchip Technology | 6680 | - | Datasheet | 9 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 93C46A | 8 | - | - | 5V | - | 5V | - | Serial | - | - | 1Kb 128 x 8 | 2mA | - | 2MHz | 250 ns | EEPROM | SPI | - | - | - | 8 | 2ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() 25LC320AXT-E/ST Microchip Technology | 10000 | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 25LC320A | 8 | - | - | 5V | - | - | - | SPI, Serial | - | - | 32Kb 4K x 8 | 5mA | - | 10MHz | 160 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 32 kb | 0.000001A | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | ROHS3 Compliant | - | ||
![]() 24LC025T-E/MS Microchip Technology | 42 | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | - | 0.65mm | - | 40 | 24LC025 | 8 | - | Not Qualified | - | 5.5V | 3/5V | 2.5V | I2C, Serial | - | - | 2Kb 256 x 8 | 3mA | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 2 kb | 0.000005A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | - | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.1mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() 24LC08BHT-E/MNY Microchip Technology | 42 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | - | 40 | 24LC08BH | 8 | - | - | 5V | - | - | - | I2C, Serial | - | - | 8Kb 256 x 8 x 4 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 8 kb | 0.000005A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010XMMR | - | - | 3mm | 2mm | No | ROHS3 Compliant | - | ||
![]() 93AA56AXT-I/SN Microchip Technology | 42 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 40 | 93AA56A | 8 | - | - | - | 5.5V | 2/5V | - | Serial | - | - | 2Kb 256 x 8 | 2mA | - | 2MHz | 250 ns | EEPROM | SPI | - | - | - | 8 | 6ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() 93C46BT-E/OT Microchip Technology | 5000 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.95mm | - | 40 | 93C46B | 6 | - | - | 5V | - | 5V | - | Serial | - | - | 1Kb 64 x 16 | 2mA | - | 2MHz | 250 ns | EEPROM | SPI | - | - | - | 16 | 2ms | - | 1 kb | 0.000005A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | 1.45mm | 2.95mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() 24AA024HT-I/SN Microchip Technology | 12 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 1.8V | 1.27mm | - | 40 | 24AA024H | 8 | - | - | 5V | - | - | 1.7V | I2C, Serial | - | - | 2Kb 256 x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 2 kb | - | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | ROHS3 Compliant | - | ||
![]() 24LC32AFT-I/MNY Microchip Technology | 12 | - | Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | - | 40 | 24LC32AF | 8 | - | - | 5V | - | - | - | I2C, Serial | - | - | 32Kb 4K x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 32 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 3mm | 2mm | No | ROHS3 Compliant | - | ||
![]() 93C66A-I/SNG Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24LC01BH-E/P Microchip Technology | 12 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2008 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | NOT APPLICABLE | 1 | 4.5V | 2.54mm | - | NOT APPLICABLE | 24LC01BH | 8 | - | Not Qualified | 5V | - | - | - | 2-Wire, Serial | - | - | 1Kb 128 x 8 | 3mA | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010XXXR | - | 5.334mm | 9.271mm | 7.62mm | - | ROHS3 Compliant | - | ||
![]() SST39VF1682-70-4I-EKE Microchip Technology | 12 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | 48 | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2000 | SST39 MPF™ | e3 | yes | Active | 2 (1 Year) | 48 | 3A991.B.1.A | Matte Tin (Sn) - annealed | - | - | TOP BOOT BLOCK | 8542.32.00.51 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | - | 40 | SST39VF1682 | 48 | - | - | 3.3V | 3.6V | - | 2.7V | - | - | - | 16Mb 2M x 8 | 18mA | - | - | 70ns | FLASH | Parallel | 8b | 2MX8 | - | 8 | 10μs | 21b | 16 Mb | 0.00002A | - | - | - | - | Asynchronous | 8b | 2.7V | - | - | - | - | - | - | YES | YES | YES | 512 | 4K | - | YES | TOP | YES | - | - | 1.2mm | 18.4mm | - | No | ROHS3 Compliant | - | ||
![]() 11AA040T-I/MS Microchip Technology | 12 | - | Datasheet | 9 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 11AA040 | 8 | - | - | - | 5.5V | 2/5V | - | Serial | - | - | 4Kb 512 x 8 | 5mA | - | 100kHz | - | EEPROM | Single Wire | - | - | - | 8 | 5ms | - | 4 kb | 0.000005A | - | - | - | - | - | - | - | 1-WIRE | 1000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | ROHS3 Compliant | - | ||
![]() AT24C64BN-10SU-1.8 Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | - | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | 1.8V~5.5V | DUAL | 260 | 1 | 2.7V | 1.27mm | - | 40 | AT24C64 | - | R-PDSO-G8 | Not Qualified | - | 5.5V | 2/5V | 1.8V | - | - | - | 64Kb 8K x 8 | - | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | - | 8KX8 | - | 8 | 5ms | - | - | 0.000001A | 65536 bit | - | - | SERIAL | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() 11LC040T-I/MS Microchip Technology | 8 | - | Datasheet | 9 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 11LC040 | 8 | - | - | 5V | - | - | - | Serial | - | - | 4Kb 512 x 8 | 5mA | - | 100kHz | - | EEPROM | Single Wire | - | - | - | 8 | 5ms | - | 4 kb | 0.000005A | - | - | - | - | - | - | - | 1-WIRE | 1000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | ROHS3 Compliant | - | ||
![]() 25LC128T-H/SN Microchip Technology | 5000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | Non-Volatile | - | -40°C~150°C TA | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -40°C | - | - | 2.5V~5.5V | - | - | - | - | - | 5MHz | - | 25LC128 | - | - | - | 5V | - | - | - | SPI, Serial | 5.5V | 2.5V | 128Kb 16K x 8 | 5mA | - | 5MHz | 100 ns | EEPROM | SPI | - | - | - | - | 6ms | - | 128 kb | - | - | 3MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 93C56-E/SN Microchip Technology | 535 | - | Datasheet | 28 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2000 | - | e0 | no | Active | 1 (Unlimited) | 8 | - | - | - | - | 10K ERASE/WRITE CYCLES MIN; DATA RETENTION > 40 YEARS | - | 4.5V~5.5V | DUAL | - | 1 | 5V | 1.27mm | - | - | 93C56 | 8 | - | - | 5V | - | 5V | - | Serial | - | - | 2Kb 256 x 8 128 x 16 | 4mA | - | 2MHz | 400 ns | EEPROM | SPI | - | - | 3-STATE | - | 2ms | - | 2 kb | 0.0001A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 1ms | 40 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free |