- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 34LC02-E/MS Microchip Technology | 12 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Non-Volatile | - | -40°C~125°C TA | Tube | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 2.2V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 34LC02 | 8 | - | Not Qualified | 5V | - | - | 2.2V | I2C, Serial | 2Kb 256 x 8 | 3mA | SYNCHRONOUS | 1MHz | 400ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 2 kb | 0.000005A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() 25LC640AX-E/ST Microchip Technology | 42 | - | Datasheet | 5 Weeks | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | Non-Volatile | - | -40°C~125°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 25LC640A | 8 | - | - | 5V | - | - | - | SPI, Serial | 64Kb 8K x 8 | 5mA | - | 10MHz | 100 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 64 kb | 0.000001A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() 93AA56AT-I/MC Microchip Technology | 55 | - | Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | Non-Volatile | - | -40°C~85°C TA | Cut Tape (CT) | 2008 | - | e3 | yes | Discontinued | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | - | 40 | 93AA56A | 8 | - | - | 5V | - | - | - | Serial | 2Kb 256 x 8 | 2mA | - | 2MHz | 250 ns | EEPROM | SPI | - | - | - | 8 | 6ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 3mm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC025T-E/SN Microchip Technology | 12 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | - | 1.27mm | - | 40 | 24LC025 | 8 | - | Not Qualified | - | 5.5V | 3/5V | 2.5V | I2C, Serial | 2Kb 256 x 8 | 3mA | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 2 kb | 0.000005A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | - | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() 93C56BT-E/OT Microchip Technology | 5000 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | - | 8542.32.00.51 | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.95mm | - | 40 | 93C56B | 6 | - | - | 5V | - | 5V | - | Serial | 2Kb 128 x 16 | 2mA | - | 2MHz | 250 ns | EEPROM | SPI | - | - | - | 16 | 2ms | - | 2 kb | 0.000005A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | 1.45mm | 2.9mm | 1.55mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST39VF402C-70-4I-EKE Microchip Technology | 17 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | Non-Volatile | - | -40°C~85°C TA | Tray | 2011 | SST39 MPF™ | e3 | - | Active | 3 (168 Hours) | 48 | EAR99 | Matte Tin (Sn) - annealed | TOP BOOT BLOCK | 8542.32.00.51 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | - | 40 | SST39VF402C | 48 | - | - | 3.3V | 3.6V | - | 2.7V | - | 4Mb 256K x 16 | 18mA | - | - | 70ns | FLASH | Parallel | - | 256KX16 | - | - | 10μs | 1b | 4 Mb | 0.00002A | - | - | - | Asynchronous | 16b | 2.7V | - | - | - | - | - | - | YES | YES | YES | 128 | 2K | - | YES | TOP | YES | - | 1.05mm | - | 18.5mm | 12.2mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() AT24CS64-SSHM-B Microchip Technology | 724 |
| Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Bulk | 2005 | - | e4 | - | Active | 3 (168 Hours) | - | EAR99 | - | - | 8542.32.00.51 | 1.7V~5.5V | - | 260 | - | - | - | - | 40 | AT24CS64 | - | - | - | - | - | - | - | 2-Wire, I2C, Serial | 64Kb 8K x 8 | - | - | 1MHz | 550ns | EEPROM | I2C | - | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 93C56CT-E/MS Microchip Technology | 42 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 93C56C | 8 | - | - | 5V | - | 5V | - | Serial | 2Kb 256 x 8 128 x 16 | 2mA | - | 3MHz | 200 ns | EEPROM | SPI | - | - | - | 16 | 2ms | - | 2 kb | 0.000005A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC32AFT-E/MNY Microchip Technology | 42 | - | Datasheet | 24 Weeks | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | - | 40 | 24LC32AF | 8 | - | Not Qualified | 5V | - | - | - | I2C, Serial | 32Kb 4K x 8 | 3mA | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 32 kb | 0.000005A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 3mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() 24AA16HT-I/SN Microchip Technology | 8 | - | Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 40 | 24AA16H | 8 | - | - | 5V | - | - | 1.7V | I2C, Serial | 16Kb 2K x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 16 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010MMMR | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() AT28C010-15EM/883 Microchip Technology | 2510 | - | Datasheet | 23 Weeks | Lead, Tin | Surface Mount | Surface Mount | 32-CLCC | - | 32 | Non-Volatile | Military grade | -55°C~125°C TC | Tube | 1998 | - | e0 | no | Active | 3 (168 Hours) | 32 | - | Tin/Lead (Sn/Pb) | AUTOMATIC WRITE; DATA RETENTION: 10 YEARS | - | 4.5V~5.5V | QUAD | 240 | 1 | 5V | 1.27mm | 150GHz | 30 | AT28C010 | - | - | - | 5V | - | 5V | - | - | 1Mb 128K x 8 | 80mA | - | - | 150ns | EEPROM | Parallel | - | 128KX8 | 3-STATE | 8 | 10ms | - | 1 Mb | 0.0003A | - | MIL-STD-883 | - | - | - | 5V | - | 10000 Write/Erase Cycles | 10ms | - | - | - | YES | YES | NO | - | - | 128words | - | - | - | - | - | 2.54mm | 13.97mm | 11.43mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 24C00-E/ST Microchip Technology | 12 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~125°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 24C00 | 8 | - | - | 5V | - | 5V | - | 2-Wire, I2C, Serial | 128b 16 x 8 | 2mA | - | 100kHz | 3500ns | EEPROM | I2C | - | - | - | 8 | 4ms | - | 128 b | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 4ms | 200 | - | - | - | - | - | - | - | - | - | - | - | 1010XXXR | - | 1.1mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93C66-E/SN Microchip Technology | 98 | - | Datasheet | 28 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~125°C TA | Tube | 2000 | - | e0 | no | Active | 1 (Unlimited) | 8 | - | - | 10K ERASE/WRITE CYCLES MIN; DATA RETENTION > 40 YEARS | - | 4.5V~5.5V | DUAL | - | 1 | 5V | 1.27mm | - | - | 93C66 | 8 | - | - | 5V | - | 5V | - | 2-Wire, Serial | 4Kb 512 x 8 256 x 16 | 4mA | - | 2MHz | 6 ms | EEPROM | SPI | - | - | 3-STATE | 8 | 2ms | - | 4 kb | 0.0001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 1ms | 40 | SOFTWARE | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA128T-I/MF Microchip Technology | 33000 | - | Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | 1000000 ERASE/WRITE CYCLES, HARDWARE WRITE PROTECT, DATA RETENTION > 200 YEARS | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 40 | 24AA128 | 8 | - | - | - | 5.5V | 2/5V | 1.7V | I2C, Serial | 128Kb 16K x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 128 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 1mm | 6mm | 5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST39SF020A-70-4I-WHE-T Microchip Technology | 6000 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 32-TFSOP (0.488, 12.40mm Width) | - | 32 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | SST39 MPF™ | - | - | Active | 3 (168 Hours) | 32 | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 5V | 0.5mm | - | - | SST39SF020A | - | - | - | 5V | - | 5V | - | - | 2Mb 256K x 8 | 25mA | - | - | 70ns | FLASH | Parallel | 8b | 256KX8 | - | 8 | 20μs | 18b | 2 Mb | 0.0001A | - | - | - | Asynchronous | 8b | - | - | - | - | - | - | - | YES | YES | YES | 64 | 4K | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() AT25010B-MAHL-E Microchip Technology | 7436 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 8-UFDFN Exposed Pad | YES | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | - | - | Active | 3 (168 Hours) | 8 | EAR99 | - | ALSO OPERATES AT MIN 1.8 V AT 5 MHZ | 8542.32.00.51 | 1.8V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 0.5mm | - | NOT SPECIFIED | - | - | R-PDSO-N8 | - | - | 5.5V | - | 4.5V | - | 1Kb 128 x 8 | - | SYNCHRONOUS | 20MHz | 900ns | EEPROM | SPI | - | 128X8 | - | 8 | 5ms | - | - | - | 1024 bit | - | SERIAL | - | - | - | SPI | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.6mm | 3mm | 2mm | - | - | Non-RoHS Compliant | - | ||
![]() 93AA76BT-I/SN Microchip Technology | 2100 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 40 | 93AA76B | 8 | - | Not Qualified | 5V | - | - | - | Serial | 8Kb 512 x 16 | 3mA | SYNCHRONOUS | 3MHz | 100 ns | EEPROM | SPI | - | 512X16 | - | 16 | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() SST25VF064C-80-4I-S3AE-T Microchip Technology | 34 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | SST25 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | SST25VF064C | - | - | - | 3.3V | - | - | - | SPI, Serial | 64Mb 8M x 8 | 12mA | - | 80MHz | 6 ns | FLASH | SPI - Dual I/O | 8b | - | - | - | 2.5ms | 1b | 64 Mb | - | - | - | - | Synchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | 256B | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST26VF064BT-104I/MN Microchip Technology | 500 | - | Datasheet | 7 Weeks | - | - | Surface Mount | 8-WDFN Exposed Pad | YES | - | Non-Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | - | SST26 SQI® | e3 | - | Active | 3 (168 Hours) | 8 | - | Matte Tin (Sn) - annealed | - | - | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | SST26VF064 | - | R-PDSO-N8 | - | - | 3.6V | - | 2.7V | SPI | 64Mb 8M x 8 | - | SYNCHRONOUS | 104MHz | - | FLASH | SPI - Quad I/O | - | 64MX1 | - | 1 | 1.5ms | - | - | - | 67108864 bit | TS 16949 | SERIAL | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8mm | 8mm | 6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA64XT-I/ST Microchip Technology | 12 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 24AA64 | 8 | - | - | - | 5.5V | 2/5V | - | I2C, Serial | 64Kb 8K x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 64 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.1mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - |