- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Ready/Busy | Boot Block | Common Flash Interface | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 11AA080T-I/MNY Microchip Technology | 12000 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | 40 | 11AA080 | 8 | - | - | 5.5V | 2/5V | - | Serial | 8Kb 1K x 8 | 5mA | - | 100kHz | - | EEPROM | Single Wire | - | - | - | - | 5ms | - | 8 kb | 0.000005A | - | - | - | 1-WIRE | 1000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 730μm | - | 2mm | 3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 24LC256T-I/SNG Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2004 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | 2.5V~5.5V | DUAL | 260 | 1 | - | 1.27mm | 40 | 24LC256 | 8 | - | - | 5.5V | 3/5V | 2.5V | I2C, Serial | 256Kb 32K x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 256 kb | 0.000001A | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | NO | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC024T-E/MS Microchip Technology | 42 | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | 2.5V~5.5V | DUAL | 260 | 1 | - | 0.65mm | 40 | 24LC024 | 8 | Not Qualified | - | 5.5V | 3/5V | 2.5V | I2C, Serial | 2Kb 256 x 8 | 3mA | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 2 kb | 0.000005A | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() 24AA64FT-I/ST Microchip Technology | 12 | - | Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | - | 1.7V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | 40 | 24AA64F | 8 | Not Qualified | 5V | - | - | 1.7V | I2C, Serial | 64Kb 8K x 8 | 3mA | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 64 kb | 0.000001A | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() 93LC46CT-I/MNY Microchip Technology | 12 | - | Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | - | Active | 1 (Unlimited) | 8 | - | - | - | - | 2.5V~5.5V | DUAL | 260 | - | - | 0.5mm | 40 | 93LC46C | - | Not Qualified | - | - | 2/5V | - | Serial | 1Kb 128 x 8 64 x 16 | 2mA | - | 3MHz | 200 ns | EEPROM | SPI | - | 64X16 | - | 16 | 6ms | - | 1 kb | 0.000001A | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | - | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 25AA256X-I/ST Microchip Technology | 17 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | -40°C~85°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | 40 | 25AA256 | 8 | - | 5V | - | - | - | SPI, Serial | 256Kb 32K x 8 | 6mA | - | 10MHz | 50 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 256 kb | 0.000001A | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST39LF020-55-4C-WHE Microchip Technology | In Stock | - | Datasheet | 2 Weeks | - | Surface Mount | Surface Mount | 32-TFSOP (0.488, 12.40mm Width) | - | 32 | - | Non-Volatile | 0°C~70°C TA | Tray | 2010 | SST39 MPF™ | e3 | yes | Active | 3 (168 Hours) | 32 | - | EAR99 | Matte Tin (Sn) | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.5mm | 40 | SST39LF020 | 32 | - | 3.3V | 3.6V | - | 3V | - | 2Mb 256K x 8 | 20mA | - | - | 55ns | FLASH | Parallel | 8b | 256KX8 | - | 8 | 20μs | 18b | 2 Mb | 0.000015A | Asynchronous | 8b | 3V | - | - | - | - | - | - | YES | YES | YES | 64 | 4K | - | - | - | - | - | - | 1.2mm | 12.4mm | - | No | - | ROHS3 Compliant | - | ||
![]() 25LC080BT-I/MS Microchip Technology | 42 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | 40 | 25LC080B | 8 | - | - | 5.5V | 3/5V | 2.5V | SPI, Serial | 8Kb 1K x 8 | 6mA | - | 10MHz | 100 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 8 kb | 0.000001A | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93AA86CT-I/MNY Microchip Technology | 42 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e4 | - | Active | 1 (Unlimited) | 8 | - | - | - | - | 1.8V~5.5V | DUAL | - | - | - | 0.5mm | - | 93AA86C | - | Not Qualified | - | - | 2/5V | - | Serial | 16Kb 2K x 8 1K x 16 | 3mA | - | 3MHz | 100 ns | EEPROM | SPI | - | 1KX16 | - | 16 | 5ms | - | 16 kb | 0.000001A | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | - | 200 | HARDWARE/SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 24FC64T-I/MS Microchip Technology | 43 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | 40 | 24FC64 | 8 | - | - | 5.5V | 2/5V | 1.7V | I2C, Serial | 64Kb 8K x 8 | 3mA | - | 1MHz | 400ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 64 kb | 0.000001A | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() 24LC00T-I/MNY Microchip Technology | 12 | - | Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2000 | - | e4 | - | Active | 1 (Unlimited) | 8 | - | - | - | - | 2.5V~5.5V | DUAL | - | - | - | 0.5mm | - | 24LC00 | - | Not Qualified | - | - | 3/5V | - | I2C, Serial | 128b 16 x 8 | 2mA | - | 400kHz | 3500ns | EEPROM | I2C | - | - | - | 8 | 4ms | - | 128 b | 0.000001A | - | - | - | I2C | 1000000 Write/Erase Cycles | - | 200 | - | - | - | - | - | - | - | - | - | - | 1010XXXR | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SST39SF020A-55-4I-NHE-T Microchip Technology | 17 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2010 | SST39 MPF™ | - | - | Active | 3 (168 Hours) | 32 | - | - | - | - | 4.5V~5.5V | QUAD | - | - | 5V | 1.27mm | - | SST39SF020A | - | - | 5V | - | 5V | - | - | 2Mb 256K x 8 | 25mA | - | - | 55ns | FLASH | Parallel | 8b | 256KX8 | - | 8 | 20μs | 18b | 2 Mb | 0.0001A | Asynchronous | 8b | - | - | - | - | - | - | - | YES | YES | YES | 64 | 4K | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA64T-E/ST Microchip Technology | 150 | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | - | - | - | - | - | 1.7V~5.5V | - | 260 | 1 | 3V | 0.65mm | 40 | 24AA64 | - | - | - | 5.5V | - | 2.5V | I2C, Serial | 64Kb 8K x 8 | 3mA | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | - | 64KX1 | - | 1 | 5ms | - | 64 kb | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() 24VL025T/MS Microchip Technology | 42 | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | -20°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | - | 1.5V~3.6V | DUAL | 260 | 1 | 1.8V | 0.95mm | 40 | 24VL025 | 8 | Not Qualified | 3.3V | 3.6V | - | 1.5V | 2-Wire, Serial | 2Kb 256 x 8 | 3mA | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 2 kb | 0.000001A | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() AT24C128-10PU-2.7 Microchip Technology | In Stock | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-PDIP | Non-Volatile | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | AT24C128 | - | - | - | - | - | - | - | 128Kb 16K x 8 | - | - | 1MHz | 550ns | EEPROM | I2C | - | - | - | - | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 93LC56BXT/SN Microchip Technology | 788 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | 0°C~70°C TA | Tape & Reel (TR) | 2000 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 1000000 ERASE/WRITE CYCLES MIN; DATA RETENTION > 200 YEARS | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 1.27mm | 40 | 93LC56B | 8 | - | - | 6V | 3/5V | 2.5V | 2-Wire, Serial | 2Kb 128 x 16 | 500μA | - | 2MHz | 6 ms | EEPROM | SPI | - | - | 3-STATE | 16 | - | - | 2 kb | 0.000001A | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | - | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | Non-RoHS Compliant | - | ||
![]() 93LC66BX/SN Microchip Technology | 10 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | 0°C~70°C TA | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 1000000 ERASE/WRITE CYCLES MIN; DATA RETENTION > 200 YEARS | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 1.27mm | 40 | 93LC66B | 8 | - | 5.5V | 6V | 3/5V | 2.5V | 2-Wire, Serial | 4Kb 256 x 16 | 1.5mA | - | 2MHz | 6 ms | EEPROM | SPI | - | 256X16 | 3-STATE | 16 | - | - | 4 kb | 0.000001A | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | - | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC025T-E/MNY Microchip Technology | 42 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | Non-Volatile | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | 2.5V~5.5V | DUAL | 260 | 1 | - | 0.5mm | 40 | 24LC025 | 8 | - | - | 5.5V | 3/5V | 2.5V | I2C, Serial | 2Kb 256 x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 2 kb | 0.000005A | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | - | 3mm | 2mm | No | - | ROHS3 Compliant | - | ||
![]() SST49LF080A-33-4C-WHE-T Microchip Technology | 5000 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 32-TFSOP (0.488, 12.40mm Width) | - | 32 | - | Non-Volatile | 0°C~85°C TA | Tape & Reel (TR) | 2011 | SST49 | e3 | - | Active | 3 (168 Hours) | 32 | - | - | Matte Tin (Sn) - annealed | - | 3V~3.6V | DUAL | - | - | 3.3V | 0.5mm | - | SST49LF080A | - | - | 3.3V | - | - | - | Parallel, SPI, Serial | 8Mb 1M x 8 | 12mA | - | 33MHz | 120ns | FLASH | Parallel | 8b | 1MX8 | - | 8 | 20μs | 11b | 8 Mb | 0.0001A | Asynchronous | 8b | - | - | - | - | - | - | - | YES | YES | - | 256 | 4K | - | TOP | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() SST39VF801C-70-4I-MAQE-T Microchip Technology | 10 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 48-WFBGA | YES | 48 | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2011 | SST39 MPF™ | e1 | - | Active | 3 (168 Hours) | 48 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 2.7V~3.6V | BOTTOM | - | - | - | 0.5mm | - | SST39VF801C | - | - | 3.3V | - | - | - | - | 8Mb 512K x 16 | 18mA | - | - | 70ns | FLASH | Parallel | 16b | 512KX16 | - | 16 | 10μs | 19b | 8 Mb | 0.00002A | Asynchronous | 16b | - | - | - | - | - | - | - | YES | YES | YES | 256 | 2K | YES | BOTTOM | YES | - | - | - | - | - | - | No | - | ROHS3 Compliant | - |