- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Parallel/Serial | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SST39VF802C-70-4I-MAQE-T Microchip Technology | 17 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 48-WFBGA | YES | 48 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | SST39 MPF™ | e1 | - | Active | 3 (168 Hours) | 48 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 2.7V~3.6V | BOTTOM | - | - | - | 0.5mm | - | - | SST39VF802C | - | - | - | 3.3V | - | - | - | - | - | - | 8Mb 512K x 16 | 18mA | - | - | - | 70ns | FLASH | Parallel | 16b | 512KX16 | 16 | 10μs | 19b | 8 Mb | 0.00002A | - | - | - | - | Asynchronous | 16b | - | - | - | - | - | - | - | YES | YES | YES | 256 | 2K | - | YES | TOP | YES | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 93C76C-I/P Microchip Technology | 3 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 4.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | - | - | 93C76C | 8 | - | - | 5V | - | 5V | - | Serial | - | - | 8Kb 1K x 8 512 x 16 | 3mA | - | 3MHz | - | 100 ns | EEPROM | SPI | - | 512X16 | - | 2ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | - | Non-RoHS Compliant | - | ||
![]() SST39VF512-70-4I-WHE Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 32-TFSOP (0.488, 12.40mm Width) | YES | 32 | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2000 | SST39 MPF™ | e3 | yes | Obsolete | 3 (168 Hours) | 32 | EAR99 | MATTE TIN | - | - | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | - | 40 | SST39VF512 | 32 | - | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | - | - | - | 512Kb 64K x 8 | - | ASYNCHRONOUS | - | 0.03mA | 70ns | FLASH | Parallel | 8b | 64KX8 | 8 | 20μs | - | - | 0.000015A | - | - | - | - | - | - | 2.7V | - | - | - | - | - | - | YES | YES | YES | 16 | 4K | - | - | - | - | - | - | 1.2mm | 12.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() SST39VF1682-70-4I-B3KE Microchip Technology | 24 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 48-TFBGA | YES | 48 | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2000 | SST39 MPF™ | e1 | yes | Active | 2 (1 Year) | 48 | 3A991.B.1.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TOP BOOT BLOCK | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | 260 | 1 | 3V | 0.8mm | - | 40 | SST39VF1682 | 48 | - | - | 3.3V | 3.6V | - | 2.7V | - | - | - | 16Mb 2M x 8 | 18mA | - | - | - | 70ns | FLASH | Parallel | 8b | 2MX8 | 8 | 10μs | 21b | 16 Mb | 0.00002A | - | - | - | - | Asynchronous | 8b | 2.7V | - | - | - | - | - | - | YES | YES | YES | 512 | 4K | - | YES | TOP | YES | - | - | 1.2mm | 8mm | - | No | - | ROHS3 Compliant | - | ||
![]() 93C66AT-E/SN Microchip Technology | 28600 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 40 | 93C66A | 8 | - | - | 5V | - | 5V | - | Serial | - | - | 4Kb 512 x 8 | 2mA | - | 2MHz | - | 250 ns | EEPROM | SPI | - | - | 8 | 2ms | - | 4 kb | 0.000005A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT21CS01-SSHM12-T Microchip Technology | 24 | - | Datasheet | 16 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | - | -40°C~85°C TC | Tape & Reel (TR) | 2005 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.7V~3.6V | DUAL | 260 | 1 | 1.8V | 1.27mm | - | 40 | AT21CS01 | - | - | - | - | 3.6V | - | 1.7V | - | - | - | 1Kb 128 x 8 | - | SYNCHRONOUS | 125kHz | - | - | EEPROM | I2C, Single Wire | - | - | 8 | 5ms | - | - | - | 1024 bit | - | - | SERIAL | - | - | - | 1-WIRE | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() AT21CS01-SSHM13-T Microchip Technology | 43 | - | Datasheet | 16 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | - | -40°C~85°C TC | Tape & Reel (TR) | 2014 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.7V~3.6V | DUAL | 260 | 1 | 1.8V | 1.27mm | - | 40 | AT21CS01 | - | - | - | - | 3.6V | - | 1.7V | - | - | - | 1Kb 128 x 8 | - | SYNCHRONOUS | 125kHz | - | - | EEPROM | I2C, Single Wire | - | - | 8 | 5ms | - | - | - | 1024 bit | - | - | SERIAL | - | - | - | 1-WIRE | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() AT24CS04-XHM-T Microchip Technology | 34 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Cut Tape (CT) | 2005 | - | e4 | yes | Discontinued | 3 (168 Hours) | 8 | - | - | - | - | - | - | 1.7V~5.5V | DUAL | - | 1 | 5V | 0.65mm | - | - | AT24CS04 | - | - | - | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | - | - | 4Kb 512 x 8 | 3mA | - | 1MHz | - | 550ns | EEPROM | I2C | - | - | 8 | 5ms | - | 4 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDMR | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() SST39VF802C-70-4I-MAQE Microchip Technology | 611 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 48-WFBGA | - | 48 | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2011 | SST39 MPF™ | e1 | - | Active | 3 (168 Hours) | 48 | 3A991.B.1.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TOP BOOT BLOCK | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | 260 | 1 | - | 0.5mm | 5MHz | 40 | SST39VF802C | 48 | - | - | 3.3V | 3.6V | - | 2.7V | - | - | - | 8Mb 512K x 16 | 18mA | - | - | - | 70ns | FLASH | Parallel | 16b | 512KX16 | - | 10μs | 19b | 8 Mb | 0.00002A | - | - | - | - | Asynchronous | 16b | 2.7V | - | - | - | - | - | - | YES | YES | YES | 256 | 2K | - | YES | TOP | YES | - | 530μm | - | 6mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT24C256C-MAHL-E Microchip Technology | 2996 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 8-UFDFN Exposed Pad | YES | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e4 | - | Active | 3 (168 Hours) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO OPERATES 1.7V AT 400 KHZ | 8542.32.00.51 | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.5mm | - | 40 | AT24C256C | - | R-PDSO-N8 | - | - | 5.5V | - | 1.7V | - | - | - | 256Kb 32K x 8 | - | SYNCHRONOUS | 1MHz | - | 550ns | EEPROM | I2C | - | 32KX8 | 8 | 5ms | - | - | - | 262144 bit | - | - | SERIAL | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.6mm | 3mm | 2mm | - | - | Non-RoHS Compliant | - | ||
![]() AT29LV040A-15JU Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 32-LCC (J-Lead) | - | - | 32-PLCC (13.97x11.43) | Non-Volatile | - | -40°C~85°C TC | Tube | 1997 | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | AT29LV040 | - | - | - | - | - | - | - | - | - | - | 4Mb 512K x 8 | - | - | - | - | 150ns | FLASH | Parallel | - | - | - | 20ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 25LC080B-E/SN Microchip Technology | 230 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 25LC080B | 8 | - | - | - | 5.5V | 3/5V | 2.5V | SPI, Serial | - | - | 8Kb 1K x 8 | 6mA | - | 10MHz | - | 100 ns | EEPROM | SPI | - | - | 8 | 5ms | - | 8 kb | 0.000005A | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC014-E/ST Microchip Technology | 8 | - | Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2010 | - | - | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | 2.5V~5.5V | DUAL | NOT SPECIFIED | 1 | - | 0.65mm | - | NOT SPECIFIED | 24LC014 | - | - | Not Qualified | 5V | - | - | - | I2C, Serial | - | - | 1Kb 128 x 8 | 3mA | SYNCHRONOUS | 400kHz | - | 900ns | EEPROM | I2C | - | - | 8 | 5ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() 34LC02-E/ST Microchip Technology | 6 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 2.2V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 34LC02 | 8 | - | Not Qualified | 5V | - | - | 2.2V | I2C, Serial | - | - | 2Kb 256 x 8 | 3mA | SYNCHRONOUS | 1MHz | - | 400ns | EEPROM | I2C | - | - | 8 | 5ms | - | 2 kb | 0.000005A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() 93C56C-E/ST Microchip Technology | 42 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 93C56C | 8 | - | - | 5V | - | 5V | - | Serial | - | - | 2Kb 256 x 8 128 x 16 | 2mA | - | 3MHz | - | 200 ns | EEPROM | SPI | - | - | 16 | 2ms | - | 2 kb | 0.000005A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST26VF064B-104I/TD Microchip Technology | 1051 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 24-TBGA | - | 24 | - | Non-Volatile | Automotive grade | -40°C~85°C TA | Tray | 2013 | SST26 SQI® | e1 | - | Active | 3 (168 Hours) | 24 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 2.7V~3.6V | BOTTOM | 260 | 1 | 3V | 1mm | - | 40 | SST26VF064 | - | - | - | 3V | 3.6V | - | 2.7V | SPI, Serial | - | - | 64Mb 8M x 8 | 20mA | - | 104MHz | - | - | FLASH | SPI - Quad I/O | - | 64MX1 | 1 | 1.5ms | - | 64 Mb | - | - | - | TS 16949 | - | Synchronous | - | 3V | - | - | - | - | - | - | - | - | - | - | - | 256B | - | - | - | - | - | 1.2mm | 8mm | 6mm | - | - | ROHS3 Compliant | - | ||
![]() 25LC010AT-I/MC Microchip Technology | 10000 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | DATA RETENTION > 200 YEARS; 1,000,000 ERASE/WRITE CYCLES | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | - | 40 | 25LC010A | 8 | - | - | 5V | - | - | - | SPI, Serial | - | - | 1Kb 128 x 8 | 5mA | - | 10MHz | - | 100 ns | EEPROM | SPI | - | - | 8 | 5ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 3mm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93C56BT-I/MC Microchip Technology | 12 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | - | - | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | - | 40 | 93C56B | 8 | - | - | 5V | - | 5V | - | Serial | - | - | 2Kb 128 x 16 | 2mA | - | 2MHz | - | 250 ns | EEPROM | SPI | - | - | 16 | 2ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | 1mm | 3mm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC080CT-E/MS Microchip Technology | 42 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 8-MSOP | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | - | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | 2.5V~5.5V | - | - | - | - | - | 10MHz | - | 25LC080C | - | - | - | 5V | - | - | - | SPI, Serial | 5.5V | 2.5V | 8Kb 1K x 8 | 5mA | - | 10MHz | - | 100 ns | EEPROM | SPI | - | - | - | 5ms | - | 8 kb | - | - | 10MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 25LC080B-I/P Microchip Technology | 2900 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 2.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | - | - | 25LC080B | 8 | - | - | - | 5.5V | 3/5V | 2.5V | SPI, Serial | - | - | 8Kb 1K x 8 | 6mA | - | 10MHz | - | 100 ns | EEPROM | SPI | - | - | - | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | - |