- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Memory Types | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | RAM Size | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Number of Timers/Counters | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Core Architecture | Max Frequency | Screening Level | Number of Programmable I/O | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SST39SF010A-55-4I-WHE-T Microchip Technology | 10 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 32-TFSOP (0.488, 12.40mm Width) | - | 32 | - | - | Non-Volatile | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | SST39 MPF™ | - | - | Active | 3 (168 Hours) | 32 | - | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 5V | 0.5mm | - | - | SST39SF010A | - | - | - | 5V | - | 5V | - | - | - | - | 1Mb 128K x 8 | 25mA | - | - | - | - | 55ns | FLASH | Parallel | 8b | 128KX8 | - | 8 | - | 20μs | 17b | 1 Mb | 0.0001A | - | - | - | - | - | Asynchronous | 8b | - | - | - | - | - | - | YES | YES | YES | 32 | 4K | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() SST25VF080B-80-4I-SAE-T Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | Non-Volatile | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | SST25 | e3 | yes | Obsolete | 2 (1 Year) | 8 | - | 3A991.B.1.A | Matte Tin (Sn) | - | - | - | - | - | 2.7V~3.6V | DUAL | 260 | - | - | 1.27mm | - | 40 | SST25VF080B | - | - | - | 3.3V | - | - | - | SPI, Serial | - | - | 8Mb 1M x 8 | 20mA | - | - | - | 80MHz | 6 ns | FLASH | SPI | 8b | - | - | 8 | - | 10μs | 1b | 8 Mb | 0.00002A | - | - | - | - | - | Synchronous | 8b | - | SPI | 100000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC080DT-E/MS Microchip Technology | 10000 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | Non-Volatile | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 25LC080D | 8 | - | - | 5V | - | - | - | SPI, Serial | - | - | 8Kb 1K x 8 | 5mA | - | - | - | 10MHz | 100 ns | EEPROM | SPI | - | - | - | 8 | - | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() SST25WF080BT-40I/NP Microchip Technology | 47 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-UFDFN Exposed Pad | YES | 8 | - | - | Non-Volatile | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | SST25 | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | - | 1.65V~1.95V | DUAL | 260 | 1 | 1.8V | 0.5mm | - | 40 | SST25WF080B | - | - | - | 1.8V | 1.95V | - | 1.65V | SPI, Serial | - | - | 8Mb 1M x 8 | - | - | - | - | 40MHz | - | FLASH | SPI | - | - | - | 1 | - | 1ms | - | 8 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256B | - | - | - | - | - | - | 0.6mm | 3mm | 2mm | No | - | ROHS3 Compliant | - | ||
![]() SST39WF1601-70-4C-MAQE-T Microchip Technology | 47 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 48-WFBGA | - | 48 | - | - | Non-Volatile | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2004 | SST39 MPF™ | - | - | Active | 3 (168 Hours) | 48 | - | - | - | - | - | - | - | - | 1.65V~1.95V | BOTTOM | - | - | 1.8V | 0.5mm | - | - | SST39WF1601 | - | - | - | 1.8V | - | - | - | - | - | - | 16Mb 1M x 16 | 10mA | - | - | - | - | 70ns | FLASH | Parallel | 16b | 1MX16 | - | 16 | - | 40μs | 20b | 16 Mb | 0.00004A | - | - | - | - | - | Asynchronous | 16b | - | - | - | - | - | - | YES | YES | YES | 512 | 2K | - | - | BOTTOM | YES | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() AT28HC256-12JU-T Microchip Technology | 10 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 32-LCC (J-Lead) | YES | - | - | - | Non-Volatile | - | - | -40°C~85°C TC | Tape & Reel (TR) | 1997 | - | e3 | - | Active | 3 (168 Hours) | 32 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | - | 4.5V~5.5V | QUAD | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | - | - | R-PQCC-J32 | - | - | 5.5V | - | 4.5V | - | - | - | 256Kb 32K x 8 | - | - | ASYNCHRONOUS | - | - | 120ns | EEPROM | Parallel | - | 32KX8 | - | 8 | - | 10ms | - | - | - | 262144 bit | - | - | - | - | - | - | 5V | - | - | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.556mm | 13.97mm | 11.43mm | - | - | ROHS3 Compliant | - | ||
![]() SST39WF1602-70-4I-MAQE-T Microchip Technology | 17 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 48-WFBGA | - | 48 | - | - | Non-Volatile | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | SST39 MPF™ | - | - | Active | 3 (168 Hours) | 48 | - | - | - | - | - | - | - | - | 1.65V~1.95V | BOTTOM | - | - | 1.8V | 0.5mm | - | - | SST39WF1602 | - | - | - | 1.8V | - | - | - | - | - | - | 16Mb 1M x 16 | 10mA | - | - | - | - | 70ns | FLASH | Parallel | 16b | 1MX16 | - | 16 | - | 40μs | 20b | 16 Mb | 0.00004A | - | - | - | - | - | Asynchronous | 16b | - | - | - | - | - | - | YES | YES | YES | 512 | 2K | - | - | TOP | YES | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() SST39WF1602-70-4C-MAQE-T Microchip Technology | 47 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 48-WFBGA | - | 48 | - | - | Non-Volatile | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2010 | SST39 MPF™ | - | - | Active | 3 (168 Hours) | 48 | - | - | - | - | - | - | - | - | 1.65V~1.95V | BOTTOM | - | - | 1.8V | 0.5mm | - | - | SST39WF1602 | - | - | - | 1.8V | - | - | - | - | - | - | 16Mb 1M x 16 | 10mA | - | - | - | - | 70ns | FLASH | Parallel | 16b | 1MX16 | - | 16 | - | 40μs | 20b | 16 Mb | 0.00004A | - | - | - | - | - | Asynchronous | 16b | - | - | - | - | - | - | YES | YES | YES | 512 | 2K | - | - | TOP | YES | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() SST39VF400A-70-4I-MAQE-T Microchip Technology | 91509 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 48-WFBGA | - | 48 | - | - | Non-Volatile | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | SST39 MPF™ | e1 | yes | Active | 3 (168 Hours) | 48 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.32.00.51 | - | 2.7V~3.6V | BOTTOM | 260 | - | - | 0.5mm | - | 40 | SST39VF400A | - | - | - | 3.3V | - | - | - | - | - | - | 4Mb 256K x 16 | 30mA | - | - | - | - | 70ns | FLASH | Parallel | 16b | 256KX16 | - | 16 | - | 20μs | 18b | 4 Mb | 0.00002A | - | - | - | - | - | Asynchronous | 16b | - | - | - | - | - | - | YES | YES | YES | 128 | 2K | - | - | - | YES | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() SST39VF400A-70-4C-MAQE-T Microchip Technology | 21 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 48-WFBGA | - | 48 | - | - | Non-Volatile | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2000 | SST39 MPF™ | e1 | yes | Active | 3 (168 Hours) | 48 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 2.7V~3.6V | BOTTOM | 260 | - | - | 0.5mm | - | 40 | SST39VF400A | - | - | - | 3.3V | - | - | - | - | - | - | 4Mb 256K x 16 | 30mA | - | - | - | - | 70ns | FLASH | Parallel | 16b | 256KX16 | - | 16 | - | 20μs | 18b | 4 Mb | 0.00002A | - | - | - | - | - | Asynchronous | 16b | - | - | - | - | - | - | YES | YES | YES | 128 | 2K | - | - | - | YES | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() SST39VF6401B-70-4C-EKE-T Microchip Technology | 1000 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | 48 | - | - | Non-Volatile | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2010 | SST39 MPF™ | e3 | - | Active | 3 (168 Hours) | 48 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | - | 2.7V~3.6V | DUAL | - | - | - | 0.5mm | - | - | SST39VF6401B | - | - | - | 3.3V | - | - | - | - | - | - | 64Mb 4M x 16 | 18mA | - | - | - | - | 70ns | FLASH | Parallel | 16b | 4MX16 | - | 16 | - | 10μs | 22b | 64 Mb | 0.00002A | - | - | - | - | - | Asynchronous | 16b | - | - | - | - | - | - | YES | YES | YES | 2K | 2K | - | - | BOTTOM | YES | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 25LC160A-E/P Microchip Technology | 5000 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | Non-Volatile | - | Yes | -40°C~125°C TA | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 700mW | 2.5V~5.5V | DUAL | - | 1 | 5V | - | - | - | 25LC160A | 8 | - | - | - | - | - | - | SPI, Serial | - | - | 16Kb 2K x 8 | 6mA | 25B | - | - | 10MHz | 100 ns | EEPROM | SPI | 8b | - | - | 8 | 1 | 5ms | - | 16 kb | - | - | PIC | - | - | 5 | - | - | - | SPI | - | - | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC64T-E/SM Microchip Technology | 12 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | - | Non-Volatile | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 24LC64 | 8 | - | - | - | 5.5V | 3/5V | 2.5V | I2C, Serial | - | - | 64Kb 8K x 8 | 3mA | - | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | - | 5ms | - | 64 kb | 0.000005A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 2.03mm | 5.245mm | 5.23mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT24C512BW-SH-B Microchip Technology | 1878 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | 8-SOIC | - | Non-Volatile | - | - | -40°C~85°C TA | Tube | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | 85°C | -40°C | - | - | - | 1.8V~3.6V | - | - | - | - | - | 1MHz | - | AT24C512 | - | - | - | 3.3V | - | - | - | 2-Wire, I2C, Serial | 3.6V | 1.8V | 512Kb 64K x 8 | 3mA | - | - | - | 1MHz | 900ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | 512 kb | - | - | - | 400kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() SST39VF802C-70-4C-B3KE Microchip Technology | 29 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 48-TFBGA | - | 48 | - | - | Non-Volatile | - | - | 0°C~70°C TA | Tray | 2011 | SST39 MPF™ | e1 | - | Active | 3 (168 Hours) | 48 | - | 3A991.B.1.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TOP BOOT BLOCK | 8542.32.00.51 | - | 2.7V~3.6V | BOTTOM | 260 | 1 | - | - | 5MHz | 40 | SST39VF802C | 48 | - | - | 3.3V | 3.6V | - | 2.7V | - | - | - | 8Mb 512K x 16 | 18mA | - | - | - | - | 70ns | FLASH | Parallel | 16b | 512KX16 | - | - | - | 10μs | 19b | 8 Mb | 0.00002A | - | - | - | - | - | Asynchronous | 16b | 2.7V | - | - | - | - | - | YES | YES | YES | 256 | 2K | - | YES | TOP | YES | - | - | 750μm | - | 8mm | 6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT27C2048-55JU-T Microchip Technology | 31 | - | Datasheet | 20 Weeks | - | - | Surface Mount | 44-LCC (J-Lead) | YES | - | - | - | Non-Volatile | - | - | -40°C~85°C TC | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | 44 | - | - | - | - | - | - | - | - | 4.5V~5.5V | QUAD | - | 1 | 5V | 1.27mm | - | - | - | - | S-PQCC-J44 | - | - | 5.5V | - | 4.5V | - | - | - | 2Mb 128K x 16 | - | - | ASYNCHRONOUS | - | - | 55ns | EPROM | Parallel | - | 128KX16 | - | 16 | - | - | - | - | - | 2097152 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.572mm | 16.586mm | 16.586mm | - | - | ROHS3 Compliant | - | ||
![]() SST25WF080-75-4I-SAF Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 540.001716mg | Non-Volatile | - | - | -40°C~85°C TA | Tube | 2005 | SST25 | e4 | yes | Obsolete | 3 (168 Hours) | 8 | - | 3A991.B.1.A | NICKEL PALLADIUM GOLD | - | - | - | - | - | 1.65V~1.95V | DUAL | 260 | 1 | 1.8V | 1.27mm | - | 40 | SST25WF080 | 8 | - | - | 1.8V | 1.95V | 3/3.3V | 1.65V | SPI, Serial | - | - | 8Mb 1M x 8 | 9mA | - | - | 5mA | 75MHz | 6 ns | FLASH | SPI | 8b | - | - | 8 | - | 25μs | 1b | 8 Mb | 0.00002A | - | - | - | - | - | Synchronous | 8b | - | SPI | 100000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24AA04HT-I/MS Microchip Technology | 42 | - | Datasheet | 5 Weeks | Gold | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | Non-Volatile | Automotive grade | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | - | 0.65mm | - | 40 | 24AA04H | 8 | - | - | 5V | - | - | 1.7V | I2C, Serial | - | - | 4Kb 256 x 8 x 2 | 3mA | - | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | OPEN-DRAIN | 8 | - | 5ms | - | 4 kb | 0.000001A | - | - | - | ISO/TS-16949 | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | YES | - | - | - | - | 16words | - | - | - | 1010XXMR | NO | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() 25LC020AT-I/MC Microchip Technology | 55 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | - | - | Non-Volatile | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | DATA RETENTION > 200 YEARS; 1,000,000 ERASE/WRITE CYCLES | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 2.7V | 0.5mm | - | 40 | 25LC020A | 8 | - | - | 5V | - | - | - | SPI, Serial | - | - | 2Kb 256 x 8 | 5mA | - | - | - | 10MHz | 50 ns | EEPROM | SPI | - | - | - | 8 | - | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 3mm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 34AA02T-E/MS Microchip Technology | 12 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | Non-Volatile | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 34AA02 | 8 | - | Not Qualified | 5V | - | - | 1.7V | I2C, Serial | - | - | 2Kb 256 x 8 | 3mA | - | SYNCHRONOUS | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | - | 5ms | - | 2 kb | 0.000005A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - |