- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Memory Types | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25LC160CT-E/MS Microchip Technology | 10000 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 25LC160C | 8 | - | 5V | - | - | - | - | SPI, Serial | - | - | 16Kb 2K x 8 | 5mA | - | 10MHz | 100 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 16 kb | 0.000005A | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() 24C01C-E/MC Microchip Technology | 42 | - | Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | - | Non-Volatile | -40°C~125°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | - | 40 | 24C01C | 8 | - | 5V | - | 5V | - | - | I2C, Serial | - | - | 1Kb 128 x 8 | 3mA | - | 100kHz | 3500ns | EEPROM | I2C | - | - | - | 8 | 1.5ms | - | 1 kb | 0.00005A | - | - | - | I2C | 1000000 Write/Erase Cycles | 1.5ms | 200 | - | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 1mm | 3mm | 2mm | No | - | ROHS3 Compliant | - | ||
![]() 24AA52T-I/MC Microchip Technology | 33000 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.5mm | - | 40 | 24AA52 | 8 | - | - | 5.5V | 2/5V | - | - | I2C, Serial | - | - | 2Kb 256 x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 2 kb | 0.000001A | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 1mm | 3mm | 2mm | No | - | Non-RoHS Compliant | Lead Free | ||
![]() 93LC56AXT-E/SN Microchip Technology | 42 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 1.27mm | - | 40 | 93LC56A | 8 | - | - | 5.5V | 3/5V | - | 2.5V | Serial | - | - | 2Kb 256 x 8 | 2mA | - | 2MHz | 250 ns | EEPROM | SPI | - | - | - | 8 | 6ms | - | 2 kb | 0.000005A | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC080DT-I/MNY Microchip Technology | 42 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | - | 40 | 25LC080D | 8 | - | 5V | - | - | - | - | SPI, Serial | - | - | 8Kb 1K x 8 | 5mA | - | 10MHz | 100 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 8 kb | 0.000001A | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | 2mm | No | - | ROHS3 Compliant | - | ||
![]() SST39VF800A-70-4C-M1QE Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 48-WFBGA | YES | 48 | - | Non-Volatile | 0°C~70°C TA | Tray | 2000 | SST39 MPF™ | e1 | yes | Obsolete | 3 (168 Hours) | 48 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | 260 | 1 | 3V | 0.5mm | - | 40 | SST39VF800A | 48 | - | 3.3V | 3.6V | - | - | 2.7V | - | - | - | 8Mb 512K x 16 | 30mA | - | - | 70ns | FLASH | Parallel | 16b | 512KX16 | - | 16 | 20μs | 19b | 8 Mb | 0.00002A | Asynchronous | 16b | 2.7V | - | - | - | - | - | - | YES | YES | YES | 256 | 2K | - | - | - | YES | - | - | - | 0.73mm | 6mm | - | No | - | ROHS3 Compliant | - | ||
![]() 24LC024HT-E/MS Microchip Technology | 12 | - | Datasheet | 13 Weeks | Gold | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 4.5V | 0.65mm | - | 40 | 24LC024H | 8 | Not Qualified | 5V | - | - | - | - | I2C, Serial | - | - | 2Kb 256 x 8 | 3mA | SYNCHRONOUS | 1MHz | 400ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 2 kb | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() 93C66BT-I/MS Microchip Technology | 42 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 93C66B | 8 | - | 5V | - | 5V | - | - | Serial | - | - | 4Kb 256 x 16 | 2mA | - | 2MHz | 250 ns | EEPROM | SPI | - | 256X16 | - | 16 | 2ms | - | 4 kb | 0.000001A | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT45DB041D-SU-2.5 Microchip | In Stock | - | Datasheet | - | - | Surface Mount | - | SOIC | - | 8 | - | DataFLASH, FLASH | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | 66MHz | - | - | - | - | - | - | - | - | - | SPI, Serial | 3.6V | 2.5V | 264B | 15mA | - | - | 8 ns | - | - | - | - | - | - | - | 1b | 4 Mb | - | Synchronous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() 93AA66CT-I/ST Microchip Technology | 10000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 93AA66C | 8 | - | - | 5.5V | 2/5V | - | - | Serial | - | - | 4Kb 512 x 8 256 x 16 | 2mA | - | 3MHz | 200 ns | EEPROM | SPI | - | 256X16 | - | 16 | 6ms | - | 4 kb | 0.000001A | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA16T-E/SN Microchip Technology | 36404 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 40 | 24AA16 | 8 | Not Qualified | - | 5.5V | 2/5V | - | - | 2-Wire, I2C, Serial | - | - | 16Kb 2K x 8 | - | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | - | 0.000005A | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010MMMR | - | - | 1.75mm | 4.9mm | 3.91mm | - | - | ROHS3 Compliant | - | ||
![]() 93C86CT-I/MNY Microchip Technology | 42 | - | Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e4 | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 5V | 0.5mm | - | - | 93C86C | - | Not Qualified | 5V | - | 5V | - | - | Serial | - | - | 16Kb 2K x 8 1K x 16 | 3mA | - | 3MHz | 100 ns | EEPROM | SPI | - | 1KX16 | - | 16 | 2ms | - | 16 kb | 0.000001A | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | - | 200 | HARDWARE/SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SST39VF801C-70-4I-B3KE Microchip Technology | 1427 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 48-TFBGA | - | 48 | - | Non-Volatile | -40°C~85°C TA | Tray | 2011 | SST39 MPF™ | e1 | - | Active | 3 (168 Hours) | 48 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BOTTOM BOOT BLOCK | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | 260 | 1 | - | - | 5MHz | 40 | SST39VF801C | 48 | - | 3.3V | 3.6V | - | - | 2.7V | - | - | - | 8Mb 512K x 16 | 18mA | - | - | 70ns | FLASH | Parallel | 16b | 512KX16 | - | - | 10μs | 19b | 8 Mb | 0.00002A | Asynchronous | 16b | 2.7V | - | - | - | - | - | - | YES | YES | YES | 256 | 2K | - | YES | BOTTOM | YES | - | - | 750μm | - | 8mm | 6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 93AA76C-I/ST Microchip Technology | 10000 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | -40°C~85°C TA | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 93AA76C | 8 | - | - | 5.5V | 2/5V | - | - | Serial | - | - | 8Kb 1K x 8 512 x 16 | 3mA | - | 3MHz | 100 ns | EEPROM | SPI | - | 512X16 | - | - | 5ms | - | 8 kb | 0.000001A | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.05mm | - | 4.5mm | 3.1mm | No | - | ROHS3 Compliant | - | ||
![]() SST39WF400B-70-4C-MAQE-T Microchip Technology | 47 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 48-WFBGA | - | 48 | - | Non-Volatile | 0°C~70°C TA | Tape & Reel (TR) | 2010 | SST39 MPF™ | - | - | Active | 3 (168 Hours) | 48 | - | - | - | - | - | - | 1.65V~1.95V | BOTTOM | - | - | 1.8V | 0.5mm | - | - | SST39WF400B | - | - | 1.8V | - | - | - | - | - | - | - | 4Mb 256K x 16 | 15mA | - | - | 70ns | FLASH | Parallel | 16b | 256KX16 | - | 16 | 40μs | 18b | 4 Mb | 0.00004A | Asynchronous | 16b | - | - | - | - | - | - | - | YES | YES | YES | 128 | 2K | - | - | - | YES | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 93LC56X/SN Microchip Technology | 12 | - | Datasheet | 28 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | 0°C~70°C TA | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 100K ERASE/WRITE CYCLES MIN; DATA RETENTION > 40 YEARS | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 93LC56 | 8 | - | - | 6V | 3/5V | - | 2V | 2-Wire, Serial | - | - | 2Kb 256 x 8 128 x 16 | 3mA | - | 2MHz | 6 ms | EEPROM | SPI | - | - | 3-STATE | 8 | 10ms | - | 2 kb | 0.00003A | - | - | - | MICROWIRE | 10000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | 16 | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC256-I/PG Microchip | 12 |
| Datasheet | 14 Weeks | Tin | Through Hole | - | PDIP | - | 8 | 400kHz | EEPROM | - | Bulk | 2004 | - | e3 | yes | Active | - | 8 | EAR99 | - | 85°C | -40°C | - | - | - | DUAL | - | 1 | - | 2.54mm | 400kHz | - | - | 8 | - | - | - | 3/5V | INDUSTRIAL | - | I2C, Serial | 5.5V | 2.5V | 32kB | 3mA | - | - | 900 ns | - | - | - | - | - | 8 | - | - | 256 kb | 0.000001A | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | NO | - | 5.334mm | 9.271mm | 7.62mm | No | - | RoHS Compliant | Lead Free | ||
![]() SST26VF064B-104V/MF Microchip Technology | 5000 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 8-WDFN Exposed Pad | YES | 8 | - | Non-Volatile | -40°C~105°C TA | Tube | - | SST26 SQI® | e3 | - | Active | 3 (168 Hours) | 8 | - | Matte Tin (Sn) - annealed | - | - | - | - | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | SST26VF064 | - | - | - | 3.6V | - | - | 2.7V | SPI, Serial | - | - | 64Mb 8M x 8 | - | SYNCHRONOUS | 104MHz | - | FLASH | SPI - Quad I/O | - | 64MX1 | - | 1 | 1.5ms | - | 64 Mb | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | 256B | - | - | - | - | - | - | - | 6mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() AT25512Y7-YH-T Microchip Technology | 2141 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-UDFN Exposed Pad | - | 8 | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.8V~5.5V | DUAL | - | 1 | 2.7V | 1.27mm | - | - | AT25512 | - | Not Qualified | 3.3V | 3.6V | 2/5V | - | - | SPI, Serial | - | - | 512Kb 64K x 8 | 7mA | SYNCHRONOUS | 20MHz | 80 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 512 kb | 0.000003A | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.6mm | 6mm | 4.9mm | - | - | ROHS3 Compliant | - | ||
![]() 34AA02-E/ST Microchip Technology | 12 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | -40°C~125°C TA | Tube | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 34AA02 | 8 | Not Qualified | 5V | - | - | - | 1.7V | I2C, Serial | - | - | 2Kb 256 x 8 | 3mA | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | 5ms | - | 2 kb | 0.000005A | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.05mm | - | 4.5mm | 3.1mm | - | - | ROHS3 Compliant | - |