- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Ready/Busy | Boot Block | Common Flash Interface | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25AA010A-I/P Microchip Technology | 246 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | Through Hole | EAR99 | - | - | - | DATA RETENTION > 200 YEARS; 1,000,000 ERASE/WRITE CYCLES | - | 1.8V~5.5V | DUAL | - | 1 | 2.5V | 2.54mm | - | - | 25AA010A | 8 | - | - | 5V | - | - | - | SPI, Serial | - | - | 1Kb 128 x 8 | 5mA | - | 10MHz | 100 ns | EEPROM | SPI | - | - | - | 5ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT28C040-20FI Microchip Technology | 5 | - | Datasheet | - | - | - | Surface Mount | 32-CFlatpack | - | 32 | 32-Flatpack, Ceramic Bottom-Brazed | Non-Volatile | - | -40°C~85°C TC | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 4.5V~5.5V | - | - | - | - | - | 200GHz | - | AT28C040 | - | - | - | 5V | - | - | - | Parallel, SPI | 5.5V | 4.5V | 4Mb 512K x 8 | - | - | - | 200ns | EEPROM | Parallel | - | - | - | 10ms | - | 4 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 93C46B-E/P Microchip Technology | 31 | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1000000 ERASE/WRITE CYCLES; DATA RETENTION > 200 YEARS | - | 4.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | - | - | 93C46B | 8 | - | - | 5V | - | 5V | - | Serial | - | - | 1Kb 64 x 16 | 2mA | - | 2MHz | 250 ns | EEPROM | SPI | - | 64X16 | 16 | 2ms | - | 1 kb | 0.000005A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 5.334mm | 9.27mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC512T-E/ST14 Microchip Technology | 47 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | 8542.32.00.51 | 2.5V~5.5V | DUAL | 260 | 1 | 4.5V | 0.65mm | - | 40 | 24LC512 | 14 | - | - | - | 5.5V | 3/5V | 2.5V | I2C, Serial | - | - | 512Kb 64K x 8 | 5mA | - | 400kHz | 900ns | EEPROM | I2C | - | 64KX8 | 8 | 5ms | - | 512 kb | 0.000005A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.2mm | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT28HC256-12SU-T Microchip Technology | 47 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | Non-Volatile | Military grade | -40°C~85°C TC | Tape & Reel (TR) | 1997 | - | - | - | Active | 3 (168 Hours) | 28 | - | - | - | - | - | AUTOMATIC WRITE | - | 4.5V~5.5V | DUAL | - | 1 | 5V | 1.27mm | - | - | - | - | - | - | 5V | - | - | - | - | - | - | 256Kb 32K x 8 | 80mA | ASYNCHRONOUS | - | 120ns | EEPROM | Parallel | - | 32KX8 | 8 | 10ms | - | 256 kb | - | - | - | MIL-STD-883 | - | - | 5V | - | - | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | 17.9mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() SST39WF400B-70-4I-MAQE-T Microchip Technology | 5 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 48-WFBGA | - | 48 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | SST39 MPF™ | - | - | Active | 3 (168 Hours) | 48 | - | - | - | - | - | - | - | 1.65V~1.95V | BOTTOM | - | - | 1.8V | 0.5mm | - | - | SST39WF400B | - | - | - | 1.8V | - | - | - | - | - | - | 4Mb 256K x 16 | 15mA | - | - | 70ns | FLASH | Parallel | 16b | 256KX16 | 16 | 40μs | 18b | 4 Mb | 0.00004A | - | - | - | Asynchronous | 16b | - | - | - | - | - | - | - | YES | YES | YES | 128 | 2K | - | - | YES | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 24LC00T-I/OTG Microchip Technology | 42 | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | - | - | 40 | 24LC00 | 5 | - | Not Qualified | - | - | - | - | 2-Wire, I2C, Serial | - | - | 128b 16 x 8 | 3mA | SYNCHRONOUS | 400kHz | 3500ns | EEPROM | I2C | - | 16X8 | 8 | 4ms | - | 128 b | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 4ms | 200 | - | - | - | - | - | - | - | - | - | - | 1010XXXR | - | - | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SST39VF1602C-70-4C-MAQE Microchip Technology | 47 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 48-WFBGA | - | 48 | - | Non-Volatile | - | 0°C~70°C TA | Tray | 2011 | SST39 MPF™ | e1 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TOP BOOT BLOCK | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | 260 | 1 | 3V | 0.5mm | - | 40 | SST39VF1602C | 48 | - | Not Qualified | 3.3V | 3.6V | - | 2.7V | - | - | - | 16Mb 1M x 16 | 18mA | - | - | 70ns | FLASH | Parallel | 16b | 1MX16 | 16 | 10μs | 20b | 16 Mb | 0.00002A | - | - | - | Asynchronous | 16b | 2.7V | - | - | - | - | - | - | YES | YES | YES | 12131 | 8K4K16K32K | YES | TOP | YES | - | - | 0.73mm | 6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 93C56BT-I/SNG Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 11AA02E64T-I/SN Microchip Technology | 42 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Non-Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 40 | 11AA02E64 | - | R-PDSO-G8 | Not Qualified | - | 5.5V | 2/5V | 1.8V | Serial | - | - | 2Kb 256 x 8 | - | SYNCHRONOUS | 100kHz | - | EEPROM | Single Wire | - | 256X8 | 8 | 5ms | - | - | 0.000001A | 2048 bit | - | TS 16949 | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() 25AA256XT-I/ST Microchip Technology | 47 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 25AA256 | 8 | - | - | 5V | - | - | - | SPI, Serial | - | - | 256Kb 32K x 8 | 6mA | - | 10MHz | 50 ns | EEPROM | SPI | - | - | 8 | 5ms | - | 256 kb | 0.000001A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93C86CT-I/MC Microchip Technology | 3271 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | - | 40 | 93C86C | - | - | - | 5V | - | 5V | - | SPI, Serial | - | - | 16Kb 2K x 8 1K x 16 | 3mA | - | 3MHz | 100 ns | EEPROM | SPI | - | 1KX16 | - | 2ms | - | 16 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 950μm | - | 3mm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93LC56A-E/P Microchip Technology | 12 | - | Datasheet | 5 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2003 | - | e3 | yes | Active | Not Applicable | 8 | - | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | - | - | 93LC56A | 8 | - | - | - | 5.5V | 3/5V | 2.5V | Serial | - | - | 2Kb 256 x 8 | 2mA | - | 2MHz | 250 ns | EEPROM | SPI | - | - | 8 | 6ms | - | 2 kb | 0.000005A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 5.334mm | 9.271mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93LC86C-E/ST Microchip Technology | 42 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 0.65mm | - | 40 | 93LC86C | 8 | - | - | - | 5.5V | 3/5V | 2.5V | Serial | - | - | 16Kb 2K x 8 1K x 16 | 3mA | - | 3MHz | 100 ns | EEPROM | SPI | - | 1KX16 | 16 | 5ms | - | 16 kb | 0.000005A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT24C512C-U1UM-T Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-UFBGA, WLCSP | YES | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | - | - | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | - | 1.7V~3.6V | BOTTOM | - | 1 | - | 0.5mm | - | - | AT24C512C | - | - | - | - | 3.6V | - | 1.7V | Serial | - | - | 512Kb 64K x 8 | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | 8 | 5ms | - | 512 kb | 0.000001A | - | 1MHz | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 0.6mm | 3mm | 2mm | No | - | ROHS3 Compliant | - | ||
![]() 93C46AT-I/MNY Microchip Technology | 42 | - | Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 4.5V~5.5V | DUAL | 260 | - | - | 0.5mm | - | 40 | 93C46A | - | - | Not Qualified | 5V | - | - | - | Serial | - | - | 1Kb 128 x 8 | 2mA | - | 2MHz | 250 ns | EEPROM | SPI | - | - | 8 | 2ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | - | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 25LC080CT-I/SN Microchip Technology | 10000 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 25LC080C | 8 | - | - | 5V | - | - | - | SPI, Serial | - | - | 8Kb 1K x 8 | 5mA | - | 10MHz | 100 ns | EEPROM | SPI | - | - | 8 | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() 24C01C-I/ST Microchip Technology | 12 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | DATA RETENTION > 200 YEARS, 1000000 ERASE/WRITE CYCLES GUARANTEED | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 24C01C | 8 | - | - | 5V | - | 5V | - | I2C, Serial | - | - | 1Kb 128 x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | 8 | 1ms | - | 1 kb | 0.00005A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 1ms | 200 | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93C76C-I/ST Microchip Technology | 8000 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 93C76C | 8 | - | - | 5V | - | 5V | - | Serial | - | - | 8Kb 1K x 8 512 x 16 | 3mA | - | 3MHz | 100 ns | EEPROM | SPI | - | 512X16 | 16 | 2ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | HARDWARE/SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | Non-RoHS Compliant | - | ||
![]() 93C76CT-E/ST Microchip Technology | 368 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 93C76C | 8 | - | - | 5V | - | 5V | - | Serial | - | - | 8Kb 1K x 8 512 x 16 | 3mA | - | 3MHz | 100 ns | EEPROM | SPI | - | 512X16 | 16 | 2ms | - | 8 kb | 0.000005A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | HARDWARE/SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | 1.1mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free |