- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25AA080B-I/P Microchip Technology | 1000 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | 1.8V~5.5V | DUAL | - | 1 | 2.5V | 2.54mm | - | 25AA080B | 8 | - | - | - | 5.5V | 2/5V | - | SPI, Serial | 8Kb 1K x 8 | 6mA | - | 10MHz | 160 ns | EEPROM | SPI | - | - | - | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | 3.3mm | - | 9.27mm | 6.35mm | No | ROHS3 Compliant | - | ||
![]() AT28C256-20UM/883-815 Microchip Technology | 2881 | - | Datasheet | 23 Weeks | - | - | Through Hole | 28-BCPGA | NO | - | - | Non-Volatile | Military grade | -55°C~125°C TC | Tray | 1997 | - | - | yes | Active | 1 (Unlimited) | 28 | - | - | AUTOMATIC WRITE | 4.5V~5.5V | PERPENDICULAR | - | 1 | 5V | 2.54mm | - | - | - | R-CPGA-P28 | - | - | 5.5V | - | 4.5V | - | 256Kb 32K x 8 | - | ASYNCHRONOUS | - | 200ns | EEPROM | Parallel | - | 32KX8 | 8 | 10ms | - | - | - | 262144 bit | MIL-STD-883 Class C | - | - | - | 5V | - | - | 10ms | - | - | - | - | - | - | - | - | - | - | 4.4mm | 16.51mm | 13.97mm | - | ROHS3 Compliant | - | ||
![]() 24AA014T-I/MNY Microchip Technology | 1445 |
| Datasheet | 13 Weeks | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | 1.7V~5.5V | DUAL | - | 1 | - | 0.5mm | - | 24AA014 | 8 | - | - | 5V | - | - | 1.7V | I2C, Serial | 1Kb 128 x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | 8 | 5ms | - | 1 kb | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | 3mm | 2mm | No | ROHS3 Compliant | - | ||
![]() AT24C04C-SSPD-T Microchip Technology | 2735 | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 1997 | Automotive, AEC-Q100 | e4 | - | Active | 3 (168 Hours) | 8 | EAR99 | NICKEL PALLADIUM GOLD | - | 2.5V~5.5V | DUAL | - | 1 | 5V | 1.27mm | - | AT24C04 | - | - | Not Qualified | - | 5.5V | 3/5V | 2.5V | - | 4Kb 512 x 8 | - | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | - | - | 8 | 5ms | - | - | 0.000004A | 4096 bit | - | SERIAL | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | - | - | - | - | 1010DDMR | - | 1.75mm | 4.925mm | 3.9mm | - | RoHS Compliant | - | ||
![]() AT24C256N-10SI-2.7 Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | Non-Volatile | - | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | AT24C256 | - | - | - | - | - | - | - | - | 256Kb 32K x 8 | - | - | 1MHz | 550ns | EEPROM | I2C | - | - | - | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 24AA014T-I/MC Microchip Technology | 33000 | - | Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.5mm | 40 | 24AA014 | 8 | - | - | 5V | - | - | - | 2-Wire, I2C, Serial | 1Kb 128 x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | 8 | 5ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | 1010DDDR | - | 1mm | 3mm | 2mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() AT27LV512A-90JU-T Microchip Technology | 12 | - | Datasheet | 7 Weeks | - | - | Surface Mount | 32-LCC (J-Lead) | YES | - | - | Non-Volatile | - | -40°C~85°C TC | Tape & Reel (TR) | 1997 | - | - | yes | Active | 3 (168 Hours) | 32 | - | - | ALSO OPERATES AT 5V SUPPLY | 3V~3.6V 4.5V~5.5V | QUAD | - | 1 | 3.3V | 1.27mm | - | - | - | R-PQCC-J32 | - | - | 3.6V | - | 3V | - | 512Kb 64K x 8 | - | ASYNCHRONOUS | - | 90ns | EPROM | Parallel | - | 64KX8 | 8 | - | - | - | - | 524288 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.556mm | 13.97mm | 11.43mm | - | ROHS3 Compliant | - | ||
![]() SST39SF040-45-4I-WHE Microchip Technology | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 32-TFSOP (0.488, 12.40mm Width) | - | 32 | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2010 | SST39 MPF™ | e3 | - | Obsolete | 2 (1 Year) | 32 | 3A991.B.1.A | MATTE TIN | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | 40 | SST39SF040 | 32 | - | - | 5V | - | 5V | - | - | 4Mb 512K x 8 | 25mA | - | - | 45ns | FLASH | Parallel | 8b | 512KX8 | 8 | 20μs | 19b | 4 Mb | 0.0001A | - | - | - | Asynchronous | 8b | 5V | - | - | - | - | - | - | YES | YES | YES | 128 | 4K | - | - | 1.2mm | 12.4mm | - | No | ROHS3 Compliant | - | ||
![]() 93LC76CT-E/SN Microchip Technology | 140 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 1.27mm | 40 | 93LC76C | 8 | - | - | - | 5.5V | 3/5V | 2.5V | Serial | 8Kb 1K x 8 512 x 16 | 3mA | - | 3MHz | 100 ns | EEPROM | SPI | - | 512X16 | 16 | 5ms | - | 8 kb | 0.000005A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | 8 | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.91mm | No | ROHS3 Compliant | Lead Free | ||
![]() SST25WF040-40-5I-SAF-T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | SST25 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 1.65V~1.95V | - | - | - | - | - | - | SST25WF040 | - | - | - | 1.8V | - | - | - | SPI, Serial | 4Mb 512K x 8 | 10mA | - | 40MHz | 9 ns | FLASH | SPI | 8b | - | - | 60μs | 1b | 4 Mb | - | - | - | - | Synchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 93C66CT-E/ST Microchip Technology | 12 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | 40 | 93C66C | 8 | - | - | 5V | - | 5V | - | Serial | 4Kb 512 x 8 256 x 16 | 2mA | - | 3MHz | 200 ns | EEPROM | SPI | - | 256X16 | 16 | 2ms | - | 4 kb | 0.000005A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() 25LC010AT-E/ST Microchip Technology | 10000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | DATA RETENTION > 200 YEARS; 1,000,000 ERASE/WRITE CYCLES | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | 40 | 25LC010A | 8 | - | - | 5V | - | - | - | SPI, Serial | 1Kb 128 x 8 | 5mA | - | 10MHz | 100 ns | EEPROM | SPI | - | - | 8 | 5ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() 24LC32AX-I/ST Microchip Technology | 49 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | 40 | 24LC32A | 8 | - | - | - | 5.5V | 3/5V | 2.5V | I2C, Serial | 32Kb 4K x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | 8 | 5ms | - | 32 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | 1010DDDR | - | 1.2mm | 4.4mm | 3mm | No | ROHS3 Compliant | - | ||
![]() 25LC020AT-I/ST Microchip Technology | 32 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | DATA RETENTION > 200 YEARS; 1,000,000 ERASE/WRITE CYCLES | 2.5V~5.5V | DUAL | 260 | 1 | 2.7V | 0.65mm | 40 | 25LC020A | 8 | - | - | 5V | - | - | - | SPI, Serial | 2Kb 256 x 8 | 5mA | - | 10MHz | 50 ns | EEPROM | SPI | - | - | 8 | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | 1.1mm | 4.4mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() 93C66CT-I/ST Microchip Technology | 42 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | 40 | 93C66C | 8 | - | - | 5V | - | 5V | - | Serial | 4Kb 512 x 8 256 x 16 | 2mA | - | 3MHz | 200 ns | EEPROM | SPI | - | 256X16 | 16 | 2ms | - | 4 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() 24LC014HT-E/SN Microchip Technology | 42 | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 4.5V | 1.27mm | 40 | 24LC014H | 8 | - | Not Qualified | 5V | - | - | - | I2C, Serial | 1Kb 128 x 8 | 3mA | SYNCHRONOUS | 1MHz | 400ns | EEPROM | I2C | - | - | 8 | 5ms | - | 1 kb | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() 93C66AT-E/ST Microchip Technology | 28600 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | 40 | 93C66A | 8 | - | - | 5V | - | 5V | - | Serial | 4Kb 512 x 8 | 2mA | - | 2MHz | 250 ns | EEPROM | SPI | - | - | 8 | 2ms | - | 4 kb | 0.000005A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() 25LC080AT-H/SN Microchip Technology | 42 | - | - | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | Automotive grade | -40°C~150°C TA | Tape & Reel (TR) | 2007 | - | - | yes | Active | 1 (Unlimited) | 8 | - | - | - | 2.5V~5.5V | DUAL | - | 1 | 5V | 1.27mm | - | 25LC080A | - | - | - | - | 5.5V | - | 4.5V | SPI, Serial | 8Kb 1K x 8 | - | - | 10MHz | 160 ns | EEPROM | SPI | - | - | 8 | 5ms | - | 8 kb | - | - | TS 16949 | - | - | - | - | SPI | - | 6ms | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | ROHS3 Compliant | - | ||
![]() 25LC020AT-I/MNY Microchip Technology | 42 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | 40 | 25LC020A | 8 | - | - | - | 5.5V | 3/5V | 2.5V | SPI, Serial | 2Kb 256 x 8 | 5mA | - | 10MHz | 50 ns | EEPROM | SPI | - | - | - | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | 750μm | - | 2mm | 3mm | No | ROHS3 Compliant | - | ||
![]() 24VL014HT/ST Microchip Technology | 1000 | - | Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -20°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | 1.5V~3.6V | DUAL | 260 | 1 | 1.8V | 0.65mm | 40 | 24VL014H | 8 | - | Not Qualified | 3.3V | 3.6V | - | 1.5V | I2C, Serial | 1Kb 128 x 8 | 3mA | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | - | - | 8 | 5ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | 1010DDDR | - | 1.2mm | 4.4mm | 3mm | - | ROHS3 Compliant | - |