- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Parallel/Serial | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Ready/Busy | Boot Block | Common Flash Interface | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SST25VF010A-33-4I-QAE-T Microchip Technology | 5855 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | SST25 | e3 | - | Active | 3 (168 Hours) | 8 | - | Matte Tin (Sn) | - | - | - | - | 2.7V~3.6V | DUAL | - | - | - | 1.27mm | - | - | SST25VF010A | - | - | - | 3.3V | - | - | - | SPI, Serial | - | - | 1Mb 128K x 8 | 10mA | - | 33MHz | - | 12 ns | FLASH | SPI | 8b | - | 8 | 20μs | 1b | 1 Mb | 0.000015A | - | - | - | - | Synchronous | 8b | - | SPI | 100000 Write/Erase Cycles | - | - | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 25LC080DT-E/SN Microchip Technology | 11 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 25LC080D | 8 | - | - | 5V | - | - | - | SPI, Serial | - | - | 8Kb 1K x 8 | 5mA | - | 10MHz | - | 100 ns | EEPROM | SPI | - | - | 8 | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | ROHS3 Compliant | - | ||
![]() 93C66C-E/P Microchip Technology | 12 | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 4.5V~5.5V | DUAL | - | 1 | 2.5V | 2.54mm | - | - | 93C66C | 8 | - | - | 5V | - | 5V | - | Serial | - | - | 4Kb 512 x 8 256 x 16 | 2mA | - | 3MHz | - | 200 ns | EEPROM | SPI | - | 256X16 | 16 | 2ms | - | 4 kb | 0.000005A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | 5.33mm | 9.27mm | 7.62mm | No | ROHS3 Compliant | Lead Free | ||
![]() 24LC024-E/ST Microchip Technology | 12 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | - | 0.65mm | - | 40 | 24LC024 | 8 | - | Not Qualified | - | 5.5V | 3/5V | 2.5V | I2C, Serial | - | - | 2Kb 256 x 8 | 3mA | SYNCHRONOUS | 400kHz | - | 900ns | EEPROM | I2C | - | - | 8 | 5ms | - | 2 kb | 0.000005A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.2mm | 4.4mm | 3mm | - | ROHS3 Compliant | - | ||
![]() AT28BV256-20TU-T Microchip Technology | 29 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | - | 28 | - | Non-Volatile | - | -40°C~85°C TC | Tape & Reel (TR) | - | - | e3 | - | Active | 3 (168 Hours) | 28 | - | Matte Tin (Sn) | - | - | - | - | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | - | 0.55mm | - | NOT SPECIFIED | - | - | - | - | 3.3V | 3.6V | - | 2.7V | - | - | - | 256Kb 32K x 8 | 15mA | ASYNCHRONOUS | - | - | 200ns | EEPROM | Parallel | - | 32KX8 | 8 | 10ms | - | 256 kb | - | - | - | - | - | - | - | 3V | - | - | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 11.8mm | 8mm | - | ROHS3 Compliant | - | ||
![]() AT27LV256A-90JU-T Microchip Technology | 12 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 32-LCC (J-Lead) | YES | - | - | Non-Volatile | - | -40°C~85°C TC | Tape & Reel (TR) | 1997 | - | e3 | - | Active | 2 (1 Year) | 32 | - | Matte Tin (Sn) - annealed | - | - | ALSO OPERATES AT 5V NOMINAL SUPPLY VOLTAGE | - | 3V~3.6V 4.5V~5.5V | QUAD | NOT SPECIFIED | 1 | 3.3V | 1.27mm | - | NOT SPECIFIED | - | - | R-PQCC-J32 | - | - | 3.6V | - | 3V | - | - | - | 256Kb 32K x 8 | - | ASYNCHRONOUS | - | - | 90ns | EPROM | Parallel | - | 32KX8 | 8 | - | - | - | - | 262144 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.556mm | 13.97mm | 11.43mm | - | ROHS3 Compliant | - | ||
![]() AT24CSW080-UUM0B-T Microchip Technology | 290 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 4-XFBGA, WLCSP | YES | - | - | Non-Volatile | - | -40°C~85°C TC | Tape & Reel (TR) | 2016 | - | e1 | yes | Active | 1 (Unlimited) | 4 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1.7V~3.6V | BOTTOM | - | 1 | 1.8V | 0.4mm | - | - | - | - | R-PBGA-B4 | - | - | 3.6V | - | 1.7V | - | - | - | 8Kb 1K x 8 | - | SYNCHRONOUS | 1MHz | - | 450ns | EEPROM | I2C | - | 1KX8 | 8 | 5ms | - | - | - | 8192 bit | - | - | SERIAL | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.33mm | - | - | - | ROHS3 Compliant | - | ||
![]() 25AA020AT-I/MS Microchip Technology | 42 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 8-MSOP | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 1.8V~5.5V | - | - | - | - | - | 10MHz | - | 25AA020A | - | - | - | 5V | - | - | - | SPI, Serial | 5.5V | 1.8V | 2Kb 256 x 8 | 5mA | - | 10MHz | - | 50 ns | EEPROM | SPI | - | - | - | 5ms | - | 2 kb | - | - | 10MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 11LC161-I/MS Microchip Technology | 12 | - | Datasheet | 7 Weeks | Tin | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 11LC161 | 8 | - | Not Qualified | - | 5.5V | 3/5V | 2.5V | Serial | - | - | 16Kb 2K x 8 | 5mA | SYNCHRONOUS | 100kHz | - | - | EEPROM | Single Wire | - | - | 8 | 5ms | - | 16 kb | 0.000005A | - | - | - | - | - | - | - | 1-WIRE | 1000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() 11LC020T-E/TT Microchip Technology | 12 | - | Datasheet | 9 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.95mm | - | 40 | 11LC020 | 3 | - | - | 5V | - | - | - | Serial | - | - | 2Kb 256 x 8 | 5mA | - | 100kHz | - | - | EEPROM | Single Wire | - | 256X8 | 8 | 5ms | - | 2 kb | 0.000005A | - | - | - | - | - | - | - | 1-WIRE | 1000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 1.12mm | 2.9mm | - | No | ROHS3 Compliant | - | ||
![]() SST39VF1601C-70-4C-EKE-T Microchip Technology | 47 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | 48 | - | Non-Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2011 | SST39 MPF™ | e3 | - | Active | 3 (168 Hours) | 48 | - | Matte Tin (Sn) - annealed | - | - | - | - | 2.7V~3.6V | DUAL | - | - | - | 0.5mm | - | - | SST39VF1601C | - | - | Not Qualified | - | - | 3/3.3V | - | - | - | - | 16Mb 1M x 16 | - | - | - | 0.035mA | 70ns | FLASH | Parallel | 16b | 1MX16 | 16 | 10μs | - | - | 0.00002A | - | - | - | - | - | - | - | - | - | - | - | - | - | YES | YES | YES | 12131 | 8K4K16K32K | YES | BOTTOM | YES | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SST39WF800B-70-4I-MAQE Microchip Technology | 24 |
| Datasheet | 2 Weeks | - | - | Surface Mount | 48-WFBGA | YES | 48 | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2000 | SST39 MPF™ | e1 | yes | Active | 3 (168 Hours) | 48 | 3A991.B.1.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.32.00.51 | 1.65V~1.95V | BOTTOM | 260 | 1 | 1.8V | 0.5mm | - | 40 | SST39WF800B | 48 | - | - | 1.8V | 1.95V | - | 1.65V | - | - | - | 8Mb 512K x 16 | 15mA | - | - | - | 70ns | FLASH | Parallel | 16b | 512KX16 | 16 | 40μs | 19b | 8 Mb | 0.00004A | - | - | - | - | Asynchronous | 16b | - | - | - | - | - | - | - | YES | YES | YES | 256 | 2K | - | - | YES | - | - | 0.73mm | 6mm | - | No | ROHS3 Compliant | - | ||
![]() SST39VF3202-70-4I-B3KE-T Microchip Technology | 499 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 48-TFBGA | - | 48 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2004 | SST39 MPF™ | e1 | - | Active | 3 (168 Hours) | 48 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 2.7V~3.6V | BOTTOM | - | - | - | 0.8mm | - | - | SST39VF3202 | - | - | - | 3.3V | - | - | - | - | - | - | 32Mb 2M x 16 | 18mA | - | - | - | 70ns | FLASH | Parallel | 16b | 2MX16 | 16 | 10μs | 21b | 32 Mb | 0.00002A | - | - | - | - | Asynchronous | 16b | - | - | - | - | - | - | - | YES | YES | YES | 1K | 2K | - | TOP | YES | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() AT28C256F-15JU-T Microchip Technology | 33 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 32-LCC (J-Lead) | YES | - | - | Non-Volatile | - | -40°C~85°C TC | Tape & Reel (TR) | 1997 | - | - | - | Active | 2 (1 Year) | 32 | - | - | - | - | - | - | 4.5V~5.5V | QUAD | - | 1 | 5V | 1.27mm | - | - | - | - | R-PQCC-J32 | - | - | 5.5V | - | 4.5V | - | - | - | 256Kb 32K x 8 | - | ASYNCHRONOUS | - | - | 150ns | EEPROM | Parallel | - | 32KX8 | 8 | 3ms | - | - | - | 262144 bit | - | - | - | - | - | 5V | - | - | 3ms | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.556mm | 13.97mm | 11.43mm | - | ROHS3 Compliant | - | ||
![]() 25AA160D-I/SN Microchip Technology | 24 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2004 | - | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | - | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 25AA160D | 8 | - | - | 5V | - | - | - | SPI, Serial | - | - | 16Kb 2K x 8 | 5mA | - | 10MHz | - | 160 ns | EEPROM | SPI | - | - | - | 5ms | - | 16 kb | 0.000001A | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | ROHS3 Compliant | - | ||
![]() AT24C02-10PU-2.7 Microchip Technology | In Stock | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-PDIP | Non-Volatile | - | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | AT24C02 | - | - | - | - | - | - | - | - | - | - | 2Kb 256 x 8 | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 24LC32AFT-I/ST Microchip Technology | 533 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 24LC32AF | 8 | - | Not Qualified | - | 5.5V | 3/5V | 2.5V | I2C, Serial | - | - | 32Kb 4K x 8 | 3mA | SYNCHRONOUS | 400kHz | - | 900ns | EEPROM | I2C | - | - | 8 | 5ms | - | 32 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.2mm | 4.4mm | 3mm | - | ROHS3 Compliant | - | ||
![]() AT28C256F-15DM/883 Microchip Technology | 2574 | - | Datasheet | 23 Weeks | - | Through Hole | Through Hole | 28-CDIP (0.600, 15.24mm) | - | 28 | - | Non-Volatile | Military grade | -55°C~125°C TC | Tube | - | - | - | - | Active | 1 (Unlimited) | 28 | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | 150GHz | - | AT28C256 | - | - | - | 5V | - | - | - | Parallel, SPI | - | - | 256Kb 32K x 8 | 50mA | - | - | - | 150ns | EEPROM | Parallel | - | 32KX8 | 8 | 3ms | - | 256 kb | 0.0003A | - | - | MIL-STD-883 Class C | - | - | - | 5V | - | 10000 Write/Erase Cycles | 3ms | 10 | HARDWARE/SOFTWARE | - | YES | - | - | - | - | - | - | - | - | - | 5.72mm | 37.215mm | 15.24mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 11AA161-I/MS Microchip Technology | 12 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 11AA161 | 8 | - | Not Qualified | - | 5.5V | 2/5V | - | Serial | - | - | 16Kb 2K x 8 | 5mA | SYNCHRONOUS | 100kHz | - | - | EEPROM | Single Wire | - | - | 8 | 5ms | - | 16 kb | 0.000005A | - | - | - | - | - | - | - | 1-WIRE | 1000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() 11LC161-E/MS Microchip Technology | 12 | - | Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 11LC161 | 8 | - | Not Qualified | - | 5.5V | 3/5V | 2.5V | Serial | - | - | 16Kb 2K x 8 | 5mA | SYNCHRONOUS | 100kHz | - | - | EEPROM | Single Wire | - | - | 8 | 5ms | - | 16 kb | 0.000005A | - | - | - | - | - | - | - | 1-WIRE | 1000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | - | ROHS3 Compliant | - |