- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Terminals | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Voltage | Interface | Memory Size | Operating Supply Current | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | I/O Type | Sync/Async | Word Size | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Data Polling | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 93LC66C-I/SNG Microchip | In Stock | - | - | - | - | - | - | - | YES | - | - | 8 | 3 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 93LC66C-I/SNG | - | 1 | 256 words | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Not Recommended | SOIC | 40 | 5.15 | Yes | 2.5 V | - | - | - | - | - | e3 | Yes | - | - | - | EAR99 | Matte Tin (Sn) | ALSO CONFIGURABLE AS 512 X 8 | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 1.27 mm | compliant | - | - | - | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | 3/5 V | INDUSTRIAL | 1.8 V | - | - | - | - | - | - | SYNCHRONOUS | - | - | 0.002 mA | - | - | - | - | 256X16 | - | 1.75 mm | 16 | - | - | - | 0.000001 A | 4096 bit | - | SERIAL | - | - | - | EEPROM | - | MICROWIRE | 1000000 Write/Erase Cycles | 6 ms | 200 | SOFTWARE | - | 8 | - | - | - | - | - | 4.9 mm | 3.9 mm | - | - | - | - | ||
![]() SST25VF040B-50-4C-S2AF Microchip Technology | 707 | - | Datasheet | 11 Weeks | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | 8 | 540.001716mg | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | 2010 | SST25 | e4 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.7V~3.6V | DUAL | - | - | 1 | 3V | 1.27mm | - | - | - | SST25VF040B | 8 | - | - | 3.3V | 3.6V | - | - | 2.7V | - | SPI, Serial | 4Mb 512K x 8 | - | - | 20mA | - | 15mA | 50MHz | - | 8 ns | FLASH | SPI | 8b | 4MX1 | - | - | - | 10μs | 1b | 4 Mb | 0.00002A | - | - | - | - | Synchronous | 1b | - | 2.7V | SPI | 100000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | 1.91mm | - | 5.4mm | 5.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT24C64B-10TU-1.8 Microchip Technology | 25386 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.7V | 0.65mm | - | - | 40 | AT24C64 | - | - | - | 5V | - | - | - | - | - | 2-Wire, I2C, Serial | 64Kb 8K x 8 | - | - | 3mA | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 64 kb | 0.000001A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | - | 1010DDDR | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() AT24C01C-SSHM-B Microchip Technology | 9500 | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~85°C TA | Bulk | 1997 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO HAS 1 MHZ CLOCK FREQ AT 2.5V AND 5V SUPPLY | - | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | 2.5V | 1.27mm | - | - | 40 | AT24C01 | - | - | - | - | 5.5V | - | - | 1.7V | - | 2-Wire, I2C, Serial | 1Kb 128 x 8 | - | 1 | 3mA | - | - | 1MHz | - | 550ns | EEPROM | I2C | - | - | OPEN-DRAIN | - | 8 | 5ms | - | 1 kb | 0.000006A | - | ISO/TS-16949 | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | YES | - | NO | - | 1.75mm | 4.925mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT93C46EN-SH-T Microchip Technology | 5 |
| - | 7 Weeks | Gold, Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | e4 | yes | Active | 1 (Unlimited) | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.8V~5.5V | - | - | 260 | - | - | - | - | - | 40 | AT93C46 | - | - | - | 5V | - | - | - | - | 5V | Serial | 1Kb 64 x 16 | - | - | 2mA | - | - | 2MHz | - | - | EEPROM | SPI | - | - | - | - | - | 5ms | - | 1 kb | - | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | - | 100 | SOFTWARE | - | - | - | - | - | 1.5mm | - | 5.05mm | 3.99mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 24LC01BT-I/SNG Microchip | In Stock | - | - | - | - | - | - | - | YES | - | - | 8 | 0.4 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24LC01BT-I/SNG | - | 1 | 128 words | 128 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | 40 | 5.11 | Yes | - | - | - | - | - | - | e3 | Yes | - | - | - | EAR99 | Matte Tin (Sn) | - | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 1.27 mm | compliant | - | - | - | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | 3/5 V | INDUSTRIAL | 2.5 V | - | - | - | - | - | - | SYNCHRONOUS | - | - | 0.003 mA | - | - | - | - | 128X8 | - | 1.75 mm | 8 | - | - | - | 0.000005 A | 1024 bit | - | SERIAL | - | - | - | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | - | - | - | 1010XXXR | NO | - | - | 4.9 mm | 3.9 mm | - | - | - | - | ||
![]() 24FC256-I/SM Microchip Technology | 5000 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | - | 1.27mm | - | - | 40 | 24FC256 | 8 | - | - | - | 5.5V | - | - | 1.7V | - | I2C, Serial | 256Kb 32K x 8 | - | - | 3mA | - | - | 1MHz | - | 400ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | 256 kb | 0.000005A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | 1010DDDR | NO | 1.98mm | - | 5.33mm | 5.38mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC16BT/SN Microchip Technology | 1800 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 3V | 1.27mm | - | - | 40 | 24LC16B | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | - | I2C, Serial | 16Kb 2K x 8 | - | - | 3mA | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | OPEN-DRAIN | - | - | 5ms | - | 16 kb | 0.00003A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | 1010MMMR | - | 1.5mm | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25AA640A-I/SN Microchip Technology | 66 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 1.27mm | - | - | 40 | 25AA640A | 8 | - | - | 5V | - | - | - | - | - | SPI, Serial | 64Kb 8K x 8 | - | - | 5mA | - | - | 10MHz | - | 160 ns | EEPROM | SPI | - | - | - | - | - | 5ms | - | 64 kb | 0.000001A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT93C66B-SSHM-B Microchip Technology | 3824 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2009 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES WITH 1.7V-5.5V AND 2.5V-5.5V SUPPLY | - | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | - | 40 | AT93C66B | - | - | - | - | 5.5V | - | - | 4.5V | - | Serial | 4Kb 512 x 8 256 x 16 | - | - | 2mA | - | - | 2MHz | - | - | EEPROM | SPI | - | 256X16 | - | - | - | 5ms | - | 4 kb | 0.000001A | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 100 | SOFTWARE | - | - | - | - | - | 1.5mm | - | 5.05mm | 3.99mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 23LCV1024-I/SN Microchip Technology | 1096 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2004 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) - annealed | - | - | - | - | 2.5V~5.5V | - | - | 260 | 1 | - | - | - | - | 40 | 23LCV1024 | - | - | - | - | 5.5V | 3/5V | - | 2.5V | - | SPI | 1Mb 128K x 8 | - | 1 | 10mA | - | - | 20MHz | - | 25 ns | NVSRAM | SPI - Dual I/O | - | - | 3-STATE | - | - | - | 24b | 1 Mb | - | - | - | SERIAL | SEPARATE | Synchronous | 8b | - | - | - | - | - | - | - | 2.5V | - | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT25010B-XHL-T Microchip Technology | 136 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | AT25010 | - | - | - | - | 5.5V | 2/5V | - | - | - | SPI, Serial | 1Kb 128 x 8 | - | - | 10mA | - | - | 20MHz | - | 80 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | - | 1 kb | 5e-7A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LCS22A-ISNG Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25LC1024-I/P Microchip Technology | 7200 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tube | 2007 | - | e3 | yes | Active | Not Applicable | 8 | EAR99 | Matte Tin (Sn) | 200 YEARS OF DATA RETENTION; 1000000 ENDURANCE CYCLES/WORD | - | - | - | 2.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | - | 25LC1024 | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | - | SPI, Serial | 1Mb 128K x 8 | - | - | 10mA | - | - | 20MHz | - | 50 ns | EEPROM | SPI | - | - | - | - | - | 6ms | - | 1 Mb | 0.000001A | - | - | - | - | - | - | - | - | SPI | 100000 Write/Erase Cycles | 6ms | - | HARDWARE/SOFTWARE | - | - | - | - | - | 3.3mm | - | 9.27mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT24C02D-STUM-T Microchip Technology | 12120 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TC | Tape & Reel (TR) | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | - | - | 1.7V~3.6V | DUAL | - | 260 | 1 | 1.8V | - | - | - | 40 | AT24C02 | - | - | Not Qualified | - | 3.6V | 1.8/3.3V | - | 1.7V | - | 2-Wire, I2C, Serial | 2Kb 256 x 8 | - | - | - | SYNCHRONOUS | - | 1MHz | - | 4.5μs | EEPROM | I2C | - | - | - | - | - | 5ms | - | 2 kb | 4e-7A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | - | 100 | HARDWARE | - | - | - | 1010000R | - | 1mm | - | 2.9mm | 1.6mm | - | - | ROHS3 Compliant | - | ||
![]() 25AA512T-I/SN Microchip Technology | 2753 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 1.27mm | - | - | 40 | 25AA512 | 8 | - | - | - | 5.5V | 2.5/5V | - | - | - | SPI, Serial | 512Kb 64K x 8 | - | - | 7mA | - | - | 20MHz | - | 250 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | - | 512 kb | 0.000001A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA128-I/MF Microchip Technology | 5000 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | 1000000 ERASE/WRITE CYCLES, HARDWARE WRITE PROTECT, DATA RETENTION > 200 YEARS | - | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | 2.5V | 1.27mm | - | - | 40 | 24AA128 | 8 | - | - | - | 5.5V | 2/5V | - | 1.7V | - | 2-Wire, I2C, Serial | 128Kb 16K x 8 | - | - | 3mA | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | 128 kb | 0.000001A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | 1010DDDR | - | 950μm | - | 6mm | 5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC64-I/PG Microchip | In Stock | - | - | - | - | - | - | - | NO | - | - | 8 | 0.4 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24LC64-I/PG | - | - | 8192 words | 8000 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Active | DIP | NOT SPECIFIED | 5.21 | Yes | 5 V | - | - | - | - | - | e3 | Yes | - | - | - | EAR99 | Matte Tin (Sn) - annealed | - | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | - | 2.54 mm | compliant | - | - | - | 8 | R-PDIP-T8 | Not Qualified | - | 5.5 V | 3/5 V | INDUSTRIAL | 2.5 V | - | - | - | - | - | - | SYNCHRONOUS | - | - | 0.003 mA | - | - | - | - | 8KX8 | - | 5.334 mm | 8 | - | - | - | 0.000001 A | 65536 bit | - | SERIAL | - | - | - | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | - | - | - | 1010DDDR | - | - | - | 9.271 mm | 7.62 mm | - | - | - | - | ||
![]() AT24HC04BN-SH-T Microchip Technology | 3900 |
| Datasheet | 7 Weeks | Gold, Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 1.27mm | - | - | 40 | AT24HC04 | - | - | - | 5V | - | - | - | - | - | 2-Wire, I2C, Serial | 4Kb 512 x 8 | - | - | 3mA | - | - | 1MHz | - | 550ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 4 kb | 0.000003A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | - | 1010DDMR | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() AT27C4096-55JU Microchip Technology | 457 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44 | 2.386605g | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TC | Tube | 1997 | - | e3 | yes | Active | 3 (168 Hours) | 44 | - | - | - | - | - | - | 4.5V~5.5V | QUAD | - | 245 | 1 | 5V | 1.27mm | - | 55GHz | 40 | AT27C4096 | - | - | - | 5V | - | 5V | - | - | - | - | 4Mb 256K x 16 | 100μA | - | 40mA | - | - | - | - | 55ns | EPROM | Parallel | - | 256KX16 | 3-STATE | - | - | - | - | 4 Mb | 0.0001A | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.57mm | - | 16.66mm | 16.66mm | No | No SVHC | ROHS3 Compliant | Lead Free |