- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 93LC46CX-E/SN Microchip Technology | 42 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~125°C TA | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 1.27mm | - | 40 | 93LC46C | 8 | - | - | - | 5.5V | 3/5V | 2.5V | Serial | 1Kb 128 x 8 64 x 16 | 2mA | - | 3MHz | 200 ns | EEPROM | SPI | - | 64X16 | - | 16 | 6ms | - | 1 kb | 0.000005A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT21CS01-SSHM14-T Microchip Technology | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | Non-Volatile | - | -40°C~85°C TC | Tape & Reel (TR) | 2010 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.7V~3.6V | DUAL | 260 | 1 | 1.8V | 1.27mm | - | 40 | AT21CS01 | - | - | - | - | 3.6V | - | 1.7V | - | 1Kb 128 x 8 | - | SYNCHRONOUS | 125kHz | - | EEPROM | I2C, Single Wire | - | - | - | 8 | 5ms | - | - | - | 1024 bit | - | SERIAL | - | - | - | 1-WIRE | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() SST25VF020-20-4I-QAE-T Microchip Technology | 12 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | SST25 | e3 | - | Active | 3 (168 Hours) | 8 | - | Matte Tin (Sn) - annealed | - | - | 2.7V~3.6V | DUAL | - | - | - | 1.27mm | - | - | SST25VF020 | - | - | - | 3.3V | - | - | - | SPI, Serial | 2Mb 256K x 8 | 10mA | - | 20MHz | 23 ns | FLASH | SPI | 8b | - | - | 8 | 20μs | 18b | 2 Mb | 0.000015A | - | - | - | Synchronous | 8b | - | SPI | 100000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 11LC161-E/P Microchip Technology | 8 | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Non-Volatile | - | -40°C~125°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 2.5V~5.5V | DUAL | NOT APPLICABLE | 1 | 5V | 2.54mm | - | NOT APPLICABLE | 11LC161 | 8 | - | Not Qualified | - | 5.5V | 3/5V | 2.5V | Serial | 16Kb 2K x 8 | 5mA | SYNCHRONOUS | 100kHz | - | EEPROM | Single Wire | - | - | - | 8 | 5ms | - | 16 kb | 0.000005A | - | - | - | - | - | - | 1-WIRE | 1000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 5.334mm | 9.271mm | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() SST38VF6401-90-5I-B3KE-T Microchip Technology | 17 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 48-TFBGA | - | 48 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | SST38 | e1 | - | Active | 3 (168 Hours) | 48 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 2.7V~3.6V | BOTTOM | - | - | - | 0.8mm | - | - | SST38VF6401 | - | - | Not Qualified | 3.3V | - | - | - | - | 64Mb 4M x 16 | 18mA | - | - | 90ns | FLASH | Parallel | 16b | 4MX16 | - | 16 | 10μs | 22b | 64 Mb | 0.00003A | - | - | - | Asynchronous | 16b | - | - | - | - | - | - | - | YES | YES | YES | 1K | 4K | 4words | YES | BOTTOM | YES | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AT28HC256F-12LM/883 Microchip Technology | 2797 | - | Datasheet | 23 Weeks | Lead, Tin | Surface Mount | Surface Mount | 32-CLCC | - | 32 | Non-Volatile | Military grade | -55°C~125°C TC | Tube | 1997 | - | e0 | no | Active | 3 (168 Hours) | 32 | - | TIN LEAD | AUTOMATIC WRITE | - | 4.5V~5.5V | QUAD | 225 | 1 | 5V | 1.27mm | 120GHz | 30 | AT28HC256 | - | - | Not Qualified | 5V | - | 5V | - | Parallel, SPI | 256Kb 32K x 8 | 80mA | ASYNCHRONOUS | - | 120ns | EEPROM | Parallel | - | - | 3-STATE | 8 | 3ms | - | 256 kb | 0.0003A | - | MIL-STD-883 Class C | - | - | - | 5V | - | 10000 Write/Erase Cycles | 3ms | - | - | - | YES | YES | - | - | - | 64words | - | - | - | - | 2.54mm | 13.97mm | 11.43mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AT27BV256-70JU-T Microchip Technology | 33 | - | Datasheet | 7 Weeks | - | - | Surface Mount | 32-LCC (J-Lead) | YES | - | Non-Volatile | - | -40°C~85°C TC | Tape & Reel (TR) | 2017 | - | - | - | Active | 2 (1 Year) | 32 | - | - | ALSO OPERATES AT 5V SUPPLY | - | 2.7V~3.6V 4.5V~5.5V | QUAD | - | 1 | 3V | 1.27mm | - | - | - | - | R-PQCC-J32 | - | - | 3.6V | - | 2.7V | - | 256Kb 32K x 8 | - | ASYNCHRONOUS | - | 70ns | EPROM | Parallel | - | 32KX8 | - | 8 | - | - | - | - | 262144 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.556mm | 13.97mm | 11.43mm | - | - | ROHS3 Compliant | - | ||
![]() SST39VF1602-70-4C-B3KE-T Microchip Technology | 10 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 48-TFBGA | YES | 48 | Non-Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2011 | SST39 MPF™ | e1 | - | Active | 3 (168 Hours) | 48 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 2.7V~3.6V | BOTTOM | - | - | - | 0.8mm | - | - | SST39VF1602 | - | - | - | 3.3V | - | - | - | - | 16Mb 1M x 16 | 18mA | - | - | 70ns | FLASH | Parallel | 16b | 1MX16 | - | 16 | 10μs | 20b | 16 Mb | 0.00002A | - | - | - | Asynchronous | 16b | - | - | - | - | - | - | - | YES | YES | YES | 512 | 2K | - | - | TOP | YES | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 25LC040AT-E/ST Microchip Technology | 12 | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | DATA RETENTION > 200 YEARS; 1,000,000 ERASE/WRITE CYCLES | - | 2.5V~5.5V | DUAL | 260 | 1 | 2.7V | 0.65mm | - | 40 | 25LC040A | 8 | - | - | 5V | - | - | - | SPI, Serial | 4Kb 512 x 8 | 5mA | - | 10MHz | 50 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 4 kb | 0.000001A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST39VF801C-70-4C-EKE Microchip Technology | 1000 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | Non-Volatile | - | 0°C~70°C TA | Tray | 2011 | SST39 MPF™ | e3 | - | Active | 3 (168 Hours) | 48 | EAR99 | Matte Tin (Sn) - annealed | BOTTOM BOOT BLOCK | 8542.32.00.51 | 2.7V~3.6V | DUAL | 260 | 1 | - | 0.5mm | 5MHz | 40 | SST39VF801C | 48 | - | - | 3.3V | 3.6V | - | 2.7V | - | 8Mb 512K x 16 | 18mA | - | - | 70ns | FLASH | Parallel | 16b | 512KX16 | - | - | 10μs | 19b | 8 Mb | 0.00002A | - | - | - | Asynchronous | 16b | 2.7V | - | - | - | - | - | - | YES | YES | YES | 256 | 2K | - | YES | BOTTOM | YES | 1.05mm | - | 18.5mm | 12.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SST25VF064C-80-4I-SCE-T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | SST25 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | SST25VF064C | - | - | - | 3.3V | - | - | - | SPI, Serial | 64Mb 8M x 8 | 12mA | - | 80MHz | 6 ns | FLASH | SPI - Dual I/O | 8b | - | - | - | 2.5ms | 1b | 64 Mb | - | - | - | - | Synchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | 256B | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC080CT-H/SN Microchip Technology | 12 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~150°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | 3A001.A.2.A | Matte Tin (Sn) - annealed | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 2.7V | 1.27mm | - | 40 | 25LC080C | 8 | - | - | 5V | - | - | - | SPI, Serial | 8Kb 1K x 8 | 5mA | - | 5MHz | 100 ns | EEPROM | SPI | - | - | - | 8 | 6ms | - | 8 kb | - | - | - | - | - | - | - | SPI | - | 6ms | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() SST39LF801C-55-4C-B3KE-T Microchip Technology | 21 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 48-TFBGA | - | 48 | Non-Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2011 | SST39 MPF™ | e1 | - | Active | 3 (168 Hours) | 48 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 3V~3.6V | BOTTOM | - | - | 3.3V | 0.8mm | - | - | SST39LF801 | - | - | - | 3.3V | - | - | - | - | 8Mb 512K x 16 | 18mA | - | - | 55ns | FLASH | Parallel | 16b | 512KX16 | - | 16 | 10μs | 19b | 8 Mb | 0.00002A | - | - | - | Asynchronous | 16b | - | - | - | - | - | - | - | YES | YES | YES | 256 | 2K | - | YES | BOTTOM | YES | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 25C040XT-I/ST Microchip Technology | 6680 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | DATA RETENTION > 200 YEARS; 1M ENDURANCE CYCLES | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 25C040 | 8 | - | - | 5V | - | 5V | - | SPI, Serial | 4Kb 512 x 8 | 5mA | - | 3MHz | 150 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 4 kb | 0.000001A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA044-E/P Microchip Technology | 3300 | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Non-Volatile | Automotive grade | -40°C~125°C TA | Tube | 2002 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | - | - | - | 1.7V~5.5V | DUAL | NOT APPLICABLE | 1 | 2.5V | 1.27mm | - | NOT APPLICABLE | 24AA044 | - | - | - | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | 4Kb 256 x 8 x 2 | - | SYNCHRONOUS | 1MHz | 400ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | - | - | - | TS 16949 | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.334mm | 9.271mm | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() SST26WF064C-104I/SM Microchip Technology | 10 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | - | Non-Volatile | Automotive grade | -40°C~85°C TA | Tube | - | SST26 SQI® | e3 | - | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) - annealed | - | - | 1.65V~1.95V | DUAL | - | 1 | 1.8V | 1.27mm | - | - | - | - | R-PDSO-G8 | - | - | 1.95V | - | 1.65V | - | 64Mb 8M x 8 | - | SYNCHRONOUS | 104MHz | - | FLASH | SPI - Quad I/O | - | 64MX1 | - | 1 | 1.5ms | - | - | - | 67108864 bit | TS 16949 | SERIAL | - | - | 1.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.03mm | 5.26mm | 5.25mm | - | - | ROHS3 Compliant | - | ||
![]() 93C76CT-I/MC Microchip Technology | 42 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | - | 40 | 93C76C | 8 | - | - | 5V | - | 5V | - | Serial | 8Kb 1K x 8 512 x 16 | 3mA | - | 3MHz | 100 ns | EEPROM | SPI | - | 512X16 | - | 16 | 2ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | HARDWARE/SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | 1mm | 3mm | 2mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() AT21CS01-SSHM10-B Microchip Technology | 58 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2017 | - | e4 | - | Active | 1 (Unlimited) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.7V~3.6V | DUAL | - | 1 | 1.8V | 1.27mm | - | - | AT21CS01 | - | R-PDSO-G8 | - | - | 3.6V | - | 1.7V | - | 1Kb 128 x 8 | - | SYNCHRONOUS | 125kHz | - | EEPROM | I2C, Single Wire | - | 128X8 | - | 8 | 5ms | - | - | - | 1024 bit | - | SERIAL | - | - | - | 1-WIRE | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | Non-RoHS Compliant | - | ||
![]() AT28HC256E-90DM/883 Microchip Technology | 2942 | - | Datasheet | 23 Weeks | - | Through Hole | Through Hole | 28-CDIP (0.600, 15.24mm) | - | 28 | Non-Volatile | Military grade | -55°C~125°C TC | Tube | - | - | e0 | - | Active | 1 (Unlimited) | 28 | 3A001.A.2.C | TIN LEAD | AUTOMATIC WRITE | 8542.32.00.51 | 4.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | - | - | AT28HC256 | - | - | - | 5V | - | - | - | Parallel, SPI | 256Kb 32K x 8 | 80mA | - | - | 90ns | EEPROM | Parallel | - | 32KX8 | - | 8 | 10ms | - | 256 kb | - | - | MIL-STD-883 Class C | - | - | - | 5V | - | - | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.72mm | 37.215mm | 15.24mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 93AA76CT-I/ST Microchip Technology | 10000 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 93AA76C | 8 | - | - | - | 5.5V | 2/5V | - | Serial | 8Kb 1K x 8 512 x 16 | 3mA | - | 3MHz | 100 ns | EEPROM | SPI | - | 512X16 | - | 16 | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | 1.1mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free |