- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Ready/Busy | Boot Block | Common Flash Interface | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 24AA64XT/ST Microchip Technology | 42 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 24AA64 | 8 | - | - | - | 5.5V | 2/5V | - | I2C, Serial | 64Kb 8K x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | 8 | 5ms | - | 64 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93AA56AT-I/MNY Microchip Technology | 12 | - | Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | - | 40 | 93AA56A | 8 | - | - | - | 5.5V | - | - | Serial | 2Kb 256 x 8 | 2mA | SYNCHRONOUS | 2MHz | 250 ns | EEPROM | SPI | - | - | 8 | 6ms | - | 2 kb | - | - | - | - | - | - | - | MICROWIRE | - | 6ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() 11LC020T-E/MS Microchip Technology | 12 | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 11LC020 | 8 | - | - | 5V | - | - | - | Serial | 2Kb 256 x 8 | 5mA | - | 100kHz | - | EEPROM | Single Wire | - | - | 8 | 5ms | - | 2 kb | 0.000005A | - | - | - | - | - | - | 1-WIRE | 1000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() 34LC02T-I/ST Microchip Technology | 12 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 2.2V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 34LC02 | 8 | - | Not Qualified | 5V | - | - | 2.2V | I2C, Serial | 2Kb 256 x 8 | 3mA | SYNCHRONOUS | 1MHz | 400ns | EEPROM | I2C | - | - | 8 | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() AT24C08D-MAHM-E Microchip Technology | 1800 | - | Datasheet | 7 Weeks | - | - | Surface Mount | 8-UFDFN Exposed Pad | YES | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | e4 | - | Active | 3 (168 Hours) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES 1.7V AT 100 KHZ | 8542.32.00.51 | 1.7V~3.6V | DUAL | - | 1 | 1.8V | 0.5mm | - | - | AT24C08 | - | R-PDSO-N8 | - | - | 3.6V | - | 1.7V | - | 8Kb 1K x 8 | - | SYNCHRONOUS | 1MHz | 4.5μs | EEPROM | I2C | - | 1KX8 | 8 | 5ms | - | - | - | 8192 bit | - | SERIAL | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.6mm | 3mm | 2mm | - | - | Non-RoHS Compliant | - | ||
![]() SST39WF400B-70-4C-B3KE Microchip Technology | 10 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 48-TFBGA | YES | 48 | Non-Volatile | - | 0°C~70°C TA | Tray | 2000 | SST39 MPF™ | e1 | yes | Active | 3 (168 Hours) | 48 | 3A991.B.1.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.32.00.51 | 1.65V~1.95V | BOTTOM | 260 | 1 | 1.8V | 0.8mm | - | 40 | SST39WF400B | 48 | - | - | 1.8V | 1.95V | - | 1.65V | - | 4Mb 256K x 16 | 15mA | - | - | 70ns | FLASH | Parallel | 16b | 256KX16 | 16 | 40μs | 18b | 4 Mb | 0.00004A | - | - | - | Asynchronous | 16b | - | - | - | - | - | - | - | YES | YES | YES | 128 | 2K | - | - | YES | - | - | 1.2mm | 8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93C46B-I/MSG Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 34VL02T/SN Microchip Technology | 42 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -20°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1.5V~3.6V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 40 | 34VL02 | 8 | - | Not Qualified | 3.3V | 3.6V | - | 1.5V | I2C, Serial | 2Kb 256 x 8 | 3mA | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | - | - | 8 | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() AT24CS08-SSHM-B Microchip Technology | 96 |
| Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2005 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | AT24CS08 | - | R-PDSO-G8 | - | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | 8Kb 1K x 8 | - | SYNCHRONOUS | 1MHz | 550ns | EEPROM | I2C | - | 1KX8 | 8 | 5ms | - | - | - | 8192 bit | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.925mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() 25A512T-I/SN Microchip Technology | 47 | - | Datasheet | 8 Weeks | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1.7V~3V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 40 | 25A512 | 8 | - | Not Qualified | - | 3V | - | 1.7V | SPI, Serial | 512Kb 64K x 8 | 8mA | SYNCHRONOUS | 10MHz | 50 ns | EEPROM | SPI | - | - | 8 | 5ms | - | 512 kb | - | - | - | - | - | - | - | SPI | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() AT28C64B-15JU-235 Microchip Technology | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 32-LCC (J-Lead) | YES | - | Non-Volatile | - | -40°C~85°C TC | Tape & Reel (TR) | 1997 | - | e3 | - | Active | 2 (1 Year) | 32 | - | Matte Tin (Sn) - annealed | 100K ENDURANCE CYCLES; 10 YEARS DATA RETENTION; AUTOMATIC PAGE WRITE | - | 4.5V~5.5V | QUAD | 245 | 1 | 5V | 1.27mm | - | 40 | - | - | R-PQCC-J32 | - | - | 5.5V | - | 4.5V | - | 64Kb 8K x 8 | - | ASYNCHRONOUS | - | 150ns | EEPROM | Parallel | - | 8KX8 | 8 | 10ms | - | - | - | 65536 bit | - | - | - | - | 5V | - | - | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.556mm | 13.97mm | 11.43mm | - | - | ROHS3 Compliant | - | ||
![]() 24VL014T/ST Microchip Technology | 42 | - | Datasheet | 13 Weeks | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -20°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | 1.5V~3.6V | DUAL | 260 | 1 | 1.8V | 0.65mm | - | 40 | 24VL014 | 8 | - | Not Qualified | 3.3V | 3.6V | - | 1.5V | I2C, Serial | 1Kb 128 x 8 | 3mA | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | - | - | 8 | 5ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() 25LC080CT-I/ST Microchip Technology | 10000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 25LC080C | 8 | - | - | 5V | - | - | - | SPI, Serial | 8Kb 1K x 8 | 5mA | - | 10MHz | 100 ns | EEPROM | SPI | - | - | 8 | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() 11LC161-I/TO Microchip Technology | 42 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | Non-Volatile | - | -40°C~85°C TA | Bulk | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | 2.5V~5.5V | BOTTOM | NOT APPLICABLE | 1 | 5V | 1.27mm | - | NOT APPLICABLE | 11LC161 | 3 | - | Not Qualified | - | 5.5V | - | 2.5V | Serial | 16Kb 2K x 8 | 5mA | SYNCHRONOUS | 100kHz | - | EEPROM | Single Wire | - | 2KX8 | 8 | 5ms | - | 16 kb | 0.000005A | - | - | - | - | - | - | 1-WIRE | 1000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AT24CS04-MAHM-E Microchip Technology | 8855868 |
| Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | 1.7V~5.5V | DUAL | - | 1 | 5V | 0.5mm | - | - | AT24CS04 | - | - | - | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | 4Kb 512 x 8 | - | SYNCHRONOUS | 1MHz | 550ns | EEPROM | I2C | - | - | 8 | 5ms | - | - | - | 4096 bit | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.6mm | 3mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() 24AA512T-I/ST14 Microchip Technology | 17 | - | Datasheet | 6 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | - | 8542.32.00.51 | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 24AA512 | 14 | - | - | - | 5.5V | 2/5V | 1.7V | I2C, Serial | 512Kb 64K x 8 | 5mA | - | 400kHz | 900ns | EEPROM | I2C | - | 64KX8 | 8 | 5ms | - | 512 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.2mm | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93AA56B-I/ST Microchip Technology | 24 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tube | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 93AA56B | 8 | - | - | - | 5.5V | 2/5V | - | Serial | 2Kb 128 x 16 | 2mA | - | 2MHz | 250 ns | EEPROM | SPI | - | - | 16 | 6ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST26WF040BT-104I/MF Microchip Technology | 2800 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 8-WDFN Exposed Pad | YES | - | Non-Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | 2014 | SST26 SQI® | e3 | - | Active | 3 (168 Hours) | 8 | - | Matte Tin (Sn) - annealed | - | - | 1.65V~1.95V | DUAL | 260 | 1 | 1.8V | 1.27mm | - | 30 | SST26WF040 | - | R-PDSO-N8 | - | - | 1.95V | - | 1.65V | SPI | 4Mb 512K x 8 | - | SYNCHRONOUS | 104MHz | - | FLASH | SPI - Quad I/O | - | 4MX1 | 1 | 1.5ms | - | - | - | 4194304 bit | TS 16949 | SERIAL | - | - | 1.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8mm | 6mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() SST39VF800A-70-4C-B3KE-T Microchip Technology | 47 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 48-TFBGA | YES | 48 | Non-Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2000 | SST39 MPF™ | e1 | yes | Active | 3 (168 Hours) | 48 | 3A991.B.1.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | 260 | - | - | 0.8mm | - | 40 | SST39VF800A | - | - | - | 3.3V | - | - | - | - | 8Mb 512K x 16 | 30mA | - | - | 70ns | FLASH | Parallel | 16b | 512KX16 | 16 | 20μs | 19b | 8 Mb | 0.00002A | - | - | - | Asynchronous | 16b | - | - | - | - | - | - | - | YES | YES | YES | 256 | 2K | - | - | YES | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST39VF802C-70-4I-B3KE Microchip Technology | 7 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 48-TFBGA | - | 48 | Non-Volatile | - | -40°C~85°C TA | Tray | 2011 | SST39 MPF™ | e1 | - | Active | 3 (168 Hours) | 48 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | TOP BOOT BLOCK | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | 260 | 1 | - | - | 5MHz | 40 | SST39VF802C | 48 | - | - | 3.3V | 3.6V | - | 2.7V | - | 8Mb 512K x 16 | 18mA | - | - | 70ns | FLASH | Parallel | 16b | 512KX16 | - | 10μs | 19b | 8 Mb | 0.00002A | - | - | - | Asynchronous | 16b | 2.7V | - | - | - | - | - | - | YES | YES | YES | 256 | 2K | YES | TOP | YES | - | 750μm | - | 8mm | 6mm | No | No SVHC | ROHS3 Compliant | Lead Free |