- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Common Flash Interface | I2C Control Byte | Reverse Pinout | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 24LC16BT-M/SN Microchip Technology | 47 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Non-Volatile | - | -55°C~125°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | 3A001.A.2.C | Matte Tin (Sn) - annealed | - | 8542.32.00.51 | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | - | 40 | 24LC16B | 8 | R-PDSO-G8 | Not Qualified | - | 5.5V | 3/5V | 2.5V | - | 16Kb 2K x 8 | - | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | - | 2KX8 | - | 8 | 5ms | - | - | 0.000001A | 16384 bit | - | SERIAL | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | 1010MMMR | - | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() 47L04T-E/ST Microchip Technology | 7993 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | - | Non-Volatile | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) - annealed | IT ALSO HAS EEPROM BACKUP OF 512 X 8 BITS | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.65mm | - | - | 40 | 47L04 | - | R-PDSO-G8 | - | - | 3.6V | - | 2.7V | - | 4Kb 512 x 8 | - | SYNCHRONOUS | 1MHz | 400ns | EERAM | I2C | - | 512X8 | - | 8 | 1ms | - | - | - | 4096 bit | TS 16949 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | - | ROHS3 Compliant | - | ||
![]() AT25256A-10TU-2.7 Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | - | 8-TSSOP | Non-Volatile | - | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | AT25256 | - | - | - | - | - | - | - | - | 256Kb 32K x 8 | - | - | 20MHz | - | EEPROM | SPI | - | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 24LC01BT-E/MNY Microchip Technology | 12 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 1999 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.5V~5.5V | DUAL | 260 | 1 | - | 0.5mm | - | - | 40 | 24LC01B | 8 | - | - | 5V | - | - | - | I2C, Serial | 1Kb 128 x 8 | 3mA | - | 400kHz | 3500ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 1 kb | 0.000005A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | 1010XXXR | NO | 1mm | 2mm | 3mm | No | ROHS3 Compliant | - | ||
![]() AT49BV320DT-70TU Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | - | - | Non-Volatile | - | -40°C~85°C TC | Tray | 1997 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 2.65V~3.6V | - | - | - | - | - | - | - | - | AT49BV320 | - | - | - | - | - | - | - | - | 32Mb 2M x 16 | - | - | - | 70ns | FLASH | Parallel | - | - | - | - | 120μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SST39LF400A-55-4C-B3KE-T Microchip Technology | 47 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 48-TFBGA | - | 48 | - | Non-Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2000 | SST39 MPF™ | e1 | yes | Active | 3 (168 Hours) | 48 | 3A991.B.1.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.32.00.51 | 3V~3.6V | BOTTOM | 260 | - | 3.3V | 0.8mm | - | - | 40 | SST39LF400A | - | - | - | 3.3V | - | - | - | - | 4Mb 256K x 16 | 30mA | - | - | 55ns | FLASH | Parallel | 16b | 256KX16 | - | 16 | 20μs | 18b | 4 Mb | 0.00002A | - | - | - | Asynchronous | 16b | - | - | - | - | - | - | - | YES | YES | YES | 128 | 2K | - | YES | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 34AA04-I/P Microchip Technology | 50 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | Non-Volatile | Automotive grade | -40°C~85°C TA | Tube | 2016 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | - | - | - | 1.7V~3.6V | DUAL | NOT APPLICABLE | 1 | 2.2V | 1.27mm | - | - | NOT APPLICABLE | 34AA04 | - | R-PDIP-T8 | - | - | 3.6V | - | 1.7V | 2-Wire, I2C, Serial | 4Kb 256 x 8 x 2 | - | SYNCHRONOUS | 1MHz | 350ns | EEPROM | I2C | - | 512X8 | - | 8 | 5ms | - | - | - | 4096 bit | TS 16949 | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | 5.334mm | 9.271mm | 7.62mm | - | ROHS3 Compliant | - | ||
![]() AT28C010E-15LM/883 Microchip Technology | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount | 44-CLCC | - | 44 | - | Non-Volatile | Military grade | -55°C~125°C TC | Tube | 1998 | - | e0 | - | Active | 1 (Unlimited) | 44 | 3A001.A.2.C | TIN LEAD | AUTOMATIC WRITE; DATA RETENTION: 10 YEARS | 8542.32.00.51 | 4.5V~5.5V | QUAD | NOT SPECIFIED | 1 | 5V | 1.27mm | not_compliant | 150GHz | NOT SPECIFIED | AT28C010 | - | - | Not Qualified | 5V | - | 5V | - | - | 1Mb 128K x 8 | 80mA | ASYNCHRONOUS | - | 150ns | EEPROM | Parallel | - | 128KX8 | 3-STATE | 8 | 10ms | - | 1 Mb | 0.0003A | - | MIL-STD-883 | - | - | - | 5V | - | 100000 Write/Erase Cycles | 10ms | - | - | - | YES | YES | NO | - | - | 128words | - | - | - | 2.74mm | 16.55mm | 16.55mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 11LC161-E/SN Microchip Technology | 98 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | - | 40 | 11LC161 | 8 | - | Not Qualified | - | 5.5V | 3/5V | 2.5V | Serial | 16Kb 2K x 8 | 5mA | SYNCHRONOUS | 100kHz | - | EEPROM | Single Wire | - | - | - | 8 | 5ms | - | 16 kb | 0.000005A | - | - | - | - | - | - | 1-WIRE | 1000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() AT25256B-MAHL-E Microchip Technology | 16453 |
| Datasheet | 26 Weeks | - | - | Surface Mount | 8-UFDFN Exposed Pad | YES | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | e4 | - | Active | 3 (168 Hours) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES AT MIN 1.8 V AT 5 MHZ | 8542.32.00.51 | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | - | - | 40 | - | - | R-PDSO-N8 | - | - | 5.5V | - | 4.5V | - | 256Kb 32K x 8 | - | SYNCHRONOUS | 20MHz | - | EEPROM | SPI | - | 32KX8 | - | 8 | 5ms | - | - | - | 262144 bit | - | SERIAL | - | - | - | SPI | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | 0.6mm | 3mm | 2mm | - | Non-RoHS Compliant | - | ||
![]() 34LC02T-E/ST Microchip Technology | 42 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | - | - | - | 2.2V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | - | 40 | 34LC02 | 8 | - | Not Qualified | 5V | - | - | 2.2V | I2C, Serial | 2Kb 256 x 8 | 3mA | SYNCHRONOUS | 1MHz | 400ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 2 kb | 0.000005A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.2mm | 4.4mm | 3mm | - | ROHS3 Compliant | - | ||
![]() 11LC020T-E/MNY Microchip Technology | 42 | - | Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | - | - | 40 | 11LC020 | 8 | - | - | 5V | - | - | - | Serial | 2Kb 256 x 8 | 5mA | - | 100kHz | - | EEPROM | Single Wire | - | - | - | 8 | 5ms | - | 2 kb | 0.000005A | - | - | - | - | - | - | 1-WIRE | 1000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 3mm | 2mm | No | ROHS3 Compliant | - | ||
![]() 93LC56AT-I/MNY Microchip Technology | 12 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | - | - | 40 | 93LC56A | 8 | - | - | - | 5.5V | - | 2.5V | Serial | 2Kb 256 x 8 | 2mA | SYNCHRONOUS | 2MHz | 250 ns | EEPROM | SPI | - | - | - | 8 | 6ms | - | 2 kb | - | - | - | - | - | - | - | MICROWIRE | - | 6ms | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | 2mm | - | ROHS3 Compliant | - | ||
![]() 93AA56CT-I/MNY Microchip Technology | 8 | - | Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | - | - | 40 | 93AA56C | 8 | - | - | - | 5.5V | - | - | Serial | 2Kb 256 x 8 128 x 16 | 2mA | SYNCHRONOUS | 3MHz | 200 ns | EEPROM | SPI | - | - | - | 16 | 6ms | - | 2 kb | - | - | - | - | - | - | - | MICROWIRE | - | 6ms | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 3mm | 2mm | - | ROHS3 Compliant | - | ||
![]() 11AA161T-I/MS Microchip Technology | 33000 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | - | 40 | 11AA161 | 8 | - | Not Qualified | - | 5.5V | 2/5V | - | Serial | 16Kb 2K x 8 | 5mA | SYNCHRONOUS | 100kHz | - | EEPROM | Single Wire | - | - | - | 8 | 5ms | - | 16 kb | 0.000005A | - | - | - | - | - | - | 1-WIRE | 1000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() 93C66BT-I/MNY Microchip Technology | 12 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | - | - | 40 | 93C66B | 8 | - | - | 5V | - | - | - | Serial | 4Kb 256 x 16 | 2mA | SYNCHRONOUS | 2MHz | 250 ns | EEPROM | SPI | - | 256X16 | - | 16 | 2ms | - | 4 kb | - | - | - | - | - | - | - | MICROWIRE | - | 2ms | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | 2mm | - | ROHS3 Compliant | - | ||
![]() 23LC512T-E/SN Microchip Technology | 47 | - | Datasheet | 19 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Volatile | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) - annealed | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | - | 40 | 23LC512 | - | - | - | - | 5.5V | - | 2.5V | - | 512Kb 64K x 8 | - | SYNCHRONOUS | 16MHz | - | SRAM | SPI - Quad I/O | - | - | - | 8 | - | - | - | - | - | TS 16949 | SERIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() 23LC512T-E/ST Microchip Technology | 47 | - | Datasheet | 20 Weeks | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | Volatile | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) - annealed | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | - | 40 | 23LC512 | - | - | - | - | 5.5V | - | 2.5V | - | 512Kb 64K x 8 | - | SYNCHRONOUS | 16MHz | - | SRAM | SPI - Quad I/O | - | - | - | 8 | - | - | - | - | - | TS 16949 | SERIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | - | ROHS3 Compliant | - | ||
![]() 93AA76CT-I/MNY Microchip Technology | 42 | - | Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e4 | - | Active | 1 (Unlimited) | 8 | - | - | - | - | 1.8V~5.5V | DUAL | - | - | - | 0.5mm | - | - | - | 93AA76C | - | - | Not Qualified | - | - | 2/5V | - | Serial | 8Kb 1K x 8 512 x 16 | 3mA | - | 3MHz | 100 ns | EEPROM | SPI | - | 512X16 | - | 16 | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | - | 200 | HARDWARE/SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 93C56CT-I/MNY Microchip Technology | 42 | - | Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | - | - | 40 | 93C56C | 8 | - | - | 5V | - | - | - | Serial | 2Kb 256 x 8 128 x 16 | 2mA | SYNCHRONOUS | 3MHz | 200 ns | EEPROM | SPI | - | - | - | 16 | 2ms | - | 2 kb | - | - | - | - | - | - | - | MICROWIRE | - | 2ms | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 3mm | 2mm | - | ROHS3 Compliant | - |