- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Max Input Voltage | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Parallel/Serial | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 93C56CT-I/MNY Microchip Technology | 42 | - | Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | - | 40 | 93C56C | 8 | - | - | 5V | - | - | - | Serial | - | - | 2Kb 256 x 8 128 x 16 | 2mA | - | SYNCHRONOUS | 3MHz | - | 200 ns | EEPROM | SPI | - | - | - | - | 16 | 2ms | - | 2 kb | - | - | - | - | - | - | - | - | MICROWIRE | - | 2ms | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() 93AA56BT-I/MNY Microchip Technology | 42 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | - | 40 | 93AA56B | 8 | - | - | - | 5.5V | - | - | Serial | - | - | 2Kb 128 x 16 | 2mA | - | SYNCHRONOUS | 2MHz | - | 250 ns | EEPROM | SPI | - | - | - | - | 16 | 6ms | - | 2 kb | - | - | - | - | - | - | - | - | MICROWIRE | - | 6ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() 93C56AT-I/MNY Microchip Technology | 42 | - | Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | - | 40 | 93C56A | 8 | - | - | 5V | - | - | - | Serial | - | - | 2Kb 256 x 8 | 2mA | - | SYNCHRONOUS | 2MHz | - | 250 ns | EEPROM | SPI | - | - | - | - | 8 | 2ms | - | 2 kb | - | - | - | - | - | - | - | - | MICROWIRE | - | 2ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() 34VL02T/ST Microchip Technology | 8 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -20°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 1.5V~3.6V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 34VL02 | 8 | - | Not Qualified | 3.3V | 3.6V | - | 1.5V | I2C, Serial | - | - | 2Kb 256 x 8 | 3mA | - | SYNCHRONOUS | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() 25AA160A-I/P Microchip Technology | 1020 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | Through Hole | EAR99 | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 1 | 2.5V | 2.54mm | - | - | 25AA160A | 8 | - | - | - | 5.5V | 2/5V | - | SPI, Serial | - | - | 16Kb 2K x 8 | 6mA | - | - | 10MHz | - | 160 ns | EEPROM | SPI | - | - | - | - | - | 5ms | - | 16 kb | 0.000001A | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() SST38VF6401B-70I/CD Microchip Technology | 47 |
| Datasheet | 7 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 48-TFBGA | - | 48 | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tray | 2013 | SST38 | e1 | - | Active | 3 (168 Hours) | 48 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 2.7V~3.6V | BOTTOM | 260 | 1 | 3V | 0.8mm | - | 40 | SST38VF6401 | - | - | - | 3.3V | 3.6V | - | 2.7V | - | - | - | 64Mb 4M x 16 | - | - | - | - | 0.05mA | 70ns | FLASH | Parallel | - | - | 4MX16 | - | 16 | 10μs | 22b | 64 Mb | 0.00004A | - | - | - | - | - | - | 2.7V | - | - | - | - | - | - | YES | YES | NO | 128 | 32K | 16B | YES | BOTTOM | YES | - | - | - | 1.2mm | 8mm | - | No | - | ROHS3 Compliant | - | ||
![]() 11LC160T-E/MNY Microchip Technology | 5000 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | - | 40 | 11LC160 | 8 | - | - | 5V | - | - | - | Serial | - | - | 16Kb 2K x 8 | 5mA | - | - | 100kHz | - | - | EEPROM | Single Wire | - | - | - | - | 8 | 5ms | - | 16 kb | 0.000005A | - | - | - | - | - | - | - | 1-WIRE | 1000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | 2mm | No | - | ROHS3 Compliant | - | ||
![]() AT27C010-12PC Microchip Technology | 13 | - | Datasheet | - | - | - | Through Hole | 32-DIP (0.600, 15.24mm) | - | 32 | 32-PDIP | Non-Volatile | - | 0°C~70°C TC | Tube | 1998 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 70°C | -40°C | - | - | 4.5V~5.5V | - | - | - | - | - | 120GHz | - | AT27C010 | - | - | - | - | - | - | - | Parallel | - | 4.5V | 1Mb 128K x 8 | - | 35mA | - | - | - | 120ns | EPROM | Parallel | - | 13V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AT25DF021-SSH-B Microchip Technology | 1 | - | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | Non-Volatile | - | -40°C~85°C TC | Tube | 2012 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 2.7V~3.6V | - | - | - | - | - | 70MHz | - | AT25DF021 | - | - | - | 3.3V | - | - | - | SPI, Serial | 3.6V | 2.7V | 2Mb 256K x 8 | 15mA | - | - | 70MHz | - | 6 ns | FLASH | SPI | - | - | - | - | - | 7μs, 5ms | 18b | 2 kb | - | - | - | - | - | Synchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 5mm | 3.99mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() AT27C1024-70PI Microchip Technology | In Stock | - | Datasheet | - | - | - | Through Hole | 40-DIP (0.600, 15.24mm) | - | 40 | 40-PDIP | Non-Volatile | - | -40°C~85°C TC | Tube | 1998 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 4.5V~5.5V | - | - | - | - | - | 70GHz | - | AT27C1024 | - | - | - | 5V | - | - | - | Parallel | - | 4.5V | 1Mb 64K x 16 | - | - | - | - | - | 70ns | EPROM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 93C66-E/P Microchip Technology | 6680 | - | Datasheet | 29 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2000 | - | e0 | no | Active | Not Applicable | 8 | - | - | - | - | - | 10K ERASE/WRITE CYCLES MIN; DATA RETENTION > 40 YEARS | - | 4.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | - | - | 93C66 | 8 | - | - | 5V | - | 5V | - | 2-Wire, Serial | - | - | 4Kb 512 x 8 256 x 16 | 4mA | - | - | 2MHz | - | 6 ms | EEPROM | SPI | - | - | - | 3-STATE | 8 | 2ms | - | 4 kb | 0.0001A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 1ms | 40 | SOFTWARE | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24VL024T/ST Microchip Technology | 42 |
| Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -20°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | 1.5V~3.6V | DUAL | 260 | 1 | 1.8V | 0.65mm | - | 40 | 24VL024 | 8 | - | Not Qualified | 3.3V | 3.6V | - | 1.5V | 2-Wire, Serial | - | - | 2Kb 256 x 8 | 3mA | - | SYNCHRONOUS | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() AT24C512C-SSHMEU-T Microchip Technology | 20917 | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | 85°C | -40°C | - | - | 1.7V~3.6V | - | - | - | - | - | 1MHz | - | AT24C512C | - | - | - | - | - | - | - | 2-Wire, I2C, Serial | 3.6V | 1.7V | 512Kb 64K x 8 | - | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | - | - | - | 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 93AA86BT-I/SN Microchip Technology | 12 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 40 | 93AA86B | 8 | - | Not Qualified | 5V | - | - | - | Serial | - | - | 16Kb 1K x 16 | 3mA | - | SYNCHRONOUS | 3MHz | - | 100 ns | EEPROM | SPI | - | - | 1KX16 | - | 16 | 5ms | - | 16 kb | 0.000001A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AT27BV010-90JU-T Microchip Technology | 44 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 32-LCC (J-Lead) | YES | - | - | Non-Volatile | - | -40°C~85°C TC | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | 32 | - | - | - | - | - | ALSO OPERATES AT 5V SUPPLY | - | 2.7V~3.6V 4.5V~5.5V | QUAD | - | 1 | 3V | 1.27mm | - | - | - | - | R-PQCC-J32 | - | - | 3.6V | - | 2.7V | - | - | - | 1Mb 128K x 8 | - | - | ASYNCHRONOUS | - | - | 90ns | EPROM | Parallel | - | - | 128KX8 | - | 8 | - | - | - | - | 1048576 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.556mm | 13.97mm | 11.43mm | - | - | ROHS3 Compliant | - | ||
![]() 47C16T-E/ST Microchip Technology | 42 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | - | Non-Volatile | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) - annealed | - | - | IT ALSO HAS EEPROM BACKUP OF 2K X 8 BITS | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 47C16 | - | R-PDSO-G8 | - | - | 5.5V | - | 4.5V | - | - | - | 16Kb 2K x 8 | - | - | SYNCHRONOUS | 1MHz | - | 400ns | EERAM | I2C | - | - | 2KX8 | - | 8 | 1ms | - | - | - | 16384 bit | - | TS 16949 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() AT45DB642D-TU Microchip | 2000 | - | Datasheet | - | - | - | - | - | - | 28 | - | - | - | - | - | 1997 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 66MHz | - | - | - | - | - | - | - | - | - | - | - | - | 8MB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() SST25PF040CT-40I/MF Microchip Technology | 2800 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 8-WDFN Exposed Pad | YES | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | SST25 | e3 | - | Active | 3 (168 Hours) | 8 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | 2.3V~3.6V | DUAL | - | 1 | 3.3V | 1.27mm | - | - | SST25PF040C | - | R-PDSO-N8 | - | - | 3.6V | - | 2.3V | - | - | - | 4Mb 512K x 8 | - | - | SYNCHRONOUS | 40MHz | 0.015mA | - | FLASH | SPI | - | - | 4MX1 | - | 1 | 5ms | - | - | 0.00001A | 4194304 bit | - | - | SERIAL | - | - | 3.3V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | NO | - | 0.8mm | 6mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() 93AA56T/SN Microchip Technology | 12 | - | Datasheet | 29 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 100K ERASE/WRITE CYCLES MIN; DATA RETENTION > 40 YEARS | - | 1.8V~5.5V | DUAL | 260 | 1 | 3V | 1.27mm | - | 40 | 93AA56 | 8 | - | - | - | 5.5V | 2/5V | - | 2-Wire, Serial | - | - | 2Kb 256 x 8 128 x 16 | 3mA | - | - | 2MHz | - | 6 ms | EEPROM | SPI | - | - | - | 3-STATE | 16 | 10ms | - | 2 kb | 0.00003A | - | - | - | - | - | - | - | MICROWIRE | 10000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST39LF020-45-4C-B3KE-T Microchip Technology | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 48-TFBGA | - | 48 | - | Non-Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2010 | SST39 MPF™ | e1 | yes | Obsolete | 3 (168 Hours) | 48 | - | 3A991.B.1.A | TIN SILVER COPPER | - | - | - | 8542.32.00.51 | 3V~3.6V | BOTTOM | 260 | - | 3.3V | 0.8mm | - | 40 | SST39LF020 | - | - | - | 3.3V | - | - | - | - | - | - | 2Mb 256K x 8 | 20mA | - | - | - | - | 45ns | FLASH | Parallel | 8b | - | 256KX8 | - | 8 | 20μs | 18b | 2 Mb | 0.000015A | - | - | - | - | Asynchronous | 8b | - | - | - | - | - | - | - | YES | YES | YES | 64 | 4K | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - |