- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Parallel/Serial | Sync/Async | Word Size | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Ready/Busy | Boot Block | Common Flash Interface | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 93LC66AT-I/MNY Microchip Technology | 8518 | - | Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.5mm | - | - | 40 | 93LC66A | 8 | - | - | - | 5.5V | - | - | 2.5V | Serial | - | - | 4Kb 512 x 8 | 2mA | SYNCHRONOUS | 2MHz | - | 250 ns | EEPROM | SPI | - | - | - | - | 8 | 6ms | - | 4 kb | - | - | - | - | - | - | - | - | - | MICROWIRE | - | 6ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() SST39VF400A-70-4C-M1QE Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 48-WFBGA | YES | 48 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | 2000 | SST39 MPF™ | e1 | yes | Obsolete | 3 (168 Hours) | 48 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.32.00.51 | - | - | 2.7V~3.6V | BOTTOM | - | 260 | 1 | 3V | 0.5mm | - | - | 40 | SST39VF400A | 48 | - | - | 3.3V | 3.6V | - | - | 2.7V | - | - | - | 4Mb 256K x 16 | 30mA | - | - | - | 70ns | FLASH | Parallel | 16b | 256KX16 | - | - | 16 | 20μs | 18b | 4 Mb | 0.00002A | - | - | - | - | Asynchronous | 16b | - | 2.7V | - | - | - | - | - | - | YES | YES | YES | 128 | 2K | - | - | YES | - | - | 0.73mm | 6mm | - | No | - | ROHS3 Compliant | - | ||
![]() 25C040T/SN Microchip Technology | 42 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | DATA RETENTION > 200 YEARS; 1M ENDURANCE CYCLES | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | - | 40 | 25C040 | 8 | - | - | 5V | - | 5V | - | - | SPI, Serial | - | - | 4Kb 512 x 8 | 5mA | - | 3MHz | - | 150 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | - | 4 kb | 0.000002A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 11AA02UIDT-I/SN Microchip Technology | 12 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | - | 40 | 11AA02UID | - | - | - | - | 5.5V | - | - | - | Serial | - | - | 2Kb 256 x 8 | 5mA | SYNCHRONOUS | 100kHz | - | - | EEPROM | Single Wire | - | - | - | - | 8 | 5ms | - | 2 kb | - | - | - | TS 16949 | - | - | - | - | - | SPI | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() 25LC080CT-I/MNY Microchip Technology | 11 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.5mm | - | - | 40 | 25LC080C | 8 | - | - | 5V | - | - | - | - | SPI, Serial | - | - | 8Kb 1K x 8 | 5mA | - | 10MHz | - | 100 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | 2mm | No | - | ROHS3 Compliant | - | ||
![]() 25AA080BT-I/SN Microchip Technology | 7809 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | 10MHz | - | 25AA080B | - | - | - | - | - | - | - | - | SPI, Serial | 5.5V | 1.8V | 8Kb 1K x 8 | 6mA | - | 10MHz | - | 160 ns | EEPROM | SPI | - | - | - | - | - | 5ms | - | 8 kb | - | - | 10MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA1026T-I/SM Microchip Technology | 4850 | - | Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 200 YEARS DATA RETENTION | - | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | - | 40 | 24AA1026 | 8 | - | - | - | 5.5V | - | - | 1.7V | I2C, Serial | - | - | 1Mb 128K x 8 | 5mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 1 Mb | 0.000005A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDMR | - | 2.03mm | 5.26mm | 5.25mm | No | - | ROHS3 Compliant | - | ||
![]() SST25VF040B-50-4I-QAE Microchip Technology | 490 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 8-WDFN Exposed Pad | YES | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 1998 | SST25 | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | - | - | 2.7V~3.6V | DUAL | - | - | 1 | - | 1.27mm | - | - | - | SST25VF040B | - | - | - | 3.3V | 3.6V | - | - | 2.7V | SPI, Serial | - | - | 4Mb 512K x 8 | - | - | 50MHz | - | - | FLASH | SPI | - | 4MX1 | - | - | 1 | 10μs | - | 4 Mb | - | - | - | - | - | - | - | - | 2.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6mm | 5mm | No | - | ROHS3 Compliant | - | ||
![]() 25C040X-E/ST Microchip | In Stock | - | - | - | - | - | - | - | YES | - | - | 8 | 3 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 25C040X-E/ST | - | 1 | 512 words | 512 | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.25 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Not Recommended | SOIC | 40 | 5.38 | Yes | 5 V | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | Matte Tin (Sn) | - | - | DATA RETENTION > 200 YEARS; 1M ENDURANCE CYCLES | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 0.65 mm | compliant | - | - | - | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | 5 V | AUTOMOTIVE | 4.5 V | - | - | - | - | - | SYNCHRONOUS | - | 0.005 mA | - | - | - | - | 512X8 | - | 1.2 mm | 8 | - | - | - | 0.000001 A | 4096 bit | - | - | SERIAL | - | - | EEPROM | - | SPI | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 4.4 mm | 3 mm | - | - | - | - | ||
![]() AT45DB011-SC Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | - | 8-SOIC | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TC | Tube | 2001 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | AT45DB011 | - | - | - | - | - | - | - | - | - | - | - | 1Mb 264Bytes x 512 pages | - | - | 15MHz | - | - | FLASH | SPI | - | - | - | - | - | 15ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() AT24MAC602-SSHM-B Microchip Technology | 33 | - | Datasheet | 24 Weeks | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2011 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | - | - | - | 1.7V~5.5V | DUAL | - | - | 1 | 5V | 1.27mm | - | - | - | AT24MAC602 | - | R-PDSO-G8 | - | - | 5.5V | - | - | 1.7V | 2-Wire, I2C, Serial | - | - | 2Kb 256 x 8 | - | SYNCHRONOUS | 1MHz | - | 550ns | EEPROM | I2C | - | 256X8 | - | - | 8 | 5ms | - | 2 kb | - | - | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.925mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() 93AA66X/SN Microchip Technology | 12 | - | Datasheet | 28 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | 0°C~70°C TA | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 100K ERASE/WRITE CYCLES MIN; DATA RETENTION > 40 YEARS | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 3V | 1.27mm | - | - | 40 | 93AA66 | 8 | - | - | - | 5.5V | 2/5V | - | - | Serial | - | - | 4Kb 512 x 8 256 x 16 | 3mA | - | 2MHz | - | - | EEPROM | SPI | - | 256X16 | 3-STATE | - | 16 | 10ms | - | 4 kb | 0.00003A | - | - | TS 16949 | - | - | - | - | - | MICROWIRE | 10000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.91mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93AA66-I/P Microchip Technology | 42 | - | Datasheet | 28 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2004 | - | e3 | yes | Active | Not Applicable | 8 | - | EAR99 | - | - | - | 1000K ERASE/WRITE CYCLE; 200 YEAR DATA RETENTION | - | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 3V | 2.54mm | - | - | - | 93AA66 | 8 | - | - | - | 5.5V | - | - | - | Serial | - | - | 4Kb 512 x 8 256 x 16 | 2mA | - | 2MHz | - | - | EEPROM | SPI | - | 256X16 | - | - | 16 | 10ms | - | 4 kb | - | - | - | - | - | - | - | - | - | MICROWIRE | - | 10ms | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 4.32mm | 9.46mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA64T-E/SM Microchip Technology | 12 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 1.7V~5.5V | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | 24AA64 | - | - | - | - | - | - | - | - | I2C, Serial | - | - | 64Kb 8K x 8 | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | 64 kb | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 25AA256-E/P Microchip Technology | 5263 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tube | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | 8542.32.00.51 | - | - | 1.8V~5.5V | DUAL | - | NOT APPLICABLE | 1 | 2.5V | 2.54mm | - | - | NOT APPLICABLE | 25AA256 | 8 | R-PDIP-T8 | Not Qualified | - | 5.5V | 2/5V | - | 1.8V | SPI, Serial | - | - | 256Kb 32K x 8 | - | SYNCHRONOUS | 10MHz | - | 50 ns | EEPROM | SPI | - | 32KX8 | - | - | 8 | 5ms | - | - | 0.000001A | 262144 bit | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 4.32mm | 9.46mm | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() 25AA020A-I/MS Microchip Technology | 7809 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Matte Tin (Sn) | - | - | DATA RETENTION > 200 YEARS; 1,000,000 ERASE/WRITE CYCLES | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 0.65mm | - | - | 40 | 25AA020A | 8 | - | - | 5V | - | - | - | - | SPI, Serial | - | - | 2Kb 256 x 8 | 5mA | - | 10MHz | - | 50 ns | EEPROM | SPI | - | - | - | - | - | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 850μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25AA160DT-I/MS Microchip Technology | 6680 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | 25AA160D | 8 | - | - | 5V | - | - | - | - | SPI, Serial | - | - | 16Kb 2K x 8 | 5mA | - | 10MHz | - | 160 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | - | 16 kb | 0.000001A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT28C256-15UM/883-815 Microchip Technology | 7 | - | Datasheet | 23 Weeks | - | - | Through Hole | 28-BCPGA | NO | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military grade | -55°C~125°C TC | Tray | 1997 | - | - | yes | Active | 1 (Unlimited) | 28 | - | - | - | - | - | AUTOMATIC WRITE | - | - | - | 4.5V~5.5V | PERPENDICULAR | - | - | 1 | 5V | 2.54mm | - | - | - | - | - | R-CPGA-P28 | - | - | 5.5V | - | - | 4.5V | - | - | - | 256Kb 32K x 8 | - | ASYNCHRONOUS | - | - | 150ns | EEPROM | Parallel | - | 32KX8 | - | - | 8 | 10ms | - | - | - | 262144 bit | - | MIL-STD-883 Class C | - | - | - | - | 5V | - | - | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.4mm | 16.51mm | 13.97mm | - | - | ROHS3 Compliant | - | ||
![]() SST39LF401C-55-4C-EKE Microchip Technology | 96 |
| Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | 2011 | SST39 MPF™ | e3 | - | Active | 3 (168 Hours) | 48 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | BOTTOM BOOT BLOCK | 8542.32.00.51 | - | - | 3V~3.6V | DUAL | - | 260 | 1 | 3V | 0.5mm | - | - | 40 | SST39LF401C | 48 | - | - | 3.3V | 3.6V | - | - | 2.7V | - | - | - | 4Mb 256K x 16 | 18mA | - | - | - | 55ns | FLASH | Parallel | - | 256KX16 | - | - | - | 10μs | 1b | 4 Mb | 0.00002A | - | - | - | - | Asynchronous | 16b | - | 2.7V | - | - | - | - | - | - | YES | YES | YES | 128 | 2K | YES | BOTTOM | YES | - | 1.05mm | - | 18.5mm | 12.2mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() AT93C46-10PC Microchip Technology | 38000 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-PDIP | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TC | Tube | 1999 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | AT93C46 | - | - | - | - | - | - | - | - | - | - | - | 1Kb 128 x 8 64 x 16 | - | - | 2MHz | - | - | EEPROM | SPI | - | - | - | - | - | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |