- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25A512-I/ST Microchip Technology | 47 | - | Datasheet | 6 Weeks | Tin | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2011 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1.7V~3V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 25A512 | 8 | - | Not Qualified | - | 3V | - | 1.7V | SPI, Serial | - | - | 512Kb 64K x 8 | - | 8mA | SYNCHRONOUS | 10MHz | 50 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 512 kb | - | - | - | - | - | - | - | - | SPI | - | 5ms | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | - | ROHS3 Compliant | - | ||
![]() 25AA080DT-I/ST Microchip Technology | 7809 | - | Datasheet | 3 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 25AA080D | 8 | - | - | 5V | - | - | - | SPI, Serial | - | - | 8Kb 1K x 8 | - | 5mA | - | 10MHz | 160 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | 1.2mm | 4.4mm | 3mm | No | ROHS3 Compliant | - | ||
![]() 25AA128-I/MF Microchip Technology | 26 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 40 | 25AA128 | 8 | - | - | 5V | - | - | - | SPI, Serial | - | - | 128Kb 16K x 8 | - | 5mA | - | 10MHz | 50 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 128 kb | 0.000001A | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | 840μm | - | 5mm | 6mm | No | ROHS3 Compliant | - | ||
![]() 93LC66AT-E/ST Microchip Technology | 12 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 0.65mm | - | 40 | 93LC66A | 8 | - | - | - | 5.5V | 3/5V | 2.5V | Serial | - | - | 4Kb 512 x 8 | - | 2mA | - | 2MHz | 250 ns | EEPROM | SPI | - | - | - | 8 | 6ms | - | 4 kb | 0.000005A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | 1.2mm | 4.4mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() 24FC512T-I/ST14 Microchip Technology | 7 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | - | - | - | 8542.32.00.51 | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 24FC512 | 14 | - | - | - | 5.5V | 2/5V | 1.7V | I2C, Serial | - | - | 512Kb 64K x 8 | - | 5mA | - | 1MHz | 400ns | EEPROM | I2C | - | 64KX8 | - | 8 | 5ms | - | 512 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | 1010DDDR | - | - | 1.2mm | 5mm | 4.4mm | No | ROHS3 Compliant | Lead Free | ||
![]() AT49F001ANT-55JI Microchip Technology | 28800 | - | Datasheet | - | - | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | 32-PLCC (13.97x11.43) | Non-Volatile | - | -40°C~85°C TC | Tube | 1997 | - | - | - | Obsolete | 2 (1 Year) | - | - | - | 85°C | -40°C | - | - | 4.5V~5.5V | - | - | - | - | - | 55GHz | - | AT49F001 | - | - | - | 5V | - | - | - | Parallel | 5.5V | 4.5V | 1Mb 128K x 8 | - | 30mA | - | - | 55ns | FLASH | Parallel | - | - | - | - | 50μs | 17b | 1 Mb | - | - | - | - | - | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 25AA160D-I/MS Microchip Technology | 34 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 25AA160D | 8 | - | - | 5V | - | - | - | SPI, Serial | - | - | 16Kb 2K x 8 | - | 5mA | - | 10MHz | 160 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 16 kb | 0.000001A | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | 1.1mm | 3mm | 3mm | No | ROHS3 Compliant | - | ||
![]() 25AA512T-I/MF Microchip Technology | 55 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | 8-DFN-S (6x5) | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 1.8V~5.5V | - | - | - | - | - | 20MHz | - | 25AA512 | - | - | - | - | - | - | - | SPI, Serial | 5.5V | 1.8V | 512Kb 64K x 8 | - | 7mA | - | 20MHz | 250 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 512 kb | - | - | 20MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 24LC1026T-E/SM Microchip Technology | 47 | - | Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | - | 1.27mm | - | 40 | 24LC1026 | 8 | - | Not Qualified | - | 5.5V | - | 2.5V | 2-Wire, I2C, Serial | - | - | 1Mb 128K x 8 | - | 5mA | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 1 Mb | 0.000005A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | 1010DDMR | NO | - | 2.03mm | 5.26mm | 5.25mm | - | ROHS3 Compliant | - | ||
![]() 24LC014T-E/OT Microchip Technology | 35 | - | Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | - | yes | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 1 | - | 0.95mm | - | - | 24LC014 | - | - | - | 5V | - | - | - | I2C, Serial | - | - | 1Kb 128 x 8 | - | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | 128X8 | - | 8 | 5ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | 10100DDR | - | - | 1.45mm | 2.9mm | 1.55mm | No | ROHS3 Compliant | - | ||
![]() 23A256T-I/SN Microchip Technology | 9000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | 1.7V~1.95V | DUAL | 260 | 1 | 1.8V | - | - | 40 | 23A256 | 8 | - | - | 1.8V | - | - | - | SPI, Serial | - | - | 256Kb 32K x 8 | 1 | 10mA | - | 20MHz | 32 ns | SRAM | SPI | - | - | 3-STATE | 8 | - | 1b | 256 kb | 5e-7A | - | - | - | SEPARATE | Synchronous | 8b | - | - | - | - | - | - | - | - | - | - | 4.9mm | - | No | ROHS3 Compliant | - | ||
![]() AT45DB161E-SHD-T Microchip Technology | 3000 | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | - | 8-SOIC | Non-Volatile | - | -40°C~85°C TC | Cut Tape (CT) | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 2.5V~3.6V | - | - | - | - | - | - | - | AT45DB161 | - | - | - | - | - | - | - | - | - | - | 16Mb 528Bytes x 4096 pages | - | - | - | 85MHz | - | FLASH | SPI | - | - | - | - | 8μs, 6ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SST39WF400B-70-4C-MAQE Microchip Technology | 17 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 48-WFBGA | - | 48 | - | Non-Volatile | - | 0°C~70°C TA | Tray | 2010 | SST39 MPF™ | e1 | yes | Active | 3 (168 Hours) | 48 | 3A991.B.1.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.32.00.51 | 1.65V~1.95V | BOTTOM | 260 | 1 | 1.8V | 0.5mm | - | 40 | SST39WF400B | 48 | - | - | 1.8V | 1.95V | - | 1.65V | - | - | - | 4Mb 256K x 16 | - | 15mA | - | - | 70ns | FLASH | Parallel | 16b | 256KX16 | - | 16 | 40μs | 18b | 4 Mb | - | - | - | - | - | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | 0.73mm | 6mm | - | No | ROHS3 Compliant | - | ||
![]() SST25VF040B-50-4I-QAE-T Microchip Technology | 47 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 8-WDFN Exposed Pad | YES | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 1998 | SST25 | e3 | - | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) - annealed | - | - | - | - | 2.7V~3.6V | DUAL | - | 1 | - | 1.27mm | - | - | SST25VF040B | - | - | - | 3.3V | 3.6V | - | 2.7V | SPI, Serial | - | - | 4Mb 512K x 8 | - | - | - | 50MHz | - | FLASH | SPI | - | 4MX1 | - | 1 | 10μs | - | 4 Mb | - | - | - | - | - | - | - | 2.7V | - | - | - | - | - | - | - | - | - | 6mm | 5mm | No | ROHS3 Compliant | - | ||
![]() 24FC64-I/ST Microchip Technology | 7 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | 3A991.A.2 | - | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 24FC64 | 8 | - | Not Qualified | - | 5.5V | 2/5V | 1.7V | I2C, Serial | - | - | 64Kb 8K x 8 | - | 3mA | SYNCHRONOUS | 1MHz | 400ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 64 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | 1010DDDR | - | - | 1.2mm | 4.4mm | 3mm | - | ROHS3 Compliant | - | ||
![]() 25AA160-I/P Microchip Technology | 55 | - | Datasheet | 7 Weeks | Tin | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 1 | 2.5V | 2.54mm | - | - | 25AA160 | 8 | - | - | - | 5.5V | 2/5V | - | SPI, Serial | - | - | 16Kb 2K x 8 | - | 5mA | - | 1MHz | 475 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 16 kb | 0.000001A | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | 4.32mm | 9.46mm | 7.62mm | No | ROHS3 Compliant | - | ||
![]() 47L16-I/P Microchip Technology | 1020 | - | Datasheet | 10 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | Non-Volatile | Automotive grade | -40°C~85°C TA | Tube | - | - | e3 | - | Active | Not Applicable | 8 | - | Matte Tin (Sn) - annealed | - | - | IT ALSO HAS EEPROM BACKUP OF 2K X 8 BITS | - | 2.7V~3.6V | DUAL | - | 1 | 3V | 2.54mm | - | - | 47L16 | - | R-PDIP-T8 | - | - | 3.6V | - | 2.7V | - | - | - | 16Kb 2K x 8 | - | - | SYNCHRONOUS | 1MHz | 400ns | EERAM | I2C | - | 2KX8 | - | 8 | 1ms | - | - | - | 16384 bit | - | TS 16949 | - | - | - | - | - | - | - | - | - | - | - | - | 5.334mm | 9.271mm | 7.62mm | - | ROHS3 Compliant | - | ||
![]() 25LC010AT-I/MNY Microchip Technology | 10000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | 8-TDFN (2x3) | Non-Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 2.5V~5.5V | - | - | - | - | - | 10MHz | - | 25LC010A | - | - | - | - | - | - | - | SPI, Serial | 5.5V | 2.5V | 1Kb 128 x 8 | - | 5mA | - | 10MHz | 50 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 1 kb | - | - | 10MHz | - | - | - | - | - | - | - | - | - | - | - | - | 750μm | - | 2mm | 3mm | No | ROHS3 Compliant | - | ||
![]() AT27C010-70JI Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 32-LCC (J-Lead) | - | - | 32-PLCC (13.97x11.43) | Non-Volatile | - | -40°C~85°C TC | Tube | 1996 | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | AT27C010 | - | - | - | - | - | - | - | - | - | - | 1Mb 128K x 8 | - | - | - | - | 70ns | EPROM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 25LC020A-H/SN Microchip Technology | 10000 |
| Datasheet | 27 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~150°C TA | Tube | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 25LC020A | 8 | - | - | 5V | - | - | - | SPI, Serial | - | - | 2Kb 256 x 8 | - | 5mA | - | 10MHz | 160 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 2 kb | - | - | - | - | - | - | - | - | SPI | - | 6ms | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | ROHS3 Compliant | - |