- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Max Frequency | Screening Level | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 93AA76/P Microchip Technology | 8 | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | Automotive grade | 0°C~70°C TA | Tube | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1.8V~6V | DUAL | - | 1 | 3V | 2.54mm | - | - | 93AA76 | 8 | - | - | - | 6V | 2/5V | - | Serial | - | - | 8Kb 1K x 8 512 x 16 | 3mA | - | 3MHz | - | EEPROM | SPI | - | 512X16 | 3-STATE | 16 | 5ms | - | 8 kb | 0.00003A | - | TS 16949 | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | 4.32mm | 9.46mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT28C010-20EM/883 Microchip Technology | 2391 | - | Datasheet | 23 Weeks | Lead, Tin | Surface Mount | Surface Mount | 32-CLCC | - | 32 | - | Non-Volatile | Military grade | -55°C~125°C TC | Tube | 1998 | - | e0 | no | Active | 3 (168 Hours) | 32 | - | Tin/Lead (Sn/Pb) | - | - | AUTOMATIC WRITE; DATA RETENTION: 10 YEARS | - | 4.5V~5.5V | QUAD | 240 | 1 | 5V | 1.27mm | 200GHz | 30 | AT28C010 | - | - | Not Qualified | 5V | - | 5V | - | - | - | - | 1Mb 128K x 8 | 80mA | ASYNCHRONOUS | - | 200ns | EEPROM | Parallel | - | 128KX8 | 3-STATE | 8 | 10ms | - | 1 Mb | 0.0003A | - | MIL-STD-883 | - | - | 5V | - | 10000 Write/Erase Cycles | 10ms | - | - | - | YES | YES | NO | - | - | 128words | - | - | - | - | - | 2.54mm | 13.97mm | 11.43mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AT28HC256F-12FM/883 Microchip Technology | 2934 | - | Datasheet | 23 Weeks | Lead, Tin | Surface Mount | Surface Mount | 28-CFlatPack | - | 28 | - | Non-Volatile | Military grade | -55°C~125°C TC | Tube | 1997 | - | e0 | no | Active | 3 (168 Hours) | 28 | - | TIN LEAD | - | - | AUTOMATIC WRITE | - | 4.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | 120GHz | NOT SPECIFIED | AT28HC256 | - | - | Not Qualified | 5V | - | 5V | - | Parallel, SPI | - | - | 256Kb 32K x 8 | 80mA | ASYNCHRONOUS | - | 120ns | EEPROM | Parallel | - | 32KX8 | 3-STATE | 8 | 3ms | - | 256 kb | 0.0003A | - | MIL-STD-883 Class C | - | - | 5V | - | 10000 Write/Erase Cycles | 3ms | - | - | - | YES | YES | - | - | - | 64words | - | - | - | - | - | 3.02mm | - | 10.16mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AT28HC256-90TU Microchip Technology | 29 | - | Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | - | 28 | - | Non-Volatile | - | -40°C~85°C TC | Tray | 1997 | - | e3 | - | Active | 3 (168 Hours) | 28 | EAR99 | - | - | - | - | 8542.32.00.51 | 4.5V~5.5V | DUAL | - | 1 | 5V | 0.55mm | 90GHz | - | AT28HC256 | - | - | - | 5V | - | 5V | - | - | - | - | 256Kb 32K x 8 | 80mA | - | - | 90ns | EEPROM | Parallel | - | 32KX8 | - | 8 | 10ms | - | 256 kb | 0.0003A | - | - | - | - | 5V | - | 10000 Write/Erase Cycles | 10ms | - | - | - | YES | YES | NO | - | - | 64words | - | - | - | - | - | 1.2mm | 11.8mm | 8mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST25WF020AT-40I/MF Microchip Technology | 12 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 8-WDFN Exposed Pad | YES | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | SST25 | e3 | - | Active | 3 (168 Hours) | 8 | - | Matte Tin (Sn) - annealed | - | - | - | - | 1.65V~1.95V | DUAL | NOT SPECIFIED | 1 | 1.8V | 1.27mm | - | NOT SPECIFIED | SST25WF020 | - | - | - | 1.8V | 1.95V | - | 1.65V | SPI, Serial | - | - | 2Mb 256K x 8 | - | SYNCHRONOUS | 40MHz | - | FLASH | SPI | - | 2MX1 | - | 1 | 3.5ms | 24b | 2 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256B | - | - | - | - | - | - | 6mm | - | - | - | ROHS3 Compliant | - | ||
![]() SST39VF401C-70-4I-MAQE Microchip Technology | 16 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 48-WFBGA | - | 48 | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2014 | SST39 MPF™ | e1 | - | Active | 3 (168 Hours) | 48 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BOTTOM BOOT BLOCK | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | 260 | 1 | 3V | 0.5mm | - | 40 | SST39VF401C | 48 | - | - | 3.3V | 3.6V | - | 2.7V | - | - | - | 4Mb 256K x 16 | 18mA | - | - | 70ns | FLASH | Parallel | - | 256KX16 | - | 16 | 10μs | 1b | 4 Mb | 0.00002A | - | - | Asynchronous | 16b | 2.7V | - | - | - | - | - | - | YES | YES | YES | 128 | 2K | - | YES | BOTTOM | YES | - | - | 0.73mm | 6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 34AA02T-E/MNY Microchip Technology | 42 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2007 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.5mm | - | 40 | 34AA02 | 8 | - | - | 5V | - | - | 1.7V | I2C, Serial | - | - | 2Kb 256 x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 2 kb | 0.000005A | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 3mm | 2mm | No | - | ROHS3 Compliant | - | ||
![]() SST39VF200A-70-4C-B3KE-T Microchip Technology | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 48-TFBGA | - | 48 | - | Non-Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2000 | SST39 MPF™ | e1 | yes | Active | 3 (168 Hours) | 48 | 3A991.B.1.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | 260 | - | - | 0.8mm | - | 40 | SST39VF200A | - | - | - | 3.3V | - | - | - | - | - | - | 2Mb 128K x 16 | 30mA | - | - | 70ns | FLASH | Parallel | 16b | 128KX16 | - | 16 | 20μs | 17b | 2 Mb | 0.00002A | - | - | Asynchronous | 16b | - | - | - | - | - | - | - | YES | YES | YES | 64 | 2K | - | - | - | YES | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() SST26WF016BT-104I/MF Microchip Technology | 10 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 8-WDFN Exposed Pad | YES | - | - | Non-Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | 2014 | SST26 SQI® | e3 | - | Active | 3 (168 Hours) | 8 | - | Matte Tin (Sn) - annealed | - | - | - | - | 1.65V~1.95V | DUAL | NOT SPECIFIED | 1 | 1.8V | 1.27mm | - | NOT SPECIFIED | SST26WF016 | - | R-PDSO-N8 | - | 1.8V | 1.95V | - | 1.65V | SPI, Serial | - | - | 16Mb 2M x 8 | - | SYNCHRONOUS | 104MHz | - | FLASH | SPI - Quad I/O | - | 16MX1 | - | 1 | 1.5ms | - | 16 Mb | - | - | TS 16949 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256B | - | - | - | - | - | 0.8mm | 6mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() 25AA160CT-I/SN Microchip Technology | 2664 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 25AA160C | 8 | - | - | 5V | - | - | - | SPI, Serial | - | - | 16Kb 2K x 8 | 5mA | - | 10MHz | 160 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 16 kb | 0.000001A | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() 24AA16HT-I/ST Microchip Technology | 12 | - | Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 24AA16H | 8 | - | - | 5V | - | - | 1.7V | I2C, Serial | - | - | 16Kb 2K x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 16 kb | 0.000001A | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010MMMR | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() 25AA320XT-I/ST Microchip Technology | 11 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 1000K ERASE/WRITE CYCLES; DATA RETENTION > 200 YEARS | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 25AA320 | 8 | - | - | - | 5.5V | 2/5V | - | SPI, Serial | - | - | 32Kb 4K x 8 | 5mA | - | 1MHz | 1 μs | EEPROM | SPI | - | - | - | 8 | 5ms | - | 32 kb | 0.000001A | - | - | - | - | - | SPI | 100000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST39LF402C-55-4C-B3KE Microchip Technology | 17 |
| Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | 48-TFBGA | - | 48 | - | Non-Volatile | - | 0°C~70°C TA | Tray | 2011 | SST39 MPF™ | e1 | - | Active | 3 (168 Hours) | 48 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TOP BOOT BLOCK | 8542.32.00.51 | 3V~3.6V | BOTTOM | 260 | 1 | 3V | - | - | 40 | SST39LF402C | 48 | - | - | 3.3V | 3.6V | - | 2.7V | - | - | - | 4Mb 256K x 16 | 18mA | - | - | 55ns | FLASH | Parallel | - | 256KX16 | - | - | 10μs | 1b | 4 Mb | 0.00002A | - | - | Asynchronous | 16b | 2.7V | - | - | - | - | - | - | YES | YES | YES | 128 | 2K | - | YES | TOP | YES | - | 750μm | - | 8mm | 6mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 24AA512T-I/CS17K Microchip Technology | 33000 | - | Datasheet | 15 Weeks | - | - | Surface Mount | 8-UFBGA, CSPBGA | YES | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e1 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1.7V~5.5V | BOTTOM | - | 1 | 2.5V | 0.254mm | - | - | 24AA512 | 8 | - | - | - | 5.5V | 2/5V | 1.7V | I2C, Serial | - | - | 512Kb 64K x 8 | 5mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 512 kb | 0.000001A | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 0.64mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() SST39LF401C-55-4C-B3KE Microchip Technology | 47 |
| Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | 48-TFBGA | - | 48 | - | Non-Volatile | - | 0°C~70°C TA | Tray | 2011 | SST39 MPF™ | e1 | - | Active | 3 (168 Hours) | 48 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BOTTOM BOOT BLOCK | 8542.32.00.51 | 3V~3.6V | BOTTOM | 260 | 1 | 3V | - | - | 40 | SST39LF401C | 48 | - | - | 3.3V | 3.6V | - | 2.7V | - | - | - | 4Mb 256K x 16 | 18mA | - | - | 55ns | FLASH | Parallel | - | 256KX16 | - | - | 10μs | 1b | 4 Mb | 0.00002A | - | - | Asynchronous | 16b | 2.7V | - | - | - | - | - | - | YES | YES | YES | 128 | 2K | - | YES | BOTTOM | YES | - | 750μm | - | 8mm | 6mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() SST25WF020-40-5I-QAE-T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | SST25 | - | - | Obsolete | 3 (168 Hours) | 8 | - | - | - | - | - | - | 1.65V~1.95V | DUAL | - | - | 1.8V | 1.27mm | - | - | SST25WF020 | - | - | - | 1.8V | - | - | - | SPI, Serial | - | - | 2Mb 256K x 8 | 10mA | - | 40MHz | 9 ns | FLASH | SPI | 8b | - | - | 8 | 60μs | 1b | 2 Mb | - | - | - | Synchronous | 8b | - | SPI | 100000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 25LC010A-I/ST Microchip Technology | 10000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | 8-TSSOP | Non-Volatile | - | -40°C~85°C TA | Tube | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 2.5V~5.5V | - | - | - | - | - | 10MHz | - | 25LC010A | - | - | - | 5V | - | - | - | SPI, Serial | 5.5V | 2.5V | 1Kb 128 x 8 | 5mA | - | 10MHz | 100 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 1 kb | - | 10MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.05mm | - | 3.1mm | 4.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT28HC256E-90FM/883 Microchip Technology | 2906 | - | Datasheet | 23 Weeks | Lead, Tin | Surface Mount | Surface Mount | 28-CFlatPack | - | 28 | - | Non-Volatile | Military grade | -55°C~125°C TC | Tube | 1997 | - | e0 | no | Active | 3 (168 Hours) | 28 | - | TIN LEAD | - | - | AUTOMATIC WRITE | - | 4.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | 90GHz | NOT SPECIFIED | AT28HC256 | - | - | Not Qualified | 5V | - | 5V | - | Parallel, SPI | - | - | 256Kb 32K x 8 | 80mA | ASYNCHRONOUS | - | 90ns | EEPROM | Parallel | - | 32KX8 | 3-STATE | 8 | 10ms | - | 256 kb | 0.0003A | - | MIL-STD-883 Class C | - | - | 5V | - | 100000 Write/Erase Cycles | 10ms | - | - | - | YES | YES | - | - | - | 64words | - | - | - | - | - | 3.02mm | - | 10.16mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 25LC010AT-E/MNY Microchip Technology | 10000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | Non-Volatile | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | e4 | - | Active | 1 (Unlimited) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | - | 40 | 25LC010A | - | - | - | - | 5.5V | 3/5V | 2.5V | SPI, Serial | - | - | 1Kb 128 x 8 | 5mA | - | 10MHz | 50 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 1 kb | 0.000001A | - | TS 16949 | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 750μm | - | 2mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() 25LC020AT-E/MNY Microchip Technology | 12 | - | Datasheet | 27 Weeks | - | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | - | 40 | 25LC020A | 8 | - | - | - | 5.5V | 3/5V | 2.5V | SPI, Serial | - | - | 2Kb 256 x 8 | 5mA | - | 10MHz | 50 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 750μm | - | 2mm | 3mm | No | - | ROHS3 Compliant | - |