- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | RoHS | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | RAM Size | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Number of Timers/Counters | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Core Architecture | Max Frequency | Screening Level | Parallel/Serial | Number of Programmable I/O | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25A512T-I/ST Microchip Technology | 47 | - | Datasheet | 6 Weeks | Tin | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | Non-Volatile | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | 1.7V~3V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 25A512 | 8 | - | Not Qualified | - | 3V | - | 1.7V | SPI, Serial | - | - | 512Kb 64K x 8 | 8mA | - | SYNCHRONOUS | 10MHz | - | 50 ns | EEPROM | SPI | - | - | - | 8 | - | 5ms | - | 512 kb | - | - | - | - | - | - | - | - | - | - | SPI | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | - | ROHS3 Compliant | - | ||
![]() 93AA66T/SN Microchip Technology | 42 | - | Datasheet | 29 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 100K ERASE/WRITE CYCLES MIN; DATA RETENTION > 40 YEARS | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 3V | 1.27mm | - | 40 | 93AA66 | 8 | - | - | - | 5.5V | 2/5V | - | Serial | - | - | 4Kb 512 x 8 256 x 16 | 3mA | - | - | 2MHz | - | 2 μs | EEPROM | SPI | - | 256X16 | 3-STATE | 16 | - | 10ms | - | 4 kb | 0.00003A | - | - | - | - | - | - | - | - | - | MICROWIRE | 10000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() AT25020A-10TU-2.7 Microchip Technology | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | 8-TSSOP | Non-Volatile | - | - | - | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | 2.7V~5.5V | - | - | - | - | - | 10MHz | - | AT25020 | - | - | - | 5V | - | - | - | 2-Wire, SPI, Serial | 5.5V | 2.7V | 2Kb 256 x 8 | 10mA | - | - | 20MHz | - | 40 ns | EEPROM | SPI | - | - | - | - | - | 5ms | - | 2 kb | - | - | - | 10MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 11LC161T-E/MS Microchip Technology | 12 | - | Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 11LC161 | 8 | - | Not Qualified | - | 5.5V | 3/5V | 2.5V | Serial | - | - | 16Kb 2K x 8 | 5mA | - | SYNCHRONOUS | 100kHz | - | - | EEPROM | Single Wire | - | - | - | 8 | - | 5ms | - | 16 kb | 0.000005A | - | - | - | - | - | - | - | - | - | 1-WIRE | 1000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() SST39VF512-70-4C-NHE-T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | - | Non-Volatile | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2000 | SST39 MPF™ | - | - | Obsolete | 3 (168 Hours) | 32 | - | - | - | - | - | - | - | 2.7V~3.6V | QUAD | - | - | - | 1.27mm | - | - | SST39VF512 | - | - | - | 3.3V | - | - | - | - | - | - | 512Kb 64K x 8 | - | - | - | - | 0.02mA | 70ns | FLASH | Parallel | 8b | 64KX8 | - | 8 | - | 20μs | - | 512 kb | 0.000015A | - | - | - | - | - | - | - | 8b | - | - | - | - | - | - | - | YES | YES | YES | 16 | 4K | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() AT28HC256-90UM/883 Microchip Technology | 2023 | - | Datasheet | 23 Weeks | Lead, Tin | Through Hole | Through Hole | 28-BCPGA | - | 28 | - | Non-Volatile | - | Military grade | - | -55°C~125°C TC | Tray | 1997 | - | e0 | no | Active | 1 (Unlimited) | 28 | - | Tin/Lead (Sn/Pb) | - | - | AUTOMATIC WRITE | - | - | 4.5V~5.5V | PERPENDICULAR | 225 | 1 | 5V | 2.54mm | 90GHz | 30 | AT28HC256 | - | - | Not Qualified | 5V | - | 5V | - | Parallel, SPI | - | - | 256Kb 32K x 8 | 80mA | - | ASYNCHRONOUS | - | - | 90ns | EEPROM | Parallel | - | 32KX8 | 3-STATE | 8 | - | 10ms | - | 256 kb | 0.0003A | - | - | - | MIL-STD-883 Class C | - | - | - | - | 5V | - | 10000 Write/Erase Cycles | 10ms | - | - | - | YES | YES | - | - | - | 64words | - | - | - | 4.4mm | 16.51mm | 13.97mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() AT24C164-10SC-2.7 Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | Non-Volatile | - | - | - | 0°C~70°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | AT24C164 | - | - | - | - | - | - | - | - | - | - | 16Kb 2K x 8 | - | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | - | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SST39WF800A-90-4C-M2QE Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 48-WFBGA | - | 48 | 48-WFBGA (6x4) | Non-Volatile | - | - | - | 0°C~70°C TA | Tray | 2000 | SST39 MPF™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | 70°C | 0°C | - | - | - | 1.65V~1.95V | - | - | - | - | - | - | - | SST39WF800A | - | - | - | 1.8V | - | - | - | Parallel | 1.95V | 1.65V | 8Mb 512K x 16 | 15mA | - | - | - | - | 90ns | FLASH | Parallel | 16b | - | - | - | - | 40μs | 19b | 8 Mb | - | - | - | - | - | - | - | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 25AA256T-E/ST Microchip Technology | 1320 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 25AA256 | 8 | - | Not Qualified | - | 5.5V | 2/5V | - | SPI, Serial | - | - | 256Kb 32K x 8 | 6mA | - | SYNCHRONOUS | 10MHz | - | 50 ns | EEPROM | SPI | - | - | - | 8 | - | 5ms | - | 256 kb | 0.000001A | - | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1.1mm | 4.4mm | 3mm | - | ROHS3 Compliant | - | ||
![]() 93C76T-E/SN Microchip Technology | 12 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | - | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1W | 4.5V~5.5V | DUAL | 260 | 1 | 5V | - | - | 40 | 93C76 | 8 | - | - | 5V | - | 5V | - | Serial | - | - | 8Kb 1K x 8 512 x 16 | 3mA | 96B | - | 2MHz | - | - | EEPROM | SPI | 8b | - | - | 16 | 1 | 10ms | - | 8 kb | - | - | PIC | - | - | - | 13 | - | - | - | MICROWIRE | - | - | 200 | HARDWARE/SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | 4.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() SST39VF1602C-70-4I-B3KE-T Microchip Technology | 47 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 48-TFBGA | - | 48 | - | Non-Volatile | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | SST39 MPF™ | e1 | - | Active | 3 (168 Hours) | 48 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 2.7V~3.6V | BOTTOM | - | - | - | 0.8mm | - | - | SST39VF1602C | - | - | - | 3.3V | - | - | - | - | - | - | 16Mb 1M x 16 | 18mA | - | - | - | - | 70ns | FLASH | Parallel | 16b | 1MX16 | - | 16 | - | 10μs | 20b | 16 Mb | 0.00002A | - | - | - | - | - | - | Asynchronous | 16b | - | - | - | - | - | - | - | YES | YES | YES | 12131 | 8K4K16K32K | - | YES | TOP | YES | - | - | - | No | ROHS3 Compliant | - | ||
![]() AT28HC256E-12SU-T Microchip Technology | 17 | - | Datasheet | 14 Weeks | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | - | Non-Volatile | - | - | - | -40°C~85°C TC | Tape & Reel (TR) | 1997 | - | - | - | Active | 2 (1 Year) | 28 | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | 1 | 5V | 1.27mm | - | - | - | - | R-PDSO-G28 | - | - | 5.5V | - | 4.5V | - | - | - | 256Kb 32K x 8 | - | - | ASYNCHRONOUS | - | - | 120ns | EEPROM | Parallel | - | 32KX8 | - | 8 | - | 10ms | - | - | - | 262144 bit | - | - | - | - | - | - | - | 5V | - | - | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | 17.9mm | 7.5mm | - | ROHS3 Compliant | - | ||
![]() AT45DB041B-CI Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 14-LBGA, CSPBGA | - | - | - | Non-Volatile | - | - | - | -40°C~85°C TC | Tray | 1997 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | AT45DB041 | - | - | - | - | - | - | - | - | - | - | 4Mb 264Bytes x 2048 pages | - | - | - | 20MHz | - | - | FLASH | SPI | - | - | - | - | - | 14ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() AT28C010-15JU-235 Microchip Technology | In Stock | - | Datasheet | 19 Weeks | - | - | Surface Mount | 32-LCC (J-Lead) | YES | - | - | Non-Volatile | - | - | - | -40°C~85°C TC | Tape & Reel (TR) | 1997 | - | - | - | Active | 3 (168 Hours) | 32 | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | 1 | 5V | 1.27mm | - | - | - | - | R-PDSO-G32 | - | - | 5.5V | - | 4.5V | - | - | - | 1Mb 128K x 8 | - | - | ASYNCHRONOUS | - | - | 150ns | EEPROM | Parallel | - | 128KX8 | - | 8 | - | 10ms | - | - | - | 1048576 bit | - | - | - | - | - | - | - | 5V | - | - | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | 3.556mm | 13.97mm | 11.43mm | - | ROHS3 Compliant | - | ||
![]() AT21CS01-STUM17-T Microchip Technology | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | Non-Volatile | - | - | - | -40°C~85°C TC | Tape & Reel (TR) | 2014 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | Matte Tin (Sn) - annealed | - | - | - | - | - | 1.7V~3.6V | DUAL | 260 | 1 | 1.8V | - | - | 40 | AT21CS01 | - | R-PDSO-G3 | - | - | 3.6V | - | 1.7V | - | - | - | 1Kb 128 x 8 | - | - | SYNCHRONOUS | 125kHz | - | - | EEPROM | I2C, Single Wire | - | 128X8 | - | 8 | - | 5ms | - | - | - | 1024 bit | - | - | - | SERIAL | - | - | - | - | 1-WIRE | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | 1.12mm | 2.9mm | 1.3mm | - | ROHS3 Compliant | - | ||
![]() AT25020AN-10SQ-2.7 Microchip | In Stock | - | - | - | - | Surface Mount | - | - | - | 8 | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | 5 MHz | - | - | - | - | - | - | - | - | - | SPI, Serial | 5.5 V | 2.7 V | - | 6 mA | - | - | - | - | 40 ns | - | - | - | - | - | - | - | - | - | 2 kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() AT45DB161D-CU Microchip Technology | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 24-LBGA, CSPBGA | - | 24 | 24-CBGA (6x8) | Non-Volatile | - | - | - | -40°C~85°C TC | Tray | 1997 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | - | 2.7V~3.6V | - | - | - | - | - | 66MHz | - | AT45DB161 | - | - | - | - | - | - | - | SPI, Serial | 3.6V | 2.7V | 16Mb 528Bytes x 4096 pages | 15mA | - | - | 66MHz | - | 6 ns | FLASH | SPI | - | - | - | - | - | 6ms | 21b | 16 Mb | - | - | - | - | - | - | - | Synchronous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SST39VF6401B-70-4C-B1KE-T Microchip Technology | 10 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 48-TFBGA | - | 48 | - | Non-Volatile | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2000 | SST39 MPF™ | e1 | - | Active | 3 (168 Hours) | 48 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 2.7V~3.6V | BOTTOM | - | - | - | 0.8mm | - | - | SST39VF6401B | - | - | - | 3.3V | - | - | - | - | - | - | 64Mb 4M x 16 | 18mA | - | - | - | - | 70ns | FLASH | Parallel | 16b | 4MX16 | - | 16 | - | 10μs | 22b | 64 Mb | 0.00002A | - | - | - | - | - | - | Asynchronous | 16b | - | - | - | - | - | - | - | YES | YES | YES | 2K | 2K | - | - | BOTTOM | YES | - | - | - | No | ROHS3 Compliant | - | ||
![]() 25LC320/S Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Die | YES | - | - | Non-Volatile | - | - | - | 0°C~70°C TA | Tray | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 1M ENDURANCE CYCLE; 200 YEARS DATA RETENTION | 8542.32.00.51 | - | 2.5V~5.5V | DUAL | 260 | 1 | - | 1.27mm | - | 40 | 25LC320 | 8 | R-PDSO-G8 | Not Qualified | - | 5.5V | 3/5V | 2.5V | - | - | - | 32Kb 4K x 8 | - | - | SYNCHRONOUS | 2MHz | 0.005mA | - | EEPROM | SPI | - | 4KX8 | - | 8 | - | 5ms | - | - | 0.000001A | 32768 bit | - | - | - | SERIAL | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AT25040B-MAHL-E Microchip Technology | 22093 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 8-UFDFN Exposed Pad | YES | - | - | Non-Volatile | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | - | - | Active | 3 (168 Hours) | 8 | EAR99 | - | - | - | ALSO OPERATES AT MIN 1.8 V AT 5 MHZ | 8542.32.00.51 | - | 1.8V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 0.5mm | - | NOT SPECIFIED | - | - | R-PDSO-N8 | - | - | 5.5V | - | 4.5V | - | - | - | 4Kb 512 x 8 | - | - | SYNCHRONOUS | 20MHz | - | - | EEPROM | SPI | - | 512X8 | - | 8 | - | 5ms | - | - | - | 4096 bit | - | - | - | SERIAL | - | - | - | - | SPI | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | 0.6mm | 3mm | 2mm | - | Non-RoHS Compliant | - |