- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Parallel/Serial | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SST26VF016BT-104V/SM Microchip Technology | 10 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | - | - | Non-Volatile | - | -40°C~105°C TA | Tape & Reel (TR) | 2016 | SST26 SQI® | e3 | - | Active | 1 (Unlimited) | 8 | Matte Tin (Sn) - annealed | - | - | - | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | SST26VF016B | R-PDSO-G8 | - | - | 3.6V | - | 2.7V | - | SPI | - | - | 16Mb 2M x 8 | - | SYNCHRONOUS | 104MHz | 0.025mA | - | FLASH | SPI - Quad I/O | - | 16MX1 | - | 1 | 1.5ms | - | - | 0.000025A | 16777216 bit | - | - | SERIAL | - | - | 2.7V | SPI | 100000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | BOTTOM/TOP | - | - | NO | - | 2.03mm | 5.26mm | 5.25mm | - | - | ROHS3 Compliant | - | ||
![]() AT28BV64B-20TU-T Microchip Technology | 1 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | - | 28 | - | Non-Volatile | - | -40°C~85°C TC | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | 28 | - | - | - | - | 2.7V~3.6V | DUAL | - | 1 | 3V | 0.55mm | - | - | - | - | - | 3.3V | 3.6V | - | 2.7V | - | - | - | - | 64Kb 8K x 8 | 15mA | ASYNCHRONOUS | - | - | 200ns | EEPROM | Parallel | - | 8KX8 | - | 8 | 10ms | - | 64 kb | - | - | - | - | - | - | - | 3V | - | - | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 11.8mm | 8mm | - | - | ROHS3 Compliant | - | ||
![]() SST39LF801C-55-4C-MAQE-T Microchip Technology | 17 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 48-WFBGA | - | 48 | - | Non-Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2011 | SST39 MPF™ | e1 | - | Active | 3 (168 Hours) | 48 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 3V~3.6V | BOTTOM | - | - | 3.3V | 0.5mm | - | - | SST39LF801 | - | - | 3.3V | - | - | - | - | - | - | - | 8Mb 512K x 16 | 18mA | - | - | - | 55ns | FLASH | Parallel | 16b | 512KX16 | - | 16 | 10μs | 19b | 8 Mb | 0.00002A | - | - | - | - | Asynchronous | 16b | - | - | - | - | - | - | YES | YES | YES | 256 | 2K | - | YES | BOTTOM | YES | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() AT28LV010-20JU-235 Microchip Technology | 29 | - | Datasheet | - | - | - | Surface Mount | 32-LCC (J-Lead) | YES | - | - | Non-Volatile | - | -40°C~85°C TC | Tape & Reel (TR) | 1997 | - | e3 | - | Active | 3 (168 Hours) | 32 | Matte Tin (Sn) - annealed | - | - | - | 3V~3.6V | QUAD | NOT SPECIFIED | 1 | 3.3V | 1.27mm | - | NOT SPECIFIED | - | R-PQCC-J32 | - | - | 3.465V | - | 3.135V | - | - | - | - | 1Mb 128K x 8 | - | ASYNCHRONOUS | - | - | 200ns | EEPROM | Parallel | - | 128KX8 | - | 8 | 10ms | - | - | - | 1048576 bit | - | - | - | - | - | 3V | - | - | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.556mm | 13.97mm | 11.43mm | - | - | ROHS3 Compliant | - | ||
![]() SST38VF6402BT-70I/CD Microchip Technology | 17 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 48-TFBGA | YES | 48 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | SST38 | e1 | - | Active | 3 (168 Hours) | 48 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 2.7V~3.6V | BOTTOM | 260 | 1 | 3V | 0.8mm | - | 40 | SST38VF6402 | - | - | 3.3V | 3.6V | - | 2.7V | - | - | - | - | 64Mb 4M x 16 | - | - | - | 0.05mA | 70ns | FLASH | Parallel | - | 4MX16 | - | 16 | 10μs | 22b | 64 Mb | 0.00004A | - | - | - | - | - | - | 2.7V | - | - | - | - | - | YES | YES | NO | 128 | 32K | 16B | YES | TOP | YES | - | - | - | 1.2mm | 8mm | - | No | - | ROHS3 Compliant | - | ||
![]() AT25DF321A-SH-B Microchip | 10000 | - | Datasheet | - | - | Surface Mount | - | SOIC | - | 8 | - | FLASH | - | - | Bulk | 1997 | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | 100MHz | - | - | - | - | 3.3V | - | - | - | - | SPI, Serial | 3.6V | 2.7V | 4MB | 19mA | - | - | - | 5 ns | - | - | - | - | - | - | - | 1b | 32 Mb | - | - | - | - | - | Synchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.7mm | - | 7.7mm | 5.13mm | No | No SVHC | RoHS Compliant | - | ||
![]() 93C46CT-I/SNG Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT28HC256E-12FM/883 Microchip Technology | 2006 | - | Datasheet | 23 Weeks | Lead, Tin | Surface Mount | Surface Mount | 28-CFlatPack | - | 28 | - | Non-Volatile | Military grade | -55°C~125°C TC | Tube | 1997 | - | e0 | no | Active | 3 (168 Hours) | 28 | TIN LEAD | - | - | AUTOMATIC WRITE | 4.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | 120GHz | NOT SPECIFIED | AT28HC256 | - | Not Qualified | 5V | - | 5V | - | - | Parallel, SPI | - | - | 256Kb 32K x 8 | 80mA | ASYNCHRONOUS | - | - | 120ns | EEPROM | Parallel | - | 32KX8 | 3-STATE | 8 | 10ms | - | 256 kb | 0.0003A | - | - | MIL-STD-883 Class C | - | - | - | 5V | - | 100000 Write/Erase Cycles | 3ms | - | - | YES | YES | - | - | - | 64words | - | - | - | - | - | - | 3.02mm | - | 10.16mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AT24C04AN-10SC-2.5 Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | Non-Volatile | - | 0°C~70°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 70°C | 0°C | - | 2.5V~5.5V | - | - | - | - | - | - | - | AT24C04 | - | - | - | - | - | - | - | 2-Wire | 5.5V | 1.8V | 4Kb 512 x 8 | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 5ms | - | - | - | - | 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AT93C46A-10TU-2.7 Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | - | 8-TSSOP | Non-Volatile | - | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | AT93C46A | - | - | - | - | - | - | - | - | - | - | 1Kb 128 x 8 64 x 16 | - | - | 2MHz | - | - | EEPROM | SPI | - | - | - | - | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AT27C256R-15JI Microchip Technology | 8 | - | Datasheet | - | - | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | 32-PLCC (13.97x11.43) | Non-Volatile | - | -40°C~85°C TC | Tube | 1997 | - | - | - | Obsolete | 2 (1 Year) | - | - | 85°C | -40°C | - | 4.5V~5.5V | - | - | - | - | - | 150GHz | - | AT27C256 | - | - | 5V | - | - | - | 5V | Parallel | 5.5V | 4.5V | 256Kb 32K x 8 | 20mA | - | - | - | 150ns | EPROM | Parallel | - | - | - | - | - | - | 256 kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() AT25080AN-10SU-1.8 Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | Non-Volatile | - | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | 1.8V~5.5V | - | - | - | - | - | 20MHz | - | AT25080 | - | - | 5V | - | - | - | - | SPI, Serial | 5.5V | 1.8V | 8Kb 1K x 8 | 10mA | - | 20MHz | - | 80 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 8 kb | - | - | 20MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AT28C256E-20LM/883 Microchip Technology | 2521 | - | Datasheet | 23 Weeks | Lead, Tin | Surface Mount | Surface Mount | 32-CLCC | - | 32 | - | Non-Volatile | Military grade | -55°C~125°C TC | Tube | 1997 | - | e0 | no | Active | 3 (168 Hours) | 32 | TIN LEAD | - | - | AUTOMATIC WRITE | 4.5V~5.5V | QUAD | 225 | 1 | 5V | 1.27mm | 200GHz | 30 | AT28C256 | - | Not Qualified | 5V | - | 5V | - | - | Parallel, SPI | - | - | 256Kb 32K x 8 | 50mA | ASYNCHRONOUS | - | - | 200ns | EEPROM | Parallel | - | - | 3-STATE | 8 | 10ms | - | 256 kb | 0.0003A | - | - | MIL-STD-883 Class C | - | - | - | 5V | - | 100000 Write/Erase Cycles | 10ms | - | - | YES | YES | - | - | - | 64words | - | - | - | - | - | - | 2.54mm | 13.97mm | 11.43mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AT93C46DN-SH Microchip | 920 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT24C01C-SSPD-T Microchip Technology | In Stock | - | Datasheet | 26 Weeks | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | - | Active | 3 (168 Hours) | 8 | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | NOT SPECIFIED | AT24C01 | - | Not Qualified | - | 5.5V | 3/5V | 2.5V | - | 2-Wire, Serial | - | - | 1Kb 128 x 8 | - | SYNCHRONOUS | 1MHz | - | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | - | 0.000004A | 1024 bit | 400kHz | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 1.75mm | 4.925mm | 3.9mm | - | - | Non-RoHS Compliant | - | ||
![]() AT93C66A-10PU-1.8 Microchip Technology | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 8-PDIP | Non-Volatile | - | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | Not Applicable | - | - | 85°C | -40°C | - | 1.8V~5.5V | - | - | - | - | - | 2MHz | - | AT93C66A | - | - | 5V | - | - | - | - | Serial | 5.5V | 1.8V | 4Kb 512 x 8 256 x 16 | 2mA | - | 2MHz | - | - | EEPROM | SPI | - | - | - | - | 10ms | - | 4 kb | - | - | 250kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AT25FS040Y7-YH27-T Microchip Technology | 4803 | - | Datasheet | - | - | - | Surface Mount | 8-UDFN Exposed Pad | - | 8 | 8-UDFN (6x4.9) | Non-Volatile | - | -40°C~85°C TC | Tape & Reel (TR) | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | 2.7V~3.6V | - | - | - | - | - | 50MHz | - | AT25FS040 | - | - | - | - | - | - | - | SPI | 3.6V | 2.7V | 4Mb 512K x 8 | - | - | 50MHz | - | - | FLASH | SPI | 8b | - | - | - | 50μs | - | - | - | - | 50MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AT24C64A-10PI-2.7 Microchip Technology | 95 | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 8-PDIP | Non-Volatile | - | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | 2.7V~5.5V | - | - | - | - | - | 400kHz | - | AT24C64 | - | - | - | - | - | - | - | 2-Wire, I2C, Serial | 5.5V | 2.7V | 64Kb 8K x 8 | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 5ms | - | 64 kb | - | - | 400kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SST39VF402C-70-4C-B3KE-T Microchip Technology | 30 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 48-TFBGA | - | 48 | - | Non-Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2014 | SST39 MPF™ | e1 | - | Active | 3 (168 Hours) | 48 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 2.7V~3.6V | BOTTOM | - | - | - | 0.8mm | - | - | SST39VF402C | - | - | 3.3V | - | - | - | - | - | - | - | 4Mb 256K x 16 | 18mA | - | - | - | 70ns | FLASH | Parallel | - | 256KX16 | - | 16 | 10μs | 1b | 4 Mb | 0.00002A | - | - | - | - | Asynchronous | 16b | - | - | - | - | - | - | YES | YES | YES | 128 | 2K | - | YES | TOP | YES | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() AT25128-10PI-1.8 Microchip Technology | In Stock | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-PDIP | Non-Volatile | - | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | 1.8V~3.6V | - | - | - | - | - | 2.1MHz | - | AT25128 | - | - | - | - | - | - | - | SPI, Serial | - | - | 128Kb 16K x 8 | - | - | 2.1MHz | - | 500 ms | EEPROM | SPI | - | - | - | - | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |