- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Manufacturer Package Identifier | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Schedule B | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Parallel/Serial | Sync/Async | Word Size | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25AA160DT-E/ST Microchip Technology | 38 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | - | - | - | 0.635mm | - | - | - | 25AA160D | - | - | Not Qualified | - | - | 2/5V | - | - | SPI, Serial | - | - | 16Kb 2K x 8 | 5mA | - | 10MHz | - | 50 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 16 kb | 0.000001A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | - | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 25AA160DT-E/SN Microchip Technology | 45 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | - | - | - | 1.27mm | - | - | - | 25AA160D | - | R-PDSO-G8 | Not Qualified | - | - | 2/5V | - | - | SPI, Serial | - | - | 16Kb 2K x 8 | - | - | 10MHz | - | - | EEPROM | SPI | - | 2KX8 | - | 8 | 5ms | - | - | 0.000001A | 16384 bit | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | - | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SST38VF6403BT-70I/CD Microchip Technology | 34 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 48-TFBGA | YES | 48 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | SST38 | e1 | - | Active | 3 (168 Hours) | 48 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | 2.7V~3.6V | BOTTOM | - | 260 | 1 | 3V | 0.8mm | - | - | 40 | SST38VF6403 | - | - | - | 3.3V | 3.6V | - | - | 2.7V | - | - | - | 64Mb 4M x 16 | - | - | - | 0.05mA | 70ns | FLASH | Parallel | - | 4MX16 | - | 16 | 10μs | 22b | 64 Mb | 0.00004A | - | - | - | - | - | - | - | 2.7V | - | - | - | - | - | YES | YES | NO | 8127 | 4K32K | 16B | YES | BOTTOM | YES | - | - | - | 1.2mm | 8mm | - | No | - | ROHS3 Compliant | - | ||
![]() SST39LF040-55-4I-WHE Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 32-TFSOP (0.488, 12.40mm Width) | - | 32 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2000 | SST39 MPF™ | e3 | yes | Obsolete | 3 (168 Hours) | 32 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | - | - | 3V~3.6V | DUAL | - | 260 | - | 3.3V | 0.5mm | - | - | - | SST39LF040 | - | - | - | 3.3V | - | - | - | - | - | - | - | 4Mb 512K x 8 | 20mA | - | - | - | 55ns | FLASH | Parallel | 8b | 512KX8 | - | 8 | 20μs | 19b | 4 Mb | 0.000015A | - | - | - | - | Asynchronous | 8b | - | - | - | - | - | - | - | YES | YES | YES | 128 | 4K | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() SST39SF040-45-4C-WHE-T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 32-TFSOP (0.488, 12.40mm Width) | - | 32 | 32-TSOP | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2010 | SST39 MPF™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 70°C | 0°C | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | SST39SF040 | - | - | - | 5V | - | - | - | - | Parallel | 5.5V | 4.5V | 4Mb 512K x 8 | 25mA | - | - | - | 45ns | FLASH | Parallel | 8b | - | - | - | 20μs | 19b | 4 Mb | - | - | - | - | - | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() SST39LF402C-55-4C-EKE Microchip Technology | 821 |
| Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | 2011 | SST39 MPF™ | e3 | - | Active | 3 (168 Hours) | 48 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | TOP BOOT BLOCK | 8542.32.00.51 | - | - | 3V~3.6V | DUAL | - | 260 | 1 | 3V | 0.5mm | - | - | 40 | SST39LF402C | 48 | - | - | 3.3V | 3.6V | - | - | 2.7V | - | - | - | 4Mb 256K x 16 | 18mA | - | - | - | 55ns | FLASH | Parallel | - | 256KX16 | - | - | 10μs | 1b | 4 Mb | 0.00002A | - | - | - | - | Asynchronous | 16b | - | 2.7V | - | - | - | - | - | YES | YES | YES | 128 | 2K | - | YES | TOP | YES | - | - | 1.05mm | - | 18.5mm | 12.2mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() AT25DF041A-SSH-B Microchip | In Stock | - | Datasheet | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1997 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4MB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SST39LF512-45-4C-WHE Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 32-TFSOP (0.488, 12.40mm Width) | - | 32 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | 2000 | SST39 MPF™ | e3 | yes | Obsolete | 3 (168 Hours) | 32 | - | EAR99 | MATTE TIN | - | - | - | - | - | - | 2.7V~3.6V | DUAL | - | 260 | 1 | 3.3V | 0.5mm | - | - | 40 | SST39LF512 | 32 | - | - | 3.3V | 3.6V | - | - | 3V | - | - | - | 512Kb 64K x 8 | 20mA | - | - | - | 45ns | FLASH | Parallel | 8b | 64KX8 | - | 8 | 20μs | 16b | 512 kb | 0.000015A | - | - | - | - | Asynchronous | 8b | - | 3V | - | - | - | - | - | YES | YES | YES | 16 | 4K | - | - | - | - | - | - | - | 1.2mm | 12.4mm | - | No | - | ROHS3 Compliant | - | ||
![]() 24AA16T-I/OT Microchip Technology | 3000 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1995 | - | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | - | - | - | 1 MILLION ERASE/WRITE CYCLES | - | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | 2.5V | - | - | - | 40 | 24AA16 | 5 | - | - | - | - | - | - | 1.7V | 2-Wire, I2C, Serial | - | - | 16Kb 2K x 8 | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | 2KX8 | - | - | 5ms | - | 16 kb | 0.000001A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | - | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010MMMR | - | 1.3mm | - | 3.1mm | 1.8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24AA256-I/SN Microchip Technology | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | - | 1.27mm | - | - | 40 | 24AA256 | 8 | - | - | - | 5.5V | - | - | 1.7V | 2-Wire, I2C, Serial | - | - | 256Kb 32K x 8 | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 5ms | - | 256 kb | 0.000005A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | NO | 1.5mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT25128A-10PU-1.8 Microchip Technology | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 8-PDIP | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | 20MHz | - | AT25128 | - | - | - | 5V | - | - | - | - | SPI, Serial | 5.5V | 1.8V | 128Kb 16K x 8 | 10mA | - | 20MHz | - | 80 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 128 kb | - | - | 5MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA256-I/P Microchip Technology | In Stock |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | 24AA256-I/P | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | 1.7V~5.5V | DUAL | - | - | 1 | - | 2.54mm | - | - | - | 24AA256 | 8 | - | - | - | 5.5V | - | - | 1.7V | 2-Wire, I2C, Serial | - | - | 256Kb 32K x 8 | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 5ms | - | 256 kb | 0.000005A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | NO | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25LC512T-M/SN Microchip Technology | 55 | - | - | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -55°C~125°C TA | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | - | 40 | 25LC512 | - | R-PDSO-G8 | - | - | 5.5V | - | - | 2.5V | SPI, Serial | - | - | 512Kb 64K x 8 | - | SYNCHRONOUS | 20MHz | - | - | EEPROM | SPI | - | 512KX1 | - | 1 | 5ms | - | - | - | 524288 bit | - | TS 16949 | - | - | - | - | - | SPI | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() SST25LF020A-33-4I-SAE-T Microchip Technology | 38 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | SST25 | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | - | - | 3V~3.6V | DUAL | - | - | - | 3.3V | 1.27mm | - | - | - | SST25LF020A | - | - | - | 3.3V | - | - | - | - | SPI, Serial | - | - | 2Mb 256K x 8 | 10mA | - | 33MHz | - | 12 ns | FLASH | SPI | 8b | - | - | 8 | 20μs | 1b | 2 Mb | 0.000015A | - | - | - | - | Synchronous | 8b | - | - | SPI | 100000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() AT28BV64B-20JI Microchip Technology | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | 32-LCC (J-Lead) | - | - | 32-PLCC (13.97x11.43) | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TC | Tube | 1997 | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | AT28BV64 | - | - | - | - | - | - | - | - | - | - | - | 64Kb 8K x 8 | - | - | - | - | 200ns | EEPROM | Parallel | - | - | - | - | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 24AA16T-I/OTG Microchip | 11700 |
| - | - | - | Surface Mount | - | - | YES | 5 | - | 5 | - | 0.1 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24AA16T-I/OTG | - | 1 | 2048 words | 2000 | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | SOT-23 | 40 | 5.29 | Compliant | Yes | 8542320050 | 2.5 V | - | - | Tape & Reel (TR) | - | - | e3 | Yes | - | - | - | - | EAR99 | Matte Tin (Sn) | 85 °C | -40 °C | 1 MILLION ERASE/WRITE CYCLES | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 0.95 mm | compliant | 400 kHz | - | - | 5 | R-PDSO-G5 | Not Qualified | - | 5.5 V | 2/5 V | INDUSTRIAL | 1.7 V | I2C, Serial | 5.5 V | 1.7 V | 2 kB | 3 mA | SYNCHRONOUS | - | 0.003 mA | 900 ns | - | - | - | 2KX8 | 1.45 mm | 8 | - | - | 16 kb | 0.000001 A | 16384 bit | 400 kHz | - | SERIAL | - | - | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010MMMR | - | - | - | 2.95 mm | 1.63 mm | No | - | - | Lead Free | ||
![]() SST26WF080BT-104I/CS Microchip Technology | 34 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 8-UFBGA, CSPBGA | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | 2014 | SST26 SQI® | e1 | - | Active | 3 (168 Hours) | 8 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | 1.65V~1.95V | BOTTOM | - | 260 | 1 | 1.8V | - | - | - | 30 | SST26WF080 | - | - | - | 1.8V | 1.95V | - | - | 1.65V | SPI, Serial | - | - | 8Mb 1M x 8 | 20mA | - | 104MHz | - | 8 ns | FLASH | SPI - Quad I/O | - | - | - | 1 | 1.5ms | 24b | 8 Mb | - | - | - | ISO/TS-16949 | - | Synchronous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AT25DF081-SSHN-B Microchip | In Stock | - | Datasheet | - | - | Surface Mount | - | SOIC | - | 8 | - | - | - | - | - | - | - | FLASH, NOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1997 | - | - | - | - | - | - | SMD/SMT | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 66MHz | - | - | - | - | - | 1.8V | - | - | - | - | SPI, Serial | 1.95V | 1.65V | 1MB | 12mA | - | - | - | 7 ns | - | - | - | - | - | - | - | 20b | 8 Mb | - | - | - | - | - | Synchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 5mm | 3.99mm | - | No SVHC | RoHS Compliant | - | ||
![]() SST39VF040-70-4C-B3KE Microchip Technology | In Stock | - | Datasheet | 17 Weeks | - | - | Surface Mount | 48-TFBGA | YES | 48 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | 2000 | SST39 MPF™ | e1 | yes | Obsolete | 3 (168 Hours) | 48 | - | 3A991.B.1.A | TIN SILVER COPPER | - | - | - | 8542.32.00.51 | - | - | 2.7V~3.6V | BOTTOM | - | 260 | 1 | 3V | 0.8mm | - | - | 40 | SST39VF040 | 48 | - | - | 3.3V | 3.6V | - | - | 2.7V | - | - | - | 4Mb 512K x 8 | 20mA | - | - | - | 70ns | FLASH | Parallel | 8b | 512KX8 | - | 8 | 20μs | 19b | 4 Mb | 0.000015A | - | - | - | - | Asynchronous | 8b | - | 2.7V | - | - | - | - | - | YES | YES | YES | 128 | 4K | - | - | - | - | - | - | - | 1.2mm | 8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST39VF800A-70-4I-MAQE-T Microchip Technology | 40 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 48-WFBGA | - | 48 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | SST39 MPF™ | e1 | yes | Active | 3 (168 Hours) | 48 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | 2.7V~3.6V | BOTTOM | - | 260 | - | - | 0.5mm | - | - | 40 | SST39VF800A | - | - | - | 3.3V | - | - | - | - | - | - | - | 8Mb 512K x 16 | 30mA | - | - | - | 70ns | FLASH | Parallel | 16b | 512KX16 | - | 16 | 20μs | 19b | 8 Mb | 0.00002A | - | - | - | - | Asynchronous | 16b | - | - | - | - | - | - | - | YES | YES | YES | 256 | 2K | - | - | - | YES | - | - | - | - | - | - | No | - | ROHS3 Compliant | - |