- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Parallel/Serial | Sync/Async | Word Size | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Ready/Busy | Boot Block | Common Flash Interface | I2C Control Byte | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT28HC256F-90TU-T Microchip Technology | 34 | - | Datasheet | 16 Weeks | - | - | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | YES | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TC | Tape & Reel (TR) | 1997 | - | - | - | Active | 3 (168 Hours) | 28 | - | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 0.55mm | - | - | - | - | - | R-PDSO-G28 | - | - | 5.5V | - | - | 4.5V | - | - | - | 256Kb 32K x 8 | - | ASYNCHRONOUS | - | - | - | 90ns | EEPROM | Parallel | - | 32KX8 | - | 8 | 3ms | - | - | - | 262144 bit | - | - | - | - | - | - | 5V | - | - | 3ms | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 11.8mm | 8mm | - | ROHS3 Compliant | - | ||
![]() 24LC16BT-I/SNG Microchip | In Stock | - | - | - | - | - | - | - | YES | - | - | - | 8 | 0.4 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24LC16BT-I/SNG | - | 1 | 2048 words | 2000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | 40 | 5.04 | Yes | 5 V | - | - | - | - | - | e3 | Yes | - | - | - | EAR99 | Matte Tin (Sn) | - | - | 1000K ERASE/WRITE CYCLES; CAN BE ORGANIZED AS 8 BLOCKS OF 256 BYTES; DATA RETENTION >200 YEARS | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 1.27 mm | compliant | - | - | - | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | 2/5 V | INDUSTRIAL | 2.5 V | - | - | - | - | - | SYNCHRONOUS | - | - | 0.003 mA | - | - | - | - | 2KX8 | 1.75 mm | 8 | - | - | - | 0.000001 A | 16384 bit | - | - | SERIAL | - | - | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | 1010MMMR | - | 4.9 mm | 3.91 mm | - | - | - | ||
![]() AT24MAC402-MAHM-E Microchip Technology | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | - | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | - | - | 1.7V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 2.5V | 0.5mm | - | - | NOT SPECIFIED | AT24MAC402 | - | - | - | - | 5.5V | - | - | 1.7V | 2-Wire, I2C, Serial | - | - | 2Kb 256 x 8 | - | SYNCHRONOUS | - | 1MHz | - | 550ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 2 kb | - | - | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | 0.6mm | 3mm | 2mm | - | ROHS3 Compliant | - | ||
![]() 24AA256SMRVA Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SST25PF020B-80-4C-Q3AE Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-UFDFN Exposed Pad | YES | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | 0°C~70°C TA | Tube | 2012 | SST25 | - | - | Obsolete | 3 (168 Hours) | 8 | - | - | - | - | - | - | - | - | 2.3V~3.6V | DUAL | - | - | 1 | - | 0.5mm | - | - | - | SST25PF020B | - | - | Not Qualified | - | 3.6V | 2.5/3.3V | - | 2.7V | SPI, Serial | - | - | 2Mb 256K x 8 | - | SYNCHRONOUS | 12mA | 80MHz | - | - | FLASH | SPI | 8b | 2MX1 | - | 1 | 10μs | - | - | 0.00002A | 2097152 bit | - | TS 16949 | - | - | - | - | 2.7V | SPI | 10000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | 0.6mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() AT24C1024B-TH25-T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | 8-TSSOP | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | 1MHz | - | AT24C1024 | - | - | - | - | - | - | - | - | 2-Wire, I2C, Serial | 5.5V | 2.5V | 1Mb 128K x 8 | 3mA | - | - | 1MHz | - | 550ns | EEPROM | I2C | - | - | - | - | 5ms | - | 1 Mb | - | - | 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() AT24C512N-10SI-2.7 Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | AT24C512 | - | - | - | - | - | - | - | - | - | - | - | 512Kb 64K x 8 | - | - | - | 1MHz | - | 900ns | EEPROM | I2C | - | - | - | - | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() AT25040A-10PU-2.7 Microchip Technology | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 8-PDIP | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | 10MHz | - | AT25040 | - | - | - | 5V | - | - | - | - | SPI, Serial | 5.5V | 2.7V | 4Kb 512 x 8 | 10mA | - | - | 20MHz | - | 40 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 4 kb | - | - | 10MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() SST25WF020-40-5I-QAE Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2005 | SST25 | e3 | yes | Obsolete | 3 (168 Hours) | 8 | 3A991.B.1.A | MATTE TIN | - | - | - | - | - | - | 1.65V~1.95V | DUAL | - | - | 1 | 1.8V | 1.27mm | - | - | - | SST25WF020 | 8 | - | - | 1.8V | 1.95V | - | - | 1.65V | SPI, Serial | - | - | 2Mb 256K x 8 | 10mA | - | - | 40MHz | - | 9 ns | FLASH | SPI | 8b | - | - | 8 | 60μs | 1b | 2 Mb | - | - | - | - | - | Synchronous | 8b | - | - | SPI | 100000 Write/Erase Cycles | - | 100 | - | - | - | - | - | - | - | - | - | - | - | 6mm | - | No | ROHS3 Compliant | - | ||
![]() SST39WF800A-90-4I-M2QE-T Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 48-WFBGA | - | 48 | 48-WFBGA (6x4) | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | SST39 MPF™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | - | - | 1.65V~1.95V | - | - | - | - | - | - | - | - | - | SST39WF800A | - | - | - | 1.8V | - | - | - | - | Parallel | 1.95V | 1.65V | 8Mb 512K x 16 | - | - | - | - | - | 90ns | FLASH | Parallel | 16b | - | - | - | 40μs | 19b | 8 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() SST39VF800A-70-4I-M1QE Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 48-WFBGA | - | 48 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2000 | SST39 MPF™ | e1 | yes | Obsolete | 2 (1 Year) | 48 | EAR99 | TIN SILVER COPPER | - | - | - | 8542.32.00.51 | - | - | 2.7V~3.6V | BOTTOM | - | 260 | 1 | 3V | 0.5mm | - | - | 40 | SST39VF800A | 48 | - | - | 3.3V | 3.6V | - | - | 2.7V | - | - | - | 8Mb 512K x 16 | 30mA | - | - | - | - | 70ns | FLASH | Parallel | 16b | 512KX16 | - | 16 | 20μs | 19b | 8 Mb | 0.00002A | - | - | - | - | Asynchronous | 16b | - | 2.7V | - | - | - | - | - | YES | YES | YES | 256 | 2K | - | - | YES | - | 0.73mm | 6mm | - | No | ROHS3 Compliant | - | ||
![]() AT45DB011D-SH-T Microchip | 628 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DataFLASH, FLASH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | 1997 | - | - | - | Discontinued | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 66MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 264B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() AT28HC256-12TU-T Microchip Technology | 8 |
| Datasheet | 17 Weeks | - | - | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | YES | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military grade | -40°C~85°C TC | Tape & Reel (TR) | 1997 | - | - | - | Active | 3 (168 Hours) | 28 | - | - | - | - | AUTOMATIC WRITE | - | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 0.55mm | - | - | - | - | - | R-PDSO-G28 | - | - | 5.5V | - | - | 4.5V | - | - | - | 256Kb 32K x 8 | - | ASYNCHRONOUS | - | - | - | 120ns | EEPROM | Parallel | - | 32KX8 | - | 8 | 10ms | - | - | - | 262144 bit | - | MIL-STD-883 | - | - | - | - | 5V | - | - | 10ms | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 11.8mm | 8mm | - | ROHS3 Compliant | - | ||
![]() AT24C32E-UUM0B-T Microchip Technology | In Stock | - | Datasheet | 7 Weeks | - | - | Surface Mount | 5-XFBGA, WLCSP | YES | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TC | Tape & Reel (TR) | 1997 | - | - | yes | Active | 3 (168 Hours) | 5 | - | - | - | - | ALSO OPERATES AT MIN 1.7 V AT 100 KHZ AND 400 KHZ | - | - | - | 1.7V~3.6V | BOTTOM | - | NOT SPECIFIED | 1 | 3V | 0.4mm | - | - | NOT SPECIFIED | AT24C32E | - | S-PBGA-B5 | - | - | 3.6V | - | - | 2.5V | 2-Wire, I2C, Serial | - | - | 32Kb 4K x 8 | - | SYNCHRONOUS | - | 1MHz | - | 450ns | EEPROM | I2C | - | 4KX8 | - | 8 | 5ms | - | - | - | 32768 bit | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | 0.33mm | - | - | - | ROHS3 Compliant | - | ||
![]() SST25VF080B-80-4C-QAE Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | 10.886217mg | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | 2010 | SST25 | e3 | yes | Obsolete | 3 (168 Hours) | 8 | 3A991.B.1.A | MATTE TIN | - | - | - | - | - | - | 2.7V~3.6V | DUAL | - | - | 1 | 3V | 1.27mm | - | - | - | SST25VF080B | 8 | - | - | 3.3V | 3.6V | - | - | 2.7V | SPI, Serial | - | - | 8Mb 1M x 8 | 20mA | - | 25mA | 80MHz | - | 6 ns | FLASH | SPI | 8b | - | - | 8 | 10μs | 1b | 8 Mb | 0.00002A | - | - | - | - | Synchronous | 8b | - | 2.7V | SPI | 100000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 6mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() SST26WF040BA-104I/MF Microchip Technology | 8 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 8-WDFN Exposed Pad | YES | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~85°C TA | Tube | 2014 | SST26 SQI® | e3 | - | Active | 3 (168 Hours) | 8 | - | Matte Tin (Sn) - annealed | - | - | - | - | - | - | 1.65V~1.95V | DUAL | - | 260 | 1 | 1.8V | 1.27mm | - | - | 30 | SST26WF040 | - | R-PDSO-N8 | - | - | 1.95V | - | - | 1.65V | SPI | - | - | 4Mb 512K x 8 | - | SYNCHRONOUS | - | 104MHz | - | - | FLASH | SPI - Quad I/O | - | 4MX1 | - | 1 | 1.5ms | - | - | - | 4194304 bit | - | TS 16949 | SERIAL | - | - | - | 1.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8mm | 6mm | 5mm | - | ROHS3 Compliant | - | ||
![]() SST39SF010A-70-4I-WHE-T Microchip Technology | 5 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 32-TFSOP (0.488, 12.40mm Width) | YES | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | SST39 MPF™ | e3 | - | Active | 3 (168 Hours) | 32 | - | Matte Tin (Sn) - annealed | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | - | - | 5V | 0.5mm | - | - | - | - | - | R-PDSO-G32 | Not Qualified | - | - | 5V | - | - | - | - | - | 1Mb 128K x 8 | - | - | - | - | 0.035mA | 70ns | FLASH | Parallel | - | 128KX8 | - | 8 | 20μs | - | - | 0.0001A | 1048576 bit | - | - | - | - | - | - | - | - | - | - | - | - | YES | YES | YES | 32 | 4K | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SST39SF040-45-4C-NHE-T Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 32-LCC (J-Lead) | - | 32 | 32-PLCC (11.43x13.97) | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2009 | SST39 MPF™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | 70°C | 0°C | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | SST39SF040 | - | - | - | 5V | - | - | - | - | Parallel | 5.5V | 4.5V | 4Mb 512K x 8 | 25mA | - | - | - | - | 45ns | FLASH | Parallel | 8b | - | - | - | 20μs | 19b | 4 Mb | - | - | - | - | - | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() SST39VF401C-70-4C-MAQE Microchip Technology | 42 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 48-WFBGA | - | 48 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | 2011 | SST39 MPF™ | e1 | - | Active | 3 (168 Hours) | 48 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BOTTOM BOOT BLOCK | 8542.32.00.51 | - | - | 2.7V~3.6V | BOTTOM | - | 260 | 1 | 3V | 0.5mm | - | - | 40 | SST39VF401C | 48 | - | - | 3.3V | 3.6V | - | - | 2.7V | - | - | - | 4Mb 256K x 16 | 18mA | - | - | - | - | 70ns | FLASH | Parallel | - | 256KX16 | - | 16 | 10μs | 1b | 4 Mb | 0.00002A | - | - | - | - | Asynchronous | 16b | - | 2.7V | - | - | - | - | - | YES | YES | YES | 128 | 2K | YES | BOTTOM | YES | - | 0.73mm | 6mm | - | No | ROHS3 Compliant | - | ||
![]() AT27C040-90TU Microchip Technology | 11440 | - | Datasheet | - | - | - | Surface Mount | 32-TFSOP (0.724, 18.40mm Width) | - | 32 | 32-TSOP | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TC | Tray | 1997 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | 85°C | 0°C | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 90GHz | - | AT27C040 | - | - | - | 5V | - | - | - | - | Parallel | - | 4.5V | 4Mb 512K x 8 | - | - | - | - | - | 90ns | EPROM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |