- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Active Read Current - Max | Brand | Clock Frequency-Max (fCLK) | Data Retention | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Clock Frequency | Maximum Operating Temperature | Memory Types | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting Styles | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Unit Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Product Type | Density | Standby Current-Max | Memory Density | Max Frequency | Parallel/Serial | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | I2C Control Byte | Reverse Pinout | Product Category | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT25320A-10PU-2.7 Microchip Technology | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 8-PDIP | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | 20MHz | - | AT25320 | - | - | - | 5V | - | - | - | - | SPI, Serial | 5.5V | 2.7V | 32Kb 4K x 8 | - | 10mA | - | 20MHz | - | 40 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 32 kb | - | - | 10MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 24FC256-E/SN Microchip | 2003 | - | - | 14 Weeks | - | - | - | - | - | YES | - | - | 8 | - | - | 1 MHz | - | - | MICROCHIP TECHNOLOGY INC | - | Microchip Technology Inc | 24FC256-E/SN | - | - | - | - | - | 3 | - | 32768 words | 32000 | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | 40 | 5.37 | - | Yes | - | - | 4.5 V | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 1.27 mm | compliant | - | - | - | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | 1.8/5 V | AUTOMOTIVE | 2.5 V | - | - | - | - | - | - | SYNCHRONOUS | - | 0.003 mA | - | - | - | - | 32KX8 | 1.75 mm | 8 | - | - | - | 0.000005 A | 262144 bit | - | SERIAL | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | - | 1010DDDR | - | - | - | - | 4.9 mm | 3.9 mm | - | - | - | - | ||
![]() 24FC1026T-I/ST Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | - | 0.65mm | - | - | 40 | 24FC1026 | - | - | - | - | 5.5V | - | - | - | 2-Wire, I2C, Serial | - | - | 1Mb 128K x 8 | - | 450μA | SYNCHRONOUS | 1MHz | - | 400ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 1 Mb | 0.000005A | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | 1010DDMR | NO | - | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() 25AA020AT-I/ST Microchip Technology | 7809 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | DATA RETENTION > 200 YEARS; 1,000,000 ERASE/WRITE CYCLES | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 0.65mm | - | - | 40 | 25AA020A | 8 | - | - | 5V | - | - | - | - | SPI, Serial | - | - | 2Kb 256 x 8 | - | 5mA | - | 10MHz | - | 50 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | 1.1mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT28HC256-90FM/883-023 Microchip Technology | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 28-CFlatPack | - | - | 28-Flatpack, Ceramic Bottom-Brazed | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TC | Tube | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256Kb 32K x 8 | - | - | - | - | - | 90ns | EEPROM | Parallel | - | - | - | - | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AT25010A-10TQ-2.7 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT28C010E-12JU-235 Microchip Technology | In Stock | - | Datasheet | 19 Weeks | - | - | - | Surface Mount | 32-LCC (J-Lead) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TC | Tape & Reel (TR) | 1997 | - | - | - | Active | 3 (168 Hours) | 32 | - | - | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 1.27mm | - | - | - | - | - | R-PDSO-G32 | - | - | 5.5V | - | - | 4.5V | - | - | - | 1Mb 128K x 8 | - | - | ASYNCHRONOUS | - | - | 120ns | EEPROM | Parallel | - | 128KX8 | - | 8 | 10ms | - | - | - | 1048576 bit | - | - | - | 5V | - | - | 10ms | - | - | - | - | - | - | - | 3.556mm | 13.97mm | 11.43mm | - | - | ROHS3 Compliant | - | ||
![]() 24LC024-I/SNG Microchip | 26 |
| - | - | Production (Last Updated: 2 years ago) | Tin | Surface Mount | - | SOIC-8 | YES | 8 | - | 8 | 3 mA | Microchip Technology | 0.4 MHz | 200 Year | 100 | MICROCHIP TECHNOLOGY INC | 2-Wire, I2C | Microchip | 24LC024-I/SNG | 400 kHz | + 85 C | EEPROM | - 40 C | Yes | 3 | SMD/SMT | 256 | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | 40 | 4.78 | Compliant | Yes | 5.5 V | 2.5 V | 4.5 V | 0.019048 oz | - | Bulk | - | 24LC024 | e3 | Yes | - | - | - | - | EAR99 | Matte Tin (Sn) | 85 °C | -40 °C | - | 8542.32.00.51 | Memory & Data Storage | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 1.27 mm | compliant | 400 kHz | - | - | 8 | R-PDSO-G8 | Not Qualified | 2.5 V to 5.5 V | 5.5 V | 3/5 V | INDUSTRIAL | 2.5 V | Serial (I2C) | 5.5 V | 2.5 V | 256 B | 3 mA | 3 mA | SYNCHRONOUS | - | 3 mA | 900 ns | - | - | - | 256 x 8 | 1.75 mm | 8 | - | EEPROM | 2 kb | 0.000001 A | 2048 bit | 400 kHz | SERIAL | EEPROM | 2.5 V to 5.5 V | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | - | 1010DDDR | - | EEPROM | 1.5 mm | - | 4.9 mm | 3.9 mm | - | - | - | Lead Free | ||
![]() 93LC86A-I/MS Microchip Technology | In Stock | - | Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 3V | 0.65mm | - | - | 40 | 93LC86A | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | Serial | - | - | 16Kb 2K x 8 | - | 3mA | - | 3MHz | - | - | EEPROM | SPI | - | 1KX16 | - | 16 | 5ms | - | 16 kb | 0.000001A | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 200 | SOFTWARE | 8 | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() AT28HC256-90LM/883-696 Microchip Technology | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 32-CLCC | - | - | 32-LCC (11.43x13.97) | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TC | Tube | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256Kb 32K x 8 | - | - | - | - | - | 90ns | EEPROM | Parallel | - | - | - | - | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 25AA640AT-E/ST Microchip Technology | 7809 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | - | - | - | Matte Tin (Sn) - annealed | - | - | - | - | - | - | 1.8V~5.5V | - | - | 260 | - | - | - | - | - | 40 | 25AA640A | - | - | - | - | - | - | - | - | SPI, Serial | - | - | 64Kb 8K x 8 | - | - | - | 10MHz | - | 100 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 64 kb | - | - | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() AT25080A-10PU-1.8 Microchip Technology | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 8-PDIP | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | 20MHz | - | AT25080 | - | - | - | 5V | - | - | - | - | SPI, Serial | 5.5V | 1.8V | 8Kb 1K x 8 | - | 10mA | - | 20MHz | - | 80 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 8 kb | - | - | 5MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SST25VF020B-80-4C-Q3AE Microchip Technology | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 8-UFDFN Exposed Pad | YES | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | 2012 | SST25 | - | - | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | - | - | 2.7V~3.6V | DUAL | - | - | 1 | - | 0.5mm | - | - | - | SST25VF020B | - | - | - | - | 3.6V | - | - | 2.7V | SPI, Serial | - | - | 2Mb 256K x 8 | - | - | SYNCHRONOUS | 80MHz | - | - | FLASH | SPI | 8b | 2MX1 | - | 1 | 10μs | - | - | - | 2097152 bit | - | - | - | 2.7V | - | - | - | - | - | - | - | - | - | - | 0.6mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() 93AA86B-I/MS Microchip Technology | In Stock | - | Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 0.65mm | - | - | 40 | 93AA86B | 8 | - | - | - | 5.5V | 2/5V | - | - | Serial | - | - | 16Kb 1K x 16 | - | 3mA | - | 3MHz | - | - | EEPROM | SPI | - | 1KX16 | - | 16 | 5ms | - | 16 kb | 0.000001A | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 200 | SOFTWARE | 8 | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() 93LC86BT-E/MS Microchip Technology | In Stock | - | Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | 93LC86B | 8 | - | - | - | 5.5V | - | - | 2.5V | Serial | - | - | 16Kb 1K x 16 | - | 3mA | - | 3MHz | - | - | EEPROM | SPI | - | 512X16 | - | 16 | 5ms | - | 16 kb | - | - | - | - | - | - | MICROWIRE | - | 5ms | - | - | 8 | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() 93AA76AT-I/MS Microchip Technology | In Stock | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 0.65mm | - | - | 40 | 93AA76A | 8 | - | - | - | 5.5V | - | - | - | Serial | - | - | 8Kb 1K x 8 | - | 3mA | - | 3MHz | - | - | EEPROM | SPI | - | 512X16 | - | 16 | 5ms | - | 8 kb | - | - | - | - | - | - | MICROWIRE | - | 5ms | - | - | 8 | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() 93C76B-E/MS Microchip Technology | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tube | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | 93C76B | 8 | - | - | 5V | - | - | - | - | Serial | - | - | 8Kb 512 x 16 | - | 3mA | - | 3MHz | - | - | EEPROM | SPI | - | 512X16 | - | 16 | 2ms | - | 8 kb | - | - | - | - | - | - | MICROWIRE | - | 2ms | - | - | 8 | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() 93C86B-E/MS Microchip Technology | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tube | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | 93C86B | 8 | - | - | 5V | - | 5V | - | - | Serial | - | - | 16Kb 1K x 16 | - | 3mA | - | 3MHz | - | - | EEPROM | SPI | - | 1KX16 | - | 16 | 2ms | - | 16 kb | 0.000005A | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | SOFTWARE | 8 | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() 93AA46BT-I/OT Microchip Technology | 60 |
| Datasheet | 2 Weeks | - | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | - | Matte Tin (Sn) | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 0.95mm | - | - | 40 | 93AA46B | 6 | - | - | - | 5.5V | 2/5V | - | 1.8V | Serial | - | - | 1Kb 64 x 16 | - | 2mA | - | 2MHz | - | 250 ns | EEPROM | SPI | - | 128X8 | - | 8 | 6ms | - | 1 kb | 0.000001A | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | - | 200 | SOFTWARE | 8 | - | - | - | - | 1.45mm | 2.95mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC024-I/SN Microchip Technology | 1100 | - | Datasheet | 8 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1000K ERASE/WRITE CYCLES; DATA RETENTION > 200 YEARS | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 4.5V | 1.27mm | - | - | 40 | 24LC024 | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | 2-Wire, I2C, Serial | - | - | 2Kb 256 x 8 | - | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | 1010DDDR | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free |