- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Parallel/Serial | Sync/Async | Word Size | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 93LC56XT-I/SN Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | - | - | 100K ERASE/WRITE CYCLES MIN; DATA RETENTION > 40 YEARS | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 1.27mm | - | 40 | 93LC56 | 8 | - | - | - | 5.5V | 3/5V | 2.5V | Serial | - | - | 2Kb 256 x 8 128 x 16 | 3mA | - | 2MHz | - | - | EEPROM | SPI | - | - | 3-STATE | 16 | 10ms | - | 2 kb | 0.00003A | - | - | - | - | MICROWIRE | 10000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | 8 | 1.75mm | 4.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() AT28HC64B-70TC Microchip Technology | 47 | - | Datasheet | - | Surface Mount | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | - | 28 | 28-TSOP | Non-Volatile | - | 0°C~70°C TC | Tray | 1997 | - | - | - | Active | 3 (168 Hours) | - | - | - | 70°C | 0°C | - | - | 4.5V~5.5V | - | - | - | - | - | 70GHz | - | AT28HC64 | - | - | - | 5V | - | - | - | Parallel, SPI | 5.5V | 4.5V | 64Kb 8K x 8 | 40mA | - | - | - | 70ns | EEPROM | Parallel | - | - | - | - | 10ms | - | 64 kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 93C76A-I/MS Microchip Technology | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 93C76A | 8 | - | - | 5V | - | - | - | Serial | - | - | 8Kb 1K x 8 | 3mA | - | 3MHz | - | - | EEPROM | SPI | - | 512X16 | - | 16 | 2ms | - | 8 kb | - | - | - | - | - | MICROWIRE | - | 2ms | - | - | 8 | 1.1mm | 3mm | 3mm | No | ROHS3 Compliant | - | ||
![]() 93C86BT-E/MS Microchip Technology | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 93C86B | 8 | - | - | 5V | - | 5V | - | Serial | - | - | 16Kb 1K x 16 | 3mA | - | 3MHz | - | - | EEPROM | SPI | - | 1KX16 | - | 16 | 2ms | - | 16 kb | 0.000005A | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | SOFTWARE | 8 | 1.1mm | 3mm | 3mm | No | ROHS3 Compliant | - | ||
![]() 93LC76AT-I/MS Microchip Technology | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 93LC76A | 8 | - | - | - | 5.5V | - | 2.5V | Serial | - | - | 8Kb 1K x 8 | 3mA | - | 3MHz | - | - | EEPROM | SPI | - | 512X16 | - | 16 | 5ms | - | 8 kb | - | - | - | - | - | MICROWIRE | - | 5ms | - | - | 8 | 1.1mm | 3mm | 3mm | No | ROHS3 Compliant | - | ||
![]() 93LC76BT-E/MS Microchip Technology | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 3.3V | 0.65mm | - | 40 | 93LC76B | 8 | - | - | - | 5.5V | 3/5V | 2.5V | Serial | - | - | 8Kb 512 x 16 | 3mA | - | 3MHz | - | - | EEPROM | SPI | - | 256X16 | - | 16 | 5ms | - | 8 kb | 0.000005A | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | 8 | 1.1mm | 3mm | 3mm | No | ROHS3 Compliant | - | ||
![]() 93LC76B-E/MS Microchip Technology | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 3.3V | 0.65mm | - | 40 | 93LC76B | 8 | - | - | - | 5.5V | 3/5V | 2.5V | Serial | - | - | 8Kb 512 x 16 | 3mA | - | 3MHz | - | - | EEPROM | SPI | - | 256X16 | - | 16 | 5ms | - | 8 kb | 0.000005A | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | 8 | 1.1mm | 3mm | 3mm | No | ROHS3 Compliant | - | ||
![]() 93LC86AT-I/MS Microchip Technology | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 0.65mm | - | 40 | 93LC86A | 8 | - | - | - | 5.5V | 3/5V | 2.5V | Serial | - | - | 16Kb 2K x 8 | 3mA | - | 3MHz | - | - | EEPROM | SPI | - | 1KX16 | - | 16 | 5ms | - | 16 kb | 0.000001A | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 200 | SOFTWARE | 8 | 1.1mm | 3mm | 3mm | No | ROHS3 Compliant | - | ||
![]() 93LC86A-E/MS Microchip Technology | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 93LC86A | 8 | - | - | - | 5.5V | - | 2.5V | Serial | - | - | 16Kb 2K x 8 | 3mA | - | 3MHz | - | - | EEPROM | SPI | - | 512X16 | - | 16 | 5ms | - | 16 kb | - | - | - | - | - | MICROWIRE | - | 5ms | - | - | 8 | 1.1mm | 3mm | 3mm | No | ROHS3 Compliant | - | ||
![]() 93C86A-E/MS Microchip Technology | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 93C86A | 8 | - | - | 5V | - | 5V | - | Serial | - | - | 16Kb 2K x 8 | 3mA | - | 3MHz | - | - | EEPROM | SPI | - | 1KX16 | - | 16 | 2ms | - | 16 kb | 0.000005A | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | SOFTWARE | 8 | 1.1mm | 3mm | 3mm | No | ROHS3 Compliant | - | ||
![]() 25AA640/S Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Die | YES | - | - | Non-Volatile | - | 0°C~70°C TA | Tray | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | MATTE TIN | - | - | DATA RETENTION > 200 YEARS; 4KV ESD PROTECTION; 1M ENDURANCE CYCLES | 8542.32.00.51 | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 40 | 25AA640 | 8 | R-PDSO-G8 | Not Qualified | - | 5.5V | 2/5V | 1.8V | - | - | - | 64Kb 8K x 8 | - | SYNCHRONOUS | 1MHz | 0.005mA | - | EEPROM | SPI | - | 8KX8 | - | 8 | 5ms | - | - | 0.000001A | 65536 bit | SERIAL | - | - | SPI | 100000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() 93AA76BT-I/MS Microchip Technology | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 93AA76B | 8 | - | - | - | 5.5V | - | - | Serial | - | - | 8Kb 512 x 16 | 3mA | - | 3MHz | - | - | EEPROM | SPI | - | 512X16 | - | 16 | 5ms | - | 8 kb | - | - | - | - | - | MICROWIRE | - | 5ms | - | - | 8 | 1.1mm | 3mm | 3mm | No | ROHS3 Compliant | - | ||
![]() 93C76A-E/MS Microchip Technology | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 93C76A | 8 | - | - | 5V | - | - | - | Serial | - | - | 8Kb 1K x 8 | 3mA | - | 3MHz | - | - | EEPROM | SPI | - | 512X16 | - | 16 | 2ms | - | 8 kb | - | - | - | - | - | MICROWIRE | - | 2ms | - | - | 8 | 1.1mm | 3mm | 3mm | No | ROHS3 Compliant | - | ||
![]() 93C86AT-I/MS Microchip Technology | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 93C86A | 8 | - | - | 5V | - | 5V | - | Serial | - | - | 16Kb 2K x 8 | 3mA | - | 3MHz | - | - | EEPROM | SPI | - | 1KX16 | - | 16 | 2ms | - | 16 kb | 0.000001A | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | SOFTWARE | 8 | 1.1mm | 3mm | 3mm | No | ROHS3 Compliant | - | ||
![]() 93C76AT-E/MS Microchip Technology | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 93C76A | 8 | - | - | 5V | - | - | - | Serial | - | - | 8Kb 1K x 8 | 3mA | - | 3MHz | - | - | EEPROM | SPI | - | 512X16 | - | 16 | 2ms | - | 8 kb | - | - | - | - | - | MICROWIRE | - | 2ms | - | - | 8 | 1.1mm | 3mm | 3mm | No | ROHS3 Compliant | - | ||
![]() 93AA86AT-I/MS Microchip Technology | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 93AA86A | 8 | - | - | - | 5.5V | 2/5V | - | Serial | - | - | 16Kb 2K x 8 | 3mA | - | 3MHz | - | - | EEPROM | SPI | - | 1KX16 | - | 16 | 5ms | - | 16 kb | 0.000001A | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 200 | SOFTWARE | 8 | 1.1mm | 3mm | 3mm | No | ROHS3 Compliant | - | ||
![]() 93C76BT-I/MS Microchip Technology | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 93C76B | 8 | - | - | 5V | - | - | - | Serial | - | - | 8Kb 512 x 16 | 3mA | - | 3MHz | - | - | EEPROM | SPI | - | 512X16 | - | 16 | 2ms | - | 8 kb | - | - | - | - | - | MICROWIRE | - | 2ms | - | - | 8 | 1.1mm | 3mm | 3mm | No | ROHS3 Compliant | - | ||
![]() AT25010B-XPD-T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | - | Non-Volatile | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | 8542.32.00.51 | 2.5V~5.5V | DUAL | - | 1 | 5V | 0.65mm | - | - | - | - | R-PDSO-G8 | Not Qualified | - | 5.5V | 3/5V | 2.5V | - | - | - | 1Kb 128 x 8 | - | SYNCHRONOUS | 5MHz | - | - | EEPROM | SPI | - | 128X8 | - | 8 | 5ms | - | - | 0.000003A | 1024 bit | SERIAL | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | 1.2mm | 4.4mm | 3mm | - | Non-RoHS Compliant | - | ||
![]() 24LC02B/S15K Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Die | - | - | Die | Non-Volatile | - | 0°C~70°C TA | Tray | 2009 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | 24LC02B | - | - | - | - | - | - | - | - | - | - | 2Kb 256 x 8 | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SST39WF1601-90-4I-B3KE Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 48-TFBGA | - | 48 | 48-TFBGA | Non-Volatile | - | -40°C~85°C TA | Tray | 2000 | SST39 MPF™ | - | - | Obsolete | 2 (1 Year) | - | - | - | 85°C | -40°C | - | - | 1.65V~1.95V | - | - | - | - | - | - | - | SST39WF1601 | - | - | - | 1.8V | - | - | - | Parallel | 1.95V | 1.65V | 16Mb 1M x 16 | 10mA | - | - | - | 90ns | FLASH | Parallel | 16b | - | - | - | 40μs | 20b | 16 Mb | - | - | - | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - |