- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Parallel/Serial | Sync/Async | Word Size | Memory IC Type | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | I2C Control Byte | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 24LC04B-I/S15K Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Die | - | - | Die | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2009 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | 24LC04B | - | - | - | - | - | - | - | - | - | - | - | 4Kb 256 x 8 x 2 | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 93LC86AT-I/ST Microchip Technology | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 3V | 0.65mm | - | - | 40 | 93LC86A | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | Serial | - | - | 16Kb 2K x 8 | 3mA | - | 3MHz | - | - | EEPROM | SPI | - | 1KX16 | - | - | 16 | 5ms | - | 16 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 200 | SOFTWARE | 8 | - | 1.1mm | 4.4mm | 3mm | No | ROHS3 Compliant | - | ||
![]() AT25080B-SSPDGV-T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | - | Active | 3 (168 Hours) | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 2.5V~5.5V | - | - | 260 | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | 8Kb 1K x 8 | - | - | 5MHz | - | - | EEPROM | SPI | - | - | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 24AA16T/SN Microchip | In Stock | - | - | - | Surface Mount | - | - | YES | 8 | - | 8 | 0.1 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24AA16T/SN | EEPROM | 1 | 2048 words | 2000 | 70 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | 40 | 5.14 | Compliant | Yes | 3 V | - | - | Tape & Reel (TR) | - | - | e3 | Yes | - | - | - | EAR99 | Matte Tin (Sn) | 85 °C | 0 °C | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 1.27 mm | compliant | 400 kHz | - | - | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | 2/5 V | COMMERCIAL | 1.8 V | 2-Wire, I2C, Serial | 5.5 V | 1.7 V | 2 kB | 3 mA | SYNCHRONOUS | - | 0.003 mA | 900 ns | - | - | - | 2KX8 | OPEN-DRAIN | 1.75 mm | 8 | - | - | 16 kb | 0.00003 A | 16384 bit | 400 kHz | SERIAL | - | - | EEPROM | I2C | 1000000 Write/Erase Cycles | 10 ms | 200 | HARDWARE | - | 1010MMMR | - | 4.9 mm | 3.9 mm | No | - | Lead Free | ||
![]() AT28C010-12JU-235 Microchip Technology | 910 | - | Datasheet | 19 Weeks | - | Surface Mount | 32-LCC (J-Lead) | - | - | 32-PLCC (11.43x13.97) | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TC | Tape & Reel (TR) | 1997 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Mb 128K x 8 | - | - | - | - | 120ns | EEPROM | Parallel | - | - | - | - | - | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SST26VF016B-104I/WF70S Microchip Technology | In Stock | - | Datasheet | - | - | - | Die | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | SST26 SQI® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | SST26VF016B | - | - | - | - | - | - | - | - | - | - | - | 16Mb 2M x 8 | - | - | 104MHz | - | - | FLASH | SPI - Quad I/O | - | - | - | - | - | 1.5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 24AA00/ST Microchip Technology | 10000 | - | Datasheet | 17 Weeks | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | 2005 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 0.65mm | - | - | 40 | 24AA00 | 8 | - | - | - | 5.5V | 2/5V | - | - | 2-Wire, I2C, Serial | - | - | 128b 16 x 8 | - | - | 400kHz | - | 3500ns | EEPROM | I2C | - | - | - | - | 8 | 4ms | - | 128 b | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 4ms | 200 | - | - | 1010XXXR | 1.1mm | 4.4mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() 24C00/ST Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | 2005 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | 24C00 | 8 | - | - | 5V | - | 5V | - | - | 2-Wire, I2C, Serial | - | - | 128b 16 x 8 | 3mA | - | 400kHz | - | 3500ns | EEPROM | I2C | - | - | - | - | 8 | 4ms | - | 128 b | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 4ms | 200 | - | - | 1010XXXR | 1.1mm | 4.4mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() 93LC66BXT/SN Microchip Technology | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2000 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 1000000 ERASE/WRITE CYCLES MIN; DATA RETENTION > 200 YEARS | 8542.32.00.51 | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 3V | 1.27mm | - | - | 40 | 93LC66B | 8 | R-PDSO-G8 | - | 5.5V | 6V | 3/5V | - | 2.5V | 2-Wire, Serial | - | - | 4Kb 256 x 16 | - | - | 2MHz | - | 6 ms | EEPROM | SPI | - | 256X16 | 3-STATE | - | 16 | - | - | 4 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | - | 200 | SOFTWARE | - | - | 1.75mm | 4.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() SST39LF010-55-4I-NHE Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | 32-PLCC (11.43x13.97) | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2000 | SST39 MPF™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | SST39LF010 | - | - | - | 3.3V | - | - | - | - | Parallel | 3.6V | 3V | 1Mb 128K x 8 | 20mA | - | - | - | 55ns | FLASH | Parallel | 8b | - | - | - | - | 20μs | 17b | 1 Mb | - | - | - | - | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 93C86A-I/P Microchip Technology | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 2.5V | 2.54mm | - | - | - | 93C86A | 8 | - | - | 5V | - | 5V | - | - | Serial | - | - | 16Kb 2K x 8 | 3mA | - | 3MHz | - | - | EEPROM | SPI | - | - | - | - | 8 | 2ms | - | 16 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | 8 | - | 4.32mm | 9.46mm | 7.62mm | No | ROHS3 Compliant | - | ||
![]() AT24C16B-TSU-T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | SOT-23-5 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | 1MHz | - | AT24C16 | - | - | - | 3.3V | - | - | - | - | 2-Wire, I2C, Serial | 3.6V | 1.8V | 16Kb 2K x 8 | 3mA | - | 1MHz | - | 550ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | 16 kb | - | - | 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SST39WF400B-70-4I-VA Microchip Technology | In Stock | - | Datasheet | - | - | - | Die | - | - | Wafer | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | SST39 MPF™ | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | 1.65V~1.95V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Mb 256K x 16 | - | - | - | - | 70ns | FLASH | Parallel | - | - | - | - | - | 40μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SST39WF1601-90-4C-MBQE Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 48-WFBGA | - | 48 | 48-WFBGA (6x4) | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | 2012 | SST39 MPF™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | 70°C | 0°C | - | - | - | - | 1.65V~1.95V | - | - | - | - | - | - | - | - | - | SST39WF1601 | - | - | - | 1.8V | - | - | - | - | Parallel | 1.95V | 1.65V | 16Mb 1M x 16 | 10mA | - | - | - | 90ns | FLASH | Parallel | 16b | - | - | - | - | 40μs | 20b | 16 Mb | - | - | - | - | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AT34C02D-SSHMHL-T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | 1MHz | - | AT34C02 | - | - | - | - | - | - | - | - | 2-Wire, I2C, Serial | - | - | 2Kb 256 x 8 | - | - | 1MHz | - | - | EEPROM | I2C | - | - | - | - | - | 5ms | - | 2 kb | - | - | 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() AT29LV040A-15TU-T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 32-TFSOP (0.724, 18.40mm Width) | - | - | 32-TSOP | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TC | Tape & Reel (TR) | 1997 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | AT29LV040 | - | - | - | - | - | - | - | - | - | - | - | 4Mb 512K x 8 | - | - | - | - | 150ns | FLASH | Parallel | - | - | - | - | - | 20ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 93C86BT-I/MS Microchip Technology | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | 93C86B | 8 | - | - | 5V | - | 5V | - | - | Serial | - | - | 16Kb 1K x 16 | 3mA | - | 3MHz | - | - | EEPROM | SPI | - | 1KX16 | - | - | 16 | 2ms | - | 16 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | SOFTWARE | 8 | - | 1.1mm | 3mm | 3mm | No | ROHS3 Compliant | - | ||
![]() SST39LF200A-45-4C-EKE Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | 48-TSOP | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | 2000 | SST39 MPF™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | 70°C | 0°C | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | SST39LF200A | - | - | - | 3.3V | - | - | - | - | Parallel | 3.6V | 3V | 2Mb 128K x 16 | - | - | - | - | 45ns | FLASH | Parallel | 16b | - | - | - | - | 20μs | 17b | 2 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 93C76AT-I/MS Microchip Technology | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | 93C76A | 8 | - | - | 5V | - | - | - | - | Serial | - | - | 8Kb 1K x 8 | 3mA | - | 3MHz | - | - | EEPROM | SPI | - | 512X16 | - | - | 16 | 2ms | - | 8 kb | - | - | - | - | - | - | - | MICROWIRE | - | 2ms | - | - | 8 | - | 1.1mm | 3mm | 3mm | No | ROHS3 Compliant | - | ||
![]() 93LC76A-I/MS Microchip Technology | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | 93LC76A | 8 | - | - | - | 5.5V | - | - | 2.5V | Serial | - | - | 8Kb 1K x 8 | 3mA | - | 3MHz | - | - | EEPROM | SPI | - | 512X16 | - | - | 16 | 5ms | - | 8 kb | - | - | - | - | - | - | - | MICROWIRE | - | 5ms | - | - | 8 | - | 1.1mm | 3mm | 3mm | No | ROHS3 Compliant | - |