- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Parallel/Serial | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 24AA64T-I/MS Microchip Technology | 5356 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | - | - | - | DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | - | 40 | 24AA64 | 8 | - | - | - | 5.5V | 2/5V | 1.7V | I2C, Serial | 64Kb 8K x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | 8 | 5ms | - | 64 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA512T-I/SM Microchip Technology | 45026 | - | Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | - | 40 | 24AA512 | 8 | - | - | - | 5.5V | 2/5V | 1.7V | I2C, Serial | 512Kb 64K x 8 | 5mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | 8 | 5ms | - | 512 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 2.03mm | 5.245mm | 5.23mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA04T-I/OT Microchip Technology | 18000 | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 1995 | - | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | - | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | - | - | - | - | 40 | 24AA04 | 5 | - | - | - | - | - | 1.7V | I2C, Serial | 4Kb 256 x 8 x 2 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 5ms | - | 4 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | - | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010XXMR | NO | 1.3mm | - | 3.1mm | 1.8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24AA128-I/ST Microchip Technology | 7500 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | 1000000 ERASE/WRITE CYCLES, HARDWARE WRITE PROTECT, DATA RETENTION > 200 YEARS | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | - | 40 | 24AA128 | 8 | - | - | - | 5.5V | 2/5V | 1.7V | I2C, Serial | 128Kb 16K x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 5ms | - | 128 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.05mm | - | 4.5mm | 3.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24AA128T-I/SM Microchip Technology | 20000 | - | Datasheet | 5 Weeks | Gold | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | 1000000 ERASE/WRITE CYCLES, HARDWARE WRITE PROTECT, DATA RETENTION > 200 YEARS | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | - | 40 | 24AA128 | 8 | - | - | - | 5.5V | 2/5V | 1.7V | I2C, Serial | 128Kb 16K x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | 8 | 5ms | - | 128 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 2.03mm | 5.26mm | 5.25mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA02-I/ST Microchip Technology | 2062 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | - | 40 | 24AA02 | 8 | - | - | - | 5.5V | 2/5V | 1.7V | I2C, Serial | 2Kb 256 x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | 8 | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010XXXR | - | - | 1.1mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93AA56B-I/SN Microchip Technology | 55 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | - | 40 | 93AA56B | 8 | - | - | - | 5.5V | 2/5V | - | Serial | 2Kb 128 x 16 | 2mA | - | 2MHz | 250 ns | EEPROM | SPI | - | - | - | 6ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24AA01-I/ST Microchip Technology | 100 | - | Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | - | 0.65mm | - | - | 40 | 24AA01 | 8 | - | - | - | 5.5V | 2/5V | 1.7V | I2C, Serial | 1Kb 128 x 8 | 3mA | - | 400kHz | 3500ns | EEPROM | I2C | - | - | 8 | 5ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010XXXR | NO | - | 1.2mm | 3mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 93AA66A-I/P Microchip Technology | 38 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | Not Applicable | 8 | - | EAR99 | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 1 | 2.5V | 2.54mm | - | - | - | 93AA66A | 8 | - | - | - | 5.5V | 2/5V | - | Serial | 4Kb 512 x 8 | 2mA | - | 2MHz | 250 ns | EEPROM | SPI | - | - | - | 6ms | - | 4 kb | 0.000001A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT27LV020A-90TI Microchip Technology | 263 |
| Datasheet | - | - | - | Surface Mount | 32-TFSOP (0.724, 18.40mm Width) | - | - | 32-TSOP | Non-Volatile | - | -40°C~85°C TC | Tray | 1997 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 85°C | -40°C | - | - | 3V~3.6V 4.5V~5.5V | - | - | - | - | - | - | 90GHz | - | AT27LV020 | - | - | - | - | - | - | - | Parallel | 2Mb 256K x 8 | - | - | - | 90ns | EPROM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AT24C02C-CUM-T Microchip Technology | In Stock | - | Datasheet | 26 Weeks | - | - | Surface Mount | 8-VFBGA | YES | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2002 | - | - | - | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | - | 1.7V~5.5V | BOTTOM | - | 1 | 2.5V | 0.5mm | - | - | - | AT24C02 | - | - | - | - | 5.5V | - | 1.7V | Serial | 2Kb 256 x 8 | - | - | - | 550ns | EEPROM | I2C | - | - | 8 | 5ms | - | 2 kb | - | - | 1MHz | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | 1.5mm | No | - | ROHS3 Compliant | - | ||
![]() SST39VF402C-70-4I-B3KE Microchip Technology | 5 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 48-TFBGA | - | 48 | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2011 | SST39 MPF™ | e1 | - | Active | 3 (168 Hours) | 48 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TOP BOOT BLOCK | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | 260 | 1 | 3V | - | - | - | 40 | SST39VF402C | 48 | - | - | 3.3V | 3.6V | - | 2.7V | - | 4Mb 256K x 16 | 18mA | - | - | 70ns | FLASH | Parallel | 256KX16 | - | - | 10μs | 1b | 4 Mb | 0.00002A | - | - | - | - | Asynchronous | 16b | 2.7V | - | - | - | - | - | YES | YES | YES | 128 | 2K | - | YES | TOP | YES | - | - | 750μm | - | 8mm | 6mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 24AA04SC-I/S16K Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Die | - | - | Die | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | 24AA04 | - | - | - | - | - | - | - | - | 4Kb 256 x 8 x 2 | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AT24C64A-10TQ-2.7 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 11AA010-I/WF16K Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Die | - | - | Die | Non-Volatile | - | -40°C~85°C TA | Tray | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | - | 11AA010 | - | - | - | - | - | - | - | - | 1Kb 128 x 8 | - | - | 100kHz | - | EEPROM | Single Wire | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AT24C64D-UUM-T Microchip Technology | In Stock | - | Datasheet | 25 Weeks | - | - | Surface Mount | 6-XFBGA, WLCSP | YES | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2017 | - | - | - | Active | 1 (Unlimited) | 5 | - | - | - | - | - | - | - | 1.7V~5.5V | BOTTOM | - | 1 | 5V | 0.4mm | - | - | - | AT24C64D | - | S-PBGA-B5 | Not Qualified | - | 5.5V | 1.8/5V | 1.7V | - | 64Kb 8K x 8 | - | SYNCHRONOUS | 1MHz | 550ns | EEPROM | I2C | 8192X8 | - | 8 | 5ms | - | - | 0.000001A | 65536 bit | - | - | SERIAL | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 0.348mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() AT24C04D-CUM-T Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-VFBGA | YES | - | - | Non-Volatile | Automotive grade | -40°C~85°C TC | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | 8 | - | - | - | - | - | ALSO OPERATES 1.7V AT 100 KHZ | - | 1.7V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 0.5mm | not_compliant | - | NOT SPECIFIED | AT24C04 | - | R-PBGA-B8 | Not Qualified | - | 3.6V | 1.8/3.3V | 1.7V | - | 4Kb 512 x 8 | - | SYNCHRONOUS | 1MHz | 450ns | EEPROM | I2C | 512X8 | OPEN-DRAIN | 8 | 5ms | - | - | 8e-7A | 4096 bit | - | ISO/TS-16949 | SERIAL | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | YES | - | - | - | - | 16words | - | - | - | 1010DDMR | NO | - | 0.85mm | 2mm | 1.5mm | - | - | ROHS3 Compliant | - | ||
![]() SST26VF016BA-104I/MF Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-WDFN Exposed Pad | YES | - | - | Non-Volatile | Automotive grade | -40°C~85°C TA | Tube | - | SST26 SQI® | - | - | Obsolete | 3 (168 Hours) | 8 | - | 3A991.B.1.A | - | - | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | - | SST26VF016B | - | R-PDSO-N8 | - | - | 3.6V | - | 2.7V | SPI, Serial | 16Mb 2M x 8 | - | - | 104MHz | - | FLASH | SPI - Quad I/O | 16MX1 | - | 1 | 1.5ms | - | 16 Mb | - | - | - | TS 16949 | - | - | - | 2.7V | - | - | - | - | - | - | - | - | - | - | 256B | - | BOTTOM/TOP | - | - | - | - | 0.8mm | 6mm | 5mm | No | - | ROHS3 Compliant | - | ||
![]() 24AA08T-I/CS16K Microchip Technology | 14660 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 4-UFBGA, CSPBGA | YES | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e1 | - | Active | 1 (Unlimited) | 4 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1.7V~5.5V | BOTTOM | - | - | - | 0.4mm | - | - | - | 24AA08 | - | S-PBGA-B4 | Not Qualified | - | - | 2/5V | - | - | 8Kb 256 x 8 x 4 | - | - | 400kHz | 900ns | EEPROM | I2C | 1KX8 | - | 8 | 5ms | - | - | 0.000001A | 8192 bit | - | - | SERIAL | - | - | - | I2C | 1000000 Write/Erase Cycles | - | 200 | - | - | - | - | - | - | - | - | - | - | 1010XMMR | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 93LC56AT/ST Microchip Technology | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2000 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | 1000000 ERASE/WRITE CYCLES MIN; DATA RETENTION > 200 YEARS | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 0.65mm | - | - | 40 | 93LC56A | 8 | - | - | - | 6V | 3/5V | 2.5V | 2-Wire, Serial | 2Kb 256 x 8 | 500μA | - | 2MHz | 6 ms | EEPROM | SPI | - | - | 8 | - | - | 2 kb | 0.000001A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | - | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free |