- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Memory Types | RoHS | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Max Frequency | Screening Level | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SST39WF800A-90-4C-M2QE-T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 48-WFBGA | 48 | 48-WFBGA (6x4) | - | Non-Volatile | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2000 | SST39 MPF™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | 70°C | 0°C | 1.65V~1.95V | - | - | - | - | - | - | - | - | SST39WF800A | - | 1.8V | - | - | - | Parallel | 1.95V | 1.65V | 8Mb 512K x 16 | - | - | - | - | 90ns | FLASH | Parallel | 16b | - | - | 40μs | 19b | 8 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() SST25WF080B-40I/W13G Microchip Technology | In Stock | - | Datasheet | - | - | - | Die | - | - | - | Non-Volatile | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | SST25 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 1.65V~1.95V | - | - | - | - | - | - | - | - | SST25WF080B | - | - | - | - | - | - | - | - | 8Mb 1M x 8 | - | - | - | 40MHz | - | FLASH | SPI | - | - | - | 1ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SST25PF080B-80-4C-S2AE Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | 8 | - | 540.001716mg | Non-Volatile | - | Automotive grade | 0°C~70°C TA | Tube | 2005 | SST25 | e3 | - | Obsolete | 3 (168 Hours) | 8 | - | Matte Tin (Sn) | - | - | 2.3V~3.6V | DUAL | 260 | 1 | - | 1.27mm | unknown | - | 40 | SST25PF080B | - | - | 3.6V | - | 2.3V | SPI, Serial | - | - | 8Mb 1M x 8 | 30mA | SYNCHRONOUS | 12mA | 80MHz | 12 ns | FLASH | SPI | 8b | - | - | 10μs | - | 8 b | - | - | TS 16949 | 3V | - | - | - | - | - | - | 1.25mm | - | 5mm | 4mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 93AA76AT-I/ST Microchip Technology | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | 8-TSSOP | - | Non-Volatile | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | 1.8V~5.5V | - | - | - | - | - | - | 3MHz | - | 93AA76A | - | - | - | - | - | Serial | 5.5V | 1.8V | 8Kb 1K x 8 | 3mA | - | - | 3MHz | - | EEPROM | SPI | - | - | - | 5ms | - | 8 kb | - | 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 93C76A-I/SN Microchip Technology | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Non-Volatile | - | - | -40°C~85°C TA | Tube | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | - | 40 | 93C76A | 8 | 5V | - | 5V | - | Serial | - | - | 8Kb 1K x 8 | 3mA | - | - | 3MHz | 100 ns | EEPROM | SPI | - | - | 8 | 2ms | - | 8 kb | 0.000005A | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | SOFTWARE | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() 93C86BT-E/ST Microchip Technology | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | - | - | Non-Volatile | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | - | 40 | 93C86B | 8 | 5V | - | - | - | Serial | - | - | 16Kb 1K x 16 | 3mA | - | - | 3MHz | - | EEPROM | SPI | - | 512X16 | 16 | 2ms | - | 16 kb | - | - | - | - | MICROWIRE | - | 2ms | - | - | 8 | - | 1.1mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() 93AA86AT-I/ST Microchip Technology | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | - | - | Non-Volatile | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | - | 40 | 93AA86A | 8 | - | 5.5V | - | - | Serial | - | - | 16Kb 2K x 8 | 3mA | - | - | 3MHz | - | EEPROM | SPI | - | 512X16 | 16 | 5ms | - | 16 kb | - | - | - | - | MICROWIRE | - | 5ms | - | - | 8 | - | 1.1mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() 93AA76BT-I/ST Microchip Technology | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | - | - | Non-Volatile | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | - | 40 | 93AA76B | 8 | - | 5.5V | - | - | Serial | - | - | 8Kb 512 x 16 | 3mA | - | - | 3MHz | - | EEPROM | SPI | - | 512X16 | 16 | 5ms | - | 8 kb | - | - | - | - | MICROWIRE | - | 5ms | - | - | 8 | - | 1.1mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() 93C76B-I/SN Microchip Technology | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Non-Volatile | - | - | -40°C~85°C TA | Tube | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | - | 40 | 93C76B | 8 | 5V | - | 5V | - | Serial | - | - | 8Kb 512 x 16 | 3mA | - | - | 3MHz | 100 ns | EEPROM | SPI | - | 512X16 | 16 | 2ms | - | 8 kb | 0.000001A | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | SOFTWARE | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() 93C76B-I/ST Microchip Technology | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | Non-Volatile | - | - | -40°C~85°C TA | Tube | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | - | 40 | 93C76B | 8 | 5V | - | - | - | Serial | - | - | 8Kb 512 x 16 | 3mA | - | - | 3MHz | - | EEPROM | SPI | - | 512X16 | 16 | 2ms | - | 8 kb | - | - | - | - | MICROWIRE | - | 2ms | - | - | 8 | - | 1.1mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() 93LC86BT-I/ST Microchip Technology | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | - | - | Non-Volatile | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 0.65mm | - | - | 40 | 93LC86B | 8 | - | 5.5V | 3/5V | 2.5V | Serial | - | - | 16Kb 1K x 16 | 3mA | - | - | 3MHz | - | EEPROM | SPI | - | 1KX16 | 16 | 5ms | - | 16 kb | 0.000001A | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 200 | SOFTWARE | 8 | - | 1.1mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() 93C86A-E/ST Microchip Technology | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | - | - | Non-Volatile | - | - | -40°C~125°C TA | Tube | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | - | 40 | 93C86A | 8 | 5V | - | - | - | Serial | - | - | 16Kb 2K x 8 | 3mA | - | - | 3MHz | - | EEPROM | SPI | - | 512X16 | 16 | 2ms | - | 16 kb | - | - | - | - | MICROWIRE | - | 2ms | - | - | 8 | - | 1.1mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() 25AA080B-I/WF15K Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Die | - | Die | - | Non-Volatile | - | Automotive grade | -40°C~85°C TA | Tray | 2007 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | - | 25AA080B | - | - | - | - | - | - | - | - | 8Kb 1K x 8 | - | - | - | 10MHz | - | EEPROM | SPI | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 93C66C/WF15K Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Die | - | Die | - | Non-Volatile | - | - | 0°C~70°C TA | Tray | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 93C66C | - | - | - | - | - | - | - | - | 4Kb 512 x 8 256 x 16 | - | - | - | 3MHz | - | EEPROM | SPI | - | - | - | 2ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 93C46A/WF15K Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Die | - | Die | - | Non-Volatile | - | - | 0°C~70°C TA | Tray | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 93C46A | - | - | - | - | - | - | - | - | 1Kb 128 x 8 | - | - | - | 2MHz | - | EEPROM | SPI | - | - | - | 2ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5962R0520804VYC Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24AA16/ST Microchip | In Stock | - | - | - | - | - | - | 8 | - | - | EEPROM | Compliant | - | - | Bulk | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | 400 kHz | - | - | - | 5 V | - | - | - | 2-Wire, I2C, Serial | 5.5 V | 1.7 V | 2 kB | - | - | - | - | 900 ns | - | - | - | - | - | - | - | 16 kb | - | 400 kHz | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Lead Free | ||
![]() AT25M02-UUM-T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 8-XFBGA, WLCSP | - | - | - | Non-Volatile | - | - | -40°C~85°C TC | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2Mb 256K x 8 | - | - | - | 5MHz | - | EEPROM | SPI | - | - | - | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 25LC080A-I/S15K Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Die | - | Die | - | Non-Volatile | - | Automotive grade | -40°C~85°C TA | Tray | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | 25LC080A | - | - | - | - | - | - | - | - | 8Kb 1K x 8 | - | - | - | 10MHz | - | EEPROM | SPI | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AT28HC256E-12JU-070 Microchip Technology | In Stock | - | Datasheet | 26 Weeks | - | Surface Mount | 32-LCC (J-Lead) | - | 32-PLCC (13.97x11.43) | - | Non-Volatile | - | - | -40°C~85°C TC | Tape & Reel (TR) | 1997 | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256Kb 32K x 8 | - | - | - | - | 120ns | EEPROM | Parallel | - | - | - | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |