- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Active Read Current - Max | Bandwidth-Nom | Base Product Number | Brand | Clock Frequency-Max (fCLK) | Data Retention | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Clock Frequency | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | MSL | Number of Memory Channels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Supply Voltage-Nom (Vsup) | Temperature Coefficient-Nom | Total Resistance-Nom | Tradename | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Number of Positions | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Failure Rate | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Memory Size | Operating Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Organization | Converter Type | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Product Type | Standby Current-Max | Memory Density | Parallel/Serial | Memory IC Type | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Resistor Terminal Voltage-Max | Alternate Memory Width | Resistance Law | Control Interface | Features | Product Category | Memory Organization | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT21CS01-TOHM10-B Microchip Technology | 45 |
| - | Through Hole | TO-92-3 | - | TO-92-3 | - | 300 uA | - | AT21CS01 | - | - | 100 Year | 1000 | - | 1-Wire, I2C | - | - | - | + 85 C | Non-Volatile | Microchip Technology | - 40 C | - | Through Hole | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | Details | - | 3.6 V | 1.7 V | - | - | - | - | - | -40°C ~ 85°C (TC) | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EEPROM | 1.7V ~ 3.6V | - | - | - | - | - | - | - | - | - | 1.7 V to 3.6 V | - | - | - | - | - | 1 kbit | - | - | 125 kbps | - | - | EEPROM | I²C, Single Wire | 128 x 8 | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128 x 8 | - | - | - | - | ||
![]() 24CS256T-I/OT Microchip Technology | 3959 |
| - | Surface Mount | SOT-23-5 | - | SOT-23-5 | - | 1 mA | - | - | - | - | 200 Year | 3000 | - | I2C | - | - | 3.4 MHz | + 85 C | Non-Volatile | Microchip Technology | - 40 C | - | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | Details | - | 5.5 V | 1.7 V | - | - | - | - | - | -40°C ~ 85°C (TA) | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH - NAND, DRAM - LPDDR | 1.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256 kbit | - | - | 3.4 MHz | - | 400 ns | EEPROM | I²C | 32 k x 8 | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32K x 8 | - | - | - | - | ||
![]() 24CS256T-E/OT Microchip Technology | 153 |
| - | Surface Mount | SOT-23-5 | - | SOT-23-5 | - | 1 mA | - | - | - | - | 200 Year | 3000 | - | I2C | - | - | 3.4 MHz | + 125 C | Non-Volatile | Microchip Technology | - 40 C | - | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | Details | - | 5.5 V | 1.7 V | - | - | - | - | - | -40°C ~ 125°C (TA) | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH - NAND, DRAM - LPDDR | 1.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256 kbit | - | - | 1 MHz | - | 400 ns | EEPROM | I²C | 32 k x 8 | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32K x 8 | - | - | - | - | ||
![]() AT24CSW010-STUM-T Microchip Technology | 2042 | - | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | TSOT-23-5 | - | 1 mA | - | AT24CSW010 | Microchip Technology / Atmel | - | 100 Year | 5000 | - | 2-Wire, I2C | Microchip | - | 1 MHz | + 85 C | Non-Volatile | Microchip Technology | - 40 C | - | SMD/SMT | MSL 3 - 168 hours | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 3.6 V | 1.7 V | - | - | - | - | - | -40°C ~ 85°C (TC) | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Memory & Data Storage | - | 1.7V ~ 3.6V | - | - | - | - | - | - | - | - | - | 1.7 V to 3.6 V | - | - | - | - | - | 1Kbit | 200 uA | - | 1 MHz | 1 mA | 450 ns | EEPROM | I2C | 128 x 8 | - | - | - | 5ms | EEPROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EEPROM | 128 x 8 | - | - | - | - | ||
![]() 24CS256-I/SM Microchip Technology | 393 |
| - | Surface Mount | 8-SOIC (0.209", 5.30mm Width) | - | 8-SOIJ | - | - | - | - | Microchip Technology | - | - | 90 | - | - | Microchip | - | - | - | Non-Volatile | Microchip Technology | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Memory & Data Storage | - | 1.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256Kbit | - | - | 3.4 MHz | - | 70 ns | EEPROM | I2C | - | - | - | - | 5ms | EEPROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EEPROM | 32K x 8 | - | - | - | - | ||
![]() 24FC256T-I/OT Microchip Technology | 20 |
| - | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | - | - | - | 24FC256 | - | - | 200 Year | - | - | 2-Wire, I2C | - | - | 1 MHz | + 85 C | Non-Volatile | Microchip Technology | - 40 C | - | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | 5.5 V | 1.7 V | - | - | - | - | - | -40°C ~ 85°C (TA) | - | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256Kbit | - | - | 1 MHz | 3 mA | 400 ns | EEPROM | I2C | 32 k x 8 | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32K x 8 | - | - | - | - | ||
![]() 24CS256-I/P Microchip Technology | 338 |
| - | Through Hole | 8-DIP (0.300", 7.62mm) | - | 8-PDIP | - | - | - | - | Microchip Technology | - | - | 60 | - | - | Microchip | - | - | - | Non-Volatile | Microchip Technology | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Memory & Data Storage | - | 1.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256Kbit | - | - | 3.4 MHz | - | 70 ns | EEPROM | I2C | - | - | - | - | 5ms | EEPROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EEPROM | 32K x 8 | - | - | - | - | ||
![]() 24CS256-I/SN Microchip Technology | 281 |
| - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | - | 8-SOIC | - | - | - | - | Microchip Technology | - | - | 100 | - | - | Microchip | - | - | - | Non-Volatile | Microchip Technology | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Memory & Data Storage | - | 1.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256Kbit | - | - | 3.4 MHz | - | 70 ns | EEPROM | I2C | - | - | - | - | 5ms | EEPROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EEPROM | 32K x 8 | - | - | - | - | ||
![]() 24CS256-E/P Microchip Technology | 277 |
| - | Through Hole | 8-DIP (0.300", 7.62mm) | - | 8-PDIP | - | - | - | - | Microchip Technology | - | - | 60 | - | - | Microchip | - | - | - | Non-Volatile | Microchip Technology | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Memory & Data Storage | - | 1.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256Kbit | - | - | 1 MHz | - | 400 ns | EEPROM | I2C | - | - | - | - | 5ms | EEPROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EEPROM | 32K x 8 | - | - | - | - | ||
![]() 24CS256T-E/MS Microchip Technology | 26 |
| - | Surface Mount | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | - | 8-MSOP | - | - | - | - | Microchip Technology | - | - | 2500 | - | - | Microchip | - | - | - | Non-Volatile | Microchip Technology | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Memory & Data Storage | - | 1.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256Kbit | - | - | 1 MHz | - | 400 ns | EEPROM | I2C | - | - | - | - | 5ms | EEPROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EEPROM | 32K x 8 | - | - | - | - | ||
![]() 24CS256-E/MS Microchip Technology | 413 |
| - | Surface Mount | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | - | 8-MSOP | - | - | - | - | Microchip Technology | - | - | 100 | - | - | Microchip | - | - | - | Non-Volatile | Microchip Technology | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Memory & Data Storage | - | 1.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256Kbit | - | - | 1 MHz | - | 400 ns | EEPROM | I2C | - | - | - | - | 5ms | EEPROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EEPROM | 32K x 8 | - | - | - | - | ||
![]() 93LC66C-I/PG Microchip | In Stock | - | - | - | - | NO | - | 8 | - | - | - | - | 3 MHz | - | - | MICROCHIP TECHNOLOGY INC | - | Microchip Technology Inc | 93LC66C-I/PG | - | - | - | - | - | - | - | - | - | 256 words | 256 | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Active | DIP | - | NOT SPECIFIED | 5.17 | - | Yes | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | - | - | - | Matte Tin (Sn) | - | - | ALSO CONFIGURABLE AS 512 X 8 | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | compliant | 8 | R-PDIP-T8 | Not Qualified | - | - | 5.5 V | 3/5 V | INDUSTRIAL | 1.8 V | - | - | SYNCHRONOUS | - | 0.002 mA | - | - | - | 256X16 | - | 5.33 mm | 16 | - | - | 0.000001 A | 4096 bit | SERIAL | EEPROM | MICROWIRE | 1000000 Write/Erase Cycles | 6 ms | 200 | SOFTWARE | - | 8 | - | - | - | - | - | - | 9.27 mm | 7.62 mm | - | ||
![]() PM8650A1-FEI Microchip Technology | 6000 | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 | - | - | - | - | - | - | Dynamic RAM - DRAM | - | - | - | SMD/SMT | - | 8 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Flashtec | - | - | - | - | - | - | - | - | - | - | Dynamic RAM (DRAM) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PM8651A1-FEI Microchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 | - | - | - | - | - | - | Dynamic RAM - DRAM | - | - | - | SMD/SMT | - | 8 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Flashtec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 27C128-15 Microchip Technology | 6 | - | - | - | - | - | - | - | - | - | 27C128 | - | - | - | - | - | - | - | - | - | - | Non-Volatile | Microchip Technology | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128Kbit | - | - | - | - | 150 ns | EPROM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16K x 8 | - | - | - | - | ||
![]() 24CS512T-I/Q4B Microchip Technology | 4756 |
| - | Surface Mount | 8-UFDFN Exposed Pad | - | 8-UDFN (2x3) | - | - | - | 24CS512 | Microchip Technology | - | 200 Year | 5000 | - | I2C | Microchip | - | 3.4 MHz | + 85 C | Non-Volatile | Microchip Technology | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 5.5 V | 1.7 V | - | - | - | - | - | -40°C ~ 85°C (TA) | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 512Kbit | - | - | 3.4 MHz | - | 400 ns | EEPROM | I2C | 64 k x 8 | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | 64K x 8 | - | - | - | - | ||
![]() 24FC512T-I/Q4B Microchip Technology | 16 | - | - | Surface Mount | 8-UFDFN Exposed Pad | - | 8-UDFN (2x3) | - | - | - | 24FC512 | Microchip Technology | - | 200 Year | 5000 | - | I2C | Microchip | - | 1 MHz | + 85 C | Non-Volatile | Microchip Technology | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 5.5 V | 1.7 V | - | - | - | - | - | -40°C ~ 85°C (TA) | Reel | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 512Kbit | - | - | 1 MHz | - | 900 ns | EEPROM | I2C | 64 k x 8 | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | 64K x 8 | - | - | - | - | ||
![]() AT24CSW040-STUM-T Microchip Technology | 4224 | - | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | TSOT-23-5 | - | 1 mA | - | AT24CSW040 | Microchip Technology / Atmel | - | 100 Year | 5000 | - | 2-Wire, I2C | Microchip | - | 1 MHz | + 85 C | Non-Volatile | Microchip Technology | - 40 C | - | SMD/SMT | MSL 3 - 168 hours | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 3.6 V | 1.7 V | - | - | - | - | - | -40°C ~ 85°C (TC) | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Memory & Data Storage | - | 1.7V ~ 3.6V | - | - | - | - | - | - | - | - | - | 1.7 V to 3.6 V | - | - | - | - | - | 4Kbit | 200 uA | - | 1 MHz | 1 mA | 450 ns | EEPROM | I2C | 512 x 8 | - | - | - | 5ms | EEPROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EEPROM | 512 x 8 | - | - | - | - | ||
![]() AT24CSW080-STUM-T Microchip Technology | 3334 |
| - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | TSOT-23-5 | - | 1 mA | - | AT24CSW080 | Microchip Technology / Atmel | - | 100 Year | 5000 | - | 2-Wire, I2C | Microchip | - | 1 MHz | + 85 C | Non-Volatile | Microchip Technology | - 40 C | - | SMD/SMT | MSL 3 - 168 hours | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 3.6 V | 1.7 V | - | - | - | - | - | -40°C ~ 85°C (TC) | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Memory & Data Storage | - | 1.7V ~ 3.6V | - | - | - | - | - | - | - | - | - | 1.7 V to 3.6 V | - | - | - | - | - | 8Kbit | 200 uA | - | 1 MHz | 1 mA | 450 ns | EEPROM | I2C | 1 k x 8 | - | - | - | 5ms | EEPROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EEPROM | 1K x 8 | - | - | - | - | ||
![]() MCP4642-103E/MF Microchip | In Stock | - | - | - | 0402 (1005 Metric) | YES | 0402 | 10 | - | 1 kHz | RS73G1ERT | - | - | - | - | MICROCHIP TECHNOLOGY INC | - | Microchip Technology Inc | MCP4642-103E/MF | - | - | - | KOA Speer Electronics, Inc. | - | 1 | - | - | - | - | - | 125 °C | -40 °C | Tape & Reel (TR) | PLASTIC/EPOXY | HVSON | HVSON, SOLCC10,.12,20 | SOLCC10,.12,20 | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | DFN | Active | 40 | 5.36 | - | Yes | - | - | 2.7 V | - | 150 ppm/°C | 10000 Ω | - | -55°C ~ 155°C | - | RS73-RT | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | e3 | Yes | 2 | EAR99 | ±50ppm/°C | - | 1.78 kOhms | 129 | Matte Tin (Sn) | Thick Film | 0.125W, 1/8W | NON-VOLATILE MEMORY | 8542.39.00.01 | Digital Potentiometers | CMOS | - | DUAL | NO LEAD | 260 | 2 | 0.5 mm | compliant | 10 | S-PDSO-N10 | Not Qualified | - | - | - | 3/5 V | AUTOMOTIVE | - | - | - | - | - | - | - | - | - | - | DIGITAL POTENTIOMETER | 1 mm | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | - | LINEAR | INCREMENT/DECREMENT | Automotive AEC-Q200 | - | - | 0.016 (0.40mm) | 3 mm | 3 mm | AEC-Q200 |