- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Operating Mode | Supply Current-Max | Organization | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | I2C Control Byte | Reverse Pinout | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 24LC128T-I/MSG Microchip | In Stock | - | - | YES | 8 | 0.4 MHz | MICROCHIP TECHNOLOGY INC | 24LC128T-I/MSG | 1 | 16384 words | 16000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.19 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | MSOP | 40 | 5.23 | Yes | 4.5 V | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 1000000 ERASE/WRITE CYCLES, HARDWARE WRITE PROTECT, DATA RETENTION > 200 YEARS | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | 8 | S-PDSO-G8 | Not Qualified | 5.5 V | 3/5 V | INDUSTRIAL | 2.5 V | SYNCHRONOUS | 0.003 mA | 16KX8 | 1.1 mm | 8 | 0.000001 A | 131072 bit | SERIAL | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | 1010DDDR | - | 3 mm | 3 mm | ||
![]() 25LC080A-I/PG Microchip | In Stock | - | - | NO | 8 | 10 MHz | MICROCHIP TECHNOLOGY INC | 25LC080A-I/PG | - | 1024 words | 1000 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Not Recommended | DIP | NOT SPECIFIED | 5.37 | Yes | 5 V | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | 8542.32.00.51 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | compliant | 8 | R-PDIP-T8 | Not Qualified | 5.5 V | 3/5 V | INDUSTRIAL | 2.5 V | SYNCHRONOUS | 0.006 mA | 1KX8 | 5.33 mm | 8 | 0.000001 A | 8192 bit | SERIAL | EEPROM | - | SPI | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE/SOFTWARE | - | - | 9.271 mm | 7.62 mm | ||
![]() 24LC04B-E/STG Microchip | In Stock | - | - | YES | 5 | 0.4 MHz | MICROCHIP TECHNOLOGY INC | 24LC04B-E/STG | 1 | 512 words | 512 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.25 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | SOIC | 40 | 5.11 | Yes | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | 3/5 V | INDUSTRIAL | 2.5 V | SYNCHRONOUS | 0.003 mA | 512X8 | 1.2 mm | 8 | 0.000005 A | 4096 bit | SERIAL | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | 1010XXMR | NO | 4.4 mm | 3 mm | ||
![]() 24AA02T-I/MSG Microchip | In Stock | - | - | YES | 8 | 0.1 MHz | MICROCHIP TECHNOLOGY INC | 24AA02T-I/MSG | 1 | 256 words | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | ROHS COMPLIANT, PLASTIC, MSOP-8 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | MSOP | 40 | 5.23 | Yes | 2.5 V | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | 8 | S-PDSO-G8 | Not Qualified | 5.5 V | 2/5 V | INDUSTRIAL | 1.7 V | SYNCHRONOUS | 0.003 mA | 256X8 | 1.1 mm | 8 | 0.000001 A | 2048 bit | SERIAL | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | 1010XXXR | - | 3 mm | 3 mm | ||
![]() 24AA128-I/MSG Microchip | In Stock | - | - | YES | 8 | 0.4 MHz | MICROCHIP TECHNOLOGY INC | 24AA128-I/MSG | 1 | 16384 words | 16000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | ROHS COMPLIANT, PLASTIC, MSOP-8 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | MSOP | 40 | 5.36 | Yes | 2.5 V | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 1000000 ERASE/WRITE CYCLES, HARDWARE WRITE PROTECT, DATA RETENTION > 200 YEARS | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | 8 | S-PDSO-G8 | Not Qualified | 5.5 V | 2/5 V | INDUSTRIAL | 1.7 V | SYNCHRONOUS | 0.003 mA | 16KX8 | 1.1 mm | 8 | 0.000001 A | 131072 bit | SERIAL | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | 1010DDDR | - | 3 mm | 3 mm | ||
![]() 24LC22A-I/PG Microchip | In Stock | - | - | NO | 8 | 0.1 MHz | MICROCHIP TECHNOLOGY INC | 24LC22A-I/PG | - | 256 words | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | DIP | NOT SPECIFIED | 5.48 | Yes | 3 V | e3 | Yes | EAR99 | - | Matte Tin (Sn) | DATA RETENTION > 200 YEARS; 1,000,000 ERASE/WRITE CYCLES | 8542.32.00.51 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | compliant | 8 | R-PDIP-T8 | Not Qualified | 5.5 V | - | INDUSTRIAL | 2.5 V | SYNCHRONOUS | - | 256X8 | 5.334 mm | 8 | - | 2048 bit | SERIAL | EEPROM | - | I2C | - | 10 ms | 200 | - | - | - | 9.271 mm | 7.62 mm | ||
![]() 24AA52T-I/SNG Microchip | In Stock | - | - | YES | 8 | - | MICROCHIP TECHNOLOGY INC | 24AA52T-I/SNG | - | 256 words | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | - | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | - | - | 5.47 | Yes | - | e3 | - | - | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | - | - | 1.27 mm | compliant | - | R-PDSO-G8 | Not Qualified | - | 2/5 V | INDUSTRIAL | - | - | 0.003 mA | 256X8 | - | 8 | 0.000001 A | 2048 bit | SERIAL | EEPROM | - | I2C | 1000000 Write/Erase Cycles | - | 200 | HARDWARE/SOFTWARE | 1010DDDR | - | - | - | ||
![]() 24AA014-I/MSG Microchip | In Stock | - | - | YES | 8 | 0.4 MHz | MICROCHIP TECHNOLOGY INC | 24AA014-I/MSG | 1 | 128 words | 128 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | LEAD FREE, PLASTIC, MO-187, MSOP-8 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | 40 | 5.4 | Yes | 2.5 V | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | 8 | S-PDSO-G8 | Not Qualified | 5.5 V | 2/5 V | INDUSTRIAL | 1.8 V | SYNCHRONOUS | 0.003 mA | 128X8 | 1.1 mm | 8 | 0.000001 A | 1024 bit | SERIAL | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | 1010DDDR | - | 3 mm | 3 mm | ||
![]() 25AA1024-I/PG Microchip | In Stock | - | - | NO | 8 | 20 MHz | MICROCHIP TECHNOLOGY INC | 25AA1024-I/PG | - | 131072 words | 128000 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Active | DIP | NOT SPECIFIED | 5.46 | Yes | 2.5 V | e3 | Yes | EAR99 | NOR TYPE | Matte Tin (Sn) | - | 8542.32.00.51 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | compliant | 8 | R-PDIP-T8 | Not Qualified | 5.5 V | 2/5 V | INDUSTRIAL | 1.8 V | SYNCHRONOUS | 0.01 mA | 128KX8 | 4.32 mm | 8 | 0.000001 A | 1048576 bit | SERIAL | FLASH | 1.8 V | SPI | 100000 Write/Erase Cycles | 5 ms | - | HARDWARE/SOFTWARE | - | - | 9.46 mm | 7.62 mm | ||
![]() 25LC080A-E/PG Microchip | In Stock | - | - | NO | 8 | 10 MHz | MICROCHIP TECHNOLOGY INC | 25LC080A-E/PG | - | 1024 words | 1000 | 125 °C | -40 °C | PLASTIC/EPOXY | DIP | 0.300 INCH, ROHS COMPLIANT, PLASTIC, DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Not Recommended | DIP | NOT SPECIFIED | 5.37 | Yes | 5 V | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | 8542.32.00.51 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | compliant | 8 | R-PDIP-T8 | Not Qualified | 5.5 V | 3/5 V | AUTOMOTIVE | 2.5 V | SYNCHRONOUS | 0.006 mA | 1KX8 | 5.33 mm | 8 | 0.000005 A | 8192 bit | SERIAL | EEPROM | - | SPI | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE/SOFTWARE | - | - | 9.271 mm | 7.62 mm | ||
![]() 24C02CT-I/MSG Microchip | In Stock | - | - | YES | 8 | - | MICROCHIP TECHNOLOGY INC | 24C02CT-I/MSG | - | 256 words | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | - | TSSOP8,.19 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | - | 5.32 | Yes | 5 V | e3 | Yes | - | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | - | - | 0.635 mm | compliant | - | R-PDSO-G8 | Not Qualified | - | 5 V | INDUSTRIAL | - | - | 0.003 mA | 256X8 | - | 8 | 0.00005 A | 2048 bit | SERIAL | EEPROM | - | I2C | 1000000 Write/Erase Cycles | - | 200 | HARDWARE | 1010DDDR | - | - | - | ||
![]() 24LC014-I/STG Microchip | In Stock | - | - | YES | 8 | 0.4 MHz | MICROCHIP TECHNOLOGY INC | 24LC014-I/STG | 1 | 128 words | 128 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.25 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | SOIC | 40 | 5.21 | Yes | 3 V | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | 2/5 V | INDUSTRIAL | 2.5 V | SYNCHRONOUS | 0.003 mA | 128X8 | 1.2 mm | 8 | 0.000001 A | 1024 bit | SERIAL | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | 1010DDDR | - | 4.4 mm | 3 mm | ||
![]() 24LC014-I/SNG Microchip | In Stock | - | - | YES | 8 | 0.4 MHz | MICROCHIP TECHNOLOGY INC | 24LC014-I/SNG | 1 | 128 words | 128 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | 40 | 5.21 | Yes | 3 V | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | 2/5 V | INDUSTRIAL | 2.5 V | SYNCHRONOUS | 0.003 mA | 128X8 | 1.75 mm | 8 | 0.000001 A | 1024 bit | SERIAL | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | 1010DDDR | - | 4.9 mm | 3.9 mm | ||
![]() 24LC16B-E/MSG Microchip | In Stock | - | - | YES | 8 | 0.4 MHz | MICROCHIP TECHNOLOGY INC | 24LC16B-E/MSG | 1 | 2048 words | 2000 | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | ROHS COMPLIANT, PLASTIC, MO-187, MSOP-8 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | 40 | 5.13 | Yes | 5 V | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 1 MILLION ERASE/WRITE CYCLES | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | 8 | S-PDSO-G8 | Not Qualified | 5.5 V | 3/5 V | AUTOMOTIVE | 2.5 V | SYNCHRONOUS | 0.003 mA | 2KX8 | 1.1 mm | 8 | 0.000005 A | 16384 bit | SERIAL | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | 1010MMMR | - | 3 mm | 3 mm | ||
![]() 25LC1024-I/PG Microchip | In Stock | - | - | NO | 8 | 20 MHz | MICROCHIP TECHNOLOGY INC | 25LC1024-I/PG | - | 131072 words | 128000 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Active | DIP | NOT SPECIFIED | 5.47 | Yes | 5 V | e3 | Yes | EAR99 | NOR TYPE | Matte Tin (Sn) | - | 8542.32.00.51 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | compliant | 8 | R-PDIP-T8 | Not Qualified | 5.5 V | 3/5 V | INDUSTRIAL | 2.5 V | SYNCHRONOUS | 0.01 mA | 128KX8 | 4.32 mm | 8 | 0.000001 A | 1048576 bit | SERIAL | FLASH | 2.7 V | SPI | 100000 Write/Erase Cycles | 5 ms | - | HARDWARE/SOFTWARE | - | - | 9.46 mm | 7.62 mm | ||
![]() 24FC512-I/SMG Microchip | In Stock | - | - | YES | 8 | 1 MHz | MICROCHIP TECHNOLOGY INC | 24FC512-I/SMG | 1 | 65536 words | 64000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.3 | SOP8,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | 40 | 5.39 | Yes | 2.5 V | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | 3/5 V | INDUSTRIAL | 1.7 V | SYNCHRONOUS | 0.003 mA | 64KX8 | 2.03 mm | 8 | 0.000001 A | 524288 bit | SERIAL | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | 1010DDDR | - | 5.245 mm | 5.23 mm | ||
![]() 24LC04B-E/MSG Microchip | In Stock | - | - | YES | 8 | 0.4 MHz | MICROCHIP TECHNOLOGY INC | 24LC04B-E/MSG | 1 | 512 words | 512 | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.19 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | MSOP | 40 | 5.18 | Yes | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | 8 | S-PDSO-G8 | Not Qualified | 5.5 V | 3/5 V | AUTOMOTIVE | 2.5 V | SYNCHRONOUS | 0.003 mA | 512X8 | 1.1 mm | 8 | 0.000005 A | 4096 bit | SERIAL | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | 1010XXMR | NO | 3 mm | 3 mm | ||
![]() 24FC256-I/MSG Microchip | In Stock | - | - | YES | 8 | 1 MHz | MICROCHIP TECHNOLOGY INC | 24FC256-I/MSG | 1 | 32768 words | 32000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.19 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | MSOP | 40 | 5.41 | Yes | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | 8 | S-PDSO-G8 | Not Qualified | 5.5 V | 3/5 V | INDUSTRIAL | 1.7 V | SYNCHRONOUS | 0.003 mA | 32KX8 | 1.1 mm | 8 | 0.000001 A | 262144 bit | SERIAL | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | 1010DDDR | NO | 3 mm | 3 mm | ||
![]() 25C320T-E/SNG Microchip | In Stock | - | - | YES | 8 | 3 MHz | MICROCHIP TECHNOLOGY INC | 25C320T-E/SNG | 1 | 4096 words | 4000 | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Not Recommended | SOIC | 40 | 5.14 | Yes | 5 V | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | - | AUTOMOTIVE | 4.5 V | SYNCHRONOUS | - | 4KX8 | 1.75 mm | 8 | - | 32768 bit | SERIAL | EEPROM | - | SPI | - | 5 ms | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() 25LC320-E/PG Microchip | In Stock | - | - | NO | 8 | 2 MHz | MICROCHIP TECHNOLOGY INC | 25LC320-E/PG | - | 4096 words | 4000 | 125 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Not Recommended | DIP | NOT SPECIFIED | 5.36 | Yes | 5 V | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | 8542.32.00.51 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | compliant | 8 | R-PDIP-T8 | Not Qualified | 5.5 V | - | AUTOMOTIVE | 2.5 V | SYNCHRONOUS | - | 4KX8 | 5.33 mm | 8 | - | 32768 bit | SERIAL | EEPROM | - | SPI | - | 5 ms | - | - | - | - | 9.27 mm | 7.62 mm |