- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Manufacturer Package Identifier | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Interface | Memory Size | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Data Polling | Page Size | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT24C16D-XHM-T Microchip Technology | 25417 |
| - | 1 Weeks | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | - | Non-Volatile | - | -40°C~85°C TC | Tape & Reel (TR) | 1997 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.7V~3.6V | DUAL | 260 | 1 | 1.8V | 0.65mm | 40 | AT24C16D | - | - | - | Not Qualified | - | 3.6V | - | 1.7V | - | 2-Wire, I2C, Serial | 16Kb 2K x 8 | - | SYNCHRONOUS | - | 1MHz | 450ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | - | 4e-7A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | 1010MMMR | - | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() 24FC512-I/P Microchip Technology | 330 | - | Datasheet | 2 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1.7V~5.5V | DUAL | - | 1 | 2.5V | 2.54mm | - | 24FC512 | 8 | - | 1 | - | 2.5V | 5.5V | 2/5V | - | - | I2C, Serial | 512Kb 64K x 8 | 5mA | - | - | 1MHz | 400ns | EEPROM | I2C | - | - | - | - | 5ms | - | 512 kb | - | - | - | - | - | - | - | I2C | - | 5ms | 200 | HARDWARE | - | - | - | - | 3.3mm | - | 9.4mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT24CM02-SSHM-T Microchip Technology | 3578 | - | Datasheet | 1 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | C04-057-SN | Non-Volatile | - | -40°C~85°C TC | Tape & Reel (TR) | 1997 | - | e4 | - | Active | 3 (168 Hours) | 8 | 3A991.B.1.B.1 | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES 1.7V AT 100 KHZ | 8542.32.00.51 | 1.7V~5.5V | DUAL | 260 | 1 | 1.8V | 1.27mm | 40 | AT24CM02 | - | R-PDSO-G8 | - | - | - | 5.5V | - | 1.7V | - | - | 2Mb 256K x 8 | - | SYNCHRONOUS | - | 1MHz | 450ns | EEPROM | I2C | - | 256KX8 | - | 8 | 10ms | - | - | - | 2097152 bit | - | SERIAL | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | 1.75mm | - | 4.9mm | 3.9mm | - | - | Non-RoHS Compliant | - | ||
![]() AT24C04D-SSHM-B Microchip Technology | 4000 |
| Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Non-Volatile | Automotive grade | -40°C~85°C TA | Bulk | 1997 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | ALSO OPERATES 1.7V AT 100 KHZ | - | 1.7V~3.6V | DUAL | 260 | 1 | 1.8V | 1.27mm | 40 | AT24C04 | - | - | - | Not Qualified | - | 3.6V | - | 1.7V | - | 2-Wire, I2C, Serial | 4Kb 512 x 8 | - | SYNCHRONOUS | - | 1MHz | 450ns | EEPROM | I2C | - | - | OPEN-DRAIN | 8 | 5ms | - | 4 kb | - | - | ISO/TS-16949 | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | YES | 16words | 1010DDMR | NO | - | 1.75mm | 4.925mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() AT25010B-SSHL-B Microchip Technology | 1433 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | 1997 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | 40 | AT25010 | - | - | - | - | - | - | - | - | 5V | SPI, Serial | 1Kb 128 x 8 | 10mA | - | - | 20MHz | 80 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 1 kb | 5e-7A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | 1.5mm | - | 5.05mm | 3.99mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 24AA01/SN Microchip Technology | 111 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Non-Volatile | - | 0°C~70°C TA | Tube | 1996 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | 1.7V~5.5V | DUAL | 260 | 1 | 3V | 1.27mm | 40 | 24AA01 | 8 | - | - | - | - | 5.5V | 2/5V | - | - | I2C, Serial | 1Kb 128 x 8 | 3mA | - | - | 400kHz | 3500ns | EEPROM | I2C | - | - | OPEN-DRAIN | 8 | 5ms | - | 1 kb | 0.00003A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 10ms | 200 | HARDWARE | - | - | 1010XXXR | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT25640B-XHL-T Microchip Technology | 4175 |
| Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | 40 | AT25640 | - | - | - | Not Qualified | 5V | - | - | - | - | SPI, Serial | 64Kb 8K x 8 | 10mA | SYNCHRONOUS | - | 20MHz | 80 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 64 kb | 0.000006A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SST25VF064C-80-4I-SCE Microchip Technology | 8 | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 665.986997mg | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2005 | SST25 | e3 | yes | Obsolete | 3 (168 Hours) | 16 | 3A991.B.1.A | Matte Tin (Sn) | - | 8542.32.00.51 | 2.7V~3.6V | - | 260 | 1 | 3V | 1.27mm | 40 | SST25VF064C | 16 | - | - | - | 3.3V | 3.6V | - | 2.7V | - | SPI, Serial | 64Mb 8M x 8 | 12mA | - | 25mA | 80MHz | 6 ns | FLASH | SPI - Dual I/O | 8b | 64MX1 | - | - | 2.5ms | 1b | 64 Mb | 0.00002A | - | - | - | Synchronous | 8b | 2.7V | SPI | 100000 Write/Erase Cycles | - | - | HARDWARE/SOFTWARE | - | 256B | - | - | 2.35mm | - | 10.08mm | 10mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25C080-I/SN Microchip Technology | 5520 |
| Datasheet | 3 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | 40 | 25C080 | 8 | - | - | - | 5V | - | 5V | - | - | SPI, Serial | 8Kb 1K x 8 | 5mA | - | - | 3MHz | 150 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 8 kb | 0.000005A | - | - | - | - | - | - | SPI | 10000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | 1.55mm | - | 5mm | 3.99mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25LC040A-I/P Microchip Technology | 3000 |
| Datasheet | 1 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tube | 2006 | - | e3 | yes | Active | Not Applicable | 8 | EAR99 | Matte Tin (Sn) - annealed | DATA RETENTION > 200 YEARS; 1,000,000 ERASE/WRITE CYCLES | - | 2.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | - | 25LC040A | 8 | - | - | - | 5V | - | - | - | - | SPI, Serial | 4Kb 512 x 8 | 5mA | - | - | 10MHz | 50 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 4 kb | 0.000001A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25AA1024-I/MF Microchip Technology | 5000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2016 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | 200 YEARS OF DATA RETENTION; 1000000 ENDURANCE CYCLES/WORD | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | 40 | 25AA1024 | 8 | - | - | - | - | 5.5V | 2/5V | - | - | SPI, Serial | 1Mb 128K x 8 | 10mA | - | - | 20MHz | 250 ns | EEPROM | SPI | - | - | - | - | 6ms | - | 1 Mb | 0.000001A | - | - | - | - | - | - | SPI | 100000 Write/Erase Cycles | 6ms | - | HARDWARE/SOFTWARE | - | - | - | - | 950μm | - | 4.92mm | 5.74mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT24C04D-STUM-T Microchip Technology | 8200 | - | Datasheet | 9 Weeks | Tin | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | - | Non-Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | ALSO OPERATES 1.7V AT 100 KHZ | - | 1.7V~3.6V | DUAL | 260 | 1 | 1.8V | - | 40 | AT24C04 | - | R-PDSO-G8 | - | Not Qualified | - | 3.6V | 1.8/3.3V | 1.7V | - | 2-Wire, I2C, Serial | 4Kb 512 x 8 | - | SYNCHRONOUS | - | 1MHz | 450ns | EEPROM | I2C | - | - | OPEN-DRAIN | 8 | 5ms | - | 4 kb | 8e-7A | - | ISO/TS-16949 | - | - | - | - | I2C | 1000000 Write/Erase Cycles | - | 100 | HARDWARE | YES | 16words | 1010DDMR | NO | - | 1mm | 2.9mm | 1.6mm | - | - | ROHS3 Compliant | - | ||
![]() 24AA014H-I/SN Microchip Technology | 50000 |
| Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | 40 | 24AA014H | 8 | - | - | - | 5V | - | - | 1.7V | - | 2-Wire, I2C, Serial | 1Kb 128 x 8 | 3mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | 5ms | - | 1 kb | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25LC020A-I/SN Microchip Technology | 500 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | DATA RETENTION > 200 YEARS; 1,000,000 ERASE/WRITE CYCLES | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | 40 | 25LC020A | 8 | - | - | - | 5V | - | - | - | - | SPI, Serial | 2Kb 256 x 8 | 5mA | - | - | 10MHz | 50 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC00T/OT Microchip Technology | 2132 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | Non-Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | 2.5V~5.5V | DUAL | 260 | 1 | 4.5V | - | 40 | 24LC00 | 5 | - | - | - | - | - | - | - | - | 2-Wire, I2C, Serial | 128b 16 x 8 | 3mA | - | - | 400kHz | 3500ns | EEPROM | I2C | - | 16X8 | - | 8 | 4ms | - | 128 b | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 4ms | 200 | - | - | - | 1010XXXR | - | - | - | - | 1.63mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC512T-E/SM Microchip Technology | 105 | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 2.5V~5.5V | DUAL | - | 1 | 5V | 1.27mm | - | 25LC512 | 8 | - | - | - | - | 5.5V | 3/5V | 2.5V | - | SPI, Serial | 512Kb 64K x 8 | 5mA | - | - | 20MHz | 50 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 512 kb | 0.000001A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | 2.03mm | 5.26mm | 5.25mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA08T-I/MNY Microchip Technology | 2945 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.5mm | 40 | 24AA08 | 8 | - | - | - | 5V | - | - | 1.7V | - | I2C, Serial | 8Kb 256 x 8 x 4 | 3mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | 1010XMMR | - | - | - | 3mm | 2mm | No | - | ROHS3 Compliant | - | ||
![]() 24LC1025T-E/SN Microchip Technology | 3300 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | 200 YEARS DATA RETENTION | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 1.27mm | 40 | 24LC1025 | 8 | - | - | - | - | 5.5V | 3/5V | 2.5V | - | I2C, Serial | 1Mb 128K x 8 | 5mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 1 Mb | 0.000005A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | 1010MDDR | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() 24AA024T-I/SN Microchip Technology | 20000 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | 40 | 24AA024 | 8 | - | - | - | - | 5.5V | 2/5V | 1.7V | - | I2C, Serial | 2Kb 256 x 8 | 3mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | 1010DDDR | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT24C16C-STUM-T Microchip Technology | 4975 |
| Datasheet | 1 Weeks | - | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | Matte Tin (Sn) | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | - | 40 | AT24C16C | - | - | - | - | - | - | - | 1.7V | - | 2-Wire, I2C, Serial | 16Kb 2K x 8 | 3mA | - | - | 1MHz | 550ns | EEPROM | I2C | - | 2KX8 | - | 8 | 5ms | - | 16 kb | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | 1mm | 2.9mm | 1.6mm | No | - | ROHS3 Compliant | Lead Free |