- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Parallel/Serial | I/O Type | Sync/Async | Word Size | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25LC320A-I/MS Microchip Technology | 100 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | 25LC320A | 8 | - | - | 5V | - | - | - | - | SPI, Serial | - | - | 32Kb 4K x 8 | - | 5mA | - | - | 10MHz | - | 160 ns | EEPROM | SPI | - | - | - | - | - | 5ms | - | 32 kb | 0.000001A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC128-I/SMG Microchip | In Stock | - | - | - | - | - | - | - | YES | - | - | - | 8 | 0.4 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24LC128-I/SMG | - | 1 | 16384 words | 16000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | ROHS COMPLIANT, PLASTIC, SOIC-8 | SOP8,.3 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | 40 | 5.15 | Yes | 4.5 V | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | Matte Tin (Sn) | - | - | 1000000 ERASE/WRITE CYCLES, HARDWARE WRITE PROTECT, DATA RETENTION > 200 YEARS | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 1.27 mm | compliant | - | - | - | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | 3/5 V | INDUSTRIAL | 2.5 V | - | - | - | - | - | - | SYNCHRONOUS | - | - | 0.003 mA | - | - | - | - | 16KX8 | - | 2.03 mm | 8 | - | - | - | 0.000001 A | 131072 bit | - | SERIAL | - | - | - | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 5.26 mm | 5.25 mm | - | - | - | - | ||
![]() SST25VF040B-50-4C-SAF-T Microchip Technology | 5000 |
| Datasheet | 12 Weeks | Gold | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2010 | SST25 | e4 | - | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | - | - | - | 2.7V~3.6V | DUAL | - | 260 | 1 | - | 1.27mm | - | - | 40 | SST25VF040B | - | - | - | 3.3V | 3.6V | - | - | 2.7V | SPI, Serial | - | - | 4Mb 512K x 8 | - | - | - | - | 50MHz | 0.03mA | 8 ns | FLASH | SPI | - | 4MX1 | - | - | 1 | 10μs | - | 4 Mb | 0.00002A | - | - | - | - | - | - | - | 2.7V | SPI | 100000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() 25AA080A-I/MS Microchip Technology | 2900 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 0.65mm | - | - | 40 | 25AA080A | 8 | - | - | - | 5.5V | 2/5V | - | - | SPI, Serial | - | - | 8Kb 1K x 8 | - | 6mA | - | - | 10MHz | - | 160 ns | EEPROM | SPI | - | - | - | - | - | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25LC320/SN Microchip Technology | 2900 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | 1M ENDURANCE CYCLE; 200 YEARS DATA RETENTION | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | - | 1.27mm | - | - | 40 | 25LC320 | 8 | - | - | 2.5V | 5.5V | 3/5V | - | - | SPI, Serial | - | - | 32Kb 4K x 8 | - | 5mA | - | - | 2MHz | - | 230 ns | EEPROM | SPI | - | - | - | - | - | 5ms | - | 32 kb | 0.000001A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT25080B-MAHL-T Microchip Technology | 5000 | - | Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 0.5mm | - | - | 40 | AT25080 | - | - | Not Qualified | - | 5.5V | 2/5V | - | - | SPI, Serial | - | - | 8Kb 1K x 8 | - | 10mA | SYNCHRONOUS | - | 20MHz | - | 80 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | - | 8 kb | - | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 0.6mm | 3mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() AT28BV64B-20SU Microchip Technology | 54 | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TC | Tube | 1997 | - | e3 | yes | Active | 2 (1 Year) | 28 | - | - | - | - | - | 100K ENDURANCE CYCLES; DATA RETENTION = 10 YEARS | - | - | - | 2.7V~3.6V | DUAL | - | 250 | 1 | 3V | 1.27mm | - | - | 40 | AT28BV64 | - | - | Not Qualified | 3.3V | 3.6V | - | - | 2.7V | - | - | - | 64Kb 8K x 8 | - | 15mA | ASYNCHRONOUS | - | - | - | 200ns | EEPROM | Parallel | - | 8KX8 | - | - | 8 | 10ms | - | 64 kb | 0.00005A | - | - | - | - | - | - | - | 3V | - | 100000 Write/Erase Cycles | 10ms | 10 | - | YES | YES | NO | - | - | 64words | - | - | - | - | - | 2.65mm | 17.9mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() 25AA010AT-I/ST Microchip Technology | 7 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | DATA RETENTION > 200 YEARS; 1,000,000 ERASE/WRITE CYCLES | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 0.65mm | - | - | 40 | 25AA010A | 8 | - | - | 5V | - | - | - | - | SPI, Serial | - | - | 1Kb 128 x 8 | - | 5mA | - | - | 10MHz | - | 100 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC320AT-I/SN Microchip Technology | 5000 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | - | 40 | 25LC320A | 8 | - | - | 5V | - | - | - | - | SPI, Serial | - | - | 32Kb 4K x 8 | - | 5mA | - | - | 10MHz | - | 160 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | - | 32 kb | 0.000001A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24C02C/SN Microchip Technology | 265 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | - | 40 | 24C02C | 8 | - | - | 5V | - | 5V | - | - | 2-Wire, I2C, Serial | - | - | 2Kb 256 x 8 | - | 3mA | - | - | 400kHz | - | 3500ns | EEPROM | I2C | - | - | - | - | - | 1.5ms | - | 2 kb | 0.00005A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 1ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | 1.5mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT27C2048-55JU Microchip Technology | 103 | - | Datasheet | 20 Weeks | Tin | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44 | - | 2.386605g | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TC | Tube | 1997 | - | e3 | yes | Active | 2 (1 Year) | 44 | - | - | - | - | - | - | - | - | - | 4.5V~5.5V | QUAD | - | 245 | 1 | 5V | 1.27mm | - | 55GHz | 40 | AT27C2048 | - | - | Not Qualified | 5V | - | 5V | - | - | - | - | - | 2Mb 128K x 16 | 100μA | 35mA | ASYNCHRONOUS | - | - | - | 55ns | EPROM | Parallel | - | 128KX16 | 3-STATE | - | - | - | - | 2 Mb | 0.0001A | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.57mm | - | 16.66mm | 16.66mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC512-I/MF Microchip Technology | 435 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 4.5V | 1.27mm | - | - | 40 | 24LC512 | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | 2-Wire, I2C, Serial | - | - | 512Kb 64K x 8 | - | 5mA | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | 512 kb | 0.000001A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | 950μm | - | 5mm | 6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 93LC66AT-I/OT Microchip Technology | 2360 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | Matte Tin (Sn) | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 3V | 0.95mm | - | - | 40 | 93LC66A | 6 | - | - | - | 5.5V | 3/5V | - | 2.5V | Serial | - | - | 4Kb 512 x 8 | - | 2mA | - | - | 2MHz | - | 250 ns | EEPROM | SPI | - | 512X8 | - | - | - | 6ms | - | 4 kb | 0.000001A | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | - | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1.3mm | - | 3.1mm | 1.8mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA08/SN Microchip Technology | 9000 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | 3V | 1.27mm | - | - | 40 | 24AA08 | 8 | - | - | - | 5.5V | 2/5V | - | - | I2C, Serial | - | - | 8Kb 256 x 8 x 4 | - | 3mA | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | OPEN-DRAIN | - | 8 | 5ms | - | 8 kb | 0.00003A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 10ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010XMMR | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93LC66A/SN Microchip Technology | 44 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1000000 ERASE/WRITE CYCLES MIN; DATA RETENTION > 200 YEARS | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 3V | 1.27mm | - | - | 40 | 93LC66A | 8 | - | - | - | 6V | 3/5V | - | 2.5V | Serial | - | - | 4Kb 512 x 8 | - | 1.5mA | - | - | 2MHz | - | 400 ns | EEPROM | SPI | - | - | - | - | - | 6ms | - | 4 kb | 0.000001A | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SST39VF1681-70-4C-EKE Microchip Technology | 30 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | 48 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | 0°C~70°C TA | Tray | 2000 | SST39 MPF™ | e3 | yes | Active | 3 (168 Hours) | 48 | - | 3A991.B.1.A | Matte Tin (Sn) - annealed | - | - | BOTTOM BOOT BLOCK | 8542.32.00.51 | - | - | 2.7V~3.6V | DUAL | - | 260 | 1 | 3V | 0.5mm | - | 5MHz | 40 | SST39VF1681 | 48 | - | - | 3.3V | 3.6V | - | - | 2.7V | - | - | - | 16Mb 2M x 8 | - | 18mA | - | 18mA | - | - | 70ns | FLASH | Parallel | 8b | 2MX8 | - | - | - | 10μs | 21b | 16 Mb | 0.00002A | - | - | - | - | Asynchronous | 8b | - | 2.7V | - | - | - | - | - | YES | YES | YES | 512 | 4K | - | YES | BOTTOM | YES | - | 1.05mm | - | 12.2mm | 18.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SST49LF008A-33-4C-NHE Microchip Technology | 6000 | - | Datasheet | 7 Weeks | Tin | - | Surface Mount | 32-LCC (J-Lead) | YES | 32 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | 0°C~85°C TA | Tube | 2000 | SST49 | e3 | yes | Active | 3 (168 Hours) | 32 | - | 3A991.B.1.A | - | - | - | - | - | - | - | 3V~3.6V | QUAD | - | 245 | 1 | 3.3V | 1.27mm | - | - | 40 | SST49LF008A | 32 | - | - | 3.3V | 3.6V | - | - | 3V | Parallel, SPI, Serial | - | - | 8Mb 1M x 8 | - | 12mA | - | 12mA | 33MHz | - | 120ns | FLASH | Parallel | 8b | 1MX8 | - | - | - | 20μs | 11b | 8 Mb | 0.0001A | - | - | - | - | Asynchronous | 8b | - | 3V | - | - | - | - | - | YES | YES | - | 256 | 4K | - | - | TOP | - | - | 2.84mm | - | 11.51mm | 14.05mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24AA32AT-I/OT Microchip Technology | 10796 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | SOT-23-5 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | 400kHz | - | 24AA32A | - | - | - | 5V | - | - | - | - | I2C, Serial | 5.5V | 1.7V | 32Kb 4K x 8 | - | 3mA | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | 32 kb | - | - | 400kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.3mm | - | 3.1mm | 1.8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT24C02D-XHM-B Microchip Technology | 8720 |
| Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TC | Tube | 1997 | - | e4 | yes | Active | 2 (1 Year) | 8 | - | - | - | - | - | ALSO COMPATIBLE WITH 2.5 V AT 1 MHZ | - | - | - | 1.7V~3.6V | DUAL | - | 260 | 1 | 1.8V | 0.65mm | - | - | 40 | AT24C02 | - | - | Not Qualified | - | 3.6V | - | - | 1.7V | 2-Wire, I2C, Serial | - | - | 2Kb 256 x 8 | - | - | SYNCHRONOUS | - | 1MHz | - | 4.5μs | EEPROM | I2C | - | - | - | - | - | 5ms | - | 2 kb | 4e-7A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | 1.05mm | - | 3.1mm | 4.5mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 24FC128T-I/MS Microchip Technology | 1500 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1000000 ERASE/WRITE CYCLES, HARDWARE WRITE PROTECT, DATA RETENTION > 200 YEARS | - | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | 2.5V | 0.65mm | - | - | 40 | 24FC128 | 8 | - | - | - | 5.5V | 2/5V | - | 1.7V | I2C, Serial | - | - | 128Kb 16K x 8 | - | 3mA | - | - | 1MHz | - | 400ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 128 kb | 0.000001A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free |