- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Surface Mount | Number of Terminals | Access Time-Max | Base/Housing Material | Body Orientation | Clock Frequency-Max (fCLK) | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Voltage Rating | Moisture Sensitivity Levels | Mounting | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Qualification | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Termination Method | Voltage, Rating | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Gender | Additional Feature | HTS Code | Subcategory | Power Rating | Pitch | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Resistor Type | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Number of Contacts | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | I/O Type | Memory IC Type | Programming Voltage | Resistance Tolerance | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Output Enable | Refresh Cycles | I2C Control Byte | Access Mode | Self Refresh | Product Length | Product Width | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25AA256-I/STG Microchip | In Stock | - | - | - | YES | 8 | - | - | - | 10 MHz | - | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 25AA256-I/STG | - | 1 | - | 32768 words | 32000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 4.40 MM, PLASTIC, MO-153, TSSOP-8 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | AEC-Q200 | 40 | 5.3 | Yes | 2.5 V | - | 75 V | e3 | Yes | EAR99 | 25.0000 ppm/°C | - | 49.9 Ohm | Matte Tin (Sn) | - | - | 8542.32.00.51 | EEPROMs | 0.2500 W | - | CMOS | DUAL | GULL WING | 260 | 1 | 0.65 mm | Thin Film | compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | 2/5 V | INDUSTRIAL | 1.8 V | - | SYNCHRONOUS | 0.005 mA | 32KX8 | - | 1.1 mm | 8 | 0.000001 A | 262144 bit | - | SERIAL | - | EEPROM | - | 0.5 | SPI | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | 1.55 mm | 0.85 mm | 4.4 mm | 3 mm | ||
![]() 24LC00-I/STG Microchip | In Stock | - | - | Gold | YES | 8 | - | - | Straight | 0.4 MHz | Copper Alloy | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24LC00-I/STG | - | 1 | Surface Mount | 16 words | 16 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 4.40 MM, ROHS COMPLIANT, PLASTIC, TSSOP-8 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | SOIC | - | 40 | 5.18 | Yes | 5 V | Solder | - | e3 | Yes | EAR99 | - | Fine Pitch Connector | - | Matte Tin (Sn) | Plug | - | 8542.32.00.51 | EEPROMs | - | 0.6000 mm | CMOS | DUAL | GULL WING | 260 | 1 | 0.65 mm | - | compliant | - | 8 | R-PDSO-G8 | Not Qualified | 280 POS | 5.5 V | 2/5 V | INDUSTRIAL | 2.5 V | - | SYNCHRONOUS | 0.003 mA | 16X8 | - | 1.1 mm | 8 | 0.000001 A | 128 bit | - | SERIAL | - | EEPROM | - | - | I2C | 1000000 Write/Erase Cycles | 4 ms | 200 | - | - | - | - | 1010XXXR | - | - | - | - | 4.4 mm | 3 mm | ||
![]() 24C01C-I/STG Microchip | In Stock | - | - | - | YES | 8 | - | PC (Polycarbonate) | Straight | 0.4 MHz | - | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24C01C-I/STG | 250 | 1 | - | 128 words | 128 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 4.40 MM, ROHS COMPLIANT, PLASTIC, TSSOP-8 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | SOIC | - | 40 | 5.15 | Yes | 5 V | - | - | e3 | Yes | EAR99 | - | Housing | - | Matte Tin (Sn) | Plug | - | 8542.32.00.51 | EEPROMs | - | - | CMOS | DUAL | GULL WING | 260 | 1 | 0.65 mm | - | compliant | - | 8 | R-PDSO-G8 | Not Qualified | 24Power/1Ground POS | 5.5 V | 2/5 V | INDUSTRIAL | 4.5 V | - | SYNCHRONOUS | 0.003 mA | 128X8 | - | 1.2 mm | 8 | 0.00005 A | 1024 bit | - | SERIAL | - | EEPROM | - | - | I2C | 1000000 Write/Erase Cycles | 1 ms | 200 | - | - | - | - | 1010DDDR | - | - | 50 mm | - | 4.4 mm | 3 mm | ||
![]() T15M256B-70D TM Technology Inc | In Stock | - | Datasheet | - | YES | 28 | 70 ns | - | - | - | - | TM TECHNOLOGY INC | - | - | - | - | - | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP28,.45 | SOP28,.45 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | - | - | - | No | 5 V | - | - | e0 | - | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.32.00.41 | - | - | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | - | unknown | - | - | R-PDSO-G28 | Not Qualified | - | 5.5 V | - | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | 0.03 mA | 32KX8 | 3-STATE | 2.845 mm | 8 | 0.00001 A | 262144 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | - | - | 1.5 V | - | - | - | - | - | - | - | 18.11 mm | 8.407 mm | ||
![]() 24LC16B/SL Microchip Technology Inc | In Stock | - | Datasheet | - | YES | 14 | - | - | - | 0.4 MHz | - | MICROCHIP TECHNOLOGY INC | - | - | - | 1 | - | 2048 words | 2000 | 70 °C | - | PLASTIC/EPOXY | SOP | 0.150 INCH, PLASTIC, SOIC-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | - | - | Yes | 3 V | - | - | e3 | Yes | EAR99 | - | - | - | Matte Tin (Sn) | - | 1000K ERASE/WRITE CYCLES; CAN BE ORGANIZED AS 8 BLOCKS OF 256 BYTES; DATA RETENTION >200 YEARS | 8542.32.00.51 | - | - | - | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | - | compliant | 40 | 14 | R-PDSO-G14 | Not Qualified | - | 5.5 V | - | COMMERCIAL | 2.5 V | - | SYNCHRONOUS | 0.003 mA | 2KX8 | OPEN-DRAIN | 1.728 mm | 8 | 0.00003 A | 16384 bit | - | SERIAL | - | EEPROM | - | - | I2C | 1000000 Write/Erase Cycles | 10 ms | 200 | HARDWARE | - | - | - | 1010MMMR | - | - | - | - | 9.271 mm | 3.9 mm | ||
![]() PDM41024SA25SO Paradigm Technology Inc | In Stock | - | Datasheet | - | YES | 32 | 25 ns | - | - | - | - | PARADIGM TECHNOLOGY INC | - | - | - | - | - | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | SOJ | - | SOJ32,.44 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | No | 5 V | - | - | e0 | No | EAR99 | - | - | - | TIN LEAD | - | - | 8542.32.00.41 | - | - | - | - | DUAL | J BEND | - | 1 | 1.27 mm | - | unknown | - | - | R-PDSO-J32 | Not Qualified | - | 5.5 V | - | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.145 mA | 128KX8 | 3-STATE | - | 8 | 0.01 A | 1048576 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | - | - | 4.5 V | YES | - | - | - | - | - | - | - | - | ||
![]() T14M1024A-15J TM Technology Inc | In Stock | - | Datasheet | - | YES | 32 | 15 ns | - | - | - | - | TM TECHNOLOGY INC | - | - | - | - | - | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, SOJ32,.34 | SOJ32,.34 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | - | - | - | - | 5 V | - | - | - | - | 3A991.B.2.B | - | - | - | - | - | - | 8542.32.00.41 | - | - | - | - | DUAL | J BEND | - | 1 | 1.27 mm | - | unknown | - | - | R-PDSO-J32 | Not Qualified | - | 5.5 V | - | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | 0.1 mA | 128KX8 | 3-STATE | 3.556 mm | 8 | 0.005 A | 1048576 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | - | - | 4.5 V | - | - | - | - | - | - | - | 20.904 mm | 7.62 mm | ||
![]() PDM31034SA15TSO Paradigm Technology Inc | In Stock | - | Datasheet | - | YES | 32 | 15 ns | - | - | - | - | PARADIGM TECHNOLOGY INC | - | - | - | - | - | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, SOJ32,.34 | SOJ32,.34 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | No | 3.3 V | - | - | e0 | - | 3A991.B.2.B | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.32.00.41 | - | - | - | - | DUAL | J BEND | - | 1 | 1.27 mm | - | unknown | - | - | R-PDSO-J32 | Not Qualified | - | 3.6 V | - | COMMERCIAL | 3 V | 1 | ASYNCHRONOUS | 0.1 mA | 128KX8 | 3-STATE | - | 8 | 0.005 A | 1048576 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | - | - | 3 V | YES | - | - | - | - | - | - | - | - | ||
![]() 93LC66BT-E/OT15KV10 Microchip Technology Inc | In Stock | - | Datasheet | - | YES | 6 | - | - | - | 2 MHz | - | MICROCHIP TECHNOLOGY INC | - | - | - | - | - | 256 words | 256 | 125 °C | -40 °C | PLASTIC/EPOXY | LSSOP | SOT-23, 6 PIN | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | - | - | - | - | Yes | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 0.95 mm | - | compliant | - | - | R-PDSO-G6 | - | - | 5.5 V | - | - | 2.5 V | - | SYNCHRONOUS | 0.002 mA | 256X16 | 3-STATE | 1.45 mm | 16 | 0.000005 A | 4096 bit | TS 16949 | SERIAL | - | EEPROM | 3 V | - | MICROWIRE | 1000000 Write/Erase Cycles | 6 ms | 200 | - | - | - | - | - | - | - | - | - | 2.9 mm | 1.55 mm | ||
![]() T14M256A-15J TM Technology Inc | In Stock | - | Datasheet | - | YES | 28 | 15 ns | - | - | - | - | TM TECHNOLOGY INC | - | - | - | - | - | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, SOJ28,.34 | SOJ28,.34 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | - | - | - | - | 5 V | - | - | - | - | EAR99 | - | - | - | - | - | - | 8542.32.00.41 | - | - | - | - | DUAL | J BEND | - | - | 1.27 mm | - | unknown | - | - | R-PDSO-J28 | Not Qualified | - | - | - | COMMERCIAL | - | - | ASYNCHRONOUS | 0.09 mA | 32KX8 | 3-STATE | - | 8 | 0.002 A | 262144 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | - | - | 4.5 V | - | - | - | - | - | - | - | - | - | ||
![]() 24LC164T-I/SN Microchip Technology Inc | 1731 | - | Datasheet | - | YES | 8 | - | - | - | 0.1 MHz | - | MICROCHIP TECHNOLOGY INC | - | - | - | - | - | 2048 words | 2000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.150 INCH, PLASTIC, MS-012, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | No | 3 V | - | - | e0 | No | - | - | - | - | Tin/Lead (Sn/Pb) | - | DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | - | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | 3/5 V | INDUSTRIAL | 2.5 V | - | SYNCHRONOUS | 0.003 mA | 2KX8 | OPEN-DRAIN | 1.75 mm | 8 | 0.00003 A | 16384 bit | - | SERIAL | - | EEPROM | - | - | I2C | 1000000 Write/Erase Cycles | 10 ms | 200 | HARDWARE | - | - | - | 1DDDMMMR | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() T15V256A-70D TM Technology Inc | In Stock | - | Datasheet | - | YES | 28 | 70 ns | - | - | - | - | TM TECHNOLOGY INC | - | - | - | - | - | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP28,.5 | SOP28,.5 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | - | - | - | - | 3 V | - | - | - | - | EAR99 | - | - | - | - | - | - | 8542.32.00.41 | - | - | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | - | unknown | - | - | R-PDSO-G28 | Not Qualified | - | 3.6 V | - | COMMERCIAL | 2.4 V | - | ASYNCHRONOUS | 0.03 mA | 32KX8 | 3-STATE | 2.5 mm | 8 | 0.000005 A | 262144 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | - | - | 1.5 V | - | - | - | - | - | - | - | 18.1 mm | 8.4 mm | ||
![]() 24C32I/SM Microchip Technology Inc | In Stock | - | Datasheet | - | YES | 8 | - | - | - | 0.4 MHz | - | MICROCHIP TECHNOLOGY INC | - | - | - | - | - | 4096 words | 4000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.207 INCH, EIAJ, PLASTIC, SOIC-8 | SOP8,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | No | 5 V | - | - | e0 | - | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.32.00.51 | - | - | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | - | unknown | - | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | - | INDUSTRIAL | 4.5 V | - | SYNCHRONOUS | 0.003 mA | 4KX8 | 3-STATE | 2.03 mm | 8 | 0.000005 A | 32768 bit | - | SERIAL | - | EEPROM | - | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | - | - | - | - | 1010DDDR | - | - | - | - | 5.28 mm | 5.2 mm | ||
![]() T2316160A-45S TM Technology Inc | In Stock | - | Datasheet | - | YES | 44 | 45 ns | - | - | - | - | TM TECHNOLOGY INC | - | - | - | - | - | 1048576 words | 1000000 | 70 °C | - | PLASTIC/EPOXY | TSOP2 | TSOP2, TSOP44/50,.46,32 | TSOP44/50,.46,32 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Contact Manufacturer | - | - | - | - | - | 5 V | - | - | - | - | EAR99 | - | - | - | - | - | RAS ONLY; CAS BEFORE RAS; HIDDEN REFRESH | 8542.32.00.02 | - | - | - | - | DUAL | GULL WING | - | 1 | 0.8 mm | - | unknown | - | - | R-PDSO-G44 | Not Qualified | - | 5.5 V | - | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.19 mA | 1MX16 | 3-STATE | 1.2 mm | 16 | 0.001 A | 16777216 bit | - | - | COMMON | EDO DRAM | - | - | - | - | - | - | - | - | - | 1024 | - | FAST PAGE | NO | - | - | 20.95 mm | 10.16 mm | ||
![]() 24LC32AT-I/SNRVA Microchip Technology Inc | In Stock | - | Datasheet | - | YES | 8 | - | - | - | 0.4 MHz | - | MICROCHIP TECHNOLOGY INC | - | - | - | 1 | - | 4096 words | 4000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | - | - | Yes | 5 V | - | - | e3 | Yes | EAR99 | - | - | - | Matte Tin (Sn) | - | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | 8542.32.00.51 | - | - | - | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | - | compliant | 40 | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | - | INDUSTRIAL | 2.5 V | - | SYNCHRONOUS | 0.003 mA | 4KX8 | - | 1.75 mm | 8 | - | 32768 bit | - | SERIAL | - | EEPROM | - | - | I2C | - | 5 ms | 200 | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() AT24C256CW-SH-T Microchip Technology Inc | In Stock | - | Datasheet | - | YES | 8 | - | - | - | 0.4 MHz | - | MICROCHIP TECHNOLOGY INC | - | - | - | - | - | 32768 words | 32000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.20 INCH, LEAD AND HALOGEN FREE, PLASTIC, EIAJ, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | Yes | 2.5 V | - | - | e4 | - | EAR99 | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.32.00.51 | - | - | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | - | compliant | - | - | R-PDSO-G8 | Not Qualified | - | 5.5 V | - | INDUSTRIAL | 1.8 V | - | SYNCHRONOUS | 0.003 mA | 32KX8 | - | 2.16 mm | 8 | 0.000001 A | 262144 bit | - | SERIAL | - | EEPROM | - | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 40 | HARDWARE/SOFTWARE | - | - | - | 1010DDDR | - | - | - | - | 5.29 mm | 5.24 mm | ||
![]() PDM41256SA10SO Paradigm Technology Inc | In Stock | - | Datasheet | - | YES | 28 | 10 ns | - | - | - | - | PARADIGM TECHNOLOGY INC | - | - | - | - | - | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | SOJ | - | SOJ28,.34 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | No | 5 V | - | - | e0 | - | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.32.00.41 | - | - | - | - | DUAL | J BEND | - | 1 | 1.27 mm | - | unknown | - | - | R-PDSO-J28 | Not Qualified | - | 5.25 V | - | COMMERCIAL | 4.75 V | 1 | ASYNCHRONOUS | 0.19 mA | 32KX8 | 3-STATE | - | 8 | 0.02 A | 262144 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | - | - | 4.5 V | YES | - | - | - | - | - | - | - | - | ||
![]() T2316160A-60S TM Technology Inc | In Stock | - | Datasheet | - | YES | 44 | 60 ns | - | - | - | - | TM TECHNOLOGY INC | - | - | - | - | - | 1048576 words | 1000000 | 70 °C | - | PLASTIC/EPOXY | TSOP2 | TSOP2, TSOP44/50,.46,32 | TSOP44/50,.46,32 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Contact Manufacturer | - | - | - | - | - | 5 V | - | - | - | - | EAR99 | - | - | - | - | - | RAS ONLY; CAS BEFORE RAS; HIDDEN REFRESH | 8542.32.00.02 | - | - | - | - | DUAL | GULL WING | - | 1 | 0.8 mm | - | unknown | - | - | R-PDSO-G44 | Not Qualified | - | 5.5 V | - | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.17 mA | 1MX16 | 3-STATE | 1.2 mm | 16 | 0.001 A | 16777216 bit | - | - | COMMON | EDO DRAM | - | - | - | - | - | - | - | - | - | 1024 | - | FAST PAGE | NO | - | - | 20.95 mm | 10.16 mm | ||
![]() T14L256A-12J TM Technology Inc | In Stock | - | Datasheet | - | YES | 28 | 12 ns | - | - | - | - | TM TECHNOLOGY INC | - | - | - | - | - | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, SOJ28,.34 | SOJ28,.34 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | - | - | - | No | 3.3 V | - | - | e0 | - | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.32.00.41 | - | - | - | - | DUAL | J BEND | - | - | 1.27 mm | - | unknown | - | - | R-PDSO-J28 | Not Qualified | - | - | - | COMMERCIAL | - | - | ASYNCHRONOUS | 0.09 mA | 32KX8 | 3-STATE | - | 8 | 0.002 A | 262144 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24LC08BT-I/OT15KV02 Microchip Technology Inc | In Stock | - | Datasheet | - | YES | 5 | - | - | - | 0.4 MHz | - | MICROCHIP TECHNOLOGY INC | - | - | - | - | - | 1024 words | 1000 | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | SOT-23, 5 PIN | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | - | - | - | - | Yes | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 0.95 mm | - | compliant | - | - | R-PDSO-G5 | - | - | 5.5 V | - | - | 2.5 V | - | SYNCHRONOUS | 0.003 mA | 1KX8 | - | 1.45 mm | 8 | 0.000001 A | 8192 bit | TS 16949 | SERIAL | - | EEPROM | 5 V | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | - | - | - | 1010XMMR | - | - | - | - | 2.9 mm | 1.55 mm |