- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Date Of Intro | Ihs Manufacturer | Memory Types | Mfr | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Memory Size | Number of Ports | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | I/O Type | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Output Enable | Refresh Cycles | I2C Control Byte | Sequential Burst Length | Interleaved Burst Length | Access Mode | Self Refresh | Memory Organization | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT24C256U2-10UU-2.7 Microchip Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 8 | - | 1 MHz | - | MICROCHIP TECHNOLOGY INC | - | - | 1 | 32768 words | 32000 | 85 °C | -40 °C | PLASTIC/EPOXY | VFBGA | 2.35 X 3.73 MM, 0.75 MM PITCH, GREEN, DBGA-8 | BGA8,2X4,30 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Obsolete | - | Yes | 3 V | - | - | e1 | - | - | EAR99 | TIN SILVER COPPER | - | 8542.32.00.51 | - | BOTTOM | BALL | - | 1 | 0.75 mm | compliant | - | - | R-PBGA-B8 | Not Qualified | 5.5 V | INDUSTRIAL | 2.7 V | - | - | SYNCHRONOUS | - | 0.003 mA | - | - | - | 32KX8 | - | 1 mm | 8 | - | 5e-7 A | 262144 bit | - | SERIAL | - | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 10 ms | 40 | HARDWARE | - | - | - | 10100DDR | - | - | - | - | - | 3.73 mm | 2.35 mm | ||
![]() T15N1M16A-70C TM Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 48 | 70 ns | - | - | TM TECHNOLOGY INC | - | - | - | 65536 words | 64000 | 70 °C | - | PLASTIC/EPOXY | TFBGA | TFBGA, BGA48,6X8,30 | BGA48,6X8,30 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Contact Manufacturer | - | - | 3 V | - | - | - | - | - | EAR99 | - | - | 8542.32.00.41 | - | BOTTOM | BALL | - | 1 | 0.75 mm | unknown | - | - | R-PBGA-B48 | Not Qualified | 3.6 V | COMMERCIAL | 2.4 V | - | - | ASYNCHRONOUS | - | 0.025 mA | - | - | - | 64KX16 | 3-STATE | 1.2 mm | 16 | - | 0.00001 A | 1048576 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | - | 1.5 V | - | - | - | - | - | - | - | - | 8 mm | 6 mm | ||
![]() T15N1M16A-70S TM Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 44 | 70 ns | - | - | TM TECHNOLOGY INC | - | - | - | 65536 words | 64000 | 70 °C | - | PLASTIC/EPOXY | TSOP2 | TSOP2, TSOP44,.46,32 | TSOP44,.46,32 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Contact Manufacturer | - | - | 3 V | - | - | - | - | - | EAR99 | - | - | 8542.32.00.41 | - | DUAL | GULL WING | - | 1 | 0.8 mm | unknown | - | - | R-PDSO-G44 | Not Qualified | 3.6 V | COMMERCIAL | 2.4 V | - | - | ASYNCHRONOUS | - | 0.025 mA | - | - | - | 64KX16 | 3-STATE | 1.2 mm | 16 | - | 0.00001 A | 1048576 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | - | 1.5 V | - | - | - | - | - | - | - | - | 18.41 mm | 10.16 mm | ||
![]() 93LC66BT-I/OT15KV07 Microchip Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 6 | - | 2 MHz | - | MICROCHIP TECHNOLOGY INC | - | - | - | 256 words | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | SOT-23, 6 PIN | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | - | Yes | 3 V | - | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 0.95 mm | compliant | - | - | R-PDSO-G6 | - | 5.5 V | - | 2.5 V | - | - | SYNCHRONOUS | - | 0.002 mA | - | - | - | 256X16 | 3-STATE | 1.45 mm | 16 | - | 0.000001 A | 4096 bit | TS 16949 | SERIAL | - | EEPROM | 3 V | MICROWIRE | 1000000 Write/Erase Cycles | 6 ms | 200 | - | - | - | - | - | - | - | - | - | - | 2.9 mm | 1.55 mm | ||
![]() 24LC04BT-E/ST16KV08 Microchip Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 8 | - | 0.4 MHz | - | MICROCHIP TECHNOLOGY INC | - | - | - | 512 words | 512 | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP-8 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | - | 5 V | - | - | e3 | - | - | EAR99 | Matte Tin (Sn) | - | 8542.32.00.51 | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 0.65 mm | compliant | NOT SPECIFIED | - | R-PDSO-G8 | - | 5.5 V | AUTOMOTIVE | 2.5 V | - | 1 | SYNCHRONOUS | - | 0.003 mA | - | - | - | 512X8 | OPEN-DRAIN | 1.2 mm | 8 | - | 0.000005 A | 4096 bit | TS 16949 | SERIAL | - | EEPROM | 5 V | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | - | - | - | 1010XXMR | - | - | - | - | - | 4.4 mm | 3 mm | ||
![]() PDM41256SA25D Paradigm Technology Inc | In Stock | - | Datasheet | - | - | NO | - | 28 | 25 ns | - | - | PARADIGM TECHNOLOGY INC | - | - | - | 32768 words | 32000 | 70 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP28,.3 | DIP28,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | - | - | e0 | No | - | EAR99 | TIN LEAD | - | 8542.32.00.41 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-GDIP-T28 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | 1 | ASYNCHRONOUS | - | 0.15 mA | - | - | - | 32KX8 | 3-STATE | - | 8 | - | 0.01 A | 262144 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | - | 4.5 V | YES | - | - | - | - | - | - | - | - | - | ||
![]() 24LC65-E/SM Microchip Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 8 | - | 0.1 MHz | - | MICROCHIP TECHNOLOGY INC | - | - | - | 8192 words | 8000 | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.207 INCH, EIAJ, PLASTIC, SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | Yes | 5 V | - | - | e3 | Yes | - | EAR99 | MATTE TIN | - | 8542.32.00.51 | - | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | 6 V | AUTOMOTIVE | 2.5 V | - | - | SYNCHRONOUS | - | - | - | - | - | 8KX8 | - | 2.03 mm | 8 | - | - | 65536 bit | - | SERIAL | - | EEPROM | - | I2C | - | 5 ms | - | - | - | - | - | - | - | - | - | - | - | 5.28 mm | 5.21 mm | ||
![]() T14M256A-12J TM Technology Inc | 2920 | - | Datasheet | - | - | YES | - | 28 | 12 ns | - | - | TM TECHNOLOGY INC | - | - | - | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, SOJ28,.34 | SOJ28,.34 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | - | 5 V | - | - | - | - | - | EAR99 | - | - | 8542.32.00.41 | - | DUAL | J BEND | - | - | 1.27 mm | unknown | - | - | R-PDSO-J28 | Not Qualified | - | COMMERCIAL | - | - | - | ASYNCHRONOUS | - | 0.1 mA | - | - | - | 32KX8 | 3-STATE | - | 8 | - | 0.002 A | 262144 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | - | 4.5 V | - | - | - | - | - | - | - | - | - | - | ||
![]() AT28LV010-20JU-SL319 Microchip Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 32 | 200 ns | - | - | MICROCHIP TECHNOLOGY INC | - | - | - | 131072 words | 128000 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | GREEN, PLASTIC, MS-016AE, LCC-32 | - | RECTANGULAR | CHIP CARRIER | Active | - | - | 3.3 V | - | - | - | - | - | EAR99 | - | - | 8542.32.00.51 | - | QUAD | J BEND | - | 1 | 1.27 mm | compliant | - | - | R-PQCC-J32 | Not Qualified | 3.465 V | INDUSTRIAL | 3.135 V | - | - | ASYNCHRONOUS | - | - | - | - | - | 128KX8 | - | 3.556 mm | 8 | - | - | 1048576 bit | - | PARALLEL | - | EEPROM | 3 V | - | - | 10 ms | - | - | - | - | - | - | - | - | - | - | - | 13.97 mm | 11.43 mm | ||
![]() 5962-3826707MZA Microchip Technology Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | 2020-03-09 | MICROCHIP TECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | No | - | - | - | - | - | - | 3A001.A.2.C | - | - | 8542.32.00.51 | - | - | - | - | - | - | unknown | - | - | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24AA128-I/SNRVA Microchip Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 8 | - | 0.4 MHz | - | MICROCHIP TECHNOLOGY INC | - | - | 1 | 16384 words | 16000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | ROHS COMPLIANT, PLASTIC, SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | Yes | 2.5 V | - | - | e3 | Yes | - | EAR99 | Matte Tin (Sn) | 1000000 ERASE/WRITE CYCLES, HARDWARE WRITE PROTECT, DATA RETENTION > 200 YEARS | 8542.32.00.51 | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 40 | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 1.7 V | - | - | SYNCHRONOUS | - | 0.003 mA | - | - | - | 16KX8 | - | 1.75 mm | 8 | - | - | 131072 bit | AEC-Q100 | SERIAL | - | EEPROM | - | I2C | - | 5 ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() T15M64A-70D TM Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 28 | 70 ns | - | - | TM TECHNOLOGY INC | - | - | - | 8192 words | 8000 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP28,.5 | SOP28,.5 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | - | 5 V | - | - | - | - | - | EAR99 | - | - | 8542.32.00.41 | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | - | R-PDSO-G28 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | - | ASYNCHRONOUS | - | 0.03 mA | - | - | - | 8KX8 | 3-STATE | 2.845 mm | 8 | - | - | 65536 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | - | 1.5 V | - | - | - | - | - | - | - | - | 18.11 mm | 8.407 mm | ||
![]() T431616A-6S TM Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 50 | 5.5 ns | 166 MHz | - | TM TECHNOLOGY INC | - | - | - | 1048576 words | 1000000 | 70 °C | -5 °C | PLASTIC/EPOXY | TSOP2 | TSOP2, TSOP50,.46,32 | TSOP50,.46,32 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Contact Manufacturer | - | No | 3.3 V | - | - | e0 | - | - | EAR99 | Tin/Lead (Sn/Pb) | AUTO/SELF REFRESH | 8542.32.00.02 | - | DUAL | GULL WING | - | 1 | 0.8 mm | unknown | - | - | R-PDSO-G50 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | - | 1 | SYNCHRONOUS | - | 0.18 mA | - | - | - | 1MX16 | 3-STATE | 1.2 mm | 16 | - | 0.002 A | 16777216 bit | - | - | COMMON | SYNCHRONOUS DRAM | - | - | - | - | - | - | - | - | 2048 | - | 1,2,4,8,FP | 1,2,4,8 | DUAL BANK PAGE BURST | YES | - | 20.95 mm | 10.16 mm | ||
![]() 24AA128-I/PRVA Microchip Technology Inc | In Stock | - | Datasheet | - | - | NO | - | 8 | - | 0.4 MHz | - | MICROCHIP TECHNOLOGY INC | - | - | - | 16384 words | 16000 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | 0.300 INCH, ROHS COMPLIANT, PLASTIC, DIP-8 | - | RECTANGULAR | IN-LINE | Active | DIP | Yes | 2.5 V | - | - | e3 | Yes | - | EAR99 | MATTE TIN | 1000000 ERASE/WRITE CYCLES, HARDWARE WRITE PROTECT, DATA RETENTION > 200 YEARS | 8542.32.00.51 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | 8 | R-PDIP-T8 | Not Qualified | 5.5 V | INDUSTRIAL | 1.7 V | - | - | SYNCHRONOUS | - | 0.003 mA | - | - | - | 16KX8 | - | 5.334 mm | 8 | - | - | 131072 bit | AEC-Q100 | SERIAL | - | EEPROM | - | I2C | - | 5 ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 9.271 mm | 7.62 mm | ||
![]() PDM41256SA15SOI Paradigm Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 28 | 15 ns | - | - | PARADIGM TECHNOLOGY INC | - | - | - | 32768 words | 32000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOJ | SOJ, SOJ28,.34 | SOJ28,.34 | RECTANGULAR | SMALL OUTLINE | Transferred | - | No | 5 V | - | - | e0 | - | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | - | DUAL | J BEND | - | 1 | 1.27 mm | unknown | - | - | R-PDSO-J28 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | - | 1 | ASYNCHRONOUS | - | 0.16 mA | - | - | - | 32KX8 | 3-STATE | - | 8 | - | 0.02 A | 262144 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | - | 4.5 V | YES | - | - | - | - | - | - | - | - | - | ||
![]() WS128K32V-20G2UI Microchip Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT24C256B-10PI-2.7 Microchip Technology Inc | In Stock | - | Datasheet | - | - | NO | - | 8 | - | 1 MHz | - | MICROCHIP TECHNOLOGY INC | - | - | 1 | 32768 words | 32000 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, MS-001BA, DIP-8 | - | RECTANGULAR | IN-LINE | Obsolete | - | No | 3.3 V | - | - | e0 | - | - | EAR99 | TIN LEAD | - | 8542.32.00.51 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | - | R-PDIP-T8 | Not Qualified | 5.5 V | INDUSTRIAL | 2.5 V | - | - | SYNCHRONOUS | - | - | - | - | - | 32KX8 | - | 5.334 mm | 8 | - | - | 262144 bit | - | SERIAL | - | EEPROM | - | I2C | - | 5 ms | - | - | - | - | - | - | - | - | - | - | - | 9.271 mm | 7.62 mm | ||
![]() 93LC46BT-I/SNA22 Microchip Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 8 | - | 2 MHz | - | MICROCHIP TECHNOLOGY INC | - | - | 1 | 64 words | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | Yes | 3 V | - | - | e3 | Yes | - | EAR99 | Matte Tin (Sn) | 1000000 ERASE/WRITE CYCLES MIN; DATA RETENTION > 200 YEARS | 8542.32.00.51 | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 40 | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 2.5 V | - | - | SYNCHRONOUS | - | 0.002 mA | - | - | - | 64X16 | 3-STATE | 1.75 mm | 16 | - | - | 1024 bit | - | SERIAL | - | EEPROM | - | MICROWIRE | - | 6 ms | 200 | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() 24LC04BT-I/SN15KV01 Microchip Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 5 | - | 0.4 MHz | - | MICROCHIP TECHNOLOGY INC | - | - | - | 512 words | 512 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | 5 V | - | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | - | R-PDSO-G8 | - | 5.5 V | - | 2.5 V | - | - | SYNCHRONOUS | - | 0.003 mA | - | - | - | 512X8 | OPEN-DRAIN | 1.75 mm | 8 | - | 0.000001 A | 4096 bit | AEC-Q100; TS 16949 | SERIAL | - | EEPROM | 5 V | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | - | - | - | 1010XXMR | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() 24CSM01-I/SM Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.209", 5.30mm Width) | - | 8-SOIJ | - | - | - | - | - | Non-Volatile | Microchip Technology | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TC) | Tube | - | - | Active | - | - | - | - | 1.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Mbit | - | - | 3.4 MHz | - | 70 ns | EEPROM | I2C | - | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128K x 8 | - | - |