- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Access Time-Max | Address Bus Width (bit) | Automotive | Chip Density (bit) | Clock Frequency-Max | Data Retention (Year) | ECCN (US) | EU RoHS | Hardware Data Protection | HTS | Ihs Manufacturer | Interface Type | Lead Shape | Manufacturer | Manufacturer Part Number | Max. Access Time (ns) | Maximum Operating Frequency (MHz) | Maximum Operating Supply Voltage (V) | Maximum Operating Temperature (°C) | Memory Types | Minimum Operating Supply Voltage (V) | Minimum Operating Temperature (°C) | Moisture Sensitivity Levels | Mounting | Number of Bits per Word (bit) | Number of I/O Lines | Number of Words | Number of Words Code | Operating Current (mA) | Operating Temperature-Max | Operating Temperature-Min | Output Enable Access Time (ns) | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Part Package Code | PCB changed | PPAP | Process Technology | Programmability | Programming Voltage (V) | RAM(byte) | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | ROM(word) | Standard Package Name | Supplier Package | Supplier Temperature Grade | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Supply Voltage-Nom (Vsup) | Typical Operating Supply Voltage (V) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Memory Size | Nominal Supply Current | Speed | Operating Mode | uPs/uCs/Peripheral ICs Type | Clock Frequency | Supply Current-Max | Bit Size | Current - Supply | Access Time | Has ADC | DMA Channels | Memory Format | Memory Interface | PWM Channels | Organization | Output Characteristics | DAC Channels | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Density | Standby Current-Max | Memory Density | On Chip Program ROM Width | Boundary Scan | Low Power Mode | Screening Level | Parallel/Serial | Format | Memory IC Type | Integrated Cache | RAM (words) | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Number of Timers | ROM Programmability | Number of External Interrupts | Barrel Shifter | Internal Bus Architecture | On Chip Data RAM Width | I2C Control Byte | Number of DMA Channels | Reverse Pinout | Count | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 24AA128T-I/ST Microchip Technology | 18382 | - | Datasheet | 7 Weeks | - | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | 1000000 ERASE/WRITE CYCLES, HARDWARE WRITE PROTECT, DATA RETENTION > 200 YEARS | - | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | 2.5V | 0.65mm | - | - | 40 | 24AA128 | 8 | - | - | - | 5.5V | 2/5V | - | 1.7V | I2C, Serial | 128Kb 16K x 8 | 3mA | - | - | - | 400kHz | - | - | - | 900ns | - | - | EEPROM | I2C | - | - | - | - | - | 8 | 5ms | 128 kb | 0.000001A | - | - | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | 1010DDDR | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93AA46BX-I/SN Microchip Technology | 200 | - | Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 1.27mm | - | - | 40 | 93AA46B | 8 | - | - | - | 5.5V | 2/5V | - | - | Serial | 1Kb 64 x 16 | 2mA | - | - | - | 2MHz | - | - | - | 250 ns | - | - | EEPROM | SPI | - | 64X16 | - | - | - | 16 | 6ms | 1 kb | 0.000001A | - | - | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25AA128-I/WF16K Microchip Technology | 6680 | - | Datasheet | - | - | - | - | Surface Mount | Die | - | - | Die | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | - | - | 25AA128 | - | - | - | - | - | - | - | - | - | 128Kb 16K x 8 | - | - | - | - | 10MHz | - | - | - | - | - | - | EEPROM | SPI | - | - | - | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 25AA256/WF16K Microchip Technology | In Stock | - | Datasheet | - | - | - | - | Surface Mount | Die | - | - | Die | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | - | - | 25AA256 | - | - | - | - | - | - | - | - | - | 256Kb 32K x 8 | - | - | - | - | 10MHz | - | - | - | - | - | - | EEPROM | SPI | - | - | - | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 24AA04SC-I/W16K Microchip Technology | In Stock | - | Datasheet | - | - | - | - | Surface Mount | Die | - | - | Die | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | - | 24AA04 | - | - | - | - | - | - | - | - | - | 4Kb 256 x 8 x 2 | - | - | - | - | 400kHz | - | - | - | 900ns | - | - | EEPROM | I2C | - | - | - | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 24AA04-I/ST Microchip Technology | 20000 |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | - | - | - | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | - | 0.65mm | - | - | 40 | 24AA04 | 8 | - | - | - | 5.5V | 2/5V | - | 1.7V | I2C, Serial | 4Kb 256 x 8 x 2 | 3mA | - | - | - | 400kHz | - | - | - | 900ns | - | - | EEPROM | I2C | - | - | - | - | - | 8 | 5ms | 4 kb | 0.000001A | - | - | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | 1010XXMR | - | NO | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93AA66CT-I/SN Microchip Technology | 29700 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 1.27mm | - | - | 40 | 93AA66C | 8 | - | - | - | 5.5V | 2/5V | - | - | Serial | 4Kb 512 x 8 256 x 16 | 2mA | - | - | - | 3MHz | - | - | - | 200 ns | - | - | EEPROM | SPI | - | 256X16 | - | - | - | 16 | 6ms | 4 kb | 0.000001A | - | - | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25C320-I/SN Microchip Technology | 25 |
| Datasheet | 3 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | 1000K ERASE/WRITE CYCLES; DATA RETENTION > 200 YEARS | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | - | 40 | 25C320 | 8 | - | - | 5V | - | 5V | - | - | I2C, SPI, Serial | 32Kb 4K x 8 | 5mA | - | - | - | 3MHz | - | - | - | 150 ns | - | - | EEPROM | SPI | - | - | - | - | - | - | 5ms | 32 kb | 0.000005A | - | - | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93LC76BT-I/OT Microchip Technology | 5000 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | Matte Tin (Sn) | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 3V | 0.95mm | - | - | 40 | 93LC76B | 6 | - | - | - | 5.5V | 3/5V | - | 2.5V | Serial | 8Kb 512 x 16 | 3mA | - | - | - | 3MHz | - | - | - | 100 ns | - | - | EEPROM | SPI | - | - | - | - | - | - | 5ms | 8 kb | 0.000001A | - | - | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | - | 2.95mm | 1.63mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24AA32AT-I/SN Microchip Technology | 3300 | - | Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 1.27mm | - | - | 40 | 24AA32A | 8 | - | - | - | 5.5V | 2/5V | - | 1.7V | I2C, Serial | 32Kb 4K x 8 | 3mA | - | - | - | 400kHz | - | - | - | 900ns | - | - | EEPROM | I2C | - | - | - | - | - | 8 | 5ms | 32 kb | 0.000001A | - | - | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | 1010DDDR | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT24C64BN-10SU-2.7 Microchip Technology | In Stock | - | Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | - | Matte Tin (Sn) | - | - | - | - | 2.7V~5.5V | DUAL | - | 260 | 1 | 3V | 1.27mm | - | - | 40 | AT24C64 | - | - | - | 5V | - | - | - | 2.7V | 2-Wire, I2C, Serial | 64Kb 8K x 8 | 3mA | - | - | - | 400kHz | - | - | - | 900ns | - | - | EEPROM | I2C | - | - | - | - | - | - | 5ms | 64 kb | 0.000002A | - | - | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | - | - | - | - | - | 1010DDDR | - | - | - | 1.5mm | - | 5.05mm | 3.99mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC65-I/SM Microchip Technology | 1378 | - | Datasheet | 5 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | 2.5V~6.0V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | - | 40 | 24LC65 | 8 | - | - | 2.5V | 6V | - | - | - | 2-Wire, I2C, Serial | 64Kb 8K x 8 | 3mA | - | - | - | 400kHz | - | - | - | 900ns | - | - | EEPROM | I2C | - | - | OPEN-DRAIN | - | - | - | 5ms | 64 kb | - | - | - | - | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.98mm | - | 5.38mm | 5.33mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 5962-3826705MXA Microchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 1M | - | 10 | 3A001.a.2.c | Not Compliant | Yes | 8542.32.00.51 | - | Parallel | Through Hole | - | - | 150 | - | 5.5 | 125 | - | 4.5 | -55 | - | Through Hole | - | - | - | - | 80 | - | - | 55 | - | - | - | - | 4.2(Max) | 42.7(Max) | - | - | 15.5(Max) | - | - | 32 | No | CMOS | Yes | 4.5 to 5.5 | - | - | - | - | - | - | DIP | CDIP | Military | - | - | - | - | 5 | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128Kx8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT24C256N-10SU-2.7 SL383 Microchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 256K | - | 40 | EAR99 | Compliant | Yes | 8542.32.00.51 | - | Serial-2Wire | Gull-wing | - | - | 900 | 0.4 | 5.5 | 85 | - | 2.7 | -40 | - | Surface Mount | - | - | - | - | 3 | - | - | - | - | - | - | - | 1.5(Max) | 5(Max) | - | - | 3.99(Max) | - | - | 8 | No | - | Yes | - | - | - | - | - | - | - | SOP | SOIC | Industrial | - | - | - | - | 3.3|5 | - | - | Tape and Reel | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32Kx8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962-3826703MXA Microchip Technology | 180 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 1M | - | 10 | 3A001.a.2.c | Supplier Unconfirmed | Yes | 8542.32.00.51 | - | Parallel | Through Hole | - | - | 200 | - | 5.5 | 125 | - | 4.5 | -55 | - | Through Hole | - | - | - | - | 80 | - | - | 55 | - | - | - | - | 4.2(Max) | 42.7(Max) | - | - | 15.5(Max) | - | - | 32 | No | CMOS | Yes | 4.5 to 5.5 | - | - | - | - | - | - | DIP | CDIP | Military | - | - | - | - | 5 | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128Kx8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24C02C-MAHM-T Microchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 2K | - | 100 | EAR99 | Compliant | Yes | 8542.32.00.51 | - | Serial-2Wire | - | - | - | 550 | 1 | 5.5 | 85 | - | 1.7 | -40 | - | - | 8 | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | Industrial | - | - | - | - | 1.8|2.5|3.3|5 | - | - | Tape and Reel | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256x8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT68166H-YM20-E Microchip | 88 | - | - | - | - | - | - | Surface Mount | 6-CLCC | YES | - | 6-CLCC (7x5) | 68 | 20 ns | - | - | - | - | - | - | - | - | - | MICROCHIP TECHNOLOGY INC | - | - | Microchip Technology Inc | AT68166H-YM20-E | - | - | - | - | - | - | - | - | - | - | - | 524288 words | 512000 | - | - | - | - | CERAMIC, METAL-SEALED COFIRED | HGQFF | HGQFF, | - | - | - | SQUARE | FLATPACK, HEAT SINK/SLUG, GUARD RING | - | Active | - | - | - | - | - | - | - | - | 5.56 | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | -40°C ~ 85°C | Tray | - | FemtoClock® NG | - | - | Active | - | - | - | VCXO | - | ALSO DATA WIDTH CAN BE ORGANISED AS 8 BIT | - | - | CMOS | 3.135 V ~ 3.465 V | QUAD | FLAT | - | 1 | - | 1.27 mm | compliant | 345MHz, 172.5MHz | - | IDT8N4DV85KC | - | S-CQFP-F68 | - | - | 3.6 V | - | - | 3 V | - | - | - | - | ASYNCHRONOUS | - | - | - | - | 140mA | - | - | - | - | - | - | 512KX32 | - | - | 4.7 mm | 32 | - | - | - | 4 | - | - | - | - | PARALLEL | - | STANDARD SRAM | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | -- | - | - | 24.14 mm | 24.14 mm | - | - | - | - | ||
![]() DSPIC33EP64MC502T-E/SS Microchip | In Stock | - | - | 28 Weeks | - | - | - | - | - | YES | - | - | 28 | - | - | - | - | 60 MHz | - | - | - | - | - | MICROCHIP TECHNOLOGY INC | - | - | Microchip Technology Inc | DSPIC33EP64MC502T-E/SS | - | - | - | - | - | - | - | 2 | - | - | 21 | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SSOP | 10.50 X 7.80 MM, 2 MM HEIGHT, 0.65 MM PITCH, LEAD FREE, PLASTIC, SSOP-28 | SSOP28,.3 | - | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | - | Active | SSOP | - | - | - | - | - | 8192 | 40 | 5.28 | - | Yes | 21845 | - | - | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | - | - | e3 | - | - | - | - | 3A001.A.3 | - | Matte Tin (Sn) | - | 8542.31.00.01 | Digital Signal Processors | CMOS | - | DUAL | GULL WING | 260 | - | - | 0.65 mm | compliant | - | - | - | 28 | R-PDSO-G28 | Not Qualified | - | - | 3.3 V | AUTOMOTIVE | - | - | - | - | 60 MHz | - | MICROCONTROLLER | - | 150 mA | 16 | - | - | YES | YES | - | - | YES | - | - | NO | 2 mm | - | - | - | - | - | 24 | - | - | - | - | FLOATING POINT | - | - | 4096 | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | - | - | - | - | - | 10.2 mm | 5.3 mm | - | - | - | - | ||
![]() DSPIC33EP512MC504-H/MV Microchip | In Stock | - | - | - | - | - | - | - | - | YES | - | - | 48 | - | - | - | - | 60 MHz | - | - | - | - | - | MICROCHIP TECHNOLOGY INC | - | - | Microchip Technology Inc | DSPIC33EP512MC504-H/MV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | HVQCCN | HVQCCN, LCC48,.24SQ,16 | LCC48,.24SQ,16 | - | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | - | Active | - | - | - | - | - | - | - | - | 5.38 | - | - | - | - | - | - | 3.6 V | 3 V | 3.3 V | - | - | Automotive grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS | - | QUAD | NO LEAD | - | - | - | 0.4 mm | compliant | - | - | - | - | S-PQCC-N48 | - | - | - | - | - | - | - | - | - | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | - | 300 mA | 16 | - | - | - | - | - | - | - | - | - | - | 0.55 mm | - | - | - | - | - | 8 | YES | NO | TS 16949 | - | FLOATING POINT | - | NO | 2048 | - | - | - | - | - | - | 5 | FLASH | 3 | YES | MULTIPLE | 8 | - | 4 | - | - | - | - | 6 mm | 6 mm | - | - | - | - | ||
![]() DSPIC33FJ128GP804T-H/ML Microchip | In Stock | - | - | 19 Weeks | Production (Last Updated: 2 years ago) | - | - | - | - | YES | - | - | 44 | - | - | - | - | 40 MHz | - | - | - | - | - | MICROCHIP TECHNOLOGY INC | - | - | Microchip Technology Inc | DSPIC33FJ128GP804T-H/ML | - | - | - | - | - | - | - | 1 | - | - | 35 | - | - | - | 150 °C | -40 °C | - | PLASTIC/EPOXY | HVQCCN | 8 X 8 MM, LEAD FREE, PLASTIC, QFN-44 | LCC44,.32SQ,25 | - | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | - | Active | QFN | - | - | - | - | - | - | 40 | 5.39 | Non-Compliant | Yes | - | - | - | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | - | - | e3 | Yes | - | - | - | 3A001.A.2.A | - | Matte Tin (Sn) | - | 8542.31.00.01 | Digital Signal Processors | CMOS | - | QUAD | NO LEAD | 260 | - | - | 0.65 mm | compliant | - | - | - | 44 | S-PQCC-N44 | Not Qualified | - | - | 3.3 V | AUTOMOTIVE | - | - | - | - | 20 MHz | - | MICROCONTROLLER | - | 45 mA | 16 | - | - | YES | YES | - | - | YES | - | - | YES | 1 mm | - | - | - | - | - | - | - | - | - | - | FLOATING POINT | - | - | 8192 | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | - | - | - | - | - | 8 mm | 8 mm | - | - | - | - |