- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Surface Mount | Number of Pins | Number of Terminals | Access Time-Max | Clock Frequency-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of I/O Lines | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RAM(byte) | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | ROM(word) | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Supply Voltage-Nom (Vsup) | Usage Level | Voltage, Rating | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Additional Feature | HTS Code | Subcategory | Power Rating | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Failure Rate | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Speed | Operating Mode | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Bit Size | Access Time | Has ADC | DMA Channels | Data Bus Width | PWM Channels | Organization | Output Characteristics | DAC Channels | Seated Height-Max | Memory Width | Density | Standby Current-Max | Memory Density | On Chip Program ROM Width | CPU Family | Max Frequency | Interface IC Type | Boundary Scan | Low Power Mode | Screening Level | Parallel/Serial | I/O Type | Format | Memory IC Type | Integrated Cache | RAM (words) | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Number of Timers | ROM Programmability | Number of External Interrupts | Barrel Shifter | Internal Bus Architecture | On Chip Data RAM Width | I2C Control Byte | Features | Reverse Pinout | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SST39VF040-70-4C-NHE-RVL-T Microchip | In Stock | - | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | Bulk | 1 % | - | - | 2 | - | 100 ppm/°C | 10.2 kΩ | - | - | - | Metal Film | - | - | - | - | 125 mW | 125 mW | - | - | - | - | - | - | - | - | - | - | - | 1 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | 6.35 mm | 2.39 mm | - | Contains Lead | ||
![]() DSPIC33FJ06GS102T-E/MM Microchip | In Stock | - | - | 19 Weeks | - | YES | - | 28 | - | 40 MHz | - | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | DSPIC33FJ06GS102T-E/MM | 1 | 21 | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | HVQCCN, LCC28,.24SQ,25 | LCC28,.24SQ,25 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | 40 | 5.23 | Non-Compliant | Yes | - | 3.6 V | 3 V | 3.3 V | - | Automotive grade | - | - | - | e3 | - | - | 3A001.A.3 | - | - | Matte Tin (Sn) | - | - | - | Female | - | 8542.31.00.01 | Digital Signal Processors | - | - | CMOS | QUAD | NO LEAD | 260 | - | 0.65 mm | compliant | - | S-PQCC-N28 | Not Qualified | - | - | - | 3.3 V | AUTOMOTIVE | - | - | 40 MHz | - | DIGITAL SIGNAL PROCESSOR, OTHER | 160 mA | 16 | - | YES | NO | - | YES | - | - | NO | 1 mm | - | - | - | - | 8 | - | - | - | YES | YES | AEC-Q100; TS 16949 | - | - | FIXED POINT | - | NO | 256 | - | - | - | - | - | - | - | 2 | FLASH | 3 | YES | MULTIPLE | 8 | - | - | - | - | 6 mm | 6 mm | - | - | ||
![]() WF512K32-120G2UM5 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WF2M16-120DAI5 Microchip | In Stock | - | - | - | - | - | 56 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() WMS512K8-70CI Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSPIC33FJ16GP304T-E/ML Microchip | In Stock | - | - | 19 Weeks | - | YES | - | 44 | - | 40 MHz | - | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | DSPIC33FJ16GP304T-E/ML | 1 | 35 | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | 8 X 8 MM, LEAD FREE, PLASTIC, QFN-44 | LCC44,.32SQ,25 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | QFN | 2048 | 40 | 5.22 | - | Yes | 16384 | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | e3 | Yes | - | 3A991.A.2 | - | - | Matte Tin (Sn) | - | - | - | - | - | 8542.31.00.01 | Microcontrollers | - | - | CMOS | QUAD | NO LEAD | 260 | - | 0.65 mm | compliant | 44 | S-PQCC-N44 | Not Qualified | - | - | - | 3.3 V | AUTOMOTIVE | - | - | 40 MHz | - | MICROCONTROLLER | 80 mA | 16 | - | YES | NO | - | YES | - | - | NO | 1 mm | - | - | - | - | - | PIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | - | - | - | 8 mm | 8 mm | - | - | ||
![]() AT27C010-70P Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WS128K8-25CC Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSA2-040SAA/A2323 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSA2-040SIA/A2S23TR Microchip | In Stock | - | - | 4 Weeks | - | YES | - | 28 | - | - | - | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | HSA2-040SIA/A2S23TR | 1 | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.300 INCH, ROHS COMPLIANT, PLASTIC, MS-013, SOIC-28 | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | 40 | 5.09 | - | Yes | - | 5.25 V | 4.75 V | 5 V | - | - | 50 V | - | 0.5 % | e3 | - | - | - | 25 ppm/°C | 221 Ω | Matte Tin (Sn) | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | DUAL | GULL WING | 250 | 1 | 1.27 mm | compliant | 28 | R-PDSO-G28 | - | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.64 mm | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | 17.87 mm | 7.49 mm | - | - | ||
![]() HSA2-040SIA/A2S24 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24LC64F-E/MNY Microchip | In Stock | - | - | - | - | YES | - | 8 | - | - | 0.4 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24LC64F-E/MNY | 1 | - | 8192 words | 8000 | 125 °C | -40 °C | PLASTIC/EPOXY | HVSON | HVSON, | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | DFN | - | 40 | 5.36 | - | Yes | - | - | - | - | 5 V | - | - | - | - | e4 | Yes | - | EAR99 | - | - | NICKEL PALLADIUM GOLD | - | - | - | - | - | 8542.32.00.51 | - | - | - | CMOS | DUAL | NO LEAD | 260 | 1 | 0.5 mm | compliant | 8 | R-PDSO-N8 | Not Qualified | - | - | 5.5 V | - | AUTOMOTIVE | 2.5 V | - | - | SYNCHRONOUS | - | - | - | - | - | - | - | - | 8KX8 | - | - | 0.8 mm | 8 | - | - | 65536 bit | - | - | - | - | - | - | - | SERIAL | - | - | EEPROM | - | - | - | I2C | - | 5 ms | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | 3 mm | - | - | ||
![]() 24FC256-I/STG Microchip | In Stock | - | - | - | - | YES | - | 8 | - | - | 1 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24FC256-I/STG | 1 | - | 32768 words | 32000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.25 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | - | 40 | 5.36 | - | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | - | 8542.32.00.51 | EEPROMs | - | - | CMOS | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | 8 | R-PDSO-G8 | Not Qualified | - | - | 5.5 V | 3/5 V | INDUSTRIAL | 1.7 V | - | - | SYNCHRONOUS | - | 0.003 mA | - | - | - | - | - | - | 32KX8 | - | - | 1.2 mm | 8 | - | 0.000001 A | 262144 bit | - | - | - | - | - | - | - | SERIAL | - | - | EEPROM | - | - | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | - | - | - | - | - | - | - | 1010DDDR | - | NO | - | 4.4 mm | 3 mm | - | - | ||
![]() AT27C4096-55JI Microchip | In Stock | - | - | - | - | YES | - | 44 | 55 ns | - | - | ATMEL CORP | Atmel Corporation | AT27C4096-55JI | 2 | - | 262144 words | 256000 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | LPCC | - | 30 | 5.4 | - | No | - | - | - | - | 5 V | - | - | - | - | e0 | - | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | 8542.32.00.71 | OTP ROMs | - | - | CMOS | QUAD | J BEND | 225 | 1 | 1.27 mm | unknown | 44 | S-PQCC-J44 | Not Qualified | - | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | ASYNCHRONOUS | - | 0.04 mA | - | - | - | - | - | - | 256KX16 | 3-STATE | - | 4.572 mm | 16 | - | 0.0001 A | 4194304 bit | - | - | - | - | - | - | - | PARALLEL | COMMON | - | OTP ROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.586 mm | 16.586 mm | - | - | ||
![]() 24LC16B-I/OT Microchip | 36385 | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C, Serial | - | - | - | - | - | 900 ns | - | - | - | - | - | - | - | - | - | 16 kb | - | - | - | - | 400 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() 5962-8863401XA Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT47H64M16HW-3 H Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WF128K32-60G2UC5 Microchip | In Stock | - | - | - | - | YES | - | 68 | 60 ns | - | - | MERCURY SYSTEMS INC | Mercury Systems Inc | WF128K32-60G2UC5 | - | - | 131072 words | 128000 | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | QFP | QFP, | - | SQUARE | FLATPACK | Active | - | - | NOT SPECIFIED | 5.14 | - | No | - | - | - | - | 5 V | - | - | - | - | e4 | - | - | - | - | - | GOLD | - | - | - | - | USER CONFIGURABLE AS 512K X 8 | - | - | - | - | CMOS | QUAD | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | compliant | - | S-CQFP-G68 | Not Qualified | - | - | 5.5 V | - | COMMERCIAL | 4.5 V | - | - | ASYNCHRONOUS | - | - | - | - | - | - | - | - | 128KX32 | - | - | 3.51 mm | 32 | - | - | 4194304 bit | - | - | - | - | - | - | - | PARALLEL | - | - | FLASH MODULE | - | - | 5 V | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | 22.36 mm | 22.36 mm | - | - | ||
![]() WMS512K8V-17DJM Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WMF2M8-150DAI5 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |