- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | I/O Type | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Output Enable | Refresh Cycles | I2C Control Byte | Access Mode | Self Refresh | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25LC040A-E/OT Microchip Technology Inc | In Stock | - | Datasheet | - | - | - | - | MICROCHIP TECHNOLOGY INC | 1 | - | - | - | - | - | - | - | - | - | - | Active | - | Yes | - | e3 | - | - | MATTE TIN | - | - | - | - | 260 | - | - | compliant | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EEPROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25AA640/P Microchip Technology Inc | In Stock | - | Datasheet | NO | 8 | - | 1 MHz | MICROCHIP TECHNOLOGY INC | - | 8192 words | 8000 | 70 °C | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Not Recommended | DIP | Yes | 2.5 V | e3 | Yes | EAR99 | MATTE TIN | DATA RETENTION > 200 YEARS; 4KV ESD PROTECTION; 1M ENDURANCE CYCLES | 8542.32.00.51 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | 8 | R-PDIP-T8 | Not Qualified | 5.5 V | COMMERCIAL | 1.8 V | - | SYNCHRONOUS | 0.005 mA | 8KX8 | - | 4.32 mm | 8 | 0.000001 A | 65536 bit | - | SERIAL | - | EEPROM | - | SPI | 100000 Write/Erase Cycles | 5 ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | 9.46 mm | 7.62 mm | ||
![]() PDM41256LA15SO Paradigm Technology Inc | In Stock | - | Datasheet | YES | 28 | 15 ns | - | PARADIGM TECHNOLOGY INC | - | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, SOJ28,.34 | SOJ28,.34 | RECTANGULAR | SMALL OUTLINE | Transferred | - | No | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | DUAL | J BEND | - | 1 | 1.27 mm | unknown | - | - | R-PDSO-J28 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.13 mA | 32KX8 | 3-STATE | - | 8 | 0.0005 A | 262144 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | - | 2 V | YES | - | - | - | - | - | - | ||
![]() 24LC01-I/P Microchip Technology Inc | In Stock | - | Datasheet | NO | 8 | - | - | MICROCHIP TECHNOLOGY INC | - | 128 words | 128 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | - | DIP8,.3 | RECTANGULAR | IN-LINE | Active | - | No | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.51 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T8 | Not Qualified | 5.5 V | INDUSTRIAL | 2.5 V | - | SYNCHRONOUS | 0.003 mA | 128X8 | - | - | 8 | 0.00003 A | 1024 bit | - | SERIAL | - | EEPROM | - | I2C | 100000 Write/Erase Cycles | 5 ms | 10 | - | - | - | - | 1010DDDR | - | - | 9.2 mm | 7.62 mm | ||
![]() PDM41258S35SO Paradigm Technology Inc | In Stock | - | Datasheet | YES | 24 | 35 ns | - | PARADIGM TECHNOLOGY INC | - | 65536 words | 64000 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, SOJ24,.34 | SOJ24,.34 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | DUAL | J BEND | - | - | 1.27 mm | unknown | - | - | R-PDSO-J24 | Not Qualified | - | COMMERCIAL | - | - | ASYNCHRONOUS | 0.16 mA | 64KX4 | 3-STATE | - | 4 | 0.03 A | 262144 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | - | 4.5 V | - | - | - | - | - | - | - | ||
![]() EDI8L32512C12AI Microchip Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDM41258S20D Paradigm Technology Inc | In Stock | - | Datasheet | NO | 24 | 20 ns | - | PARADIGM TECHNOLOGY INC | - | 65536 words | 64000 | 70 °C | - | CERAMIC | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-XDIP-T24 | Not Qualified | - | COMMERCIAL | - | - | ASYNCHRONOUS | 0.18 mA | 64KX4 | 3-STATE | - | 4 | 0.03 A | 262144 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | - | 4.5 V | - | - | - | - | - | - | - | ||
![]() T2316162A-60J TM Technology Inc | In Stock | - | Datasheet | YES | 42 | 60 ns | - | TM TECHNOLOGY INC | - | 1048576 words | 1000000 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, SOJ42,.44 | SOJ42,.44 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | - | 5 V | - | - | EAR99 | - | RAS ONLY; CAS BEFORE RAS; HIDDEN REFRESH | 8542.32.00.02 | DUAL | J BEND | - | 1 | 1.27 mm | unknown | - | - | R-PDSO-J42 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.17 mA | 1MX16 | 3-STATE | 3.759 mm | 16 | 0.001 A | 16777216 bit | - | - | COMMON | EDO DRAM | - | - | - | - | - | - | - | - | 1024 | - | EDO PAGE | NO | 27.305 mm | 10.16 mm | ||
![]() 24AA1025-E/SM Microchip Technology Inc | In Stock | - | Datasheet | YES | 8 | - | 0.4 MHz | MICROCHIP TECHNOLOGY INC | - | 131072 words | 128000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.208 INCH, PLASTIC, SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | Yes | 2.5 V | e3 | Yes | EAR99 | MATTE TIN | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 1.8 V | - | SYNCHRONOUS | - | 128KX8 | - | 2.03 mm | 8 | - | 1048576 bit | - | SERIAL | - | EEPROM | - | I2C | - | 5 ms | - | - | - | - | - | - | - | - | 5.28 mm | 5.21 mm | ||
![]() PDM41024SA15SO Paradigm Technology Inc | In Stock | - | Datasheet | YES | 32 | 15 ns | - | PARADIGM TECHNOLOGY INC | - | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, SOJ32,.44 | SOJ32,.44 | RECTANGULAR | SMALL OUTLINE | Transferred | - | No | 5 V | e0 | - | 3A991.B.2.B | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | DUAL | J BEND | - | 1 | 1.27 mm | unknown | - | - | R-PDSO-J32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.185 mA | 128KX8 | 3-STATE | - | 8 | 0.01 A | 1048576 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | - | 4.5 V | YES | - | - | - | - | - | - | ||
![]() T14L256A-8J TM Technology Inc | In Stock | - | Datasheet | YES | 28 | 8 ns | - | TM TECHNOLOGY INC | - | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, SOJ28,.34 | SOJ28,.34 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | No | 3.3 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | DUAL | J BEND | - | 1 | 1.27 mm | unknown | - | - | R-PDSO-J28 | Not Qualified | 3.465 V | COMMERCIAL | 3.135 V | - | ASYNCHRONOUS | 0.11 mA | 32KX8 | 3-STATE | 3.66 mm | 8 | 0.002 A | 262144 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | - | - | - | - | - | - | - | 18.03 mm | 7.62 mm | ||
![]() T35L6432A-6Q TM Technology Inc | In Stock | - | Datasheet | YES | 100 | 6 ns | 83 MHz | TM TECHNOLOGY INC | - | 65536 words | 64000 | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP100,.7X.9 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Contact Manufacturer | - | - | 3.3 V | - | - | 3A991.B.2.A | - | - | 8542.32.00.41 | QUAD | GULL WING | - | 1 | 0.65 mm | unknown | - | - | R-PQFP-G100 | Not Qualified | 3.6 V | COMMERCIAL | 3.1 V | - | SYNCHRONOUS | 0.23 mA | 64KX32 | 3-STATE | 3.302 mm | 32 | 0.005 A | 2097152 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | - | 3.14 V | - | - | - | - | - | 20 mm | 14 mm | ||
![]() 24LC164/SN Microchip Technology Inc | In Stock | - | Datasheet | YES | 8 | - | 0.1 MHz | MICROCHIP TECHNOLOGY INC | - | 2048 words | 2000 | 70 °C | - | PLASTIC/EPOXY | SOP | 0.150 INCH, PLASTIC, MS-012, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 3 V | e0 | No | EAR99 | TIN LEAD | DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | COMMERCIAL | 2.5 V | - | SYNCHRONOUS | 0.003 mA | 2KX8 | OPEN-DRAIN | 1.75 mm | 8 | 0.00003 A | 16384 bit | - | SERIAL | - | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 10 ms | 200 | HARDWARE | - | - | - | 1DDDMMMR | - | - | 4.9 mm | 3.9 mm | ||
![]() 24AA32A-I/MC Microchip Technology Inc | In Stock | - | Datasheet | YES | 8 | - | 0.1 MHz | MICROCHIP TECHNOLOGY INC | 1 | 4096 words | 4000 | 85 °C | -40 °C | PLASTIC/EPOXY | HVSON | 2 X 3 MM, 0.90 MM HEIGHT, ROHS COMPLIANT, PLASTIC, DFN-8 | SOLCC8,.11,20 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | DFN | Yes | 2.5 V | e3 | Yes | EAR99 | Matte Tin (Sn) | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | 8542.32.00.51 | DUAL | NO LEAD | 260 | 1 | 0.5 mm | compliant | 40 | 8 | R-PDSO-N8 | Not Qualified | 5.5 V | INDUSTRIAL | 1.7 V | - | SYNCHRONOUS | 0.003 mA | 4KX8 | - | 1 mm | 8 | 0.000001 A | 32768 bit | - | SERIAL | - | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | - | - | - | 1010DDDR | - | - | 3 mm | 2 mm | ||
![]() 25AA1024-E/SM Microchip Technology Inc | In Stock | - | Datasheet | YES | 8 | - | 20 MHz | MICROCHIP TECHNOLOGY INC | 1 | 131072 words | 128000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.208 INCH, PLASTIC, SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | Yes | 2.5 V | e3 | Yes | EAR99 | MATTE TIN | - | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 40 | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 1.8 V | - | SYNCHRONOUS | - | 128KX8 | - | 2.03 mm | 8 | - | 1048576 bit | - | SERIAL | - | EEPROM | - | SPI | - | 5 ms | - | - | - | - | - | - | - | - | 5.28 mm | 5.21 mm | ||
![]() PDM41024S35C Paradigm Technology Inc | In Stock | - | Datasheet | NO | 32 | 35 ns | - | PARADIGM TECHNOLOGY INC | - | 131072 words | 128000 | 70 °C | - | CERAMIC | DIP | DIP, DIP32,.6 | DIP32,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-XDIP-T32 | Not Qualified | - | COMMERCIAL | - | - | ASYNCHRONOUS | 0.16 mA | 128KX8 | 3-STATE | - | 8 | 0.01 A | 1048576 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | - | 4.5 V | - | - | - | - | - | - | - | ||
![]() AT25640BN-SH-T Microchip Technology Inc | In Stock | - | Datasheet | YES | 8 | - | 5 MHz | MICROCHIP TECHNOLOGY INC | - | 4096 words | 4000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.150 INCH, HALOGEN FREE AND LEAD FREE, PLASTIC, MS-012AA, SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | 2.7 V | e4 | - | EAR99 | NICKEL PALLADIUM GOLD | IT CAN ALSO OPERATES WITH 2.7V-5.5V AND 4.5V-5.5V SUPPLY | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | - | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 1.8 V | - | SYNCHRONOUS | - | 4KX8 | - | 1.75 mm | 8 | - | 32768 bit | - | SERIAL | - | EEPROM | - | SPI | - | 5 ms | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() ATAES132A-SHER Microchip Technology Inc | In Stock | - | Datasheet | YES | 8 | - | 1 MHz | MICROCHIP TECHNOLOGY INC | - | 32768 words | 32000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.150 INCH, GREEN, PLASTIC, MS-012AA, SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | 3.3 V | - | - | EAR99 | - | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | - | R-PDSO-G8 | - | 5.5 V | INDUSTRIAL | 2.5 V | - | SYNCHRONOUS | - | 32KX1 | - | 1.75 mm | 1 | - | 32768 bit | - | SERIAL | - | EEPROM | - | I2C | - | 16 ms | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() 24LC128/P Microchip Technology Inc | In Stock | - | Datasheet | NO | 8 | - | 0.4 MHz | MICROCHIP TECHNOLOGY INC | - | 16384 words | 16000 | 70 °C | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Active | DIP | Yes | 3.3 V | e3 | Yes | EAR99 | MATTE TIN | 1000000 ERASE/WRITE CYCLES, HARDWARE WRITE PROTECT, DATA RETENTION > 200 YEARS | 8542.32.00.51 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | 8 | R-PDIP-T8 | Not Qualified | 5.5 V | COMMERCIAL | 2.5 V | - | SYNCHRONOUS | 0.003 mA | 16KX8 | - | 4.32 mm | 8 | 0.000001 A | 131072 bit | - | SERIAL | - | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | - | - | - | 1010DDDR | - | - | 9.46 mm | 7.62 mm | ||
![]() 24LC64T-I/SN16KV05 Microchip Technology Inc | In Stock | - | Datasheet | YES | 8 | - | 0.4 MHz | MICROCHIP TECHNOLOGY INC | - | 8192 words | 8000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | 5 V | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | - | R-PDSO-G8 | - | 5.5 V | - | 2.5 V | - | SYNCHRONOUS | 0.003 mA | 8KX8 | - | 1.75 mm | 8 | 0.000001 A | 65536 bit | TS 16949 | SERIAL | - | EEPROM | 5 V | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | - | - | - | 1010DDDR | - | - | 4.9 mm | 3.9 mm |