- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Clock Frequency | Access Time | Memory Format | Memory Interface | Memory Width | Write Cycle Time - Word, Page | Density | Standby Current-Max | Max Frequency | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | I2C Control Byte | Reverse Pinout | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25LC640/WF Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Die | - | Die | Non-Volatile | - | 0°C~70°C TA | Tray | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | 25LC640 | - | - | - | - | - | - | - | - | 64Kb 8K x 8 | - | 2MHz | - | EEPROM | SPI | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 47C04-I/S16K Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Die | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | 47C04 | - | - | - | - | - | - | - | - | 4Kb 512 x 8 | - | 1MHz | 400ns | EERAM | I2C | - | 1ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 25LC640/W Microchip Technology | In Stock | - | Datasheet | 17 Weeks | - | - | Surface Mount | Die | - | Die | Non-Volatile | - | 0°C~70°C TA | Tray | 2008 | - | - | Active | 1 (Unlimited) | - | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | 25LC640 | - | 1.8V | - | - | - | SPI, Serial | - | - | 64Kb 8K x 8 | - | 2MHz | - | EEPROM | SPI | - | 5ms | 64 kb | - | 2MHz | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 47L04-I/WF16K Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Die | - | - | Non-Volatile | - | -40°C~85°C TA | Tray | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | 47L04 | - | - | - | - | - | - | - | - | 4Kb 512 x 8 | - | 1MHz | 400ns | EERAM | I2C | - | 1ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 93C46B/S15K Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Die | - | Die | Non-Volatile | - | 0°C~70°C TA | Tray | 2008 | - | - | Active | 1 (Unlimited) | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | 93C46B | - | - | - | - | - | - | - | - | 1Kb 64 x 16 | - | 2MHz | - | EEPROM | SPI | - | 2ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 93C56C/S15K Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Die | - | Die | Non-Volatile | - | 0°C~70°C TA | Tray | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | 93C56C | - | - | - | - | - | - | - | - | 2Kb 256 x 8 128 x 16 | - | 3MHz | - | EEPROM | SPI | - | 2ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 93C76C/S15K Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Die | - | Die | Non-Volatile | - | 0°C~70°C TA | Tray | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | 93C76C | - | - | - | - | - | - | - | - | 8Kb 1K x 8 512 x 16 | - | 3MHz | - | EEPROM | SPI | - | 2ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 93AA56C/S15K Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Die | - | Die | Non-Volatile | - | 0°C~70°C TA | Tray | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | 93AA56C | - | - | - | - | - | - | - | - | 2Kb 256 x 8 128 x 16 | - | 3MHz | - | EEPROM | SPI | - | 6ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 93C76C-I/WF15K Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Die | - | Die | Non-Volatile | Automotive grade | -40°C~85°C TA | Tray | - | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | 4.5V~5.5V | - | - | - | - | 3MHz | - | 93C76C | - | 5V | - | - | - | Serial | 5.5V | 4.5V | 8Kb 1K x 8 512 x 16 | 3mA | 3MHz | 200 ns | EEPROM | SPI | - | 2ms | 8 kb | - | 3MHz | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 93LC46A-I/W15K Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Die | - | Die | Non-Volatile | Automotive grade | -40°C~85°C TA | Tray | - | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | 2.5V~5.5V | - | - | - | - | 2MHz | - | 93LC46A | - | - | - | - | - | Serial | 5.5V | 2.5V | 1Kb 128 x 8 | 3mA | 2MHz | 300 ns | EEPROM | SPI | - | 6ms | 1 kb | - | 2MHz | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 25LC512-I/WF16K Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Die | - | Die | Non-Volatile | Automotive grade | -40°C~85°C TA | Tray | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | 25LC512 | - | - | - | - | - | - | - | - | 512Kb 64K x 8 | - | 20MHz | - | EEPROM | SPI | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 47L16-I/WF16K Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Die | - | - | Non-Volatile | - | -40°C~85°C TA | Tray | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | 47L16 | - | - | - | - | - | - | - | - | 16Kb 2K x 8 | - | 1MHz | 400ns | EERAM | I2C | - | 1ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 93LC86C/WF15K Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Die | - | Die | Non-Volatile | - | 0°C~70°C TA | Tray | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | 93LC86C | - | - | - | - | - | - | - | - | 16Kb 2K x 8 1K x 16 | - | 3MHz | - | EEPROM | SPI | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 93C46C/WF15K Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Die | - | Die | Non-Volatile | - | 0°C~70°C TA | Tray | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | 93C46C | - | - | - | - | - | - | - | - | 1Kb 128 x 8 64 x 16 | - | 3MHz | - | EEPROM | SPI | - | 2ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 25AA640A-I/WF16K Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Die | - | Die | Non-Volatile | - | -40°C~85°C TA | Tray | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | 25AA640A | - | - | - | - | - | - | - | - | 64Kb 8K x 8 | - | 10MHz | - | EEPROM | SPI | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 11AA020-I/W16K Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Die | - | Die | Non-Volatile | - | -40°C~85°C TA | Tray | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | 11AA020 | - | - | - | - | - | - | - | - | 2Kb 256 x 8 | - | 100kHz | - | EEPROM | Single Wire | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 11AA040-I/S16K Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Die | - | Die | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | 11AA040 | - | - | - | - | - | - | - | - | 4Kb 512 x 8 | - | 100kHz | - | EEPROM | Single Wire | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 24AA08SC-I/W16K Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Die | - | Die | Non-Volatile | - | -40°C~85°C TA | Tray | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | 24AA08 | - | - | - | - | - | - | - | - | 8Kb 256 x 8 x 4 | - | 400kHz | 900ns | EEPROM | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 24AA128/W15K Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Die | - | Die | Non-Volatile | - | -40°C~85°C TA | Tray | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | 24AA128 | - | - | - | - | - | - | - | - | 128Kb 16K x 8 | - | 400kHz | 900ns | EEPROM | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 24LC01BT-I/MS Microchip Technology | 5000 |
| Datasheet | 21 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 0.65mm | - | 40 | 24LC01B | 8 | - | 5.5V | 3/5V | 2.5V | I2C, Serial | - | - | 1Kb 128 x 8 | 3mA | 400kHz | 3500ns | EEPROM | I2C | 8 | 5ms | 1 kb | 0.000005A | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | 1010XXXR | NO | 1.1mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free |