- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Terminals | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Parallel/Serial | I/O Type | Sync/Async | Word Size | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Data Polling | Toggle Bit | Command User Interface | Output Enable | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 93LC66/SN Microchip Technology | 351 |
| Datasheet | 29 Weeks | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 100K ERASE/WRITE CYCLES MIN; DATA RETENTION > 40 YEARS | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | - | 40 | 93LC66 | 8 | - | - | 2.5V | 6V | 3/5V | - | 2V | I2C, Serial | 4Kb 512 x 8 256 x 16 | - | 3mA | - | - | 2MHz | 250 ns | EEPROM | SPI | - | - | 3-STATE | - | - | 10ms | - | 4 kb | 0.00003A | - | - | - | - | - | - | - | MICROWIRE | 10000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.55mm | - | 5mm | 3.99mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25LC256-E/ST Microchip Technology | 20000 | - | Datasheet | 2 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | 25LC256 | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | SPI, Serial | 256Kb 32K x 8 | - | 6mA | - | - | 10MHz | 50 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | - | 256 kb | 0.000001A | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT24HC02C-PUM Microchip Technology | 1693 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) - annealed | ALSO OPERATES AT 4.5 TO 5.5 V SUPPLY | - | - | 1.7V~5.5V | DUAL | - | - | 1 | 2.5V | 2.54mm | - | - | - | AT24HC02 | - | - | - | - | 5.5V | - | - | 1.7V | 2-Wire, I2C, Serial | 2Kb 256 x 8 | - | 3mA | - | - | 1MHz | 550ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 5.33mm | 9.271mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC256-I/MF Microchip Technology | 4520 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | - | 40 | 25LC256 | 8 | - | - | - | 5.5V | 2/5V | - | 2.5V | SPI, Serial | 256Kb 32K x 8 | - | 6mA | - | - | 10MHz | 50 ns | EEPROM | SPI | - | - | - | - | - | 5ms | - | 256 kb | 0.000001A | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 950μm | - | 5.99mm | 4.92mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 23LC1024-I/ST Microchip Technology | 52 | - | Datasheet | 5 Weeks | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2008 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | - | 0.65mm | - | - | 40 | 23LC1024 | - | - | - | - | 5.5V | 3/5V | - | - | SPI | 1Mb 128K x 8 | 2 | 10mA | - | - | 20MHz | 25 ns | SRAM | SPI - Quad I/O | - | - | 3-STATE | - | - | - | 24b | 1 Mb | - | - | SERIAL | COMMON/SEPARATE | Synchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | NO | 1.05mm | - | 3.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 25LC320-I/SN-G Microchip | In Stock | - | - | - | - | - | - | - | YES | - | - | 8 | 2 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 25LC320-I/SNG | - | 1 | 4096 words | 4000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | RECTANGULAR | SMALL OUTLINE | Not Recommended | SOIC | 40 | 5.14 | Yes | 5 V | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | Matte Tin (Sn) | - | 8542.32.00.51 | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 1.27 mm | compliant | - | - | - | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | - | INDUSTRIAL | 2.5 V | - | - | - | - | SYNCHRONOUS | - | - | - | - | - | - | 4KX8 | - | 1.75 mm | 8 | - | - | - | - | 32768 bit | SERIAL | - | - | - | EEPROM | - | SPI | - | 5 ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | - | - | - | - | ||
![]() 24LC256-E/SM Microchip Technology | 300 |
| Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C TA | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | - | 1.27mm | - | - | 40 | 24LC256 | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | 2-Wire, I2C, Serial | 256Kb 32K x 8 | - | 3mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | 256 kb | 0.000005A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010DDDR | NO | 1.98mm | - | 5.26mm | 5.25mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA014-I/MS Microchip Technology | 2900 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | 2.5V | 0.65mm | - | - | 40 | 24AA014 | 8 | - | - | - | 5.5V | 2/5V | - | - | I2C, Serial | 1Kb 128 x 8 | - | 3mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 950μm | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 23LCV1024-I/ST Microchip Technology | 10000 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | 157.991892mg | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2006 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) - annealed | - | - | - | 2.5V~5.5V | - | - | 260 | 1 | - | 0.65mm | - | - | 40 | 23LCV1024 | - | - | - | - | 5.5V | 3/5V | - | 2.5V | SPI, Serial | 1Mb 128K x 8 | 1 | 10mA | - | 10mA | 20MHz | 25 ns | NVSRAM | SPI - Dual I/O | - | - | 3-STATE | - | - | - | 24b | 1 Mb | - | - | - | SEPARATE | Synchronous | 8b | - | - | - | - | - | - | - | 2.5V | - | - | - | - | - | - | - | - | - | - | - | - | 1.05mm | - | 4.5mm | 3.1mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 24FC128-I/SN Microchip Technology | 160 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 1000000 ERASE/WRITE CYCLES, HARDWARE WRITE PROTECT, DATA RETENTION > 200 YEARS | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | 2.5V | 1.27mm | - | - | 40 | 24FC128 | 8 | - | - | - | 5.5V | 2/5V | - | 1.7V | I2C, Serial | 128Kb 16K x 8 | - | 3mA | - | - | 1MHz | 400ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | 128 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.5mm | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT25M02-SSHM-T Microchip Technology | 26 | - | Datasheet | 20 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TC | Tape & Reel (TR) | 2005 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | 1.8V | 1.27mm | - | - | 40 | AT25M02 | - | - | - | - | 5.5V | - | - | 1.7V | SPI, Serial | 2Mb 256K x 8 | - | - | SYNCHRONOUS | - | 5MHz | - | EEPROM | SPI | - | - | - | - | 8 | 10ms | - | - | - | 2097152 bit | - | - | - | - | - | - | SPI | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() SST39SF040-45-4C-WHE Microchip Technology | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 32-TFSOP (0.488, 12.40mm Width) | YES | 32 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | 2010 | SST39 MPF™ | e3 | - | Obsolete | 3 (168 Hours) | 32 | - | 3A991.B.1.A | MATTE TIN | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.5mm | - | - | 40 | SST39SF040 | 32 | - | - | 5V | - | 5V | - | - | - | 4Mb 512K x 8 | - | 25mA | - | - | - | 45ns | FLASH | Parallel | 8b | 512KX8 | - | - | 8 | 20μs | 19b | 4 Mb | 0.0001A | - | - | - | Asynchronous | 8b | - | 5V | - | - | - | - | - | - | YES | YES | YES | - | 128 | 4K | - | - | - | - | - | - | - | 1.2mm | 12.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC024H-I/SN Microchip Technology | 866 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 4.5V | 1.27mm | - | - | 40 | 24LC024H | 8 | - | - | 5V | - | - | - | - | 2-Wire, I2C, Serial | 2Kb 256 x 8 | - | 3mA | - | - | 1MHz | 400ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | 2 kb | - | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT28C64B-15TU Microchip Technology | 49 | - | Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | - | 28 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TC | Tray | 1997 | - | e3 | yes | Active | 3 (168 Hours) | 28 | - | - | - | 100K ENDURANCE CYCLES; 10 YEARS DATA RETENTION; AUTOMATIC PAGE WRITE | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 0.55mm | - | 150GHz | - | AT28C64 | - | - | - | 5V | - | 5V | - | - | Parallel, SPI | 64Kb 8K x 8 | - | 40mA | - | - | - | 150ns | EEPROM | Parallel | - | 8KX8 | - | - | 8 | 10ms | - | 64 kb | 0.0001A | - | - | - | - | - | - | 5V | - | 100000 Write/Erase Cycles | 10ms | 10 | - | - | YES | YES | - | - | - | - | 64words | - | - | - | - | - | - | 1.2mm | 11.8mm | 8mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST39VF1601C-70-4I-B3KE Microchip Technology | 13312 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 48-TFBGA | YES | 48 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2000 | SST39 MPF™ | e1 | yes | Active | 3 (168 Hours) | 48 | - | 3A991.B.1.A | Tin/Silver/Copper (Sn/Ag/Cu) | BOTTOM BOOT BLOCK | 8542.32.00.51 | - | 2.7V~3.6V | BOTTOM | - | 260 | 1 | 3V | 0.8mm | - | - | 40 | SST39VF1601C | 48 | - | - | 3.3V | 3.6V | - | - | 2.7V | - | 16Mb 1M x 16 | - | 18mA | - | - | - | 70ns | FLASH | Parallel | 16b | 1MX16 | - | - | 16 | 10μs | 20b | 16 Mb | 0.00002A | - | - | - | Asynchronous | 16b | - | 2.7V | - | - | - | - | - | - | YES | YES | YES | - | 12131 | 8K4K16K32K | - | YES | BOTTOM | YES | - | - | - | 1.2mm | 8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93C66C-I/SN Microchip Technology | 10000 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 2.5V | 1.27mm | - | - | 40 | 93C66C | 8 | - | - | 5V | - | 5V | - | - | Serial | 4Kb 512 x 8 256 x 16 | - | 2mA | - | - | 3MHz | 200 ns | EEPROM | SPI | - | 256X16 | - | - | - | 2ms | - | 4 kb | 0.000001A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC160BT-I/MS Microchip Technology | 11000 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | 25LC160B | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | SPI, Serial | 16Kb 2K x 8 | - | 6mA | - | - | 10MHz | 100 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | - | 16 kb | 0.000005A | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93LC46A/SN Microchip Technology | 23 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | 0°C~70°C TA | Tube | 2001 | - | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Matte Tin (Sn) | 1000000 ERASE/WRITE CYCLES MIN; DATA RETENTION > 200 YEARS | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 2.7V | 1.27mm | - | - | 40 | 93LC46A | 8 | - | - | 2.5V | 6V | 3/5V | - | - | SPI, Serial | 1Kb 128 x 8 | - | 2mA | - | - | 2MHz | 450 ns | EEPROM | SPI | - | - | - | - | - | 6ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25LC256-E/MF Microchip Technology | 4520 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | - | 40 | 25LC256 | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | SPI, Serial | 256Kb 32K x 8 | - | 6mA | - | - | 10MHz | 50 ns | EEPROM | SPI | - | - | - | - | - | 5ms | - | 256 kb | 0.000001A | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 950μm | - | 4.92mm | 5.99mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93LC56/SN Microchip Technology | 2900 | - | Datasheet | 29 Weeks | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | 2004 | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | - | 100K ERASE/WRITE CYCLES MIN; DATA RETENTION > 40 YEARS | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | - | 40 | 93LC56 | 8 | - | - | 2.5V | 6V | 3/5V | - | 2V | Serial | 2Kb 256 x 8 128 x 16 | - | 3mA | - | - | 2MHz | 250 ns | EEPROM | SPI | - | - | 3-STATE | - | - | 10ms | - | 2 kb | 0.00003A | - | - | - | - | - | - | - | MICROWIRE | 10000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free |