- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Memory Types | RoHS | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Clock Frequency | Access Time | Memory Format | Memory Interface | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Density | Standby Current-Max | Max Frequency | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 93C86C-I/W15K Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Die | - | Die | Non-Volatile | - | Automotive grade | -40°C~85°C TA | Tray | - | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 4.5V~5.5V | - | - | - | - | - | 3MHz | - | 93C86C | - | 5V | - | - | - | Serial | 5.5V | 4.5V | 16Kb 2K x 8 1K x 16 | 3mA | 3MHz | 200 ns | EEPROM | SPI | - | - | - | 2ms | 16 kb | - | 3MHz | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 93LC56C-I/W15K Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Die | - | Die | Non-Volatile | - | Automotive grade | -40°C~85°C TA | Tray | - | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 2.5V~5.5V | - | - | - | - | - | 2MHz | - | 93LC56C | - | - | - | - | - | Serial | 5.5V | 2.5V | 2Kb 256 x 8 128 x 16 | 3mA | 3MHz | 300 ns | EEPROM | SPI | - | - | - | 6ms | 2 kb | - | 2MHz | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 11AA010-I/W16K Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Die | - | Die | Non-Volatile | - | - | -40°C~85°C TA | Tray | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | 11AA010 | - | - | - | - | - | - | - | - | 1Kb 128 x 8 | - | 100kHz | - | EEPROM | Single Wire | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 11AA160-I/W16K Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Die | - | Die | Non-Volatile | - | - | -40°C~85°C TA | Tray | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | 11AA160 | - | - | - | - | - | - | - | - | 16Kb 2K x 8 | - | 100kHz | - | EEPROM | Single Wire | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 93C46BT-I/OT Microchip Technology | 12 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | Non-Volatile | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.95mm | - | 40 | 93C46B | 6 | 5V | - | 5V | - | Serial | - | - | 1Kb 64 x 16 | 2mA | 2MHz | 250 ns | EEPROM | SPI | - | - | - | 2ms | 1 kb | 0.000001A | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | SOFTWARE | - | - | - | 1.3mm | - | 3.1mm | 1.8mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA04T/ST Microchip | In Stock | - | - | - | - | Surface Mount | - | - | 8 | - | EEPROM | Compliant | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 85 °C | 0 °C | - | - | - | - | - | - | - | 400 kHz | - | - | - | - | - | - | - | 2-Wire, I2C, Serial | 5.5 V | 1.7 V | 512 B | 3 mA | - | 900 ns | - | - | - | - | - | - | 4 kb | - | 400 kHz | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Lead Free | ||
![]() 93C46C-I/SN Microchip Technology | 44 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Non-Volatile | - | - | -40°C~85°C TA | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 93C46C | 8 | 5V | - | 5V | - | Serial | - | - | 1Kb 128 x 8 64 x 16 | 2mA | 3MHz | 200 ns | EEPROM | SPI | 64X16 | - | - | 2ms | 1 kb | 0.000001A | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC08B-I/P Microchip Technology | 59 | - | Datasheet | 2 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | Non-Volatile | - | Industrial grade | -40°C~85°C TA | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | - | - | 100K ERASE/WRITE CYCLES MIN; CAN BE ORGANIZED AS 4 BLOCKS OF 256 BYTES; DATA RETENTION > 40 YEARS | 2.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | - | - | 24LC08B | 8 | - | 5.5V | 3/5V | 2.5V | 2-Wire, I2C, Serial | - | - | 8Kb 256 x 8 x 4 | 3mA | 400kHz | 900ns | EEPROM | I2C | - | OPEN-DRAIN | - | 5ms | 8 kb | 0.000001A | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | 1010XMMR | - | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 93AA56BT-I/SN Microchip Technology | 38 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Non-Volatile | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 93AA56B | 8 | - | 5.5V | 2/5V | - | Serial | - | - | 2Kb 128 x 16 | 2mA | 2MHz | 250 ns | EEPROM | SPI | - | - | 16 | 6ms | 2 kb | 0.000001A | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | 8 | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC080A-E/SN Microchip Technology | 2382 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Non-Volatile | - | - | -40°C~125°C TA | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 25LC080A | 8 | - | 5.5V | 3/5V | 2.5V | SPI, Serial | - | - | 8Kb 1K x 8 | 6mA | 10MHz | 100 ns | EEPROM | SPI | - | - | - | 5ms | 8 kb | 0.000005A | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 93AA46C-I/SN Microchip Technology | 1500 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Non-Volatile | - | Industrial grade | -40°C~85°C TA | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 40 | 93AA46C | 8 | - | 5.5V | 2/5V | - | 2-Wire, Serial | - | - | 1Kb 128 x 8 64 x 16 | 2mA | 3MHz | 6 ms | EEPROM | SPI | 64X16 | - | - | - | 1 kb | 0.000001A | - | MICROWIRE | 1000000 Write/Erase Cycles | - | 200 | SOFTWARE | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC256-I/ST Microchip Technology | 400 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | - | Non-Volatile | - | - | -40°C~85°C TA | Tube | 2013 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | - | 0.65mm | - | 40 | 24LC256 | 8 | - | 5.5V | 3/5V | 2.5V | 2-Wire, I2C, Serial | - | - | 256Kb 32K x 8 | 3mA | 400kHz | 900ns | EEPROM | I2C | - | - | - | 5ms | 256 kb | 0.000005A | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | 1010DDDR | NO | 1.05mm | - | 3.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24AA64SC-I/W16K Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Die | - | Die | Non-Volatile | - | - | -40°C~85°C TA | Tray | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | 24AA64 | - | - | - | - | - | - | - | - | 64Kb 8K x 8 | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 25AA020A/W16K Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Die | - | Die | Non-Volatile | - | - | 0°C~70°C TA | Tray | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | 25AA020A | - | - | - | - | - | - | - | - | 2Kb 256 x 8 | - | 10MHz | - | EEPROM | SPI | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 25AA160B-I/W15K Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Die | - | Die | Non-Volatile | - | Automotive grade | -40°C~85°C TA | Tray | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | 25AA160B | - | - | - | - | - | - | - | - | 16Kb 2K x 8 | - | 10MHz | - | EEPROM | SPI | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 25AA080A-I/W15K Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Die | - | Die | Non-Volatile | - | Automotive grade | -40°C~85°C TA | Tray | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | 25AA080A | - | - | - | - | - | - | - | - | 8Kb 1K x 8 | - | 10MHz | - | EEPROM | SPI | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 25AA640/W Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Die | - | Die | Non-Volatile | - | - | 0°C~70°C TA | Tray | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | 25AA640 | - | - | - | - | - | - | - | - | 64Kb 8K x 8 | - | 1MHz | - | EEPROM | SPI | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 25LC040A/W16K Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Die | - | Die | Non-Volatile | - | - | 0°C~70°C TA | Tray | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | 25LC040A | - | - | - | - | - | - | - | - | 4Kb 512 x 8 | - | 10MHz | - | EEPROM | SPI | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 47C16-I/W16K Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Die | - | - | Non-Volatile | - | - | -40°C~85°C TA | Tray | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 47C16 | - | - | - | - | - | - | - | - | 16Kb 2K x 8 | - | 1MHz | 400ns | EERAM | I2C | - | - | - | 1ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 93C66C/W15K Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Die | - | Die | Non-Volatile | - | - | 0°C~70°C TA | Tray | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 93C66C | - | - | - | - | - | - | - | - | 4Kb 512 x 8 256 x 16 | - | 3MHz | - | EEPROM | SPI | - | - | - | 2ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |