- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Manufacturer Package Identifier | Memory Types | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Nominal Supply Current | Clock Frequency | Access Time | Memory Format | Memory Interface | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Density | Standby Current-Max | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25AA080AT-I/MS Microchip Technology | 44 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 25AA080A | 8 | - | 5.5V | 2/5V | - | - | SPI, Serial | - | - | 8Kb 1K x 8 | - | 6mA | 10MHz | 160 ns | EEPROM | SPI | - | - | 8 | 5ms | 8 kb | 0.000001A | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC128T-I/ST Microchip Technology | 2970 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1000000 ERASE/WRITE CYCLES, HARDWARE WRITE PROTECT, DATA RETENTION > 200 YEARS | 2.5V~5.5V | DUAL | 260 | 1 | 4.5V | 0.65mm | - | 40 | 24LC128 | 8 | - | 5.5V | 3/5V | 2.5V | - | 2-Wire, I2C, Serial | - | - | 128Kb 16K x 8 | - | 3mA | 400kHz | 900ns | EEPROM | I2C | - | - | 8 | 5ms | 128 kb | 0.000001A | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | 1010DDDR | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC320T-I/SN Microchip Technology | In Stock |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | 1000K ERASE/WRITE CYCLES; DATA RETENTION > 200 YEARS | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 25LC320 | 8 | - | 5.5V | 3/5V | 2.5V | - | SPI, Serial | - | - | 32Kb 4K x 8 | - | 5mA | 2MHz | 230 ns | EEPROM | SPI | - | - | 8 | 5ms | 32 kb | 0.000001A | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC640XT-I/ST Microchip Technology | 15000 | - | Datasheet | 5 Weeks | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | 1000K ERASE/WRITE CYCLES; DATA RETENTION > 200 YEARS | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 25LC640 | 8 | - | 5.5V | 3/5V | 2.5V | - | SPI, Serial | - | - | 64Kb 8K x 8 | - | 5mA | 2MHz | 230 ns | EEPROM | SPI | - | - | 8 | 5ms | 64 kb | 0.000001A | SPI | 100000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25AA160B-I/MS Microchip Technology | 2900 |
| Datasheet | 3 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 25AA160B | 8 | - | 5.5V | 2/5V | - | - | SPI, Serial | - | - | 16Kb 2K x 8 | - | 6mA | 10MHz | 160 ns | EEPROM | SPI | - | - | - | 5ms | 16 kb | 0.000001A | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | 850μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC02B-I/ST Microchip Technology | In Stock |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 24LC02B | 8 | - | 5.5V | 3/5V | 2.5V | - | I2C, Serial | - | - | 2Kb 256 x 8 | - | 3mA | 400kHz | 900ns | EEPROM | I2C | - | - | - | 5ms | 2 kb | 0.000001A | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | 1010XXXR | - | 1mm | - | 3mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 93C86C-I/P Microchip Technology | 1630 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | 4.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | - | - | 93C86C | 8 | 5V | - | 5V | - | - | Serial | - | - | 16Kb 2K x 8 1K x 16 | - | 3mA | 3MHz | 100 ns | EEPROM | SPI | 1KX16 | - | - | 2ms | 16 kb | 0.000001A | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | HARDWARE/SOFTWARE | - | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | - | ROHS3 Compliant | - | ||
![]() 24LC02B-E/SN Microchip Technology | 36370 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 24LC02B | 8 | - | 5.5V | 3/5V | 2.5V | - | I2C, Serial | - | - | 2Kb 256 x 8 | - | 3mA | 400kHz | 900ns | EEPROM | I2C | - | - | - | 5ms | 2 kb | 0.000005A | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | 1010XXXR | - | 1.5mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 93LC56B-I/MS Microchip Technology | 5 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 93LC56B | 8 | - | 5.5V | 3/5V | 2.5V | - | 2-Wire, Serial | - | - | 2Kb 128 x 16 | - | 2mA | 2MHz | 6 ms | EEPROM | SPI | - | - | - | - | 2 kb | 0.000001A | MICROWIRE | 1000000 Write/Erase Cycles | - | 200 | SOFTWARE | - | - | - | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24AA00T-I/OT Microchip Technology | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | - | - | - | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | - | - | 40 | 24AA00 | 5 | - | - | - | 1.7V | - | 2-Wire, I2C, Serial | - | - | 128b 16 x 8 | - | 2mA | 400kHz | 3500ns | EEPROM | I2C | 16X8 | - | - | 4ms | 128 b | 0.000001A | I2C | 1000000 Write/Erase Cycles | 4ms | 200 | - | - | 1010XXXR | - | 1.3mm | - | 3.1mm | 1.8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 93AA46AT-I/OT Microchip Technology | 139 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 1995 | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | - | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.95mm | - | 40 | 93AA46A | 6 | - | 5.5V | 2/5V | 1.8V | - | Serial | - | - | 1Kb 128 x 8 | - | 2mA | 2MHz | 250 ns | EEPROM | SPI | 128X8 | - | 8 | 6ms | 1 kb | 0.000001A | MICROWIRE | 1000000 Write/Erase Cycles | - | 200 | SOFTWARE | 8 | - | - | - | 1.45mm | 2.95mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 93LC46B-I/SN Microchip Technology | 1200 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | 1000000 ERASE/WRITE CYCLES MIN; DATA RETENTION > 200 YEARS | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 1.27mm | - | 40 | 93LC46B | 8 | 2.5V | - | - | - | 5V | Serial | - | - | 1Kb 64 x 16 | - | 2mA | 2MHz | 250 ns | EEPROM | SPI | 64X16 | 3-STATE | - | 6ms | 1 kb | 0.000001A | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC01B-I/P Microchip Technology | 3326 | - | Datasheet | 21 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | 2.5V~5.5V | DUAL | - | 1 | - | 2.54mm | - | - | 24LC01B | 8 | - | 5.5V | 3/5V | 2.5V | - | 2-Wire, I2C, Serial | - | - | 1Kb 128 x 8 | - | 3mA | 400kHz | 3500ns | EEPROM | I2C | - | - | - | 5ms | 1 kb | 0.000005A | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | 1010XXXR | NO | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 93LC46B-I/ST Microchip Technology | 20 | - | Datasheet | 2 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2001 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1000000 ERASE/WRITE CYCLES MIN; DATA RETENTION > 200 YEARS | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 0.65mm | - | 40 | 93LC46B | 8 | - | 5.5V | 3/5V | 2.5V | - | Serial | - | - | 1Kb 64 x 16 | - | 2mA | 2MHz | 250 ns | EEPROM | SPI | 64X16 | - | - | 6ms | 1 kb | 0.000001A | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | 1.05mm | - | 3.1mm | 4.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93LC46BX-I/SN Microchip Technology | 2875 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1000000 ERASE/WRITE CYCLES MIN; DATA RETENTION > 200 YEARS | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 1.27mm | - | 40 | 93LC46B | 8 | - | 5.5V | 3/5V | 2.5V | - | Serial | - | - | 1Kb 64 x 16 | - | 2mA | 2MHz | 250 ns | EEPROM | SPI | 64X16 | 3-STATE | 16 | 6ms | 1 kb | 0.000001A | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24FC256-I/SN Microchip Technology | 13200 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | - | 1.27mm | - | 40 | 24FC256 | 8 | - | 5.5V | - | 1.7V | - | I2C, Serial | - | - | 256Kb 32K x 8 | - | 3mA | 1MHz | 400ns | EEPROM | I2C | - | - | - | 5ms | 256 kb | 0.000005A | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | 1010DDDR | NO | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT45DB161D-SU Microchip Technology | 2900 | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | 8-SOIC | 8S2 | Non-Volatile | - | -40°C~85°C TC | Tube | 1997 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | 2.7V~3.6V | - | - | - | - | - | 66MHz | - | AT45DB161 | - | - | - | - | - | - | - | - | - | 16Mb 528Bytes x 4096 pages | - | - | 66MHz | - | FLASH | SPI | - | - | - | 6ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC256T-I/ST Microchip Technology | 613 | - | Datasheet | 3 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | - | 0.65mm | - | 40 | 24LC256 | 8 | - | 5.5V | 3/5V | 2.5V | - | 2-Wire, I2C, Serial | - | - | 256Kb 32K x 8 | - | 3mA | 400kHz | 900ns | EEPROM | I2C | - | - | 8 | 5ms | 256 kb | 0.000005A | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | 1010DDDR | NO | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24FC256-I/P Microchip Technology | 400 | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | 1.7V~5.5V | DUAL | - | 1 | - | 2.54mm | - | - | 24FC256 | 8 | - | 5.5V | - | 1.7V | - | 2-Wire, I2C, Serial | - | - | 256Kb 32K x 8 | - | 3mA | 1MHz | 400ns | EEPROM | I2C | - | - | - | 5ms | 256 kb | 0.000005A | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | 1010DDDR | NO | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT27BV020-90JI Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 32-LCC (J-Lead) | - | 32 | 32-PLCC (13.97x11.43) | - | Non-Volatile | - | -40°C~85°C TC | Tube | 2001 | - | - | Obsolete | 2 (1 Year) | - | - | - | - | 85°C | -40°C | - | 2.7V~3.6V 4.5V~5.5V | - | - | - | - | - | 90GHz | - | AT27BV020 | - | 5V | - | - | - | - | Parallel | 5.5V | 4.5V | 2Mb 256K x 8 | 25mA | - | - | 90ns | EPROM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |