- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Parallel/Serial | Memory IC Type | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25AA640A-I/W16K Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Die | - | - | Die | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | - | - | 25AA640A | - | - | - | - | - | - | - | - | - | - | - | - | 64Kb 8K x 8 | - | - | - | 10MHz | - | - | EEPROM | SPI | - | - | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 93AA46B/W15K Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Die | - | - | Die | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | - | - | 93AA46B | - | - | - | - | - | - | - | - | - | - | - | - | 1Kb 64 x 16 | - | - | - | 2MHz | - | - | EEPROM | SPI | - | - | - | - | - | 6ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 93LC66C/W15K Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Die | - | - | Die | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | 93LC66C | - | - | - | - | - | - | - | - | - | - | - | - | 4Kb 512 x 8 256 x 16 | - | - | - | 3MHz | - | - | EEPROM | SPI | - | - | - | - | - | 6ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 24AA04/ST Microchip | In Stock | - | - | - | - | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | EEPROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | 85 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | 400 kHz | - | - | - | - | - | - | - | - | - | - | - | 2-Wire, I2C, Serial | 5.5 V | 1.7 V | 512 B | - | 3 mA | - | - | - | 900 ns | - | - | - | - | - | - | - | - | - | 4 kb | - | - | 400 kHz | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Lead Free | ||
![]() 25AA080D-I/W16K Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Die | - | - | Die | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | - | - | 25AA080D | - | - | - | - | - | - | - | - | - | - | - | - | 8Kb 1K x 8 | - | - | - | 10MHz | - | - | EEPROM | SPI | - | - | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 93LC56C/W15K Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Die | - | - | Die | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | 93LC56C | - | - | - | - | - | - | - | - | - | - | - | - | 2Kb 256 x 8 128 x 16 | - | - | - | 3MHz | - | - | EEPROM | SPI | - | - | - | - | - | 6ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 93LC66C-I/W15K Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Die | - | - | Die | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~85°C TA | Tray | 2007 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | 2MHz | - | 93LC66C | - | - | - | - | - | - | - | - | - | Serial | 5.5V | 2.5V | 4Kb 512 x 8 256 x 16 | - | 3mA | - | 3MHz | - | 300 ns | EEPROM | SPI | - | - | - | - | - | 6ms | - | 4 kb | - | - | 2MHz | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 24AA32A-I/W16K Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Die | - | - | Die | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | - | - | 24AA32A | - | - | - | - | - | - | - | - | - | - | - | - | 32Kb 4K x 8 | - | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AT28HC64B-70SC Microchip | In Stock | - | - | - | - | Surface Mount | - | SOIC | - | 28 | - | - | - | - | - | - | EEPROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | 70GHz | - | - | - | - | - | 5V | - | - | - | - | - | Parallel, SPI | 5.5V | 4.5V | 1kB | - | 40mA | - | - | - | 55 ns | - | - | - | - | - | - | - | - | - | 64 kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 24C02A-ISN Microchip | In Stock | - | - | - | - | - | - | - | YES | - | - | 8 | 0.1 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24C02A-I/SN | - | 1 | 256 words | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.150 INCH, PLASTIC, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | 40 | 5.65 | - | Yes | 5 V | - | - | - | - | - | e3 | Yes | - | - | - | - | - | MATTE TIN | - | - | DATA RETENTION > 40 YEARS | - | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 1.27 mm | compliant | - | - | - | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | - | - | - | - | SYNCHRONOUS | - | 0.00425 mA | - | - | - | - | 256X8 | OPEN-DRAIN | 1.75 mm | 8 | - | - | - | 0.0001 A | 2048 bit | - | SERIAL | EEPROM | I2C | 1000000 Write/Erase Cycles | 1 ms | 200 | HARDWARE | 1010DDDR | - | - | 4.9 mm | 3.9 mm | - | - | - | - | ||
![]() SST39WF400A-90-4I-M1QE Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 48-WFBGA | YES | 48 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2000 | SST39 MPF™ | e1 | - | Obsolete | 2 (1 Year) | 48 | - | EAR99 | TIN SILVER COPPER | - | - | - | 8542.32.00.51 | - | - | 1.65V~1.95V | BOTTOM | - | 260 | 1 | 1.8V | 0.5mm | - | - | 40 | SST39WF400A | 48 | - | - | 1.8V | 1.95V | - | - | 1.7V | - | - | - | - | 4Mb 256K x 16 | - | - | - | - | - | 90ns | FLASH | Parallel | 16b | 256KX16 | - | - | 16 | 40μs | 18b | 4 Mb | - | - | - | - | - | - | - | - | - | - | - | - | 0.73mm | 6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93LC46BT-I/SNG Microchip | 17 | - | - | - | - | - | - | - | YES | - | - | 8 | 2 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 93LC46BT-I/SNG | - | 1 | 64 words | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | 40 | 5.01 | - | Yes | 3 V | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 1.27 mm | compliant | - | - | - | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | 3/5 V | INDUSTRIAL | 2.5 V | - | - | - | - | - | - | - | SYNCHRONOUS | - | 0.002 mA | - | - | - | - | 64X16 | - | 1.75 mm | 16 | - | - | - | 0.000001 A | 1024 bit | - | SERIAL | EEPROM | MICROWIRE | 1000000 Write/Erase Cycles | 6 ms | 200 | SOFTWARE | - | - | - | 4.9 mm | 3.9 mm | - | - | - | - | ||
![]() AT24C02D-CUM-T Microchip Technology | In Stock | - | Datasheet | - | Copper, Silver, Tin | Surface Mount | Surface Mount | 8-VFBGA | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TC | Tape & Reel (TR) | 1997 | - | - | - | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | - | - | - | 1.7V~3.6V | BOTTOM | - | - | 1 | 1.8V | 0.5mm | - | - | - | AT24C02 | - | - | Not Qualified | - | 3.6V | - | - | 1.7V | - | 2-Wire, Serial | - | - | 2Kb 256 x 8 | - | - | SYNCHRONOUS | 0.4MHz | - | 4.5μs | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 2 kb | 4e-7A | - | 1MHz | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | 1010DDDR | - | - | 2mm | 1.5mm | - | - | ROHS3 Compliant | - | ||
![]() AT24CM01-UUM-T Microchip Technology | 5000 | - | Datasheet | - | - | - | Surface Mount | 8-UFBGA, WLCSP | YES | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | - | - | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | - | - | - | 1.7V~5.5V | BOTTOM | - | - | 1 | 3V | 0.5mm | - | - | - | AT24CM01 | - | R-PBGA-B8 | Not Qualified | - | 5.5V | 1.8/5V | - | 1.7V | - | - | - | - | 1Mb 128K x 8 | - | - | SYNCHRONOUS | 1MHz | - | 550ns | EEPROM | I2C | - | 128KX8 | - | - | 8 | 5ms | - | - | 0.000001A | 1048576 bit | - | SERIAL | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | 1010DDMR | - | 0.538mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() AT24C512C-CUM-T-834 Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-VFBGA, DSBGA | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 1.7V~3.6V | - | - | - | - | - | - | - | - | - | AT24C512C | - | - | - | - | - | - | - | - | - | - | - | - | 512Kb 64K x 8 | - | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 24LC65/SM Microchip Technology | 45 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | - | - | 2.5V~6.0V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | - | 40 | 24LC65 | 8 | - | - | - | 6V | 3/5V | - | 2.5V | - | I2C, Serial | - | - | 64Kb 8K x 8 | - | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | OPEN-DRAIN | - | 8 | 5ms | - | 64 kb | 0.00005A | - | - | - | - | I2C | 100000 Write/Erase Cycles | 5ms | 200 | SOFTWARE | 1010DDDR | - | 2.03mm | - | 5.21mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC512T-I/ST Microchip Technology | 129 | - | Datasheet | 7 Weeks | Tin | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 4.5V | 0.65mm | - | - | 40 | 24LC512 | 8 | - | - | 5V | - | - | - | - | - | I2C, Serial | - | - | 512Kb 64K x 8 | - | 5mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 512 kb | 0.000001A | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | 1010DDDR | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT27C256R-70JU Microchip Technology | 288 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TC | Tube | 1997 | - | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 70GHz | - | AT27C256 | - | - | - | 5V | - | - | - | - | 5V | - | - | - | 256Kb 32K x 8 | 100μA | 20mA | - | - | - | 70ns | EPROM | Parallel | - | - | - | - | - | - | - | 256 kb | - | - | - | - | - | - | - | - | - | - | - | 2.79mm | - | 14.1mm | 11.51mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC00-I/P Microchip Technology | 172 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | Through Hole | EAR99 | - | - | - | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | - | - | 2.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | - | 24LC00 | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | - | 2-Wire, I2C, Serial | - | - | 128b 16 x 8 | - | 2mA | - | 400kHz | - | 3500ns | EEPROM | I2C | - | - | - | - | - | 4ms | - | 128 b | 0.000001A | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 4ms | 200 | - | 1010XXXR | 3.3mm | - | 9.4mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 93LC46C-I/P Microchip Technology | 94 | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | - | 1 | 3V | 2.54mm | - | - | - | 93LC46C | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | - | Serial | - | - | 1Kb 128 x 8 64 x 16 | - | 2mA | - | 3MHz | - | 200 ns | EEPROM | SPI | - | 64X16 | - | - | - | 6ms | - | 1 kb | 0.000001A | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | 3.3mm | - | 9.27mm | 7.87mm | No | No SVHC | ROHS3 Compliant | Lead Free |