- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Density | Standby Current-Max | Max Frequency | Screening Level | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Page Size | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 93LC76C-I/SN Microchip Technology | 55 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 1.27mm | - | 40 | 93LC76C | 8 | - | - | 5.5V | 3/5V | 2.5V | Serial | - | - | 8Kb 1K x 8 512 x 16 | 3mA | - | 3MHz | 100 ns | EEPROM | SPI | 512X16 | - | - | 5ms | 8 kb | 0.000001A | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25LC080A-I/SN Microchip Technology | 55 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | Non-Volatile | - | -40°C~85°C TA | Tube | 2005 | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | 2.5V~5.5V | - | - | - | - | - | 10MHz | - | 25LC080A | - | - | - | - | - | - | SPI, Serial | 5.5V | 2.5V | 8Kb 1K x 8 | 6mA | - | 10MHz | 100 ns | EEPROM | SPI | - | - | - | 5ms | 8 kb | - | 10MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25AA160B-I/SN Microchip Technology | 45 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 40 | 25AA160B | 8 | - | - | 5.5V | 2/5V | - | SPI, Serial | - | - | 16Kb 2K x 8 | 6mA | - | 10MHz | 160 ns | EEPROM | SPI | - | - | - | 5ms | 16 kb | 0.000001A | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT28HC256F-90FM/883 Microchip Technology | 2290 |
| Datasheet | 23 Weeks | Lead, Tin | Surface Mount | Surface Mount | 28-CFlatPack | 28 | - | Non-Volatile | Military grade | -55°C~125°C TC | Tube | 1997 | e0 | no | Active | 3 (168 Hours) | 28 | - | - | TIN LEAD | - | - | AUTOMATIC WRITE | 4.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | 90GHz | NOT SPECIFIED | AT28HC256 | - | Not Qualified | 5V | - | 5V | - | Parallel, SPI | - | - | 256Kb 32K x 8 | 80mA | ASYNCHRONOUS | - | 90ns | EEPROM | Parallel | 32KX8 | 3-STATE | 8 | 3ms | 256 kb | 0.0003A | - | MIL-STD-883 Class C | 5V | - | 10000 Write/Erase Cycles | 3ms | - | - | - | YES | YES | 64words | - | - | - | 3.02mm | - | 10.16mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 24AA00-I/SN Microchip Technology | 249 |
| Datasheet | 1 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | - | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 40 | 24AA00 | 8 | - | - | 5.5V | 2/5V | 1.7V | 2-Wire, I2C, Serial | - | - | 128b 16 x 8 | 2mA | - | 400kHz | 3500ns | EEPROM | I2C | - | - | - | 4ms | 128 b | 0.000001A | - | - | - | I2C | 1000000 Write/Erase Cycles | 4ms | 200 | - | - | - | - | - | 1010XXXR | - | 1.5mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC256-I/P Microchip Technology | 360 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | 2.5V~5.5V | DUAL | - | 1 | - | 2.54mm | - | - | 24LC256 | 8 | - | - | 5.5V | 3/5V | 2.5V | 2-Wire, I2C, Serial | - | - | 256Kb 32K x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 5ms | 256 kb | 0.000005A | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | 1010DDDR | NO | 3.3mm | - | 9.27mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 93AA66A-I/SN Microchip Technology | 55 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 40 | 93AA66A | 8 | - | - | 5.5V | 2/5V | - | Serial | - | - | 4Kb 512 x 8 | 2mA | - | 2MHz | 250 ns | EEPROM | SPI | - | - | - | 6ms | 4 kb | 0.000001A | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24FC128T-I/ST Microchip Technology | 3798 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | 1000000 ERASE/WRITE CYCLES, HARDWARE WRITE PROTECT, DATA RETENTION > 200 YEARS | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 24FC128 | 8 | - | - | 5.5V | 2/5V | 1.7V | I2C, Serial | - | - | 128Kb 16K x 8 | 3mA | - | 1MHz | 400ns | EEPROM | I2C | - | - | 8 | 5ms | 128 kb | 0.000001A | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | 1010DDDR | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93C76AT-E/OT Microchip Technology | 400 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | Matte Tin (Sn) | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.95mm | - | 40 | 93C76A | 6 | - | 5V | - | 5V | - | Serial | - | - | 8Kb 1K x 8 | 3mA | - | 3MHz | 100 ns | EEPROM | SPI | 1KX8 | - | 8 | 2ms | 8 kb | 0.000005A | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | SOFTWARE | - | - | - | - | - | - | - | 1.45mm | 2.95mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93AA46C-I/P Microchip Technology | 1440 | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | 1.8V~5.5V | DUAL | - | 1 | 2.5V | 2.54mm | - | - | 93AA46C | 8 | - | - | 5.5V | 2/5V | - | Serial | - | - | 1Kb 128 x 8 64 x 16 | 2mA | - | 3MHz | 200 ns | EEPROM | SPI | 64X16 | - | - | 6ms | 1 kb | 0.000001A | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24AA04T-I/ST Microchip Technology | 9900 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Matte Tin (Sn) | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | - | 0.65mm | - | 40 | 24AA04 | 8 | - | - | 5.5V | 2/5V | 1.7V | I2C, Serial | - | - | 4Kb 256 x 8 x 2 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | 8 | 5ms | 4 kb | 0.000001A | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | 1010XXMR | NO | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93C66AT-I/OT Microchip Technology | 20 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | Matte Tin (Sn) | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.95mm | - | 40 | 93C66A | 6 | - | 5V | - | 5V | - | Serial | - | - | 4Kb 512 x 8 | 2mA | - | 2MHz | 250 ns | EEPROM | SPI | 512X8 | - | 8 | 2ms | 4 kb | 0.000001A | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | SOFTWARE | - | - | - | - | - | - | - | 1.45mm | 2.95mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93LC66BX-I/SN Microchip Technology | 536 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1000000 ERASE/WRITE CYCLES MIN; DATA RETENTION > 200 YEARS | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 1.27mm | - | 40 | 93LC66B | 8 | - | - | 5.5V | 3/5V | 2.5V | Serial | - | - | 4Kb 256 x 16 | 2mA | - | 2MHz | 250 ns | EEPROM | SPI | - | 3-STATE | - | 6ms | 4 kb | 0.000001A | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC00-I/SN Microchip Technology | 97 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 24LC00 | 8 | - | - | 5.5V | 3/5V | 2.5V | 2-Wire, I2C, Serial | - | - | 128b 16 x 8 | 2mA | - | 400kHz | 3500ns | EEPROM | I2C | - | - | - | 4ms | 128 b | 0.000001A | - | - | - | I2C | 1000000 Write/Erase Cycles | 4ms | 200 | - | - | - | - | - | 1010XXXR | - | 1.5mm | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC32A-I/ST Microchip Technology | 1 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 24LC32A | 8 | - | - | 5.5V | 2/5V | 2.5V | I2C, Serial | - | - | 32Kb 4K x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 5ms | 32 kb | 0.000001A | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | 1010DDDR | - | 1mm | - | 3mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC128-I/ST Microchip Technology | 500 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | 1000000 ERASE/WRITE CYCLES, HARDWARE WRITE PROTECT, DATA RETENTION > 200 YEARS | 2.5V~5.5V | DUAL | 260 | 1 | 4.5V | 0.65mm | - | 40 | 24LC128 | 8 | - | - | 5.5V | 3/5V | 2.5V | 2-Wire, I2C, Serial | - | - | 128Kb 16K x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 5ms | 128 kb | 0.000001A | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | 1010DDDR | - | 1mm | - | 3mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 93LC66BT-I/OT Microchip Technology | 5000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | - | Matte Tin (Sn) | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 0.95mm | - | 40 | 93LC66B | 6 | - | - | 5.5V | 3/5V | 2.5V | Serial | - | - | 4Kb 256 x 16 | 2mA | - | 2MHz | 250 ns | EEPROM | SPI | - | - | - | 6ms | 4 kb | 0.000001A | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | - | 200 | SOFTWARE | - | - | - | - | - | - | 1.3mm | - | 3.1mm | 1.8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 93LC56CT-I/SN Microchip Technology | 3300 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 93LC56C | 8 | - | - | 5.5V | 3/5V | 2.5V | Serial | - | - | 2Kb 256 x 8 128 x 16 | 2mA | - | 3MHz | 200 ns | EEPROM | SPI | - | - | 16 | 6ms | 2 kb | 0.000001A | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC21AT-I/SN Microchip Technology | 30 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | - | - | - | 2-WIRE SERIAL INTERFACE | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 1.27mm | - | 40 | 24LC21A | 8 | - | - | 5.5V | 3/5V | 2.5V | 2-Wire, I2C, Serial | - | - | 1Kb 128 x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | 8 | 10ms | 1 kb | 0.00003A | - | - | - | I2C | 1000000 Write/Erase Cycles | 10ms | 200 | - | - | - | - | - | 1010000R | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC32AT-I/MS Microchip Technology | 2500 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 24LC32A | 8 | - | - | 5.5V | 3/5V | 2.5V | 2-Wire, I2C, Serial | - | - | 32Kb 4K x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | 8 | 5ms | 32 kb | 0.000001A | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | 1010DDDR | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free |