- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Parallel/Serial | I/O Type | Sync/Async | Word Size | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 93AA86C-I/SN Microchip Technology | 10 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | - | 40 | 93AA86C | 8 | - | - | 5.5V | 2/5V | - | Serial | - | - | 16Kb 2K x 8 1K x 16 | - | 3mA | - | 3MHz | 100 ns | EEPROM | SPI | 1KX16 | - | - | 5ms | - | 16 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LCS21AT-I/SN Microchip Technology | 5000 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 1.27mm | - | - | 40 | 24LCS21A | 8 | - | - | 5.5V | 3/5V | 2.5V | I2C, Serial | - | - | 1Kb 128 x 8 | - | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | 8 | 10ms | - | 1 kb | 0.00003A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 10ms | 200 | HARDWARE | - | - | 1010000R | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93C56B-I/SN Microchip Technology | 45 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | - | 40 | 93C56B | 8 | - | 5V | - | 5V | - | Serial | - | - | 2Kb 128 x 16 | - | 2mA | - | 2MHz | 250 ns | EEPROM | SPI | - | - | - | 2ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | SOFTWARE | - | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA32A-I/ST Microchip Technology | 10000 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | - | 40 | 24AA32A | 8 | - | - | 5.5V | 2/5V | 1.7V | I2C, Serial | - | - | 32Kb 4K x 8 | - | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 5ms | - | 32 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | 1010DDDR | - | 1mm | - | 3mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 93C46A-I/SN Microchip Technology | 3555 |
| Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | - | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | - | 40 | 93C46A | 8 | - | 5V | - | 5V | - | Serial | - | - | 1Kb 128 x 8 | - | 2mA | - | 2MHz | 250 ns | EEPROM | SPI | - | - | - | 2ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 93C56C-I/SN Microchip Technology | 747 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | 4.5V~5.5V | DUAL | - | 1 | 5V | 1.27mm | - | - | - | 93C56C | 8 | - | 5V | - | - | - | Serial | - | - | 2Kb 256 x 8 128 x 16 | - | 2mA | - | 3MHz | 200 ns | EEPROM | SPI | - | - | - | 2ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | - | 200 | SOFTWARE | - | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 23K256-E/P Microchip Technology | 36542 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Volatile | - | -40°C~125°C TA | Tube | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | 2.7V~3.6V | DUAL | - | 1 | 3V | 2.54mm | - | - | - | 23K256 | 8 | - | 3.3V | 3.6V | - | 2.7V | SPI, Serial | - | - | 256Kb 32K x 8 | 1 | 10mA | - | 20MHz | 25 ns | SRAM | SPI | - | 3-STATE | 8 | - | 1b | 256 kb | 0.000004A | - | - | - | SEPARATE | Synchronous | 8b | - | - | - | - | - | 2.7V | - | - | - | - | 5.334mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 24LC64-E/SN Microchip Technology | In Stock |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2007 | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | - | - | - | DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | - | 40 | 24LC64 | 8 | - | - | 5.5V | 3/5V | 2.5V | I2C, Serial | - | - | 64Kb 8K x 8 | - | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 5ms | - | 64 kb | 0.000005A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | 1010DDDR | - | 1.5mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 93AA46B-I/P Microchip Technology | 24 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | 1.8V~5.5V | DUAL | - | 1 | 2.5V | 2.54mm | - | - | - | 93AA46B | 8 | - | - | 5.5V | 2/5V | - | Serial | - | - | 1Kb 64 x 16 | - | 2mA | - | 2MHz | 250 ns | EEPROM | SPI | 64X16 | - | - | 6ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | 3.3mm | - | 9.27mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24AA08T-I/ST Microchip Technology | 1000 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | - | 40 | 24AA08 | 8 | - | - | 5.5V | 2/5V | 1.7V | I2C, Serial | - | - | 8Kb 256 x 8 x 4 | - | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | 8 | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | 1010XMMR | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93C46BX-I/SN Microchip Technology | 40 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1000000 ERASE/WRITE CYCLES; DATA RETENTION > 200 YEARS | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | - | 40 | 93C46B | 8 | - | 5V | - | 5V | - | Serial | - | - | 1Kb 64 x 16 | - | 2mA | - | 2MHz | 250 ns | EEPROM | SPI | 64X16 | - | 16 | 2ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC00T-I/ST Microchip Technology | 30000 | - | Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | - | 40 | 24LC00 | 8 | - | - | 5.5V | 3/5V | 2.5V | 2-Wire, I2C, Serial | - | - | 128b 16 x 8 | - | 2mA | - | 400kHz | 3500ns | EEPROM | I2C | - | - | 8 | 4ms | - | 128 b | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 4ms | 200 | - | - | - | 1010XXXR | - | - | 1.1mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93C56BT-I/SN Microchip Technology | 4000 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | - | 40 | 93C56B | 8 | - | 5V | - | 5V | - | Serial | - | - | 2Kb 128 x 16 | - | 2mA | - | 2MHz | 250 ns | EEPROM | SPI | - | - | 16 | 2ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | SOFTWARE | - | 8 | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93C66BT-I/OT Microchip Technology | 5000 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.95mm | - | - | 40 | 93C66B | 6 | - | 5V | - | 5V | - | Serial | - | - | 4Kb 256 x 16 | - | 2mA | - | 2MHz | 250 ns | EEPROM | SPI | - | - | 16 | 2ms | - | 4 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | SOFTWARE | - | - | - | - | - | 1.45mm | 2.95mm | - | No | - | ROHS3 Compliant | - | ||
![]() 93LC66BT-I/SN Microchip Technology | 13200 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | 1000000 ERASE/WRITE CYCLES MIN; DATA RETENTION > 200 YEARS | 2.5V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | - | 40 | 93LC66B | 8 | - | - | 5.5V | 3/5V | - | Serial | - | - | 4Kb 256 x 16 | - | 2mA | - | 2MHz | 250 ns | EEPROM | SPI | 256X16 | 3-STATE | 16 | 6ms | - | 4 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT24C01BN-SP25-T Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24FC256T-E/ST16KVAO Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | - | Non-Volatile | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | 1.7V~5.5V | DUAL | - | 1 | - | 0.65mm | compliant | - | - | 24FC256 | - | R-PDSO-G8 | - | 5.5V | - | 1.7V | - | - | - | 256Kb 32K x 8 | - | - | SYNCHRONOUS | 1MHz | 400ns | EEPROM | I2C | 32KX8 | - | 8 | 5ms | - | - | 0.000005A | 262144 bit | - | SERIAL | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | 1010DDDR | NO | - | 1.2mm | 4.4mm | 3mm | - | - | RoHS Compliant | - | ||
![]() AT24C512BY7-YH-T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-UDFN Exposed Pad | - | 8 | 8-UDFN (6x4.9) | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | 1.8V~3.6V | - | - | - | - | - | - | 1MHz | - | AT24C512 | - | - | 3.3V | - | - | - | 2-Wire, I2C, Serial | 3.6V | 1.8V | 512Kb 64K x 8 | - | 3mA | - | 1MHz | 900ns | EEPROM | I2C | - | - | - | 5ms | - | 512 kb | - | - | 400kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 24FC256-E/ST16KVAO Microchip Technology | 5460 | - | Datasheet | - | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | - | Non-Volatile | Automotive grade | -40°C~125°C TA | Tube | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | 1.7V~5.5V | DUAL | - | 1 | - | 0.65mm | compliant | - | - | 24FC256 | - | R-PDSO-G8 | - | 5.5V | - | 1.7V | - | - | - | 256Kb 32K x 8 | - | - | SYNCHRONOUS | 1MHz | 400ns | EEPROM | I2C | 32KX8 | - | 8 | 5ms | - | - | 0.000005A | 262144 bit | - | SERIAL | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | 1010DDDR | NO | - | 1.2mm | 4.4mm | 3mm | - | - | RoHS Compliant | - | ||
![]() AT29C010A-90JU-T Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 32-LCC (J-Lead) | - | 32 | 32-PLCC (13.97x11.43) | Non-Volatile | - | -40°C~85°C TC | Tape & Reel (TR) | 1997 | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | AT29C010 | - | - | - | - | - | - | - | - | - | 1Mb 128K x 8 | - | - | - | - | 90ns | FLASH | Parallel | - | - | - | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |