- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Nominal Supply Current | Clock Frequency | Access Time | Memory Format | Memory Interface | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Density | Standby Current-Max | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 24LC024T-I/SN Microchip Technology | 260 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | - | 1000K ERASE/WRITE CYCLES; DATA RETENTION > 200 YEARS | 2.5V~5.5V | DUAL | 260 | 1 | 4.5V | 1.27mm | 40 | 24LC024 | 8 | - | 5.5V | 3/5V | 2.5V | 2-Wire, I2C, Serial | 2Kb 256 x 8 | 3mA | 400kHz | 900ns | EEPROM | I2C | - | - | 8 | 5ms | 2 kb | 0.000001A | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | 1010DDDR | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC160AT-I/SN Microchip Technology | 2500 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | 40 | 25LC160A | 8 | - | 5.5V | 3/5V | 2.5V | SPI, Serial | 16Kb 2K x 8 | 6mA | 10MHz | 100 ns | EEPROM | SPI | - | - | 8 | 5ms | 16 kb | 0.000005A | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC64T-I/ST Microchip Technology | 5000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | 40 | 24LC64 | 8 | - | 5.5V | 3/5V | 2.5V | 2-Wire, I2C, Serial | 64Kb 8K x 8 | 3mA | 400kHz | 900ns | EEPROM | I2C | - | - | 8 | 5ms | 64 kb | 0.000001A | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | 1010DDDR | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93C46BT-I/ST Microchip Technology | 22758 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | 1000000 ERASE/WRITE CYCLES; DATA RETENTION > 200 YEARS | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | 40 | 93C46B | 8 | 5V | - | 5V | - | Serial | 1Kb 64 x 16 | 2mA | 2MHz | 250 ns | EEPROM | SPI | 64X16 | - | 16 | 2ms | 1 kb | 0.000001A | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93C46AT-I/ST Microchip Technology | 38 | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | 40 | 93C46A | 8 | 5V | - | 5V | - | Serial | 1Kb 128 x 8 | 2mA | 2MHz | 250 ns | EEPROM | SPI | - | - | 8 | 2ms | 1 kb | 0.000001A | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC32A-E/SN Microchip Technology | 25 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~125°C TA | Tube | 2010 | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | - | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | 40 | 24LC32A | 8 | - | 5.5V | 3/5V | 2.5V | I2C, Serial | 32Kb 4K x 8 | 3mA | 400kHz | 900ns | EEPROM | I2C | - | - | - | 5ms | 32 kb | 0.000005A | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | 1010DDDR | 1.5mm | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC64-I/ST Microchip Technology | 600 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | 40 | 24LC64 | 8 | - | 5.5V | 3/5V | 2.5V | 2-Wire, I2C, Serial | 64Kb 8K x 8 | 3mA | 400kHz | 900ns | EEPROM | I2C | - | - | - | 5ms | 64 kb | 0.000001A | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | 1010DDDR | 1.05mm | - | 3.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24C02CT-I/SN Microchip Technology | 11239 |
| Datasheet | 2 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Matte Tin (Sn) | DATA RETENTION > 200 YEARS, 1000000 ERASE/WRITE CYCLES GUARANTEED | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | 40 | 24C02C | 8 | 5V | - | 5V | - | 2-Wire, I2C, Serial | 2Kb 256 x 8 | 3mA | 400kHz | 900ns | EEPROM | I2C | - | - | 8 | 1ms | 2 kb | 0.00005A | I2C | 1000000 Write/Erase Cycles | 1ms | 200 | HARDWARE | - | 1010DDDR | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC32A-I/P Microchip Technology | 200 | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Non-Volatile | Industrial grade | -40°C~85°C TA | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | 2.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | - | 24LC32A | 8 | 2.5V | 5.5V | 2/5V | - | 2-Wire, I2C, Serial | 32Kb 4K x 8 | 3mA | 400kHz | 900ns | EEPROM | I2C | - | - | - | 5ms | 32 kb | 0.000001A | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | 1010DDDR | 3.3mm | - | 9.4mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24C01CT-E/SN Microchip Technology | 168 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | DATA RETENTION > 200 YEARS, 1000000 ERASE/WRITE CYCLES GUARANTEED | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | 40 | 24C01C | 8 | 5V | - | 5V | - | I2C, Serial | 1Kb 128 x 8 | 3mA | 100kHz | 3500ns | EEPROM | I2C | - | - | 8 | 1.5ms | 1 kb | 0.00005A | I2C | 1000000 Write/Erase Cycles | 1.5ms | 200 | - | - | 1010DDDR | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93AA76C-I/SN Microchip Technology | 214 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | 40 | 93AA76C | 8 | - | 5.5V | 2/5V | - | Serial | 8Kb 1K x 8 512 x 16 | 3mA | 3MHz | 100 ns | EEPROM | SPI | 512X16 | - | - | 5ms | 8 kb | 0.000001A | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | No SVHC | Non-RoHS Compliant | Lead Free | ||
![]() 24AA52-I/ST Microchip Technology | 2446 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | 40 | 24AA52 | 8 | - | 5.5V | 2/5V | - | 2-Wire, I2C, Serial | 2Kb 256 x 8 | 3mA | 400kHz | 900ns | EEPROM | I2C | - | - | - | 5ms | 2 kb | 0.000001A | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | 1010DDDR | 1.05mm | - | 4.5mm | 3.1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24C02C-I/SN Microchip Technology | 7 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | DATA RETENTION > 200 YEARS, 1000000 ERASE/WRITE CYCLES GUARANTEED | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | 40 | 24C02C | 8 | 5V | - | 5V | - | 2-Wire, I2C, Serial | 2Kb 256 x 8 | 3mA | 400kHz | 900ns | EEPROM | I2C | - | - | - | 1ms | 2 kb | 0.00005A | I2C | 1000000 Write/Erase Cycles | 1ms | 200 | HARDWARE | - | 1010DDDR | 1.5mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 93LC56BX-I/SN Microchip Technology | 66 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | 1000000 ERASE/WRITE CYCLES MIN; DATA RETENTION > 200 YEARS | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 1.27mm | 40 | 93LC56B | 8 | - | 5.5V | 3/5V | 2.5V | Serial | 2Kb 128 x 16 | 2mA | 2MHz | 250 ns | EEPROM | SPI | - | 3-STATE | 16 | 6ms | 2 kb | 0.000001A | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | 8 | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93C46CT-I/SN Microchip Technology | 1178 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | 40 | 93C46C | 8 | 5V | - | 5V | - | Serial | 1Kb 128 x 8 64 x 16 | 2mA | 3MHz | 200 ns | EEPROM | SPI | 64X16 | - | 16 | 2ms | 1 kb | 0.000001A | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | 8 | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93AA66B-I/SN Microchip Technology | 263 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | 40 | 93AA66B | 8 | - | 5.5V | 2/5V | - | Serial | 4Kb 256 x 16 | 2mA | 2MHz | 250 ns | EEPROM | SPI | 256X16 | - | - | 6ms | 4 kb | 0.000001A | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24AA64-I/P Microchip Technology | 660 | - | Datasheet | 5 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Non-Volatile | Industrial grade | -40°C~85°C TA | Tube | 1997 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | 1.7V~5.5V | DUAL | - | 1 | 2.5V | 2.54mm | - | 24AA64 | 8 | 1.8V | 5.5V | 2/5V | 1.7V | 2-Wire, I2C, Serial | 64Kb 8K x 8 | 3mA | 400kHz | 900ns | EEPROM | I2C | - | - | - | 5ms | 64 kb | 0.000001A | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | 1010DDDR | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25AA040T-I/SN Microchip Technology | 20000 | - | Datasheet | 7 Weeks | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | DATA RETENTION > 200 YEARS; 1M ENDURANCE CYCLES | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | 40 | 25AA040 | 8 | - | 5.5V | 2/5V | - | SPI, Serial | 4Kb 512 x 8 | 5mA | 1MHz | 475 ns | EEPROM | SPI | - | - | 8 | 5ms | 4 kb | 0.000001A | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | 1.75mm | 4.9mm | 3.91mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93LC56C-I/SN Microchip Technology | 1300 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | 40 | 93LC56C | 8 | - | 5.5V | 3/5V | 2.5V | 2-Wire, Serial | 2Kb 256 x 8 128 x 16 | 2mA | 3MHz | 200 ns | EEPROM | SPI | - | - | - | 6ms | 2 kb | 0.000001A | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25LC160A-E/SN Microchip Technology | 408 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~125°C TA | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | 40 | 25LC160A | 8 | - | 5.5V | 3/5V | 2.5V | SPI, Serial | 16Kb 2K x 8 | 6mA | 10MHz | 100 ns | EEPROM | SPI | - | - | 8 | 5ms | 16 kb | 0.000005A | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free |