- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Max Supply Current | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Boot Block | Common Flash Interface | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25AA080A-I/ST Microchip Technology | 2900 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | -40°C~85°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | 40 | 25AA080A | 8 | - | 5.5V | 2/5V | - | SPI, Serial | - | - | 8Kb 1K x 8 | 6mA | - | 10MHz | 160 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 8 kb | 0.000001A | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | 1mm | - | 3mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25LC160BT-E/SN Microchip Technology | 1647 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | -40°C~125°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | 40 | 25LC160B | 8 | - | 5.5V | 3/5V | 2.5V | SPI, Serial | - | - | 16Kb 2K x 8 | 6mA | - | 10MHz | 100 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 16 kb | 0.000005A | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC160B-E/SN Microchip Technology | 8 | - | Datasheet | 1 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | -40°C~125°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | 40 | 25LC160B | 8 | - | 5.5V | 3/5V | 2.5V | SPI, Serial | - | - | 16Kb 2K x 8 | 6mA | - | 10MHz | 100 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 16 kb | 0.000005A | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT28C010-12PU Microchip Technology | In Stock | - | Datasheet | - | - | - | Through Hole | 32-DIP (0.600, 15.24mm) | - | 32 | 32-PDIP | Non-Volatile | -40°C~85°C TC | Tube | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | AT28C010 | - | 5V | - | - | - | Parallel | 5.5V | 4.5V | 1Mb 128K x 8 | - | - | - | 120ns | EEPROM | Parallel | - | - | - | - | 10ms | - | 1 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 93LC86C-I/ST Microchip Technology | 166 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 0.65mm | 40 | 93LC86C | 8 | - | 5.5V | 3/5V | 2.5V | Serial | - | - | 16Kb 2K x 8 1K x 16 | 3mA | - | 3MHz | 100 ns | EEPROM | SPI | - | 1KX16 | - | 16 | 5ms | - | 16 kb | 0.000001A | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() 24C01CT-I/SN Microchip Technology | 4363 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | DATA RETENTION > 200 YEARS, 1000000 ERASE/WRITE CYCLES GUARANTEED | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | 40 | 24C01C | 8 | 5V | - | 5V | - | I2C, Serial | - | - | 1Kb 128 x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 1ms | - | 1 kb | 0.00005A | - | - | - | I2C | 1000000 Write/Erase Cycles | 1ms | 200 | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93LC66CT-I/SN Microchip Technology | 802 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | 40 | 93LC66C | 8 | - | 5.5V | 3/5V | - | Serial | - | - | 4Kb 512 x 8 256 x 16 | 2mA | - | 3MHz | 200 ns | EEPROM | SPI | - | 256X16 | - | 16 | 6ms | - | 4 kb | 0.000001A | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93LC66BT-I/ST Microchip Technology | 1413 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1000000 ERASE/WRITE CYCLES MIN; DATA RETENTION > 200 YEARS | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 0.65mm | 40 | 93LC66B | 8 | - | 5.5V | 3/5V | 2.5V | Serial | - | - | 4Kb 256 x 16 | 2mA | - | 2MHz | 250 ns | EEPROM | SPI | - | - | - | - | 6ms | - | 4 kb | 0.000001A | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | 1.05mm | - | 4.5mm | 3.1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC024T-I/ST Microchip Technology | 4668 | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1000K ERASE/WRITE CYCLES; DATA RETENTION > 200 YEARS | - | 2.5V~5.5V | DUAL | 260 | 1 | 4.5V | 0.65mm | 40 | 24LC024 | 8 | - | 5.5V | 3/5V | 2.5V | I2C, Serial | - | - | 2Kb 256 x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 2 kb | 0.000001A | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93LC86C-I/P Microchip Technology | 155 | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | -40°C~85°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 1 | 3V | 2.54mm | - | 93LC86C | 8 | - | 5.5V | 3/5V | 2.5V | Serial | - | - | 16Kb 2K x 8 1K x 16 | 3mA | - | 3MHz | 100 ns | EEPROM | SPI | - | 1KX16 | - | - | 5ms | - | 16 kb | 0.000001A | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25LC320-I/SN Microchip Technology | In Stock | - | Datasheet | 6 Weeks | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1000K ERASE/WRITE CYCLES; DATA RETENTION > 200 YEARS | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | 40 | 25LC320 | 8 | - | 5.5V | 3/5V | 2.5V | SPI, Serial | - | - | 32Kb 4K x 8 | 5mA | - | 2MHz | 230 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 32 kb | 0.000001A | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA512-I/P Microchip Technology | 69 |
| Datasheet | 2 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | -40°C~85°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1.7V~5.5V | DUAL | - | 1 | 2.5V | 2.54mm | - | 24AA512 | 8 | 1.8V | 5.5V | 2/5V | 1.7V | 2-Wire, I2C, Serial | - | - | 512Kb 64K x 8 | 5mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | 5ms | - | 512 kb | 0.000001A | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | 1010DDDR | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC32AT-I/ST Microchip Technology | 46 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | 40 | 24LC32A | 8 | - | 5.5V | 3/5V | 2.5V | I2C, Serial | - | - | 32Kb 4K x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 32 kb | 0.000001A | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST39VF3202B-70-4I-EKE Microchip Technology | 38 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | 48 | - | Non-Volatile | -40°C~85°C TA | Tray | 2000 | SST39 MPF™ | e3 | yes | Active | 3 (168 Hours) | 48 | 3A991.B.1.A | Matte Tin (Sn) - annealed | - | - | TOP BOOT BLOCK | 8542.32.00.51 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | 40 | SST39VF3202 | 48 | 3.3V | 3.6V | - | 2.7V | - | - | - | 32Mb 2M x 16 | 15mA | 15mA | - | 70ns | FLASH | Parallel | 16b | 2MX16 | - | - | 10μs | 21b | 32 Mb | 0.00002A | Asynchronous | 16b | 2.7V | - | - | - | - | - | - | YES | YES | YES | 1K | 2K | TOP | YES | - | 1.05mm | - | 18.5mm | 12.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25AA640T-I/SN Microchip Technology | 100 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 1000K ERASE/WRITE CYCLES; DATA RETENTION > 200 YEARS | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | 40 | 25AA640 | 8 | - | 5.5V | 2/5V | - | SPI, Serial | - | - | 64Kb 8K x 8 | 5mA | - | 1MHz | 475 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 64 kb | 0.000001A | - | - | - | SPI | 100000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93LC66A-I/ST Microchip Technology | 352 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | -40°C~85°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1000000 ERASE/WRITE CYCLES MIN; DATA RETENTION > 200 YEARS | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 0.65mm | 40 | 93LC66A | 8 | - | 5.5V | 3/5V | 2.5V | Serial | - | - | 4Kb 512 x 8 | 2mA | - | 2MHz | 250 ns | EEPROM | SPI | - | - | - | - | 6ms | - | 4 kb | 0.000001A | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | 1mm | - | 3mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 93LC46BT-I/SN Microchip Technology | 13200 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1000000 ERASE/WRITE CYCLES MIN; DATA RETENTION > 200 YEARS | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 1.27mm | 40 | 93LC46B | 8 | - | 5.5V | 3/5V | 2.5V | Serial | - | - | 1Kb 64 x 16 | 2mA | - | 2MHz | 250 ns | EEPROM | SPI | - | - | 3-STATE | - | 6ms | - | 1 kb | 0.000001A | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 93LC56BT-I/SN Microchip Technology | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | Matte Tin (Sn) | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | 40 | 93LC56B | 8 | - | 5.5V | - | 2.5V | Serial | - | - | 2Kb 128 x 16 | 2mA | - | 2MHz | 250 ns | EEPROM | SPI | - | - | 3-STATE | 16 | 6ms | - | 2 kb | - | - | - | - | MICROWIRE | - | 6ms | - | - | 8 | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93LC66A-I/SN Microchip Technology | 1100 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | -40°C~85°C TA | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1000000 ERASE/WRITE CYCLES MIN; DATA RETENTION > 200 YEARS | - | 2.5V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | 40 | 93LC66A | 8 | - | 5.5V | 3/5V | - | 2-Wire, Serial | - | - | 4Kb 512 x 8 | 2mA | - | 2MHz | 6 ms | EEPROM | SPI | - | - | - | - | - | - | 4 kb | 0.000001A | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | - | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC025-I/ST Microchip Technology | 25 | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | -40°C~85°C TA | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1000K ERASE/WRITE CYCLES; DATA RETENTION > 200 YEARS | - | 2.5V~5.5V | DUAL | 260 | 1 | 4.5V | 0.65mm | 40 | 24LC025 | 8 | - | 5.5V | 3/5V | 2.5V | I2C, Serial | - | - | 2Kb 256 x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 2 kb | 0.000001A | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.2mm | 4.4mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free |