- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Parallel/Serial | Sync/Async | Word Size | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 93AA66B-I/SN Microchip Technology | 263 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 0.65mm | - | - | 40 | 93AA66B | 8 | - | - | - | 5.5V | 2/5V | - | - | Serial | - | - | 4Kb 256 x 16 | 2mA | - | - | 2MHz | - | 250 ns | EEPROM | SPI | - | 256X16 | - | - | 6ms | - | 4 kb | 0.000001A | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24AA64-I/P Microchip Technology | 660 | - | Datasheet | 5 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tube | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | - | - | 1.7V~5.5V | DUAL | - | - | 1 | 2.5V | 2.54mm | - | - | - | 24AA64 | 8 | - | - | 1.8V | 5.5V | 2/5V | - | 1.7V | 2-Wire, I2C, Serial | - | - | 64Kb 8K x 8 | 3mA | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 5ms | - | 64 kb | 0.000001A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | 1010DDDR | - | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25AA040T-I/SN Microchip Technology | 20000 | - | Datasheet | 7 Weeks | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | DATA RETENTION > 200 YEARS; 1M ENDURANCE CYCLES | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 1.27mm | - | - | 40 | 25AA040 | 8 | - | - | - | 5.5V | 2/5V | - | - | SPI, Serial | - | - | 4Kb 512 x 8 | 5mA | - | - | 1MHz | - | 475 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 4 kb | 0.000001A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | 1.75mm | 4.9mm | 3.91mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT25080B-CUL-T Microchip Technology | 5000 | - | Datasheet | - | - | - | Surface Mount | 8-VFBGA | YES | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e1 | - | Active | 3 (168 Hours) | 8 | - | TIN SILVER COPPER | - | - | - | - | - | - | 1.8V~5.5V | BOTTOM | - | - | 1 | 2.5V | 0.5mm | - | - | - | - | - | R-PBGA-B8 | Not Qualified | - | 5.5V | 2/5V | - | 1.8V | - | - | - | 8Kb 1K x 8 | - | SYNCHRONOUS | - | 20MHz | - | - | EEPROM | SPI | - | 1KX8 | - | 8 | 5ms | - | - | - | 8192 bit | - | - | SERIAL | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | - | - | 0.85mm | 2mm | 1.5mm | - | - | ROHS3 Compliant | - | ||
![]() 11AA160-I/WF16K Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Die | - | - | Die | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | - | - | 11AA160 | - | - | - | - | - | - | - | - | - | - | - | 16Kb 2K x 8 | - | - | - | 100kHz | - | - | EEPROM | Single Wire | - | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 24AA64-I/STG Microchip | In Stock | - | - | - | - | - | - | - | YES | - | - | - | 8 | 0.4 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24AA64-I/STG | - | 1 | 8192 words | 8000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.25 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | SOIC | 40 | 5.23 | - | Yes | 2.5 V | - | - | - | - | - | e3 | Yes | - | - | - | EAR99 | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 0.65 mm | compliant | - | - | - | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | 2/5 V | INDUSTRIAL | 1.7 V | - | - | - | - | - | SYNCHRONOUS | - | - | 0.003 mA | - | - | - | - | 8KX8 | 1.2 mm | 8 | - | - | - | 0.000001 A | 65536 bit | - | - | SERIAL | - | - | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | 1010DDDR | - | - | - | 4.4 mm | 3 mm | - | - | - | - | ||
![]() 24C02C-I/SNG Microchip | 8000 | - | - | - | - | - | - | - | YES | - | - | - | 8 | 0.4 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24C02C-I/SNG | - | 1 | 256 words | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | 40 | 5.11 | - | Yes | 5 V | - | - | - | - | - | e3 | Yes | - | - | - | EAR99 | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 1.27 mm | compliant | - | - | - | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | - | - | SYNCHRONOUS | - | - | 0.003 mA | - | - | - | - | 256X8 | 1.75 mm | 8 | - | - | - | 0.00005 A | 2048 bit | - | - | SERIAL | - | - | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 1 ms | 200 | HARDWARE | 1010DDDR | - | - | - | 4.9 mm | 3.9 mm | - | - | - | - | ||
![]() AT25160B-XHLHX-T Microchip Technology | In Stock | - | - | - | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | - | 8-TSSOP | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16Kb 2K x 8 | - | - | - | 20MHz | - | - | EEPROM | SPI | - | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SST25PF040B-80-4C-QAE Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | 10.886217mg | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | 0°C~70°C TA | Tube | 2012 | SST25 | e3 | - | Obsolete | 3 (168 Hours) | 8 | - | Matte Tin (Sn) | - | - | - | - | - | - | 2.3V~3.6V | DUAL | - | NOT SPECIFIED | 1 | - | 1.27mm | unknown | - | NOT SPECIFIED | SST25PF040B | - | - | - | - | 3.6V | - | - | 2.3V | SPI, Serial | - | - | 4Mb 512K x 8 | 30mA | SYNCHRONOUS | 12mA | 80MHz | - | 12 ns | FLASH | SPI | 8b | 4MX1 | - | - | 10μs | - | - | - | 4194304 bit | - | TS 16949 | - | - | - | - | 2.7V | - | - | - | - | - | - | - | 800μm | - | 6mm | 5mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 93LC66B Microchip | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24AA08-I/S16K Microchip Technology | In Stock | - | Datasheet | 5 Weeks | - | - | Surface Mount | Die | - | - | Die | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | - | 24AA08 | - | - | - | - | - | - | - | - | - | - | - | 8Kb 256 x 8 x 4 | - | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 24AA512T-I/SMG Microchip | In Stock | - | - | - | - | - | - | - | YES | - | - | - | 8 | 0.4 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24AA512T-I/SMG | - | - | 65536 words | 64000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.3 | SOP8,.3 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | 40 | 5.37 | - | Yes | 2.5 V | - | - | - | - | - | e3 | Yes | - | - | - | EAR99 | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 1.27 mm | compliant | - | - | - | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | 2/5 V | INDUSTRIAL | 1.7 V | - | - | - | - | - | SYNCHRONOUS | - | - | 0.003 mA | - | - | - | - | 64KX8 | 2.03 mm | 8 | - | - | - | 0.000001 A | 524288 bit | - | - | SERIAL | - | - | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | 1010DDDR | - | - | - | 5.245 mm | 5.23 mm | - | - | - | - | ||
![]() 24AA08-I/WF16K Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Die | - | - | Die | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | - | 24AA08 | - | - | - | - | - | - | - | - | - | - | - | 8Kb 256 x 8 x 4 | - | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 24C00/S Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SST39VF800A-90-4I-B3KE-T Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 48-TFBGA | - | 48 | 48-TFBGA | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | SST39 MPF™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | SST39VF800A | - | - | - | 3.3V | - | - | - | - | Parallel | 3.6V | 2.7V | 8Mb 512K x 16 | - | - | - | - | - | 70ns | FLASH | Parallel | 16b | - | - | - | 20μs | 19b | 8 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() SST39WF1601-90-4I-MBQE-T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 48-WFBGA | - | 48 | 48-WFBGA (5x6) | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | SST39 MPF™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | - | - | 1.65V~1.95V | - | - | - | - | - | - | - | - | - | SST39WF1601 | - | - | - | 1.8V | - | - | - | - | Parallel | 1.95V | 1.65V | 16Mb 1M x 16 | 10mA | - | - | - | - | 90ns | FLASH | Parallel | 16b | - | - | - | 40μs | 20b | 16 Mb | - | - | - | - | - | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 5962-3826705MTA Microchip | 531 |
| - | - | - | - | - | - | - | - | - | - | - | - | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 5962-3826705MTA | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | 5.71 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT24C64D-UUM0B-T Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-XFBGA, WLCSP | YES | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | - | - | 1.7V~5.5V | BOTTOM | - | NOT SPECIFIED | 1 | 2.5V | 0.4mm | - | - | NOT SPECIFIED | AT24C64D | - | R-PBGA-B6 | - | - | 5.5V | - | - | 1.7V | - | - | - | 64Kb 8K x 8 | - | SYNCHRONOUS | - | 1MHz | - | 550ns | EEPROM | I2C | - | 8KX8 | - | 8 | 5ms | - | - | - | 65536 bit | - | - | SERIAL | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | 0.33mm | 3mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() 24AA01-I/SNG Microchip | In Stock | - | - | - | - | - | - | - | YES | - | - | - | 8 | 0.1 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24AA01-I/SNG | - | 1 | 128 words | 128 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | 40 | 5.21 | Compliant | Yes | - | - | - | Bulk | - | - | e3 | Yes | - | - | - | EAR99 | Matte Tin (Sn) | 85 °C | -40 °C | - | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 1.27 mm | compliant | - | - | - | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | 2/5 V | INDUSTRIAL | 1.7 V | I2C, Serial | 5.5 V | 1.7 V | 128 B | - | SYNCHRONOUS | - | - | 0.003 mA | 3.5 µs | - | - | - | 128X8 | 1.75 mm | 8 | - | - | 1 kb | 0.000001 A | 1024 bit | 100 kHz | - | SERIAL | - | - | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | 1010XXXR | NO | - | - | 4.9 mm | 3.9 mm | No | - | - | Lead Free | ||
![]() 24AA128ISTG Microchip | In Stock | - | - | - | - | - | - | - | YES | - | - | - | 8 | 0.4 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24AA128-I/STG | - | 1 | 16384 words | 16000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | ROHS COMPLIANT, PLASTIC, TSSOP-8 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | SOIC | 40 | 5.23 | Compliant | Yes | 2.5 V | - | - | Bulk | - | - | e3 | Yes | - | - | - | EAR99 | Matte Tin (Sn) | 85 °C | -40 °C | 1000000 ERASE/WRITE CYCLES, HARDWARE WRITE PROTECT, DATA RETENTION > 200 YEARS | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 0.65 mm | compliant | 400 kHz | - | - | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | 2/5 V | INDUSTRIAL | 1.7 V | I2C | 5.5 V | 1.8 V | 16 kB | - | SYNCHRONOUS | - | - | 0.003 mA | 900 ns | - | - | - | 16KX8 | 1.2 mm | 8 | - | - | - | 0.000001 A | 131072 bit | 400 kHz | - | SERIAL | - | - | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | 1010DDDR | - | - | - | 4.4 mm | 3 mm | - | - | - | Lead Free |