- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Density | Standby Current-Max | Memory Density | Max Frequency | Parallel/Serial | Memory IC Type | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 24AA08/ST Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | 8-TSSOP | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | 2003 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 70°C | 0°C | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | 400kHz | - | 24AA08 | - | - | - | - | - | - | - | - | - | I2C, Serial | 5.5V | 1.8V | 8Kb 256 x 8 x 4 | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 5ms | 8 kb | - | - | 400kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() 93LC66AT-I/ST Microchip Technology | 2223 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | 1000000 ERASE/WRITE CYCLES MIN; DATA RETENTION > 200 YEARS | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 3V | 0.65mm | - | - | 40 | 93LC66A | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | - | Serial | - | - | 4Kb 512 x 8 | 2mA | - | 2MHz | - | 250 ns | EEPROM | SPI | - | - | - | 8 | 6ms | 4 kb | 0.000001A | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LCS52T-I/SN Microchip Technology | 38 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | 1000K ERASE/WRITE CYCLES; HARDWARE WRITE PROTECT; DATA RETENTION > 200 YEARS | - | - | - | 2.2V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | - | 40 | 24LCS52 | 8 | - | - | - | 5.5V | 2.5/5V | - | 2.2V | - | I2C, Serial | - | - | 2Kb 256 x 8 | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | 2 kb | 0.000001A | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | 1010DDDR | - | - | 1.75mm | 4.9mm | 3.91mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC16BT-E/ST Microchip Technology | 28169 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1 MILLION ERASE/WRITE CYCLES | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | 24LC16B | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | - | I2C, Serial | - | - | 16Kb 2K x 8 | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | 16 kb | 0.000005A | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | 1010MMMR | - | - | 1.1mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC160D-E/P Microchip Technology | 5000 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 8-PDIP | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tube | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | - | 125°C | -40°C | - | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | 10MHz | - | 25LC160D | - | - | - | 5V | - | - | - | - | - | SPI, Serial | 5.5V | 2.5V | 16Kb 2K x 8 | 5mA | - | 10MHz | - | 100 ns | EEPROM | SPI | - | - | - | - | 5ms | 16 kb | - | - | 5MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 93LC56BXT-I/SN Microchip Technology | 9900 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1000000 ERASE/WRITE CYCLES MIN; DATA RETENTION > 200 YEARS | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 3V | 1.27mm | - | - | 40 | 93LC56B | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | - | Serial | - | - | 2Kb 128 x 16 | 2mA | - | 2MHz | - | 250 ns | EEPROM | SPI | - | 3-STATE | - | 16 | 6ms | 2 kb | 0.000001A | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | 8 | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC08BT-I/MS Microchip Technology | 5000 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 8-MSOP | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | 400kHz | - | 24LC08B | - | - | - | - | - | - | - | - | - | I2C, Serial | 5.5V | 2.5V | 8Kb 256 x 8 x 4 | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 5ms | 8 kb | - | - | 400kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93LC66B-I/SN Microchip Technology | 1100 | - | Datasheet | 2 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1000000 ERASE/WRITE CYCLES MIN; DATA RETENTION > 200 YEARS | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 2.5V | 1.27mm | - | - | 40 | 93LC66B | 8 | - | - | - | 5.5V | 3/5V | - | - | - | Serial | - | - | 4Kb 256 x 16 | 2mA | - | 2MHz | - | 250 ns | EEPROM | SPI | 256X16 | 3-STATE | - | - | 6ms | 4 kb | 0.000001A | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24AA02T-I/OT Microchip Technology | 6000 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1995 | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | - | - | - | - | - | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | 2.5V | - | - | - | 40 | 24AA02 | 5 | - | - | - | - | - | - | 1.7V | - | 2-Wire, I2C, Serial | - | - | 2Kb 256 x 8 | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 5ms | 2 kb | 0.000001A | - | - | - | - | I2C | 1000000 Write/Erase Cycles | - | 200 | HARDWARE | - | 1010XXXR | - | 1.3mm | - | 3.1mm | 1.8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC256-I/SN Microchip Technology | 400 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | - | 1.27mm | - | - | 40 | 24LC256 | 8 | - | - | 2.5V | - | - | - | - | 5V | 2-Wire, I2C, Serial | - | - | 256Kb 32K x 8 | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 5ms | 256 kb | 0.000005A | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | 1010DDDR | NO | 1.5mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 93LC66BXT-I/SN Microchip Technology | 2756 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | 1000000 ERASE/WRITE CYCLES MIN; DATA RETENTION > 200 YEARS | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 3V | 1.27mm | - | - | 40 | 93LC66B | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | - | Serial | - | - | 4Kb 256 x 16 | 2mA | - | 2MHz | - | 250 ns | EEPROM | SPI | 256X16 | 3-STATE | - | 16 | 6ms | 4 kb | 0.000001A | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25AA080AT-I/SN Microchip Technology | 11 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 1.27mm | - | - | 40 | 25AA080A | 8 | - | - | - | 5.5V | 2/5V | - | - | - | SPI, Serial | - | - | 8Kb 1K x 8 | 6mA | - | 10MHz | - | 160 ns | EEPROM | SPI | - | - | - | 8 | 5ms | 8 kb | 0.000001A | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | 1.75mm | 4.9mm | 3.91mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC160A-I/P Microchip Technology | 600 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | - | 25LC160A | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | - | SPI, Serial | - | - | 16Kb 2K x 8 | 6mA | - | 10MHz | - | 100 ns | EEPROM | SPI | - | - | - | - | 5ms | 16 kb | 0.000005A | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | 3.3mm | - | 9.27mm | 6.35mm | No | No SVHC | Non-RoHS Compliant | - | ||
![]() 24LC16B-E/ST Microchip Technology | 38 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1 MILLION ERASE/WRITE CYCLES | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | 24LC16B | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | - | I2C, Serial | - | - | 16Kb 2K x 8 | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | 16 kb | 0.000005A | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | 1010MMMR | - | - | 1.1mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC128T-E/MF Microchip Technology | 42 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | - | 40 | 25LC128 | 8 | - | - | 5V | - | - | - | - | - | SPI, Serial | - | - | 128Kb 16K x 8 | 5mA | - | 10MHz | - | 50 ns | EEPROM | SPI | - | - | - | 8 | 5ms | 128 kb | 0.000001A | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | 1mm | 5.99mm | 4.92mm | No | - | ROHS3 Compliant | - | ||
![]() 93LC86CT-I/SN Microchip Technology | 3300 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | e3 | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 3V | 1.27mm | - | - | 40 | 93LC86C | 8 | - | - | - | - | - | - | - | 5V | Serial | - | - | 16Kb 2K x 8 1K x 16 | 3mA | - | 3MHz | - | 100 ns | EEPROM | SPI | 1KX16 | - | - | 16 | 5ms | 16 kb | 0.000001A | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | 8 | - | - | - | 1.75mm | 4.9mm | 3.91mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93LC86CT-I/ST Microchip Technology | 1467 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 3V | 0.65mm | - | - | 40 | 93LC86C | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | - | Serial | - | - | 16Kb 2K x 8 1K x 16 | 3mA | - | 3MHz | - | 100 ns | EEPROM | SPI | 1KX16 | - | - | 16 | 5ms | 16 kb | 0.000001A | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | 8 | - | - | - | 1.1mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT93C86A-10TU-2.7 Microchip Technology | 7 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | - | - | - | 2.7V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | AT93C86A | - | - | - | 5V | - | - | - | 2.7V | - | Serial | - | - | 16Kb 2K x 8 1K x 16 | 2mA | - | 2MHz | - | 2 μs | EEPROM | SPI | 1KX16 | - | - | 16 | 10ms | 16 kb | 0.00001A | - | - | PARALLEL | - | MICROWIRE | 1000000 Write/Erase Cycles | 10ms | 100 | SOFTWARE | 8 | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC16SC/W15K Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Die | - | - | Die | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16Kb 2K x 8 | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 24AA01-I/STG Microchip | In Stock | - | - | - | - | - | - | - | YES | - | - | 8 | 0.1 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24AA01-I/STG | - | 1 | 128 words | 128 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.25 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | SOIC | 40 | 5.33 | Compliant | Yes | - | Bulk | - | e3 | Yes | - | - | - | - | EAR99 | Matte Tin (Sn) | 85 °C | -40 °C | - | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 0.65 mm | compliant | 400 kHz | - | - | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | 2/5 V | INDUSTRIAL | 1.7 V | - | I2C | 5.5 V | 1.7 V | 128 B | - | SYNCHRONOUS | - | 0.003 mA | 3.5 µs | - | - | 128X8 | - | 1.2 mm | 8 | - | - | 0.000001 A | 1024 bit | 100 kHz | SERIAL | EEPROM | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | - | 1010XXXR | NO | - | - | 3 mm | 4.4 mm | - | - | - | Lead Free |