- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Organization | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Density | Standby Current-Max | Memory Density | Max Frequency | Parallel/Serial | Memory IC Type | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | I2C Control Byte | Reverse Pinout | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 24AA128T/SN Microchip | 5288 | - | - | - | - | YES | 8 | - | 8 | 0.4 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24AA128T/SN | EEPROM | 1 | 16384 words | 16000 | 70 °C | - | PLASTIC/EPOXY | SOP | 0.150 INCH, PLASTIC, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | 40 | 5.23 | Compliant | Yes | 2.5 V | - | Tape & Reel (TR) | - | e3 | Yes | - | - | EAR99 | Matte Tin (Sn) | 70 °C | 0 °C | 1000000 ERASE/WRITE CYCLES, HARDWARE WRITE PROTECT, DATA RETENTION > 200 YEARS | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 400 kHz | - | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | 2/5 V | COMMERCIAL | 1.8 V | 2-Wire, I2C, Serial | 5.5 V | 1.8 V | 16 kB | SYNCHRONOUS | - | 0.003 mA | 900 ns | - | - | 16KX8 | 1.75 mm | 8 | - | 128 kb | 0.000001 A | 131072 bit | 400 kHz | SERIAL | EEPROM | I2C | 100000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | - | 1010DDDR | - | 4.9 mm | 3.9 mm | No | - | Lead Free | ||
![]() 24AA32A-I/SMG Microchip | In Stock | - | - | - | - | YES | - | - | 8 | 0.1 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24AA32A-I/SMG | - | 1 | 4096 words | 4000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.3 | SOP8,.3 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | 40 | 5.16 | Compliant | Yes | 2.5 V | - | Bulk | - | e3 | Yes | - | - | EAR99 | Matte Tin (Sn) | 85 °C | -40 °C | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 400 kHz | - | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | 2/5 V | INDUSTRIAL | 1.7 V | I2C | 5.5 V | 1.8 V | 4 kB | SYNCHRONOUS | - | 0.003 mA | 900 ns | - | - | 4KX8 | 2.03 mm | 8 | - | - | 0.000001 A | 32768 bit | 400 kHz | SERIAL | EEPROM | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | - | 1010DDDR | - | 5.26 mm | 5.25 mm | - | - | Lead Free | ||
![]() 93AA46B-I/PG Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | 3 MHz | - | - | - | - | - | - | - | - | - | 5.5 V | 1.8 V | 128 B | - | - | - | 2 µs | - | - | - | - | - | - | - | - | - | 1 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 93C46AT-I/STG Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 93C46BT-I/SNG Microchip | In Stock | - | - | - | - | YES | - | - | 8 | 3 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 93C46BT-I/SNG | - | 1 | 64 words | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | 40 | 5.05 | - | Yes | 5 V | - | - | - | e3 | Yes | - | - | EAR99 | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | - | - | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | - | SYNCHRONOUS | - | 0.002 mA | - | - | - | 64X16 | 1.75 mm | 16 | - | - | 0.000001 A | 1024 bit | - | SERIAL | EEPROM | MICROWIRE | 1000000 Write/Erase Cycles | 6 ms | 200 | SOFTWARE | - | - | - | 4.9 mm | 3.9 mm | - | - | - | ||
![]() 24AA02-I/STG Microchip | In Stock | - | - | - | - | YES | 8 | - | 8 | 0.1 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24AA02-I/STG | - | 1 | 256 words | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 4.40 MM, ROHS COMPLIANT, PLASTIC, TSSOP-8 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | SOIC | 40 | 5.21 | Compliant | Yes | 2.5 V | - | Bulk | - | e3 | Yes | - | - | EAR99 | Matte Tin (Sn) | 85 °C | -40 °C | - | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | - | - | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | 2/5 V | INDUSTRIAL | 1.7 V | I2C, Serial | 5.5 V | 1.8 V | 256 B | SYNCHRONOUS | - | 0.003 mA | 900 ns | - | - | 256X8 | 1.1 mm | 8 | - | 2 kb | 0.000001 A | 2048 bit | 400 kHz | SERIAL | EEPROM | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | - | 1010XXXR | - | 4.4 mm | 3 mm | No | - | Lead Free | ||
![]() 24AA04T-I/STG Microchip | In Stock | - | - | - | - | YES | - | - | 5 | 0.1 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24AA04T-I/STG | - | 1 | 512 words | 512 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.25 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | SOIC | 40 | 5.23 | Compliant | Yes | - | - | Tape & Reel (TR) | - | e3 | Yes | - | - | EAR99 | Matte Tin (Sn) | 85 °C | -40 °C | - | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | 400 kHz | - | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | 2/5 V | INDUSTRIAL | 1.7 V | I2C | 5.5 V | 1.7 V | 512 B | SYNCHRONOUS | - | 0.003 mA | 900 ns | - | - | 512X8 | 1.2 mm | 8 | - | - | 0.000001 A | 4096 bit | 400 kHz | SERIAL | EEPROM | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | - | 1010XXMR | NO | 4.4 mm | 3 mm | - | - | Lead Free | ||
![]() 24AA08-I/STG Microchip | In Stock | - | - | - | - | YES | - | - | 8 | 0.1 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24AA08-I/STG | - | 1 | 1024 words | 1000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 4.40 MM, ROHS COMPLIANT, PLASTIC, MO-153, TSSOP-8 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | 40 | 5.25 | Compliant | Yes | 2.5 V | - | Bulk | - | e3 | Yes | - | - | EAR99 | Matte Tin (Sn) | 85 °C | -40 °C | - | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | 400 kHz | - | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | 2/5 V | INDUSTRIAL | 1.7 V | I2C | 5.5 V | 1.8 V | 1 kB | SYNCHRONOUS | - | 0.003 mA | 900 ns | - | - | 1KX8 | 1.2 mm | 8 | - | - | 0.000001 A | 8192 bit | 400 kHz | SERIAL | EEPROM | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | - | 1010XMMR | - | 4.4 mm | 3 mm | - | - | Lead Free | ||
![]() 93C46BXT-I/SNG Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24LC02B-I/MSG Microchip | In Stock | - | - | - | - | YES | - | - | 8 | 0.4 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24LC02B-I/MSG | - | 1 | 256 words | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | ROHS COMPLIANT, PLASTIC, MSOP-8 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | MSOP | 40 | 5.2 | - | Yes | 5 V | - | - | - | e3 | Yes | - | - | EAR99 | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | - | - | 8 | S-PDSO-G8 | Not Qualified | 5.5 V | 3/5 V | INDUSTRIAL | 2.5 V | - | - | - | - | SYNCHRONOUS | - | 0.003 mA | - | - | - | 256X8 | 1.1 mm | 8 | - | - | 0.000001 A | 2048 bit | - | SERIAL | EEPROM | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | - | 1010XXXR | - | 3 mm | 3 mm | - | - | - | ||
![]() 93C46A-I/SNG Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24C02C/ST Microchip | 8000 | - | - | - | - | YES | - | - | 8 | 0.4 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24C02C/ST | - | 1 | 256 words | 256 | 70 °C | - | PLASTIC/EPOXY | TSSOP | 4.40 MM, LEAD FREE, PLASTIC, MO-153, TSSOP-8 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | 40 | 5.13 | - | Yes | 5 V | - | - | - | e3 | Yes | - | - | EAR99 | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | - | - | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | - | SYNCHRONOUS | - | 0.003 mA | - | - | - | 256X8 | 1.1 mm | 8 | - | - | 0.00005 A | 2048 bit | - | SERIAL | EEPROM | I2C | 1000000 Write/Erase Cycles | 1 ms | 200 | HARDWARE | - | 1010DDDR | - | 4.4 mm | 3 mm | - | - | - | ||
![]() 24C02C-E/SNG Microchip | In Stock | - | - | - | - | YES | - | - | 8 | 0.1 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24C02C-E/SNG | - | 1 | 256 words | 256 | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | 40 | 5.11 | - | Yes | 5 V | - | - | - | e3 | Yes | - | - | EAR99 | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | - | - | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | 5 V | AUTOMOTIVE | 4.5 V | - | - | - | - | SYNCHRONOUS | - | 0.003 mA | - | - | - | 256X8 | 1.75 mm | 8 | - | - | 0.00005 A | 2048 bit | - | SERIAL | EEPROM | I2C | 1000000 Write/Erase Cycles | 1.5 ms | 200 | HARDWARE | - | 1010DDDR | - | 4.9 mm | 3.9 mm | - | - | - | ||
![]() 93C66BT-I/OTG Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT24C1024BU4-UU-T Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT29BV040A-20TU-T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 32-TFSOP (0.724, 18.40mm Width) | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TC | Tape & Reel (TR) | 1997 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | AT29BV040 | - | - | - | - | - | - | - | - | - | - | 4Mb 512K x 8 | - | - | - | 200ns | FLASH | Parallel | - | - | - | 20ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 24C02AT/SN Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24AA08-I/W16K Microchip Technology | In Stock | - | Datasheet | Surface Mount | Die | - | - | Die | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | 24AA08 | - | - | - | - | - | - | - | - | - | - | 8Kb 256 x 8 x 4 | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 24AA16SC-I/S16K Microchip Technology | In Stock | - | Datasheet | Surface Mount | Die | - | - | Die | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | 24AA16 | - | - | - | - | - | - | - | - | - | - | 16Kb 2K x 8 | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 93C46CX-I/SN Microchip | In Stock | - | - | - | - | YES | - | - | 8 | 3 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 93C46CX-I/SN | - | 1 | 64 words | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | 40 | 5.2 | - | Yes | 5 V | - | - | - | e3 | Yes | - | - | EAR99 | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | - | - | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | - | SYNCHRONOUS | - | 0.002 mA | - | - | - | 64X16 | 1.75 mm | 16 | - | - | 0.000001 A | 1024 bit | - | SERIAL | EEPROM | MICROWIRE | 1000000 Write/Erase Cycles | 6 ms | 200 | SOFTWARE | 8 | - | - | 4.9 mm | 3.9 mm | - | - | - |